- Moisture Sensitivity Level (MSL)
- Number of Cores/Bus Width
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RAM Controllers
- RoHS Status
- Series
- Speed
- Core Processor
- Published
Attribute column
Manufacturer
NXP Embedded - Microprocessors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Number of I/Os | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Speed | uPs/uCs/Peripheral ICs Type | Core Processor | Clock Frequency | Bit Size | Address Bus Width | Boundary Scan | Low Power Mode | External Data Bus Width | Format | Integrated Cache | RAM (words) | Voltage - I/O | Ethernet | Number of Cores/Bus Width | Graphics Acceleration | RAM Controllers | USB | Additional Interfaces | Co-Processors/DSP | Bus Compatibility | Security Features | Display & Interface Controllers | SATA | Height Seated (Max) | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MPC8313ECVRADDC NXP USA Inc. | 7 | - | Datasheet | 8 Weeks | 516-BBGA Exposed Pad | YES | - | - | -40°C~105°C TA | Tray | 2002 | MPC83xx | e2 | Active | 3 (168 Hours) | 516 | 5A002.A.1 | TIN COPPER/TIN SILVER | - | 8542.31.00.01 | BOTTOM | BALL | 260 | 1V | 1mm | - | 40 | MPC8313 | S-PBGA-B516 | - | 1.05V | 11.8/2.53.3V | 0.95V | 267MHz | MICROPROCESSOR, RISC | PowerPC e300c3 | - | 32 | 15 | YES | YES | 32 | FLOATING POINT | YES | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, DDR2 | USB 2.0 + PHY (1) | DUART, HSSI, I2C, PCI, SPI | Security; SEC 2.2 | - | Cryptography | - | - | 2.55mm | 27mm | ROHS3 Compliant | ||
![]() MCIMX6G2DVK05AA NXP USA Inc. | 10086 | - | Datasheet | 10 Weeks | 272-LFBGA | YES | - | - | 0°C~95°C TJ | Tray | 2015 | i.MX6UL | - | Obsolete | 3 (168 Hours) | 272 | 5A992 | - | - | 8542.31.00.01 | BOTTOM | BALL | - | - | 0.5mm | - | - | - | S-PBGA-B272 | - | 1.5V | - | 1.275V | 528MHz | MICROPROCESSOR | ARM® Cortex®-A7 | - | - | 16 | YES | YES | 16 | FIXED POINT | YES | - | 1.2V 1.35V 1.5V 1.8V 2.5V 2.8V 3.3V | 10/100Mbps (2) | 1 Core 32-Bit | No | LPDDR2, DDR3, DDR3L | USB 2.0 + PHY (2) | CAN, EBI/EMI, I2C, I2S, MMC/SD/SDIO, QSPI, SAI, SPI, SSI, S/PDIF, UART | Multimedia; NEON™ SIMD | - | ARM TZ, A-HAB, CAAM, CSU, SJC, SNVS | LCD, LVDS | - | 1.23mm | 9mm | ROHS3 Compliant | ||
![]() MC68LC302AF16VCT NXP USA Inc. | 69 |
| Datasheet | - | 100-LQFP | - | - | - | 0°C~70°C TA | Tray | 1995 | M683xx | e3 | Not For New Designs | 3 (168 Hours) | - | 3A991.A.2 | Tin (Sn) | - | 8542.31.00.01 | - | - | 260 | - | - | - | 40 | MC68LC302 | - | - | - | - | - | 16MHz | MICROCONTROLLER, RISC | M68000 | - | - | - | - | - | - | - | - | - | 3.3V | - | 1 Core 8/16-Bit | No | DRAM | - | GCI, IDL, ISDN, NMSI, PCM, SCPI | Communications; RISC CPM | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MPC8313CVRAFF NXP USA Inc. | 2 | - | Datasheet | - | 516-BBGA Exposed Pad | YES | - | - | -40°C~105°C TA | Tray | 2008 | MPC83xx | e2 | Obsolete | 3 (168 Hours) | 516 | 3A991.A.2 | TIN COPPER/TIN SILVER | - | 8542.31.00.01 | BOTTOM | BALL | 260 | 1V | 1mm | - | 40 | MPC8313 | S-PBGA-B516 | - | 1.5V | - | 0.95V | 333MHz | MICROPROCESSOR | PowerPC e300c3 | 66.67MHz | 32 | 32 | YES | YES | 32 | FLOATING POINT | YES | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, DDR2 | USB 2.0 + PHY (1) | DUART, HSSI, I2C, PCI, SPI | - | - | - | - | - | 2.55mm | 27mm | ROHS3 Compliant | ||
![]() MPC8548EVTAUJB NXP USA Inc. | In Stock | - | Datasheet | - | 783-BBGA, FCBGA | - | - | - | 0°C~105°C TA | Tray | 2007 | MPC85xx | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | MPC8548 | - | - | - | - | - | 1.333GHz | - | PowerPC e500 | - | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (4) | 1 Core 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, I2C, PCI, RapidIO | Signal Processing; SPE, Security; SEC | - | Cryptography, Random Number Generator | - | - | - | - | ROHS3 Compliant | ||
![]() MCIMX6Q4AVT08AC NXP USA Inc. | 5 |
| Datasheet | - | 624-FBGA, FCBGA | YES | - | Automotive grade | -40°C~125°C TJ | Tray | 2002 | i.MX6Q | e1 | Not For New Designs | 3 (168 Hours) | 624 | 5A992 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.4V | 0.8mm | - | 40 | MCIMX6 | S-PBGA-B624 | - | 1.5V | - | 1.225V | 852MHz | MICROPROCESSOR | ARM® Cortex®-A9 | - | - | 16 | YES | YES | 64 | FIXED POINT | YES | - | 1.8V 2.5V 2.8V 3.3V | 10/100/1000Mbps (1) | 4 Core 32-Bit | Yes | LPDDR2, LVDDR3, DDR3 | USB 2.0 + PHY (4) | CAN, I2C, I2S, MMC/SD/SDIO, SAI, SPI, SSI, UART | Multimedia; NEON™ SIMD | - | ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC, Tamper Detection | Keypad, LCD | SATA 3Gbps (1) | 2.16mm | 21mm | ROHS3 Compliant | ||
![]() MPC8572ECVJAULE NXP USA Inc. | In Stock | - | Datasheet | 18 Weeks | 1023-BBGA, FCBGA | YES | - | - | -40°C~105°C TA | Box | 1998 | MPC85xx | e2 | Active | 3 (168 Hours) | - | 5A002.A.1 | TIN COPPER/TIN SILVER | - | 8542.31.00.01 | BOTTOM | BALL | 245 | 1.1V | 1mm | - | 30 | MPC8572 | S-PBGA-B1023 | - | 1.155V | - | 1.045V | 1.333GHz | MICROPROCESSOR, RISC | PowerPC e500 | 133MHz | 32 | 16 | YES | YES | 64 | FIXED POINT | YES | - | 1.5V 1.8V 2.5V 3.3V | 10/100/1000Mbps (4) | 2 Core 32-Bit | No | DDR2, DDR3 | - | DUART, HSSI, I2C, RapidIO | Signal Processing; SPE, Security; SEC | - | Cryptography, Random Number Generator | - | - | 3.38mm | 33mm | ROHS3 Compliant | ||
![]() MPC8377VRAJF NXP USA Inc. | In Stock | - | Datasheet | - | 689-BBGA Exposed Pad | YES | - | - | 0°C~125°C TA | Tray | 2006 | MPC83xx | e2 | Obsolete | 3 (168 Hours) | 689 | 3A991.A.2 | TIN COPPER/TIN SILVER | - | 8542.31.00.01 | BOTTOM | BALL | 260 | 1V | 1mm | - | 40 | MPC8377 | S-PBGA-B689 | - | 1.05V | 11.8/2.52.5/3.3V | 0.95V | 533MHz | MICROPROCESSOR | PowerPC e300c4s | - | 32 | 15 | YES | YES | 64 | FLOATING POINT | YES | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, DDR2 | USB 2.0 + PHY (1) | DUART, I2C, MMC/SD, PCI, SPI | - | - | - | - | SATA 3Gbps (2) | 2.46mm | 31mm | ROHS3 Compliant | ||
![]() MPC8343EVRAGDB NXP USA Inc. | 50 |
| - | 12 Weeks | 620-BBGA Exposed Pad | YES | - | - | 0°C~105°C TA | Tray | 2002 | MPC83xx | e2 | Active | 3 (168 Hours) | 620 | 5A002.A.1 | TIN COPPER/TIN SILVER | - | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.2V | 1mm | - | 40 | MPC8343 | S-PBGA-B620 | - | 1.26V | 1.22.53.3V | 1.14V | 400MHz | MICROPROCESSOR | PowerPC e300 | 66MHz | 32 | 32 | YES | YES | 32 | FLOATING POINT | YES | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (3) | 1 Core 32-Bit | No | DDR, DDR2 | USB 2.0 + PHY (2) | DUART, I2C, PCI, SPI | Security; SEC | - | Cryptography, Random Number Generator | - | - | 2.46mm | 29mm | ROHS3 Compliant | ||
![]() MPC745CPX350LE NXP USA Inc. | 249 | - | Datasheet | - | 255-BBGA, FCBGA | YES | - | - | 0°C~105°C TA | Tray | 2001 | MPC7xx | e0 | Obsolete | 3 (168 Hours) | 255 | 3A991.A.1 | Tin/Lead (Sn/Pb) | ALSO REQUIRES 2.5V OR 3.3V SUPPLY | 8542.31.00.01 | BOTTOM | BALL | 245 | 2V | 1.27mm | - | 30 | MPC745 | S-PBGA-B255 | - | 2.1V | - | 1.8V | 350MHz | MICROPROCESSOR, RISC | PowerPC | 100MHz | 32 | 32 | YES | YES | 64 | FLOATING POINT | YES | - | 2.5V 3.3V | - | 1 Core 32-Bit | No | - | - | - | - | - | - | - | - | 2.8mm | 21mm | Non-RoHS Compliant | ||
![]() LS1012ASN7KKB NXP USA Inc. | 720 | - | Datasheet | 24 Weeks | 211-VFLGA | - | - | - | 0°C~105°C | Tray | 2016 | QorIQ® Layerscape | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.0GHz | - | ARM® Cortex®-A53 | - | - | - | - | - | - | - | - | - | - | GbE (2) | 1 Core 64-Bit | - | DDR3L | USB 2.0 (1), USB 3.0 + PHY | - | - | - | Secure Boot, TrustZone® | - | SATA 6Gbps (1) | - | - | ROHS3 Compliant | ||
![]() P1014NSE5HFA NXP USA Inc. | In Stock | - | Datasheet | - | 425-FBGA | YES | - | - | 0°C~105°C TA | Tray | 2010 | QorIQ P1 | e2 | Obsolete | 3 (168 Hours) | 425 | 5A002.A | TIN COPPER/TIN SILVER | - | 8542.31.00.01 | BOTTOM | BALL | 260 | 1V | 0.8mm | - | 40 | P1014 | S-PBGA-B425 | - | 1.05V | - | 0.95V | 800MHz | MICROPROCESSOR, RISC | PowerPC e500v2 | 100MHz | 32 | - | YES | YES | - | FLOATING POINT | YES | - | - | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR3, DDR3L | USB 2.0 + PHY (1) | DUART, I2C, MMC/SD, SPI | Security; SEC 4.4 | - | Boot Security, Cryptography, Random Number Generator, Secure Fusebox | - | SATA 3Gbps (2) | 1.9mm | 19mm | ROHS3 Compliant | ||
![]() MPC8321EVRADDCA NXP USA Inc. | 5000 |
| - | 12 Weeks | 516-BBGA | YES | - | - | 0°C~105°C TA | Tray | 2002 | MPC83xx | e2 | Active | 3 (168 Hours) | 516 | 5A002.A.1 | TIN COPPER/TIN SILVER | - | 8542.31.00.01 | BOTTOM | BALL | 260 | 1V | 1mm | - | 40 | - | S-PBGA-B516 | - | 1.05V | - | 0.95V | 266MHz | MICROPROCESSOR, RISC | PowerPC e300c2 | 66.67MHz | 32 | - | YES | YES | - | FLOATING POINT | YES | - | 1.8V 2.5V 3.3V | 10/100Mbps (3) | 1 Core 32-Bit | No | DDR, DDR2 | USB 2.0 (1) | DUART, I2C, PCI, SPI, TDM, UART | Communications; QUICC Engine, Security; SEC 2.2 | - | Cryptography | - | - | 2.55mm | 27mm | ROHS3 Compliant | ||
![]() MIMX8MD6CVAHZAA NXP USA Inc. | 10 |
| Datasheet | - | 621-FBGA, FCBGA | YES | 16 | - | -40°C~105°C TJ | Tray | - | i.MX8MD | - | Not For New Designs | 3 (168 Hours) | 621 | - | - | - | - | BOTTOM | BALL | 260 | 1V | 0.65mm | compliant | NOT SPECIFIED | - | S-PBGA-B621 | - | 1.05V | - | 0.9V | 1.3GHz | - | ARM® Cortex®-A53 | 40MHz | - | - | YES | - | - | - | - | 160K | - | GbE | 2 Core 32-Bit | Yes | DDR3L, DDR4, LPDDR4 | USB 3.0 (2) | EBI/EMI, I2C, PCIe, SPI, UART, uSDHC | ARM® Cortex®-M4 | ETHERNET; I2C; I2S; PCI; RS-232; SPI; UART; USB | ARM TZ, CAAM, HAB, RDC, RTC, SJC, SNVS | eDP, HDMI, MIPI-CSI, MIPI-DSI | - | 2.18mm | 17mm | RoHS Compliant | ||
![]() MPC860SRZQ66D4 NXP USA Inc. | In Stock | - | Datasheet | - | 357-BBGA | YES | - | - | 0°C~95°C TA | Tray | 1995 | MPC8xx | e0 | Not For New Designs | 3 (168 Hours) | 357 | 3A991.A.2 | Tin/Lead (Sn/Pb) | - | 8542.31.00.01 | BOTTOM | BALL | 245 | 3.3V | 1.27mm | - | 30 | MPC860 | S-PBGA-B357 | - | 3.465V | 3.3V | 3.135V | 66MHz | MICROPROCESSOR, RISC | - | 50MHz | 32 | 32 | YES | YES | 32 | FIXED POINT | YES | - | 3.3V | 10Mbps (4) | 1 Core 32-Bit | No | DRAM | - | HDLC/SDLC, I2C, IrDA, PCMCIA, SPI, TDM, UART/USART | Communications; CPM | - | - | - | - | 2.52mm | 25mm | Non-RoHS Compliant | ||
![]() MCIMX6D7CVT08AE NXP USA Inc. | 2500 |
| Datasheet | 15 Weeks | 624-FBGA, FCBGA | YES | 14 | - | -40°C~105°C TA | Tray | 2002 | i.MX6D | - | Active | 3 (168 Hours) | 624 | - | - | - | 8542.39.00.01 | BOTTOM | BALL | 260 | - | 0.8mm | - | 40 | - | S-PBGA-B624 | - | 1.5V | - | 1.275V | 800MHz | - | ARM® Cortex®-A9 | - | - | 16 | YES | - | 64 | - | - | 272K | 1.8V 2.5V 2.8V 3.3V | 10/100/1000Mbps (1) | 2 Core 32-Bit | Yes | LPDDR2, LVDDR3, DDR3 | USB 2.0 + PHY (4) | CAN, I2C, I2S, MMC/SD/SDIO, SAI, SPI, SSI, UART | Multimedia; NEON™ SIMD | CAN; ETHERNET; I2C; I2S; IRDA; PCI; RS-232; RS-485; SPI; UART; USB | ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC, Tamper Detection | Keypad, LCD | SATA 3Gbps (1) | 2.16mm | 21mm | ROHS3 Compliant | ||
![]() MPC8250AVVMHBC NXP USA Inc. | In Stock | - | Datasheet | 12 Weeks | 480-LBGA Exposed Pad | YES | - | - | 0°C~105°C TA | Tray | 1997 | MPC82xx | e1 | Obsolete | 3 (168 Hours) | 480 | 3A991.A.2 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.31.00.01 | BOTTOM | BALL | 260 | - | 1.27mm | - | 40 | MPC8250 | S-PBGA-B480 | - | - | - | - | 266MHz | MICROPROCESSOR, RISC | PowerPC G2 | - | 32 | 32 | YES | NO | 64 | FLOATING POINT | YES | - | 3.3V | 10/100Mbps (3) | 1 Core 32-Bit | No | DRAM, SDRAM | - | I2C, SCC, SMC, SPI, UART, USART | Communications; RISC CPM | - | - | - | - | 1.65mm | 37.5mm | ROHS3 Compliant | ||
![]() MCIMX512CJM6C NXP USA Inc. | 40 | - | - | 15 Weeks | 529-LFBGA | YES | - | - | -40°C~95°C TC | Tray | 2008 | i.MX51 | e1 | Active | 3 (168 Hours) | 529 | 5A992 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.31.00.01 | BOTTOM | BALL | 260 | 1V | 0.8mm | - | 40 | MCIMX512 | S-PBGA-B529 | - | 1.1V | 1.2V | 0.95V | 600MHz | MICROPROCESSOR CIRCUIT | ARM® Cortex®-A8 | - | - | - | - | - | - | - | - | - | 1.2V 1.875V 2.775V 3.0V | 10/100Mbps (1) | 1 Core 32-Bit | No | LPDDR, DDR2 | USB 2.0 (3), USB 2.0 + PHY (1) | 1-Wire, AC'97, I2C, I2S, MMC/SD, SPI, SSI, UART | Multimedia; NEON™ SIMD | - | ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC | Keypad, LCD | - | 1.6mm | 19mm | ROHS3 Compliant | ||
![]() MPC8555ECVTALF NXP USA Inc. | In Stock | - | Datasheet | - | 783-BBGA, FCBGA | YES | - | - | -40°C~105°C TA | Tray | 2002 | MPC85xx | e2 | Obsolete | 3 (168 Hours) | 783 | 5A002.A.1 | TIN COPPER/TIN SILVER | - | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.2V | 1mm | - | 40 | MPC8555 | S-PBGA-B783 | - | 1.26V | - | 1.14V | 667MHz | MICROPROCESSOR, RISC | PowerPC e500 | 166MHz | 32 | 64 | YES | YES | 64 | FLOATING POINT | YES | - | 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, SDRAM | USB 2.0 (1) | DUART, I2C, PCI, SPI, TDM, UART | Communications; CPM, Security; SEC | - | Cryptography, Random Number Generator | - | - | 3.75mm | 29mm | ROHS3 Compliant | ||
![]() MCIMX27MJP4A NXP USA Inc. | 40 |
| Datasheet | 15 Weeks | 473-LFBGA | YES | - | - | -40°C~85°C TA | Tray | 2004 | i.MX27 | e1 | Not For New Designs | 3 (168 Hours) | 473 | 5A992.C | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.45V | 0.8mm | - | 40 | MCIMX27 | S-PBGA-B473 | Not Qualified | 1.52V | - | 1.38V | 400MHz | MICROPROCESSOR | ARM926EJ-S | 26MHz | 32 | 26 | YES | YES | 16 | FIXED POINT | YES | - | 2.0V 2.5V 2.7V 3.0V | 10/100Mbps (1) | 1 Core 32-Bit | Yes | DDR | USB 2.0 + PHY (3) | 1-Wire, AC97, I2C, I2S, IDE, MMC/SD, SPI, SSI, UART | Security; SAHARAH2 | - | Cryptography, Random Number Generator, RTIC, Secure Fusebox, Secure Memory | Keypad, LCD | - | 1.54mm | 19mm | ROHS3 Compliant |