- Moisture Sensitivity Level (MSL)
- Number of Cores/Bus Width
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RAM Controllers
- RoHS Status
- Series
- Speed
- Core Processor
- Published
Attribute column
Manufacturer
NXP Embedded - Microprocessors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Number of I/Os | ROM(word) | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Speed | uPs/uCs/Peripheral ICs Type | Core Processor | Clock Frequency | Bit Size | Has ADC | DMA Channels | PWM Channels | DAC Channels | Address Bus Width | CPU Family | Boundary Scan | Low Power Mode | External Data Bus Width | Format | Integrated Cache | RAM (words) | Voltage - I/O | Ethernet | Number of Cores/Bus Width | Graphics Acceleration | RAM Controllers | USB | Additional Interfaces | Co-Processors/DSP | ROM Programmability | Security Features | Display & Interface Controllers | SATA | Height Seated (Max) | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCIMX514AJM6C NXP USA Inc. | 7 |
| - | 15 Weeks | 529-LFBGA | YES | - | - | - | -40°C~125°C TJ | Tray | 2008 | i.MX51 | e1 | Active | 3 (168 Hours) | 529 | 5A992 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.31.00.01 | BOTTOM | BALL | 260 | 1V | 0.8mm | 40 | MCIMX514 | S-PBGA-B529 | Not Qualified | 1.1V | 1.2V | 0.95V | 600MHz | MICROPROCESSOR CIRCUIT | ARM® Cortex®-A8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2V 1.875V 2.775V 3.0V | 10/100Mbps (1) | 1 Core 32-Bit | Yes | LPDDR, DDR2 | USB 2.0 (3), USB 2.0 + PHY (1) | 1-Wire, AC'97, I2C, I2S, MMC/SD, SPI, SSI, UART | Multimedia; NEON™ SIMD | - | ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC | Keypad, LCD | - | 1.6mm | 19mm | ROHS3 Compliant | ||
![]() MPC8358ZQAGDDA NXP USA Inc. | In Stock | - | Datasheet | - | 668-BBGA Exposed Pad | - | - | - | - | 0°C~105°C TA | Tray | 2004 | MPC83xx | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | MPC8358 | - | - | - | - | - | 400MHz | - | PowerPC e300 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (1) | 1 Core 32-Bit | No | DDR, DDR2 | USB 1.x (1) | DUART, HDLC, I2C, PCI, SPI, UART | Communications; QUICC Engine | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MCIMX7D7DVK10SC NXP USA Inc. | 40 |
| Datasheet | 18 Weeks | 488-TFBGA | YES | - | - | - | 0°C~95°C TJ | Tray | 2012 | i.MX7D | - | Active | 3 (168 Hours) | 488 | - | - | - | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.1V | 0.4mm | 40 | - | S-PBGA-B488 | - | 1.155V | - | 1.045V | 1.0GHz | MICROPROCESSOR, RISC | ARM® Cortex®-A7, ARM® Cortex®-M4 | - | 32 | - | - | - | - | 16 | - | YES | YES | 32 | FLOATING POINT | YES | - | 1.8V 3.3V | 10/100/1000Mbps (2) | 2 Core 32-Bit | No | LPDDR2, LPDDR3, DDR3, DDR3L | USB 2.0 + PHY (1), USB 2.0 OTG + PHY (2) | AC'97, CAN, eCSPI, I2C, I2S, MMC/SD/SDIO, PCIe, QSPI, SAI, UART | Multimedia; NEON™ MPE | - | A-HAB, ARM TZ, CAAM, CSU, SJC, SNVS | Keypad, LCD, MIPI | - | 1.1mm | 12mm | ROHS3 Compliant | ||
![]() P1010NSN5HHB NXP USA Inc. | 2166 | - | Datasheet | 12 Weeks | 425-FBGA | YES | - | - | - | 0°C~105°C TA | Tray | 2002 | QorIQ P1 | e2 | Active | 3 (168 Hours) | 425 | 3A991.A.2 | Tin/Silver (Sn/Ag) | - | 8542.31.00.01 | BOTTOM | BALL | 260 | 1V | 0.8mm | 40 | P1010 | S-PBGA-B425 | - | 1.05V | 1V | 0.95V | 1.0GHz | MICROPROCESSOR, RISC | PowerPC e500v2 | 100MHz | 32 | - | - | - | - | - | - | YES | YES | - | FLOATING POINT | YES | - | - | 10/100/1000Mbps (3) | 1 Core 32-Bit | No | DDR3, DDR3L | USB 2.0 + PHY (1) | CAN, DUART, I2C, MMC/SD, SPI | - | - | - | - | SATA 3Gbps (2) | 1.9mm | 19mm | ROHS3 Compliant | ||
![]() MC7447AVU1000NB NXP USA Inc. | 2059 |
| Datasheet | 12 Weeks | 360-BCBGA, FCCBGA | YES | - | - | - | 0°C~105°C TA | Tray | 1994 | MPC74xx | e2 | Not For New Designs | 1 (Unlimited) | 360 | 3A991.A.1 | TIN COPPER/TIN SILVER | ALSO REQUIRES 1.8V OR 2.5V SUPPLY | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.3V | 1.27mm | 40 | MC7447 | S-CBGA-B360 | - | 1.35V | - | 1.25V | 1.0GHz | MICROPROCESSOR, RISC | PowerPC G4 | 167MHz | 32 | - | - | - | - | 36 | - | YES | YES | 64 | FLOATING POINT | YES | - | 1.8V 2.5V | - | 1 Core 32-Bit | No | - | - | - | Multimedia; SIMD | - | - | - | - | 2.8mm | 25mm | ROHS3 Compliant | ||
![]() MVF50NS151CMK40 NXP USA Inc. | 40 |
| Datasheet | 15 Weeks | 364-LFBGA | YES | 131 | 0 | - | -40°C~85°C TA | Tray | 2002 | Vybrid, VF5xx | e1 | Active | 3 (168 Hours) | 364 | 5A002.A.1 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.23V | 0.8mm | 40 | MVF50NS151 | S-PBGA-B364 | Not Qualified | 1.26V | 3.3V | 1.16V | 400MHz | MICROCONTROLLER, RISC | ARM® Cortex®-A5 | - | 16 | YES | YES | NO | YES | 16 | CORTEX-A5 | - | - | 16 | - | - | - | 3.3V | 10/100Mbps (2) | 1 Core 32-Bit | Yes | LPDDR2, DDR3, DRAM | USB 2.0 OTG + PHY (1) | CAN, I2C, IrDA, LIN, SCI, SDHC, SPI, UART/USART | Multimedia; NEON™ MPE | FLASH | ARM TZ, CAAM, HAB, RTIC, Secure JTAG, SNVS, Tamper, TZ ASC, TZ WDOG | DCU, GPU, LCD, VideoADC, VIU | - | - | 17mm | ROHS3 Compliant | ||
![]() MPC8569EVJAQLJB NXP USA Inc. | 2319 |
| Datasheet | 26 Weeks | 783-BBGA, FCBGA | YES | - | - | - | 0°C~105°C TA | Tray | 2002 | MPC85xx | e1 | Last Time Buy | 3 (168 Hours) | 783 | 5A002.A.1 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.31.00.01 | BOTTOM | BALL | 245 | 1V | 1mm | 30 | - | S-PBGA-B783 | - | 1.03V | 12.5/3.3V | 0.97V | 1.067GHz | MICROPROCESSOR, RISC | PowerPC e500v2 | 133MHz | 32 | - | - | - | - | 16 | - | YES | YES | 64 | FLOATING POINT | YES | - | 1.0V 1.5V 1.8V 2.5V 3.3V | 10/100Mbps (8), 1Gbps (4) | 1 Core 32-Bit | No | DDR2, DDR3, SDRAM | USB 2.0 (1) | DUART, HSSI, I2C, MMC/SD, PCI, RapidIO, SPI, TDM, UART | Communications; QUICC Engine, Security; SEC | - | Cryptography, Random Number Generator | - | - | 3.94mm | 29mm | ROHS3 Compliant | ||
![]() MPC860PCZQ66D4 NXP USA Inc. | In Stock | - | Datasheet | 12 Weeks | 357-BBGA | YES | - | - | - | -40°C~95°C TA | Tray | 1995 | MPC8xx | e0 | Not For New Designs | 3 (168 Hours) | 357 | 3A991.A.2 | Tin/Lead (Sn/Pb) | - | 8542.31.00.01 | BOTTOM | BALL | 245 | 3.3V | 1.27mm | 30 | MPC860 | S-PBGA-B357 | - | 3.465V | 3.3V | 3.135V | 66MHz | MICROPROCESSOR, RISC | - | 50MHz | 32 | - | - | - | - | 32 | - | YES | YES | 32 | FIXED POINT | YES | - | 3.3V | 10Mbps (4), 10/100Mbps (1) | 1 Core 32-Bit | No | DRAM | - | HDLC/SDLC, I2C, IrDA, PCMCIA, SPI, TDM, UART/USART | Communications; CPM | - | - | - | - | 2.52mm | 25mm | Non-RoHS Compliant | ||
![]() P1010NXN5KHB NXP USA Inc. | 7 |
| Datasheet | 12 Weeks | 425-FBGA | - | - | - | - | -40°C~105°C TA | Tray | 2002 | QorIQ P1 | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | P1010 | - | - | - | - | - | 1.0GHz | - | PowerPC e500v2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10/100/1000Mbps (3) | 1 Core 32-Bit | No | DDR3, DDR3L | USB 2.0 + PHY (1) | CAN, DUART, I2C, MMC/SD, SPI | - | - | - | - | SATA 3Gbps (2) | - | - | ROHS3 Compliant | ||
![]() P1024NXN5DFB NXP USA Inc. | In Stock | - | Datasheet | 12 Weeks | 561-FBGA | - | - | - | - | -40°C~125°C TA | Tray | 2002 | QorIQ P1 | - | Active | 3 (168 Hours) | - | 3A991.A.2 | - | - | 8542.31.00.01 | - | - | 260 | - | - | - | P1024 | - | - | - | - | - | 667MHz | MICROPROCESSOR, RISC | PowerPC e500v2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10/100/1000Mbps (3) | 2 Core 32-Bit | No | DDR3 | USB 2.0 + PHY (2) | DUART, I2C, MMC/SD, SPI | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() P1010NXE5KHB NXP USA Inc. | In Stock | - | Datasheet | 12 Weeks | 425-FBGA | - | - | - | - | -40°C~105°C TA | Tray | 2002 | QorIQ P1 | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | P1010 | - | - | - | - | - | 1.0GHz | - | PowerPC e500v2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10/100/1000Mbps (3) | 1 Core 32-Bit | No | DDR3, DDR3L | USB 2.0 + PHY (1) | CAN, DUART, I2C, MMC/SD, SPI | Security; SEC 4.4 | - | Boot Security, Cryptography, Random Number Generator, Secure Fusebox | - | SATA 3Gbps (2) | - | - | ROHS3 Compliant | ||
![]() MPC8360ZUAJDGA NXP USA Inc. | 76 |
| Datasheet | - | 740-LBGA | YES | - | - | - | 0°C~105°C TA | Tray | 2006 | MPC83xx | e0 | Obsolete | 3 (168 Hours) | 740 | 3A991.A.2 | Tin/Lead (Sn/Pb) | - | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.3V | 1mm | 40 | MPC8360 | S-PBGA-B740 | - | 1.35V | - | 1.15V | 533MHz | MICROPROCESSOR, RISC | PowerPC e300 | 66.67MHz | 32 | - | - | - | - | 32 | - | YES | YES | 32 | FLOATING POINT | YES | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (1) | 1 Core 32-Bit | No | DDR, DDR2 | USB 1.x (1) | DUART, HDLC, I2C, PCI, SPI, UART | Communications; QUICC Engine | - | - | - | - | 1.69mm | 37.5mm | Non-RoHS Compliant | ||
![]() MPC8569CVJAQLJB NXP USA Inc. | 12 | - | Datasheet | 12 Weeks | 783-BBGA, FCBGA | - | - | - | - | -40°C~105°C TA | Tray | 2002 | MPC85xx | - | Last Time Buy | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.067GHz | - | PowerPC e500v2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.0V 1.5V 1.8V 2.5V 3.3V | 10/100Mbps (8), 1Gbps (4) | 1 Core 32-Bit | No | DDR2, DDR3, SDRAM | USB 2.0 (1) | DUART, HSSI, I2C, MMC/SD, PCI, RapidIO, SPI, TDM, UART | Communications; QUICC Engine | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MCIMX31LDVKN5DR2 NXP USA Inc. | 23 |
| - | 15 Weeks | 457-LFBGA | YES | - | - | - | -20°C~70°C TA | Tape & Reel (TR) | 2008 | i.MX31 | - | Active | 3 (168 Hours) | 457 | - | - | - | 8542.31.00.01 | BOTTOM | BALL | - | - | 0.5mm | - | MCIMX31 | S-PBGA-B457 | Not Qualified | - | 1.2/1.51.8/3.3V | - | 532MHz | GRAPHICS PROCESSOR | ARM1136JF-S | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8V 2.0V 2.5V 2.7V 3.0V | - | 1 Core 32-Bit | Yes | DDR | USB 2.0 (3) | 1-Wire, AC97, ATA, FIR, I2C, I2S, MMC/SD/SDIO, MSHC, PCMCIA, SDHC, SIM, SPI, SSI, UART | Multimedia; GPU, IPU, MPEG-4, VFP | - | Random Number Generator, RTIC, Secure Fusebox, Secure JTAG, Secure Memory | Keyboard, Keypad, LCD | - | - | - | ROHS3 Compliant | ||
![]() MCIMX508CVM8B NXP USA Inc. | 11 |
| Datasheet | 15 Weeks | 400-LFBGA | YES | - | - | Commercial grade | 0°C~70°C TA | Tray | 2008 | i.MX50 | e1 | Active | 3 (168 Hours) | 400 | 5A992 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.225V | 0.8mm | 40 | MCIMX508 | S-PBGA-B400 | Not Qualified | 1.275V | - | 1.175V | 800MHz | MICROPROCESSOR CIRCUIT | ARM® Cortex®-A8 | 800MHz | - | - | - | - | - | - | - | YES | - | - | - | - | 131072 | 1.2V 1.875V 2.775V 3.0V | 10/100Mbps (1) | 1 Core 32-Bit | Yes | LPDDR, LPDDR2, DDR2 | USB 2.0 + PHY (2) | 1-Wire, AC'97, I2C, I2S, MMC/SD, SPI, SSI, UART | Multimedia; NEON™ SIMD | - | Boot Security, Cryptography, Secure JTAG | EPDC, LCD | - | 1.6mm | 17mm | ROHS3 Compliant | ||
![]() MCIMX31LCVKN5DR2 NXP USA Inc. | 40 |
| - | 15 Weeks | 457-LFBGA | YES | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | i.MX31 | - | Active | 3 (168 Hours) | 457 | - | - | - | 8542.31.00.01 | BOTTOM | BALL | - | - | 0.5mm | - | MCIMX31 | S-PBGA-B457 | Not Qualified | - | 1.2/1.51.8/3.3V | - | 532MHz | GRAPHICS PROCESSOR | ARM1136JF-S | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8V 2.0V 2.5V 2.7V 3.0V | - | 1 Core 32-Bit | Yes | DDR | USB 2.0 (3) | 1-Wire, AC97, ATA, FIR, I2C, I2S, MMC/SD/SDIO, MSHC, PCMCIA, SDHC, SIM, SPI, SSI, UART | Multimedia; GPU, IPU, MPEG-4, VFP | - | Random Number Generator, RTIC, Secure Fusebox, Secure JTAG, Secure Memory | Keyboard, Keypad, LCD | - | - | - | ROHS3 Compliant | ||
![]() MPC8347EVVAJD NXP USA Inc. | In Stock | - | Datasheet | - | 672-LBGA | - | - | - | - | 0°C~105°C TA | Tray | 2009 | MPC83xx | - | Obsolete | 3 (168 Hours) | - | 5A002.A.1 | - | - | 8542.31.00.01 | - | - | - | - | - | - | MPC8347 | - | - | - | - | - | 533MHz | - | PowerPC e300 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR | USB 2.0 + PHY (2) | DUART, I2C, PCI, SPI | Security; SEC | - | Cryptography, Random Number Generator | - | - | - | - | ROHS3 Compliant | ||
![]() MPC8541VTAJD NXP USA Inc. | In Stock | - | Datasheet | - | 783-BBGA, FCBGA | YES | - | - | - | 0°C~105°C TA | Tray | 2002 | MPC85xx | e2 | Obsolete | 3 (168 Hours) | 783 | 5A992 | TIN COPPER/TIN SILVER | - | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.2V | 1mm | 40 | MPC8541 | R-PBGA-B783 | - | 1.26V | - | 1.14V | 533MHz | MICROPROCESSOR, RISC | PowerPC e500 | 166MHz | 32 | - | - | - | - | 64 | - | YES | YES | 64 | FLOATING POINT | YES | - | 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, SDRAM | - | DUART, I2C, PCI | - | - | - | - | - | 3.75mm | 29mm | ROHS3 Compliant | ||
![]() PS32V234CMN1AVUB NXP USA Inc. | 2463 |
| Datasheet | 14 Weeks | 621-FBGA, FCBGA | - | - | - | - | -40°C~105°C TA | Tray | 2015 | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | 260 | - | - | NOT SPECIFIED | - | - | - | - | - | - | 1.0GHz, 133MHz | MICROPROCESSOR, RISC | ARM® Cortex®-A53, ARM® Cortex®-M4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.0V 1.8V 3.3V | 1Gbps | 4 Core 64-Bit/1 Core 32-Bit | Yes | LPDDR2, DDR3, DDR3L | - | - | Multimedia; NEON™ MPE | - | AES, ARM TZ, Boot, CSE, OCOTP_CTRL, System JTAG | APEX2-CL, DCU (2D-ACE), ISP, MIPICSI2, VIU | - | - | - | ROHS3 Compliant | ||
![]() P1012NXN2HFB NXP USA Inc. | 20000 |
| Datasheet | 12 Weeks | 689-BBGA Exposed Pad | - | - | - | - | -40°C~105°C TA | Tray | 2002 | QorIQ P1 | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | P1012 | - | - | - | - | - | 800MHz | - | PowerPC e500v2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10/100/1000Mbps (3) | 1 Core 32-Bit | No | DDR2, DDR3 | USB 2.0 + PHY (2) | DUART, I2C, MMC/SD, SPI | Communications; QUICC Engine | - | - | - | - | - | - | ROHS3 Compliant |