- Moisture Sensitivity Level (MSL)
- Number of Cores/Bus Width
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RAM Controllers
- RoHS Status
- Series
- Speed
- Core Processor
- Published
Attribute column
Manufacturer
NXP Embedded - Microprocessors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Number of I/Os | ROM(word) | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Speed | uPs/uCs/Peripheral ICs Type | Core Processor | Clock Frequency | Bit Size | Has ADC | DMA Channels | PWM Channels | DAC Channels | Address Bus Width | CPU Family | Boundary Scan | Low Power Mode | External Data Bus Width | Format | Integrated Cache | Voltage - I/O | Ethernet | Number of Cores/Bus Width | Graphics Acceleration | RAM Controllers | USB | Additional Interfaces | Co-Processors/DSP | ROM Programmability | Bus Compatibility | Security Features | Display & Interface Controllers | SATA | Height Seated (Max) | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LS1048AXE7Q1A NXP USA Inc. | 2730 | - | Datasheet | 18 Weeks | 780-BFBGA, FCBGA | - | - | - | - | -40°C~105°C | - | - | QorIQ® Layerscape | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | 250 | - | - | 30 | - | - | - | - | - | - | 1.6GHz | - | ARM® Cortex®-A53 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10GbE (2), 1GbE (8) | 4 Core 64-Bit | - | DDR4 | USB 3.0 (2) + PHY | - | - | - | - | Secure Boot, TrustZone® | - | SATA 6Gbps (1) | - | - | ROHS3 Compliant | ||
![]() MCIMX31VKN5B NXP USA Inc. | 94 | - | Datasheet | - | 457-LFBGA | - | - | - | - | 0°C~70°C TA | Tray | 2004 | i.MX31 | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | MCIMX31 | - | - | - | - | - | 532MHz | - | ARM1136JF-S | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8V 2.0V 2.5V 2.7V 3.0V | - | 1 Core 32-Bit | Yes | DDR | USB 2.0 (3) | 1-Wire, AC97, ATA, FIR, I2C, I2S, MMC/SD/SDIO, MSHC, PCMCIA, SDHC, SIM, SPI, SSI, UART | Multimedia; GPU, IPU, MPEG-4, VFP | - | - | Random Number Generator, RTIC, Secure Fusebox, Secure JTAG, Secure Memory | Keyboard, Keypad, LCD | - | - | - | ROHS3 Compliant | ||
![]() SVF512R3K1CMK4 NXP USA Inc. | 10 | - | - | 15 Weeks | 364-LFBGA | YES | - | - | - | -40°C~85°C TA | Tray | 2014 | Vybrid, VF5xxR | - | - | Active | 3 (168 Hours) | 364 | 5A002.A.1 | - | 8542.31.00.01 | BOTTOM | BALL | 260 | 3.3V | 0.8mm | NOT SPECIFIED | SVF512 | S-PBGA-B364 | - | 3.6V | - | 3V | 400MHz | MICROPROCESSOR, RISC | ARM® Cortex®-A5 | - | - | - | - | - | - | 16 | - | YES | YES | 16 | FLOATING POINT | YES | 3.3V | 10/100Mbps (2) | 1 Core 32-Bit | Yes | LPDDR2, DDR3, DRAM | USB 2.0 OTG + PHY (1) | CAN, I2C, IrDA, LIN, MediaLB, SCI, SDHC, SPI, UART/USART | Multimedia; NEON™ MPE | - | - | ARM TZ, Hashing, RNG, RTC, RTIC, Secure JTAG, SNVS, TZ ASC, TZ WDOG | DCU, GPU, LCD, VideoADC, VIU | - | 1.5mm | 17mm | ROHS3 Compliant | ||
![]() MC7448VU867ND NXP USA Inc. | In Stock | - | Datasheet | 12 Weeks | 360-CBGA, FCCBGA | YES | - | - | - | 0°C~105°C TA | Tray | 1994 | MPC74xx | e2 | - | Active | 1 (Unlimited) | 360 | 3A991.A.1 | TIN COPPER/TIN SILVER | 8542.31.00.01 | BOTTOM | - | 260 | 1V | 1.27mm | 40 | MC7448 | S-CBGA-N360 | - | 1.05V | 1.31.8/2.5V | 0.95V | 867MHz | MICROPROCESSOR, RISC | PowerPC G4 | 867MHz | 32 | - | - | - | - | - | - | NO | YES | - | FIXED POINT | NO | 1.5V 1.8V 2.5V | - | 1 Core 32-Bit | No | - | - | - | Multimedia; SIMD | - | - | - | - | - | 2.8mm | 25mm | ROHS3 Compliant | ||
![]() MCIMX515DJM8CR2 NXP USA Inc. | 750 |
| - | 15 Weeks | 529-LFBGA | YES | - | - | Commercial grade | -20°C~85°C TC | Tape & Reel (TR) | 2008 | i.MX51 | e1 | - | Active | 3 (168 Hours) | 529 | 5A992 | Tin/Silver/Copper (Sn/Ag/Cu) | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.1V | 0.8mm | 40 | MCIMX515 | S-PBGA-B529 | Not Qualified | 1.15V | 1.2V | 1.05V | 800MHz | MICROPROCESSOR CIRCUIT | ARM® Cortex®-A8 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2V 1.875V 2.775V 3.0V | 10/100Mbps (1) | 1 Core 32-Bit | Yes | LPDDR, DDR2 | USB 2.0 (3), USB 2.0 + PHY (1) | 1-Wire, AC'97, I2C, I2S, MMC/SD, SPI, SSI, UART | Multimedia; NEON™ SIMD | - | - | ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC | Keypad, LCD | - | 1.6mm | 19mm | ROHS3 Compliant | ||
![]() MPC8378VRALGA NXP USA Inc. | 4050 | - | Datasheet | 12 Weeks | 689-BBGA Exposed Pad | YES | - | - | - | 0°C~125°C TA | Tray | 2002 | MPC83xx | e2 | - | Active | 3 (168 Hours) | 689 | 3A991.A.2 | TIN COPPER/TIN SILVER | 8542.31.00.01 | BOTTOM | BALL | 260 | 1V | 1mm | 40 | MPC8378 | S-PBGA-B689 | - | 1.05V | 11.8/2.52.5/3.3V | 0.95V | 667MHz | MICROPROCESSOR | PowerPC e300c4s | 66.66MHz | 32 | - | - | - | - | 32 | - | YES | YES | 32 | FLOATING POINT | YES | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, DDR2 | USB 2.0 + PHY (1) | DUART, I2C, MMC/SD, PCI, SPI | - | - | - | - | - | - | 2.46mm | 31mm | ROHS3 Compliant | ||
![]() MPC860TCVR50D4 NXP USA Inc. | 2139 |
| Datasheet | - | 357-BBGA | YES | - | - | - | -40°C~95°C TA | Tray | 1995 | MPC8xx | e1 | - | Not For New Designs | 3 (168 Hours) | 357 | 3A991.A.2 | TIN SILVER COPPER | 8542.31.00.01 | BOTTOM | BALL | 245 | 3.3V | 1.27mm | 30 | MPC860 | S-PBGA-B357 | - | 3.465V | 3.3V | 3.135V | 50MHz | MICROPROCESSOR, RISC | - | 50MHz | 32 | - | - | - | - | 32 | - | YES | YES | 32 | FIXED POINT | YES | 3.3V | 10Mbps (4), 10/100Mbps (1) | 1 Core 32-Bit | No | DRAM | - | HDLC/SDLC, I2C, IrDA, PCMCIA, SPI, TDM, UART/USART | Communications; CPM | - | - | - | - | - | 2.52mm | 25mm | ROHS3 Compliant | ||
![]() P4040NSE7MMC NXP USA Inc. | In Stock | - | Datasheet | 12 Weeks | 1295-BBGA, FCBGA | YES | - | - | - | 0°C~105°C TA | Tray | 2002 | QorIQ P4 | e1 | - | Active | 3 (168 Hours) | - | 5A002.A.1 | Tin/Silver/Copper (Sn/Ag/Cu) | 8542.31.00.01 | BOTTOM | BALL | 245 | 1V | 1mm | 30 | P4040 | S-PBGA-B1295 | - | 1.05V | 1V | 0.95V | 1.5GHz | MICROPROCESSOR, RISC | PowerPC e500mc | 133.3MHz | 32 | - | - | - | - | 16 | - | YES | YES | 64 | FIXED POINT | YES | 1.8V 2.5V 3.3V | 1Gbps (8), 10Gbps (2) | 4 Core 32-Bit | No | DDR2, DDR3 | USB 2.0 + PHY (2) | DUART, I2C, MMC/SD, RapidIO, SPI | Security; SEC 4.0 | - | - | Boot Security, Cryptography, Random Number Generator, Secure Fusebox | - | - | 3.53mm | 37.5mm | ROHS3 Compliant | ||
![]() SVF331R3K1CKU2R NXP USA Inc. | 40 |
| Datasheet | 15 Weeks | 176-LQFP Exposed Pad | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2012 | Vybrid, VF3xxR | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 266MHz, 133MHz | MICROPROCESSOR, RISC | ARM® Cortex®-A5 + Cortex®-M4 | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3V | 10/100Mbps (2) | 2 Core 32-Bit | No | LPDDR2, DDR3, DRAM | USB 2.0 OTG + PHY (1) | CAN, I2C, IrDA, LIN, MediaLB, SCI, SDHC, SPI, UART/USART | Multimedia; NEON™ MPE | - | - | ARM TZ, Hashing, RNG, RTC, RTIC, Secure JTAG, SNVS, TZ ASC, TZ WDOG | DCU, GPU, LCD, VideoADC, VIU | - | - | - | ROHS3 Compliant | ||
![]() MPC8544VJALFA NXP USA Inc. | 2529 |
| Datasheet | 18 Weeks | 783-BBGA, FCBGA | - | - | - | - | 0°C~105°C TA | Tray | 2002 | MPC85xx | - | yes | Active | 3 (168 Hours) | - | - | - | - | - | - | 260 | - | - | 40 | MPC8544 | - | - | - | - | - | 667MHz | MICROPROCESSOR, RISC | PowerPC e500 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, I2C, PCI | Signal Processing; SPE | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MPC8544EVJAQGA NXP USA Inc. | In Stock | - | Datasheet | 18 Weeks | 783-BBGA, FCBGA | YES | - | - | - | 0°C~105°C TA | Tray | 2002 | MPC85xx | e2 | - | Active | 3 (168 Hours) | 783 | 5A002.A.1 | TIN COPPER/TIN SILVER | 8542.31.00.01 | BOTTOM | BALL | 260 | 1V | 1mm | 40 | MPC8544 | S-PBGA-B783 | - | 1.05V | - | 0.95V | 1.0GHz | MICROPROCESSOR, RISC | PowerPC e500 | 133MHz | 32 | - | - | - | - | 32 | - | YES | YES | 32 | FLOATING POINT | YES | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, I2C, PCI | Signal Processing; SPE, Security; SEC | - | - | Cryptography, Random Number Generator | - | - | 2.8mm | 29mm | ROHS3 Compliant | ||
![]() MPC8548VJATGD NXP USA Inc. | 2368 | - | Datasheet | 18 Weeks | 783-BBGA, FCBGA | YES | - | - | - | 0°C~105°C TA | Tray | 2002 | MPC85xx | - | - | Active | 3 (168 Hours) | 783 | - | - | 8542.31.00.01 | BOTTOM | BALL | - | - | 1mm | - | MPC8548 | S-PBGA-B783 | - | - | 1.11.8/2.52.5/3.3V | - | 1.2GHz | MICROPROCESSOR, RISC | PowerPC e500 | - | 32 | - | - | - | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (4) | 1 Core 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, I2C, PCI, RapidIO | Signal Processing; SPE | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() LS1046AXE8MQA NXP USA Inc. | 3030 |
| Datasheet | 18 Weeks | 780-FBGA, FCBGA | YES | 76 | - | - | -40°C~105°C | Tray | - | QorIQ® Layerscape | - | - | Active | 3 (168 Hours) | 780 | - | - | - | BOTTOM | BALL | 250 | 0.9V | 0.8mm | 30 | - | S-PBGA-B780 | - | 0.93V | - | 0.87V | 1.2GHz | - | ARM® Cortex®-A72 | - | - | - | - | - | - | 14 | - | YES | - | 64 | - | - | - | 10GbE (2), 2.5GbE (1), 1GbE (4) | 4 Core 64-Bit | - | DDR4 | USB 3.0 (3) + PHY | - | - | - | I2C, PCI, SPI, UART, USB | Secure Boot, TrustZone® | - | SATA 6Gbps (1) | 2.61mm | 23mm | ROHS3 Compliant | ||
![]() MVF50NS151CMK50 NXP USA Inc. | 40 | - | Datasheet | 15 Weeks | 364-LFBGA | YES | 131 | 0 | - | -40°C~85°C TA | Tray | 2002 | Vybrid, VF5xx | e1 | - | Active | 3 (168 Hours) | 364 | 5A002.A.1 | Tin/Silver/Copper (Sn/Ag/Cu) | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.23V | 0.8mm | 40 | MVF50NS151 | S-PBGA-B364 | Not Qualified | 1.26V | 3.3V | 1.16V | 500MHz | MICROCONTROLLER, RISC | ARM® Cortex®-A5 | - | 16 | YES | YES | NO | YES | 16 | CORTEX-A5 | - | - | 16 | - | - | 3.3V | 10/100Mbps (2) | 1 Core 32-Bit | Yes | LPDDR2, DDR3, DRAM | USB 2.0 OTG + PHY (1) | CAN, I2C, IrDA, LIN, SCI, SDHC, SPI, UART/USART | Multimedia; NEON™ MPE | FLASH | - | ARM TZ, CAAM, HAB, RTIC, Secure JTAG, SNVS, Tamper, TZ ASC, TZ WDOG | DCU, GPU, LCD, VideoADC, VIU | - | - | 17mm | ROHS3 Compliant | ||
![]() MCIMX6Y2DVM05AAR NXP USA Inc. | 7 |
| Datasheet | 52 Weeks | 289-LFBGA | - | - | - | - | 0°C~95°C TJ | Tape & Reel (TR) | 2015 | i.MX6 | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 528MHz | - | ARM® Cortex®-A7 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8V 2.8V 3.3V | 10/100Mbps (2) | 1 Core 32-Bit | No | LPDDR2, DDR3, DDR3L | USB 2.0 OTG + PHY (2) | CAN, I2C, SPI, UART | Multimedia; NEON™ MPE | - | - | A-HAB, ARM TZ, CSU, SJC, SNVS | Electrophoretic, LCD | - | - | - | - | ||
![]() MPC8309VMADDCA NXP USA Inc. | 4 |
| - | 10 Weeks | 489-LFBGA | YES | - | - | - | 0°C~105°C TA | Tray | 2002 | MPC83xx | e2 | - | Active | 3 (168 Hours) | 489 | 3A991.A.2 | TIN COPPER/TIN SILVER | 8542.31.00.01 | BOTTOM | BALL | 260 | 1V | 0.8mm | 40 | MPC8309 | S-PBGA-B489 | - | 1.05V | 1V | 0.95V | 266MHz | MICROPROCESSOR, RISC | PowerPC e300c3 | 66.67MHz | 32 | - | - | - | - | - | - | YES | YES | - | FLOATING POINT | YES | 1.8V 3.3V | 10/100Mbps (3) | 1 Core 32-Bit | No | DDR2 | USB 2.0 (1) | CAN, DUART, I2C, MMC/SD, PCI, SPI, TDM | Communications; QUICC Engine | - | - | - | - | - | 1.61mm | 19mm | ROHS3 Compliant | ||
![]() MC68EN360VR25VL NXP USA Inc. | In Stock | - | Datasheet | 8 Weeks | 357-BBGA | YES | - | - | - | 0°C~70°C TA | Tray | 1995 | M683xx | e1 | - | Last Time Buy | 3 (168 Hours) | 357 | 3A991.A.2 | Tin/Silver/Copper (Sn/Ag/Cu) | 8542.31.00.01 | BOTTOM | BALL | 260 | 5V | 1.27mm | 40 | MC68EN360 | S-PBGA-B357 | - | 5.25V | - | 4.75V | 25MHz | MICROPROCESSOR, RISC | CPU32+ | 33.34MHz | 32 | - | - | - | - | 32 | - | YES | YES | 32 | FLOATING POINT | YES | 3.3V | 10Mbps (1) | 1 Core 32-Bit | No | DRAM | - | SCC, SMC, SPI | Communications; CPM | - | - | - | - | - | 1.86mm | 25mm | ROHS3 Compliant | ||
![]() MPC870ZT66 NXP USA Inc. | 2835 | - | Datasheet | 12 Weeks | 256-BBGA | YES | - | - | - | 0°C~95°C TA | Tray | 1999 | MPC8xx | e0 | - | Obsolete | 3 (168 Hours) | 256 | 5A992 | TIN LEAD | 8542.31.00.01 | BOTTOM | BALL | 245 | 1.8V | 1.27mm | 30 | MPC870 | S-PBGA-B256 | - | 1.9V | 1.83.3V | 1.7V | 66MHz | MICROPROCESSOR, RISC | - | - | 32 | - | - | - | - | 32 | - | YES | YES | 32 | FIXED POINT | YES | 3.3V | 10/100Mbps (2) | 1 Core 32-Bit | No | DRAM | USB 2.0 (1) | I2C, PCMCIA, SPI, TDM, UART | Communications; CPM | - | - | - | - | - | 2.54mm | 23mm | Non-RoHS Compliant | ||
![]() MCIMX6Q5EYM12AE NXP USA Inc. | 2714 | - | Datasheet | 15 Weeks | 624-LFBGA, FCBGA | YES | - | - | - | -20°C~105°C TJ | Tray | 2002 | i.MX6Q | - | - | Active | 3 (168 Hours) | 624 | 5A992 | - | 8542.31.00.01 | BOTTOM | BALL | 260 | - | 0.8mm | 40 | - | S-PBGA-B624 | - | 1.5V | - | 1.275V | 1.2GHz | MICROPROCESSOR | ARM® Cortex®-A9 | - | - | - | - | - | - | 16 | - | YES | YES | 64 | FIXED POINT | YES | 1.8V 2.5V 2.8V 3.3V | 10/100/1000Mbps (1) | 4 Core 32-Bit | Yes | LPDDR2, LVDDR3, DDR3 | USB 2.0 + PHY (4) | CAN, I2C, I2S, MMC/SD/SDIO, SAI, SPI, SSI, UART | Multimedia; NEON™ SIMD | - | - | ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC, Tamper Detection | Keypad, LCD | SATA 3Gbps (1) | 1.6mm | 21mm | ROHS3 Compliant | ||
![]() P1011NSE2DFB NXP USA Inc. | In Stock | - | Datasheet | 12 Weeks | 689-BBGA Exposed Pad | YES | - | - | - | 0°C~125°C TA | Tray | 2002 | QorIQ P1 | e2 | - | Active | 3 (168 Hours) | 689 | 5A002.A.1 | TIN COPPER/TIN SILVER | 8542.31.00.01 | BOTTOM | BALL | 260 | 1V | 1mm | 40 | P1011 | S-PBGA-B689 | - | 1.05V | - | 0.95V | 800MHz | MICROPROCESSOR, RISC | PowerPC e500v2 | 100MHz | 32 | - | - | - | - | - | - | YES | YES | - | FLOATING POINT | YES | - | 10/100/1000Mbps (3) | 1 Core 32-Bit | No | DDR2, DDR3 | USB 2.0 + PHY (2) | DUART, I2C, MMC/SD, SPI | Security; SEC 3.3 | - | - | Cryptography, Random Number Generator | - | - | 2.46mm | 31mm | ROHS3 Compliant |