- Moisture Sensitivity Level (MSL)
- Number of Cores/Bus Width
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RAM Controllers
- RoHS Status
- Series
- Speed
- Core Processor
- Published
Attribute column
Manufacturer
NXP Embedded - Microprocessors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Number of I/Os | Operating Temperature (Max.) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Speed | uPs/uCs/Peripheral ICs Type | Core Processor | Clock Frequency | Bit Size | Has ADC | DMA Channels | PWM Channels | Address Bus Width | Boundary Scan | Low Power Mode | External Data Bus Width | Format | Integrated Cache | RAM (words) | Voltage - I/O | Ethernet | Number of Cores/Bus Width | Graphics Acceleration | RAM Controllers | USB | Additional Interfaces | Co-Processors/DSP | Bus Compatibility | Security Features | Display & Interface Controllers | SATA | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P2010NXE2KFC NXP USA Inc. | In Stock | - | Datasheet | 12 Weeks | 689-BBGA Exposed Pad | YES | - | - | -40°C~125°C TA | Box | 2002 | QorIQ P2 | e2 | - | Active | 3 (168 Hours) | 689 | 5A002.A.1 | TIN COPPER/TIN SILVER | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.05V | 1mm | - | 40 | P2010 | S-PBGA-B689 | - | 1.1V | - | - | 1V | 1.2GHz | MICROPROCESSOR, RISC | PowerPC e500v2 | 100MHz | - | - | - | - | 16 | YES | YES | 64 | FLOATING POINT | YES | - | - | 10/100/1000Mbps (3) | 1 Core 32-Bit | No | DDR2, DDR3 | USB 2.0 + PHY (2) | DUART, I2C, MMC/SD, SPI | Security; SEC 3.3 | - | Cryptography, Random Number Generator | - | - | 2.46mm | 31mm | - | ROHS3 Compliant | ||
![]() MPC852TCZT66A NXP USA Inc. | In Stock | - | Datasheet | 12 Weeks | 256-BBGA | YES | - | - | -40°C~100°C TA | Tray | 1999 | MPC8xx | e0 | - | Obsolete | 3 (168 Hours) | 256 | 3A991.A.2 | Tin/Lead (Sn/Pb) | 8542.31.00.01 | BOTTOM | BALL | 220 | 1.8V | 1.27mm | - | 30 | MPC852 | S-PBGA-B256 | - | 1.9V | 1.83.3V | - | 1.7V | 66MHz | MICROPROCESSOR, RISC | - | 66MHz | 32 | - | - | - | 32 | YES | YES | 32 | FIXED POINT | YES | - | 3.3V | 10Mbps (1) | 1 Core 32-Bit | No | DRAM | - | HDLC/SDLC, PCMCIA, SPI, UART | Communications; CPM | - | - | - | - | 2.54mm | 23mm | - | Non-RoHS Compliant | ||
![]() MPC8358CVRADDDA NXP USA Inc. | 2160 |
| Datasheet | 12 Weeks | 668-BBGA Exposed Pad | YES | - | - | -40°C~105°C TA | Tray | 2004 | MPC83xx | e2 | - | Active | 3 (168 Hours) | 668 | 3A991.A.2 | TIN COPPER/TIN SILVER | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.2V | 1mm | - | 40 | MPC8358 | S-PBGA-B668 | - | 1.26V | - | - | 1.14V | 266MHz | MICROPROCESSOR, RISC | PowerPC e300 | 66.67MHz | 32 | - | - | - | 32 | YES | YES | 32 | FLOATING POINT | YES | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (1) | 1 Core 32-Bit | No | DDR, DDR2 | USB 1.x (1) | DUART, HDLC, I2C, PCI, SPI, UART | Communications; QUICC Engine | - | - | - | - | 2.46mm | 29mm | - | ROHS3 Compliant | ||
![]() MC68SEC000AA16 NXP USA Inc. | 9999 | - | Datasheet | 10 Weeks | 64-QFP | YES | - | - | 0°C~70°C TA | Tray | 1995 | M680x0 | - | - | Not For New Designs | 3 (168 Hours) | 64 | EAR99 | - | 8542.31.00.01 | QUAD | GULL WING | - | 5V | 0.8mm | - | - | MC68SEC000 | S-PQFP-G64 | - | - | 5V | - | - | 16MHz | MICROPROCESSOR, RISC | EC000 | - | 32 | - | - | - | - | - | - | - | - | - | - | 3.3V 5.0V | - | 1 Core 32-Bit | No | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MPC8347CZUAGDB NXP USA Inc. | 17 | - | Datasheet | 12 Weeks | 672-LBGA | - | - | - | -40°C~105°C TA | Tray | 2002 | MPC83xx | - | - | Obsolete | 3 (168 Hours) | - | 3A991.A.2 | - | 8542.31.00.01 | - | - | - | - | - | - | - | MPC8347 | - | - | - | - | - | - | 400MHz | - | PowerPC e300 | - | - | - | - | - | - | - | - | - | - | - | - | 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR | USB 2.0 + PHY (2) | DUART, I2C, PCI, SPI | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() T1024NXE7PQA NXP USA Inc. | 7 |
| Datasheet | 18 Weeks | 780-FBGA | YES | - | - | -40°C~105°C TA | - | 2014 | QorIQ T1 | - | - | Active | 3 (168 Hours) | 780 | 5A002.A.1 | - | 8542.31.00.01 | BOTTOM | BALL | - | 1V | 0.8mm | - | - | - | S-PBGA-B780 | - | 1.03V | - | - | 0.97V | 1.4GHz | MICROPROCESSOR, RISC | PowerPC e5500 | 133.33MHz | 64 | - | - | - | 16 | YES | YES | 64 | - | YES | - | - | GbE (8) | 2 Core 64-Bit | No | DDR3L, DDR4 | USB 2.0 + PHY (2) | I2C, MMC/SD, PCIe, SPI, UART | - | - | Boot Security, Cryptography, Secure Fusebox, Secure Debug, Tamper Detection, Volatile key Storage | - | SATA 3Gbps (2) | 2.07mm | 23mm | - | ROHS3 Compliant | ||
![]() T1024NSN7KQA NXP USA Inc. | 2 |
| Datasheet | 18 Weeks | 780-FBGA | YES | - | - | 0°C~105°C TA | - | 2014 | QorIQ T1 | - | - | Active | 3 (168 Hours) | 780 | 3A991.A.1 | - | 8542.31.00.01 | BOTTOM | BALL | - | 1V | 0.8mm | - | - | - | S-PBGA-B780 | - | 1.03V | - | - | 0.97V | 1GHz | MICROPROCESSOR, RISC | PowerPC e5500 | 133.33MHz | 64 | - | - | - | 16 | YES | YES | 64 | - | YES | - | - | GbE (8) | 2 Core 64-Bit | No | DDR3L, DDR4 | USB 2.0 + PHY (2) | I2C, MMC/SD, PCIe, SPI, UART | - | - | Boot Security, Cryptography, Secure Fusebox, Secure Debug, Tamper Detection, Volatile key Storage | - | SATA 3Gbps (2) | 2.07mm | 23mm | - | ROHS3 Compliant | ||
![]() MPC8572EVTAVNE NXP USA Inc. | 2823 |
| Datasheet | - | 1023-BFBGA, FCBGA | - | - | - | 0°C~105°C TA | Tray | 2008 | MPC85xx | - | - | Obsolete | 3 (168 Hours) | - | 5A002 | - | 8542.31.00.01 | - | - | - | - | - | - | - | MPC8572 | - | - | - | - | - | - | 1.5GHz | MICROPROCESSOR, RISC | PowerPC e500 | - | - | - | - | - | - | - | - | - | - | - | - | 1.5V 1.8V 2.5V 3.3V | 10/100/1000Mbps (4) | 2 Core 32-Bit | No | DDR2, DDR3 | - | DUART, HSSI, I2C, RapidIO | Signal Processing; SPE, Security; SEC | - | Cryptography, Random Number Generator | - | - | - | - | - | ROHS3 Compliant | ||
![]() MPC859DSLVR66A NXP USA Inc. | 3000 | - | Datasheet | 8 Weeks | 357-BBGA | YES | - | - | 0°C~95°C TA | Tray | 1999 | MPC8xx | e1 | - | Last Time Buy | 3 (168 Hours) | 357 | 3A991.A.2 | Tin/Silver/Copper (Sn/Ag/Cu) | 8542.31.00.01 | BOTTOM | BALL | 245 | 1.8V | 1.27mm | - | 30 | MPC859 | S-PBGA-B357 | - | 1.9V | 1.83.3V | - | 1.7V | 66MHz | MICROPROCESSOR, RISC | - | - | 32 | - | - | - | 32 | YES | YES | 32 | FIXED POINT | YES | - | 3.3V | 10Mbps (1), 10/100Mbps (1) | 1 Core 32-Bit | No | DRAM | - | I2C, IrDA, PCMCIA, SPI, TDM, UART/USART | Communications; CPM | - | - | - | - | 2.52mm | 25mm | - | ROHS3 Compliant | ||
![]() MCIMX6D6AVT10AER NXP USA Inc. | 2089 | - | Datasheet | 12 Weeks | 624-FBGA, FCBGA | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2002 | i.MX6D | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | 260 | - | - | - | 40 | - | - | - | - | - | - | - | 1.0GHz | - | ARM® Cortex®-A9 | - | - | - | - | - | - | - | - | - | - | - | - | 1.8V 2.5V 2.8V 3.3V | 10/100/1000Mbps (1) | 2 Core 32-Bit | Yes | LPDDR2, LVDDR3, DDR3 | USB 2.0 + PHY (4) | CAN, I2C, I2S, MMC/SD/SDIO, SAI, SPI, SSI, UART | Multimedia; NEON™ SIMD | - | ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC, Tamper Detection | Keypad, LCD | SATA 3Gbps (1) | - | - | - | ROHS3 Compliant | ||
![]() MPC8313ZQAFFC NXP USA Inc. | 200 | - | - | 8 Weeks | 516-BBGA Exposed Pad | YES | - | 105°C | - | Tray | 2002 | - | e0 | - | Last Time Buy | 3 (168 Hours) | 516 | 3A991.A.2 | Tin/Lead (Sn/Pb) | 8542.31.00.01 | BOTTOM | BALL | 260 | 1V | 1mm | - | 40 | MPC8313 | S-PBGA-B516 | Not Qualified | 1.05V | 11.8/2.53.3V | OTHER | 0.95V | 333 MHz | MICROPROCESSOR, RISC | - | - | 32 | - | - | - | 15 | YES | YES | 32 | FLOATING POINT | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.55mm | 27mm | 27mm | Non-RoHS Compliant | ||
![]() MPC880VR80 NXP USA Inc. | 1 | - | Datasheet | 12 Weeks | 357-BBGA | YES | - | - | 0°C~95°C TA | Tray | 2002 | MPC8xx | e1 | - | Last Time Buy | 3 (168 Hours) | 357 | 5A992 | Tin/Silver/Copper (Sn/Ag/Cu) | 8542.31.00.01 | BOTTOM | BALL | 245 | 1.8V | 1.27mm | - | 30 | MPC880 | S-PBGA-B357 | - | 1.9V | 1.83.3V | - | 1.7V | 80MHz | MICROPROCESSOR, RISC | - | - | 32 | - | - | - | 32 | YES | YES | 32 | FIXED POINT | YES | - | 3.3V | 10Mbps (2), 10/100Mbps (2) | 1 Core 32-Bit | No | DRAM | USB 2.0 (1) | HDLC/SDLC, I2C, IrDA, PCMCIA, SPI, TDM, UART/USART | Communications; CPM | - | - | - | - | 2.52mm | 25mm | - | ROHS3 Compliant | ||
![]() MCIMX6S7CVM08AD NXP USA Inc. | 75 | - | - | 15 Weeks | 624-LFBGA | YES | 7 | - | -40°C~105°C TA | Tray | - | i.MX6S | - | - | Obsolete | 3 (168 Hours) | 624 | - | - | 8542.39.00.01 | BOTTOM | BALL | 260 | - | 0.8mm | - | 40 | - | S-PBGA-B624 | - | 1.5V | - | - | 1.275V | 800MHz | - | ARM® Cortex®-A9 | - | - | - | - | - | 16 | YES | - | 64 | - | - | 144K | 1.8V 2.5V 2.8V 3.3V | 10/100/1000Mbps (1) | 1 Core 32-Bit | Yes | LPDDR2, LVDDR3, DDR3 | USB 2.0 + PHY (4) | CAN, I2C, I2S, MMC/SD/SDIO, SAI, SPI, SSI, UART | Multimedia; NEON™ SIMD | CAN; ETHERNET; I2C; I2S; IRDA; PCI; RS-232; RS-485; SPI; UART; USB | ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC, Tamper Detection | Keypad, LCD | - | 1.6mm | 21mm | - | ROHS3 Compliant | ||
![]() MPC8544VTAQG NXP USA Inc. | In Stock | - | Datasheet | - | 783-BBGA, FCBGA | YES | - | - | 0°C~105°C TA | Tray | 2007 | MPC85xx | e2 | - | Obsolete | 3 (168 Hours) | 783 | - | Tin/Silver (Sn/Ag) | 8542.31.00.01 | BOTTOM | BALL | - | - | 1mm | - | - | MPC8544 | S-PBGA-B783 | - | - | 11.8/2.53.3V | - | - | 1.0GHz | MICROPROCESSOR, RISC | PowerPC e500 | - | 32 | - | - | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, I2C, PCI | Signal Processing; SPE | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MCIMX6Y2CVM05AAR NXP USA Inc. | 7 |
| Datasheet | 52 Weeks | 289-LFBGA | YES | 5 | - | -40°C~105°C TJ | Tape & Reel (TR) | 2015 | i.MX6 | e1 | - | Active | 3 (168 Hours) | 289 | 5A992 | Tin/Silver/Copper (Sn/Ag/Cu) | 8542.39.00.01 | BOTTOM | BALL | 260 | - | 0.8mm | compliant | 40 | - | S-PBGA-B289 | - | 1.5V | - | - | 1.275V | 528MHz | - | ARM® Cortex®-A7 | - | - | - | - | - | 16 | YES | - | 16 | - | - | 128000 | 1.8V 2.8V 3.3V | 10/100Mbps (1) | 1 Core 32-Bit | No | LPDDR2, DDR3, DDR3L | USB 2.0 OTG + PHY (2) | CAN, I2C, SPI, UART | Multimedia; NEON™ MPE | CAN; ETHERNET; I2C; I2S; IRDA; RS-232; RS-485; SPI; UART; USB | A-HAB, ARM TZ, CSU, SJC, SNVS | Electrophoretic, LCD | - | 1.32mm | 14mm | - | RoHS Compliant | ||
![]() P2020NSN2HFC NXP USA Inc. | 540 | - | Datasheet | 12 Weeks | 689-BBGA Exposed Pad | YES | - | - | 0°C~125°C TA | Tray | 2002 | QorIQ P2 | e2 | - | Active | 3 (168 Hours) | 689 | 3A991.A.2 | TIN COPPER/TIN SILVER | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.05V | 1mm | - | 40 | P2020 | S-PBGA-B689 | - | 1.1V | 1.05V | - | 1V | 1.2GHz | MICROPROCESSOR, RISC | PowerPC e500v2 | 100MHz | 32 | - | - | - | - | YES | YES | - | FIXED POINT | YES | - | - | 10/100/1000Mbps (3) | 2 Core 32-Bit | No | DDR2, DDR3 | USB 2.0 + PHY (2) | DUART, I2C, MMC/SD, SPI | - | - | - | - | - | 2.46mm | 31mm | - | ROHS3 Compliant | ||
![]() MPC8248VRTMFA NXP USA Inc. | 18 |
| Datasheet | 12 Weeks | 516-BBGA | YES | 57 | - | 0°C~105°C TA | Tray | 1994 | MPC82xx | e2 | - | Active | 3 (168 Hours) | 516 | 5A002.A.1 | TIN COPPER/TIN SILVER | 8542.31.00.01 | BOTTOM | BALL | 245 | 1.5V | 1mm | - | 30 | MPC8248 | S-PBGA-B516 | - | 1.575V | 1.53.3V | - | 1.425V | 400MHz | MICROCONTROLLER, RISC | PowerPC G2_LE | 66.7MHz | 32 | NO | YES | NO | 30 | - | - | 64 | - | - | - | 3.3V | 10/100Mbps (2) | 1 Core 32-Bit | No | DRAM, SDRAM | USB 2.0 (1) | I2C, SCC, SMC, SPI, UART, USART | Communications; RISC CPM, Security; SEC | - | Cryptography, Random Number Generator | - | - | - | 27mm | - | ROHS3 Compliant | ||
![]() MC7457TRX1000NC NXP USA Inc. | 861 |
| Datasheet | 12 Weeks | 483-BCBGA, FCCBGA | YES | - | - | -40°C~105°C TA | Tray | 1994 | MPC74xx | e0 | - | Obsolete | 1 (Unlimited) | 483 | 3A991.A.1 | Tin/Lead (Sn/Pb) | 8542.31.00.01 | BOTTOM | BALL | 245 | 1.3V | 1.27mm | - | 30 | MC7457 | S-CBGA-B483 | - | 1.35V | - | - | 1.25V | 1.0GHz | MICROPROCESSOR, RISC | PowerPC G4 | 167MHz | 32 | - | - | - | 36 | YES | YES | 64 | FLOATING POINT | YES | - | 1.5V 1.8V 2.5V | - | 1 Core 32-Bit | No | - | - | - | Multimedia; SIMD | - | - | - | - | 3.2mm | 29mm | - | Non-RoHS Compliant | ||
![]() MPC8360VVALFHA NXP USA Inc. | 24728 | - | Datasheet | 12 Weeks | 740-LBGA | YES | - | - | 0°C~105°C TA | Tray | 2002 | MPC83xx | e2 | - | Active | 3 (168 Hours) | 740 | 3A991.A.2 | TIN COPPER/TIN SILVER | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.3V | 1mm | - | 40 | MPC8360 | S-PBGA-B740 | - | 1.35V | 1.8/2.53.3V | - | 1.25V | 667MHz | MICROPROCESSOR, RISC | PowerPC e300 | 66.67MHz | 32 | - | - | - | 32 | YES | YES | 32 | FLOATING POINT | YES | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (1) | 1 Core 32-Bit | No | DDR, DDR2 | USB 1.x (1) | DUART, HDLC, I2C, PCI, SPI, UART | Communications; QUICC Engine | - | - | - | - | 1.69mm | 37.5mm | - | ROHS3 Compliant | ||
![]() MPC8544VJAQGA NXP USA Inc. | 2539 | - | Datasheet | 18 Weeks | 783-BBGA, FCBGA | - | - | - | 0°C~105°C TA | Tray | 2002 | MPC85xx | - | yes | Active | 3 (168 Hours) | - | - | - | - | - | - | 260 | - | - | - | 40 | MPC8544 | - | - | - | - | - | - | 1.0GHz | MICROPROCESSOR, RISC | PowerPC e500 | - | - | - | - | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, I2C, PCI | Signal Processing; SPE | - | - | - | - | - | - | - | ROHS3 Compliant |