- Moisture Sensitivity Level (MSL)
- Number of Cores/Bus Width
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RAM Controllers
- RoHS Status
- Series
- Speed
- Core Processor
- Published
Attribute column
Manufacturer
NXP Embedded - Microprocessors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Number of I/Os | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Speed | uPs/uCs/Peripheral ICs Type | Core Processor | Clock Frequency | Bit Size | Address Bus Width | Boundary Scan | Low Power Mode | Screening Level | External Data Bus Width | Format | Integrated Cache | RAM (words) | Voltage - I/O | Ethernet | Number of Cores/Bus Width | Graphics Acceleration | RAM Controllers | USB | Additional Interfaces | Number of Serial I/Os | Co-Processors/DSP | Bus Compatibility | Security Features | Display & Interface Controllers | SATA | Height Seated (Max) | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MPC8270CVVUPEA NXP USA Inc. | 2947 | - | Datasheet | 18 Weeks | 480-LBGA Exposed Pad | YES | - | - | -40°C~105°C TA | Tray | 1997 | MPC82xx | e1 | Active | 4 (72 Hours) | 480 | 3A991.A.2 | Tin/Silver/Copper (Sn/Ag/Cu) | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.5V | 1.27mm | - | 40 | MPC8270 | S-PBGA-B480 | - | 1.6V | 1.53.3V | 1.45V | 450MHz | MICROPROCESSOR, RISC | PowerPC G2_LE | - | 32 | 32 | YES | YES | - | 64 | FLOATING POINT | YES | - | 3.3V | 10/100Mbps (3) | 1 Core 32-Bit | No | DRAM, SDRAM | USB 2.0 (1) | I2C, SCC, SMC, SPI, UART, USART | - | Communications; RISC CPM | - | - | - | - | 1.65mm | 37.5mm | ROHS3 Compliant | ||
![]() MCIMX283CVM4B NXP USA Inc. | 11400 | - | Datasheet | 15 Weeks | 289-LFBGA | YES | - | - | -40°C~85°C TA | Tray | 2002 | i.MX28 | e1 | Active | 3 (168 Hours) | 289 | 5A992 | Tin/Silver/Copper (Sn/Ag/Cu) | 8542.31.00.01 | BOTTOM | BALL | - | - | 0.8mm | - | - | MCIMX283 | S-PBGA-B289 | - | 1.55V | - | 1.35V | 454MHz | MULTIFUNCTION PERIPHERAL | ARM926EJ-S | 24MHz | - | - | YES | - | - | - | - | - | 128000 | 1.8V 3.3V | 10/100Mbps (1) | 1 Core 32-Bit | No | LVDDR, LVDDR2, DDR2 | USB 2.0 + PHY (2) | I2C, I2S, MMC/SD/SDIO, SAI, SPI, SSI, SSP, UART | 4 | Data; DCP | CAN; ETHERNET; I2C; IRDA; SPI; UART; USB | Boot Security, Cryptography, Hardware ID | Keypad, LCD, Touchscreen | - | 1.37mm | 14mm | ROHS3 Compliant | ||
![]() MPC8308VMAGDA NXP USA Inc. | 9 | - | - | 10 Weeks | 473-LFBGA | YES | - | - | 0°C~105°C TA | Tray | 2002 | MPC83xx | e2 | Active | 3 (168 Hours) | 473 | 3A991.A.2 | TIN COPPER/TIN SILVER | 8542.31.00.01 | BOTTOM | BALL | 260 | - | - | - | 40 | MPC8308 | S-PBGA-B473 | - | - | - | - | 400MHz | MICROPROCESSOR, RISC | PowerPC e300c3 | - | - | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (3) | 1 Core 32-Bit | No | DDR2 | USB 2.0 (1) | DUART, HSSI, I2C, MMC/SD/SDIO, SPI | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() P2020NSN2MFC NXP USA Inc. | 4 | - | Datasheet | 12 Weeks | 689-BBGA Exposed Pad | YES | - | - | 0°C~125°C TA | Tray | 2002 | QorIQ P2 | e2 | Active | 3 (168 Hours) | 689 | 3A991.A.2 | TIN COPPER/TIN SILVER | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.05V | 1mm | - | 40 | P2020 | S-PBGA-B689 | - | 1.1V | 1.05V | 1V | 1.2GHz | MICROPROCESSOR, RISC | PowerPC e500v2 | 100MHz | 32 | 32 | YES | YES | - | 16 | FLOATING POINT | YES | - | - | 10/100/1000Mbps (3) | 2 Core 32-Bit | No | DDR2, DDR3 | USB 2.0 + PHY (2) | DUART, I2C, MMC/SD, SPI | - | - | - | - | - | - | 2.46mm | 31mm | ROHS3 Compliant | ||
![]() MPC8245LVV266D NXP USA Inc. | 2365 | - | Datasheet | 12 Weeks | 352-LBGA | YES | - | - | 0°C~105°C TA | Tray | 1998 | MPC82xx | e1 | Obsolete | 3 (168 Hours) | 352 | 3A991.A.2 | Tin/Silver/Copper (Sn/Ag/Cu) | 8542.31.00.01 | BOTTOM | BALL | 245 | 1.8V | 1.27mm | - | 30 | MPC8245 | S-PBGA-B352 | - | 2.1V | 23.3V | 1.7V | 266MHz | MICROPROCESSOR, RISC | PowerPC 603e | 66MHz | 32 | 32 | YES | YES | - | 32 | FLOATING POINT | YES | - | 3.3V | - | 1 Core 32-Bit | No | SDRAM | - | I2C, I2O, PCI, UART | - | - | - | - | - | - | 1.65mm | 35mm | ROHS3 Compliant | ||
![]() P2020NSE2MFC NXP USA Inc. | 50 | - | Datasheet | 12 Weeks | 689-BBGA Exposed Pad | YES | - | - | 0°C~125°C TA | Tray | 2002 | QorIQ P2 | e2 | Active | 3 (168 Hours) | 689 | 5A002.A.1 | TIN COPPER/TIN SILVER | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.05V | 1mm | - | 40 | P2020 | S-PBGA-B689 | - | 1.1V | 1.05V | 1V | 1.2GHz | MICROPROCESSOR, RISC | PowerPC e500v2 | 100MHz | 32 | - | YES | YES | - | - | FIXED POINT | YES | - | - | 10/100/1000Mbps (3) | 2 Core 32-Bit | No | DDR2, DDR3 | USB 2.0 + PHY (2) | DUART, I2C, MMC/SD, SPI | - | Security; SEC 3.3 | - | Cryptography, Random Number Generator | - | - | 2.46mm | 31mm | ROHS3 Compliant | ||
![]() MCIMX6Q6AVT10AE NXP USA Inc. | 4 | - | Datasheet | 12 Weeks | 624-FBGA, FCBGA | - | - | - | -40°C~125°C TJ | Tray | 2002 | i.MX6Q | - | Active | 3 (168 Hours) | - | - | - | - | - | - | 260 | - | - | - | 40 | - | - | - | - | - | - | 1.0GHz | - | ARM® Cortex®-A9 | - | - | - | - | - | - | - | - | - | - | 1.8V 2.5V 2.8V 3.3V | 10/100/1000Mbps (1) | 4 Core 32-Bit | Yes | LPDDR2, LVDDR3, DDR3 | USB 2.0 + PHY (4) | CAN, I2C, I2S, MMC/SD/SDIO, SAI, SPI, SSI, UART | - | Multimedia; NEON™ SIMD | - | ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC, Tamper Detection | Keypad, LCD | SATA 3Gbps (1) | - | - | ROHS3 Compliant | ||
![]() MCIMX283DVM4B NXP USA Inc. | 1061 | - | Datasheet | 15 Weeks | 289-LFBGA | YES | - | - | -20°C~70°C TA | Tray | 2002 | i.MX28 | e1 | Active | 3 (168 Hours) | 289 | 5A992 | Tin/Silver/Copper (Sn/Ag/Cu) | 8542.31.00.01 | BOTTOM | BALL | - | - | 0.8mm | - | - | MCIMX283 | S-PBGA-B289 | - | 1.55V | - | 1.35V | 454MHz | MULTIFUNCTION PERIPHERAL | ARM926EJ-S | 24MHz | - | - | YES | - | - | - | - | - | 128000 | 1.8V 3.3V | 10/100Mbps (1) | 1 Core 32-Bit | No | LVDDR, LVDDR2, DDR2 | USB 2.0 + PHY (2) | I2C, I2S, MMC/SD/SDIO, SAI, SPI, SSI, SSP, UART | 4 | Data; DCP | CAN; ETHERNET; I2C; IRDA; SPI; UART; USB | Boot Security, Cryptography, Hardware ID | Keyboard, LCD, Touchscreen | - | 1.37mm | 14mm | ROHS3 Compliant | ||
![]() MPC8314VRAGDA NXP USA Inc. | 98 | - | Datasheet | 10 Weeks | 620-BBGA Exposed Pad | YES | - | - | 0°C~105°C TA | Tray | 2002 | MPC83xx | e2 | Active | 3 (168 Hours) | 620 | 3A991.A.2 | TIN COPPER/TIN SILVER | 8542.31.00.01 | BOTTOM | BALL | 260 | 1V | 1mm | - | 40 | MPC8314 | S-PBGA-B620 | - | 1.05V | 13.3V | 0.95V | 400MHz | MICROPROCESSOR | PowerPC e300c3 | 66.67MHz | 32 | - | YES | YES | - | - | FLOATING POINT | YES | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, DDR2 | USB 2.0 + PHY (1) | DUART, HSSI, I2C, PCI, SPI, TDM | - | - | - | - | - | - | 2.46mm | 29mm | ROHS3 Compliant | ||
![]() MCIMX233CAG4C NXP USA Inc. | 810 |
| Datasheet | 15 Weeks | 128-LQFP | - | - | - | -40°C~85°C TA | Tray | 2004 | i.MX23 | e3 | Active | 3 (168 Hours) | - | 5A992 | Matte Tin (Sn) | 8542.31.00.01 | - | - | 260 | - | - | - | 40 | MCIMX233 | - | - | - | - | - | 454MHz | MICROPROCESSOR | ARM926EJ-S | - | - | - | - | - | - | - | - | - | - | 2.0V 2.5V 2.7V 3.0V 3.3V | - | 1 Core 32-Bit | No | DRAM | USB 2.0 + PHY (1) | I2C, I2S, MMC/SD/SDIO, SAI, SPI, SSI, SSP, UART | - | Data; DCP | - | Cryptography, Hardware ID | LCD, Touchscreen | - | - | - | ROHS3 Compliant | ||
![]() MCIMX356AJQ5C NXP USA Inc. | 125 |
| Datasheet | 15 Weeks | 400-LFBGA | YES | 3 | Automotive grade | -40°C~85°C TA | Tray | 2008 | i.MX35 | - | Active | 3 (168 Hours) | 400 | 5A992 | - | 8542.31.00.01 | BOTTOM | BALL | 260 | - | 0.8mm | - | NOT SPECIFIED | MCIMX356 | S-PBGA-B400 | Not Qualified | 1.47V | - | 1.33V | 532MHz | - | ARM1136JF-S | - | - | - | YES | - | AEC-Q100 | - | - | - | - | 1.8V 2.0V 2.5V 2.7V 3.0V 3.3V | 10/100Mbps (1) | 1 Core 32-Bit | Yes | LPDDR, DDR2 | USB 2.0 + PHY (2) | 1-Wire, ASRC, ATA, CAN, I2C, I2S, MMC/SDIO, SAI, SDHC, SPI, SSI, UART | - | Multimedia; GPU, IPU, VFP | CAN; ETHERNET; I2C; I2S; IRDA; PCI; RS-232; SPI; UART; USB | Secure Fusebox, Secure JTAG | Keypad, KPP, LCD | - | 1.6mm | 17mm | ROHS3 Compliant | ||
![]() MCIMX6G2AVM07AB NXP USA Inc. | 1520 | - | Datasheet | 15 Weeks | 289-LFBGA | YES | - | - | -40°C~125°C TJ | Tray | 2002 | i.MX6UL | - | Active | 3 (168 Hours) | 289 | 5A992 | - | 8542.31.00.01 | BOTTOM | BALL | - | - | 0.8mm | - | - | - | S-PBGA-B289 | - | 1.3V | - | 1.25V | 696MHz | MICROPROCESSOR | ARM® Cortex®-A7 | - | - | 26 | YES | YES | - | 16 | FIXED POINT | YES | - | 1.2V 1.35V 1.5V 1.8V 2.5V 2.8V 3.3V | 10/100Mbps (2) | 1 Core 32-Bit | No | LPDDR2, DDR3, DDR3L | USB 2.0 + PHY (2) | CAN, EBI/EMI, I2C, I2S, MMC/SD/SDIO, QSPI, SAI, SPI, SSI, S/PDIF, UART | - | Multimedia; NEON™ SIMD | - | ARM TZ, A-HAB, CAAM, CSU, SJC, SNVS | LCD, LVDS | - | 1.32mm | 14mm | ROHS3 Compliant | ||
![]() MCIMX6L2EVN10AB NXP USA Inc. | 8000 | - | Datasheet | 15 Weeks | 432-TFBGA | YES | 162 | - | -40°C~105°C TA | Tray | 2002 | i.MX6SL | e1 | Active | 3 (168 Hours) | 576 | 5A992 | Tin/Silver/Copper (Sn/Ag/Cu) | 8542.31.00.01 | BOTTOM | BALL | 260 | - | 0.5mm | - | 40 | MCIMX6 | S-PBGA-B | Not Qualified | 1.5V | - | 1.375V | 1.0GHz | MICROPROCESSOR, RISC | ARM® Cortex®-A9 | - | 32 | 16 | YES | YES | - | 32 | FIXED POINT | YES | 32000 | 1.2V 1.8V 3.0V | 10/100Mbps (1) | 1 Core 32-Bit | Yes | LPDDR2, LVDDR3, DDR3 | USB 2.0 + PHY (3) | AC97, I2C, I2S, MMC/SD/SDIO, SPI, SSI, UART | - | Multimedia; NEON™ SIMD | CAN; ETHERNET; IRDA; I2C; I2S; SPI; UART; USB | ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC, Tamper Detection | Keypad, LCD | - | 1.1mm | 13mm | ROHS3 Compliant | ||
![]() MPC8347VRAGDB NXP USA Inc. | 2093 |
| Datasheet | 12 Weeks | 620-BBGA Exposed Pad | YES | - | - | 0°C~105°C TA | Tray | 2002 | MPC83xx | e2 | Active | 3 (168 Hours) | 620 | 3A991.A.2 | Tin/Silver (Sn/Ag) | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.2V | 1mm | - | 40 | MPC8347 | S-PBGA-B620 | - | 1.26V | 1.2V | 1.14V | 400MHz | MICROPROCESSOR | PowerPC e300 | 66MHz | 32 | 32 | YES | YES | - | 32 | FLOATING POINT | YES | - | 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR | USB 2.0 + PHY (2) | DUART, I2C, PCI, SPI | - | - | - | - | - | - | 2.46mm | 29mm | ROHS3 Compliant | ||
![]() MCIMX6G1CVM05AB NXP USA Inc. | 12409 |
| Datasheet | 15 Weeks | 289-LFBGA | YES | 131 | - | -40°C~105°C TJ | Tray | 2002 | i.MX6UL | - | Active | 3 (168 Hours) | 289 | - | - | 8542.39.00.01 | BOTTOM | BALL | 260 | - | 0.8mm | - | 40 | - | S-PBGA-B289 | - | 1.3V | - | 1.15V | 528MHz | - | ARM® Cortex®-A7 | - | - | 16 | YES | - | - | 16 | - | - | 128000 | 1.2V 1.35V 1.5V 1.8V 2.5V 2.8V 3.3V | 10/100Mbps (1) | 1 Core 32-Bit | No | LPDDR2, DDR3, DDR3L | USB 2.0 + PHY (2) | CAN, EBI/EMI, I2C, I2S, MMC/SD/SDIO, QSPI, SAI, SPI, SSI, S/PDIF, UART | - | Multimedia; NEON™ SIMD | CAN; ETHERNET; I2C; SPI; UART; USB | ARM TZ, A-HAB, CAAM, CSU, SJC, SNVS | LVDS | - | 1.32mm | 14mm | ROHS3 Compliant | ||
![]() MPC8280CVVUPEA NXP USA Inc. | 103 | - | Datasheet | 18 Weeks | 480-LBGA Exposed Pad | YES | - | - | -40°C~105°C TA | Tray | 1994 | MPC82xx | e1 | Active | 4 (72 Hours) | 480 | 3A991.A.2 | Tin/Silver/Copper (Sn/Ag/Cu) | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.5V | 1.27mm | - | 40 | MPC8280 | S-PBGA-B480 | - | 1.6V | 1.53.3V | 1.45V | 450MHz | MICROPROCESSOR, RISC | PowerPC G2_LE | - | 32 | 32 | YES | YES | - | 64 | FLOATING POINT | YES | - | 3.3V | 10/100Mbps (3) | 1 Core 32-Bit | No | DRAM, SDRAM | USB 2.0 (1) | I2C, SCC, SMC, SPI, UART, USART | - | Communications; RISC CPM | - | - | - | - | 1.65mm | 37.5mm | ROHS3 Compliant | ||
![]() MPC8313CVRADDC NXP USA Inc. | 5000 |
| Datasheet | 8 Weeks | 516-BBGA Exposed Pad | YES | - | - | -40°C~105°C TA | Tray | 2002 | MPC83xx | e2 | Active | 3 (168 Hours) | 516 | 3A991.A.2 | TIN COPPER/TIN SILVER | 8542.31.00.01 | BOTTOM | BALL | 260 | 1V | 1mm | - | 40 | MPC8313 | S-PBGA-B516 | - | 1.05V | 11.8/2.53.3V | 0.95V | 267MHz | MICROPROCESSOR | PowerPC e300c3 | 66.67MHz | 32 | 32 | YES | YES | - | 32 | FLOATING POINT | YES | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, DDR2 | USB 2.0 + PHY (1) | DUART, HSSI, I2C, PCI, SPI | - | - | - | - | - | - | 2.55mm | 27mm | ROHS3 Compliant | ||
![]() LS1046ASE8T1A NXP USA Inc. | 2850 | - | Datasheet | 18 Weeks | 780-FBGA, FCBGA | YES | 76 | - | 0°C~105°C | Tray | 2016 | QorIQ® Layerscape | - | Active | 3 (168 Hours) | 780 | - | - | - | BOTTOM | BALL | 250 | 1V | 0.8mm | - | 30 | - | S-PBGA-B780 | - | 1.03V | - | 0.97V | 1.8GHz | - | ARM® Cortex®-A72 | - | - | 14 | YES | - | - | 64 | - | - | - | - | 10GbE (2), 2.5GbE (1), 1GbE (4) | 4 Core 64-Bit | - | DDR4 | USB 3.0 (3) + PHY | - | - | - | I2C, PCI, SPI, UART, USB | Secure Boot, TrustZone® | - | SATA 6Gbps (1) | 2.61mm | 23mm | ROHS3 Compliant | ||
![]() MCIMX6DP5EYM1AA NXP USA Inc. | 2532 |
| Datasheet | 15 Weeks | 624-LFBGA, FCBGA | YES | - | - | -20°C~105°C TJ | Tray | 2002 | i.MX6DP | - | Active | 3 (168 Hours) | 624 | 5A992 | - | 8542.31.00.01 | BOTTOM | BALL | NOT SPECIFIED | - | 0.8mm | - | NOT SPECIFIED | - | S-PBGA-B624 | - | 1.5V | - | 1.35V | 1.0GHz | MICROPROCESSOR, RISC | ARM® Cortex®-A9 | - | - | 26 | YES | YES | - | 64 | FIXED POINT | YES | - | 1.8V 2.5V 2.8V 3.3V | 10/100/1000Mbps (1) | 2 Core 32-Bit | Yes | LPDDR2, DDR3L, DDR3 | USB 2.0 + PHY (3), USB 2.0 OTG + PHY (1) | CAN, EBI/EMI, I2C, I2S, MMC/SD/SDIO, SAI, SPI, SSI, S/PDIF, UART | - | Multimedia; NEON™ SIMD | - | ARM TZ, A-HAB, CAAM, CSU, SJC, SNVS | HDMI, Keypad, LCD, LVDS, MIPI/DSI, Parallel | SATA 3Gbps (1) | 1.6mm | 21mm | ROHS3 Compliant | ||
![]() MCIMX6Y2CVM05AA NXP USA Inc. | 20000 |
| Datasheet | 14 Weeks | 289-LFBGA | YES | - | - | -40°C~105°C TJ | Tray | 2002 | i.MX6 | - | Obsolete | 3 (168 Hours) | 289 | 5A992 | - | 8542.31.00.01 | BOTTOM | BALL | - | - | 0.8mm | compliant | - | - | S-PBGA-B289 | - | 1.5V | - | 1.275V | 528MHz | MICROPROCESSOR, RISC | ARM® Cortex®-A7 | 528MHz | - | 16 | YES | - | - | 16 | - | - | - | 1.8V 2.8V 3.3V | 10/100Mbps (1) | 1 Core 32-Bit | No | LPDDR2, DDR3, DDR3L | USB 2.0 OTG + PHY (2) | CAN, I2C, SPI, UART | 1 | Multimedia; NEON™ MPE | ETHERNET, I2C, PCI, SPI, UART, USB | A-HAB, ARM TZ, CSU, SJC, SNVS | Electrophoretic, LCD | - | 1.32mm | 14mm | RoHS Compliant |