- Moisture Sensitivity Level (MSL)
- Number of Cores/Bus Width
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RAM Controllers
- RoHS Status
- Series
- Speed
- Core Processor
- Published
Attribute column
Manufacturer
NXP Embedded - Microprocessors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Number of I/Os | Operating Temperature (Max.) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Speed | uPs/uCs/Peripheral ICs Type | Core Processor | Clock Frequency | Supply Current-Max | Bit Size | Has ADC | DMA Channels | PWM Channels | Address Bus Width | Boundary Scan | Low Power Mode | External Data Bus Width | Format | Integrated Cache | Voltage - I/O | Ethernet | Number of Cores/Bus Width | Graphics Acceleration | RAM Controllers | USB | Additional Interfaces | Number of Serial I/Os | Co-Processors/DSP | Bus Compatibility | Security Features | Display & Interface Controllers | SATA | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MPC8544EVJANGA NXP USA Inc. | 36 | - | Datasheet | 18 Weeks | 783-BBGA, FCBGA | YES | - | - | 0°C~105°C TA | Tray | 2002 | MPC85xx | e2 | Active | 3 (168 Hours) | 783 | 5A002.A.1 | TIN COPPER/TIN SILVER | - | 8542.31.00.01 | BOTTOM | BALL | 260 | 1V | 1mm | - | 40 | MPC8544 | S-PBGA-B783 | - | 1.05V | - | - | 0.95V | 800MHz | MICROPROCESSOR, RISC | PowerPC e500 | 133MHz | - | 32 | - | - | - | 32 | YES | YES | 32 | FLOATING POINT | YES | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, I2C, PCI | - | Signal Processing; SPE, Security; SEC | - | Cryptography, Random Number Generator | - | - | 2.8mm | 29mm | - | ROHS3 Compliant | ||
![]() MPC8347ECZUAGDB NXP USA Inc. | In Stock | - | Datasheet | 12 Weeks | 672-LBGA | - | - | - | -40°C~105°C TA | Tray | 2002 | MPC83xx | - | Obsolete | 3 (168 Hours) | - | 5A002.A.1 | - | - | 8542.31.00.01 | - | - | - | - | - | - | - | MPC8347 | - | - | - | - | - | - | 400MHz | - | PowerPC e300 | - | - | - | - | - | - | - | - | - | - | - | - | 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR | USB 2.0 + PHY (2) | DUART, I2C, PCI, SPI | - | Security; SEC | - | Cryptography, Random Number Generator | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MPC8343ZQADDB NXP USA Inc. | In Stock | - | Datasheet | - | 620-BBGA Exposed Pad | YES | - | - | 0°C~105°C TA | Tray | 2010 | MPC83xx | e0 | Obsolete | 3 (168 Hours) | 620 | 5A992 | TIN LEAD | - | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.2V | 1mm | - | 40 | MPC8343 | S-PBGA-B620 | - | 1.26V | - | - | 1.14V | 266MHz | MICROPROCESSOR | PowerPC e300 | 66MHz | - | 32 | - | - | - | 32 | YES | YES | 32 | FLOATING POINT | YES | 1.8V 2.5V 3.3V | 10/100/1000Mbps (3) | 1 Core 32-Bit | No | DDR, DDR2 | USB 2.0 + PHY (2) | DUART, I2C, PCI, SPI | - | - | - | - | - | - | 2.46mm | 29mm | - | Non-RoHS Compliant | ||
![]() MPC7410VS500LE NXP USA Inc. | In Stock | - | Datasheet | 8 Weeks | 360-CLGA, FCCLGA | YES | - | - | 0°C~105°C TA | Tray | 1994 | MPC74xx | - | Obsolete | 1 (Unlimited) | 360 | 3A991.A.1 | - | - | 8542.31.00.01 | BOTTOM | BUTT | 260 | 1.8V | 1.27mm | - | 40 | MPC7410 | S-CBGA-BU360 | - | 1.9V | - | - | 1.7V | 500MHz | MICROPROCESSOR, RISC | PowerPC G4 | 133MHz | - | 32 | - | - | - | 32 | YES | YES | 64 | FLOATING POINT | YES | 1.8V 2.5V 3.3V | - | 1 Core 32-Bit | No | - | - | - | - | - | - | - | - | - | 2.2mm | 25mm | - | ROHS3 Compliant | ||
![]() BSC9132NXE7MNMB NXP USA Inc. | 2285 | - | Datasheet | 12 Weeks | 780-BFBGA, FCBGA | YES | - | - | -40°C~105°C TA | Tray | 2002 | QorIQ Qonverge BSC | e1 | Active | 3 (168 Hours) | 780 | 5A002.A.1 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.31.00.01 | BOTTOM | BALL | 245 | 1V | 0.8mm | - | 30 | - | S-PBGA-B780 | - | 1.05V | - | - | 0.97V | 1.333GHz | MICROPROCESSOR, RISC | PowerPC e500 | - | - | 32 | - | - | - | 16 | YES | YES | 32 | FIXED POINT | YES | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 2 Core 32-Bit | No | DDR3, DDR3L | USB 2.0 (1) | AIC, DUART, I2C, MMC/SD, SPI, USIM | - | Signal Processing; SC3850, Security; SEC 4.4 | - | Boot Security, Cryptography, Random Number Generator | - | - | 2.53mm | 23mm | - | ROHS3 Compliant | ||
![]() MPC8248ZQMIBA NXP USA Inc. | In Stock | - | Datasheet | 12 Weeks | 516-BBGA | YES | 57 | - | 0°C~105°C TA | Tray | 1994 | MPC82xx | e0 | Last Time Buy | 3 (168 Hours) | 516 | 5A002.A.1 | Tin/Lead (Sn/Pb) | - | 8542.31.00.01 | BOTTOM | BALL | 245 | 1.5V | 1mm | - | 30 | MPC8248 | S-PBGA-B516 | - | 1.575V | 1.53.3V | - | 1.425V | 266MHz | MICROCONTROLLER, RISC | PowerPC G2_LE | 66.7MHz | - | 32 | NO | YES | NO | 30 | - | - | 64 | - | - | 3.3V | 10/100Mbps (2) | 1 Core 32-Bit | No | DRAM, SDRAM | USB 2.0 (1) | I2C, SCC, SMC, SPI, UART, USART | - | Communications; RISC CPM, Security; SEC | - | Cryptography, Random Number Generator | - | - | - | 27mm | - | Non-RoHS Compliant | ||
![]() MC7447AVU733NB NXP USA Inc. | In Stock | - | Datasheet | 12 Weeks | 360-BCBGA, FCCBGA | YES | - | - | 0°C~105°C TA | Tray | 1994 | MPC74xx | e2 | Not For New Designs | 1 (Unlimited) | 360 | 3A991.A.1 | TIN COPPER/TIN SILVER | ALSO REQUIRES 1.8V OR 2.5V SUPPLY | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.3V | 1.27mm | - | 40 | MC7447 | S-CBGA-B360 | - | 1.35V | - | - | 1.25V | 733MHz | MICROPROCESSOR, RISC | PowerPC G4 | 167MHz | - | 32 | - | - | - | 36 | YES | YES | 64 | FLOATING POINT | YES | 1.8V 2.5V | - | 1 Core 32-Bit | No | - | - | - | - | Multimedia; SIMD | - | - | - | - | 2.8mm | 25mm | - | ROHS3 Compliant | ||
![]() MCIMX6Y0DVM05AA NXP USA Inc. | 56 |
| - | 26 Weeks | 289-LFBGA | YES | - | - | 0°C~95°C TJ | Tray | 2015 | i.MX6 | - | Active | 3 (168 Hours) | 289 | 5A992 | - | - | 8542.31.00.01 | BOTTOM | BALL | - | - | 0.8mm | compliant | - | - | S-PBGA-B289 | - | 1.5V | - | - | 1.275V | 528MHz | MICROPROCESSOR, RISC | ARM® Cortex®-A7 | 528MHz | 125mA | - | - | - | - | 16 | YES | - | 16 | - | - | 1.8V 2.8V 3.3V | 10/100Mbps (1) | 1 Core 32-Bit | No | LPDDR2, DDR3, DDR3L | USB 2.0 OTG + PHY (1) | I2C, SPI, UART | 4 | Multimedia; NEON™ MPE | ETHERNET, I2C, PCI, SPI, UART, USB | A-HAB, ARM TZ, CSU, SJC, SNVS | Electrophoretic, LCD | - | 1.32mm | 14mm | - | RoHS Compliant | ||
![]() MPC8313CZQAGDC NXP USA Inc. | In Stock | - | Datasheet | 8 Weeks | 516-BBGA Exposed Pad | YES | - | - | -40°C~105°C TA | Tray | 2002 | MPC83xx | e0 | Last Time Buy | 3 (168 Hours) | 516 | 3A991.A.2 | Tin/Lead (Sn/Pb) | - | 8542.31.00.01 | BOTTOM | BALL | 260 | 1V | 1mm | - | 40 | MPC8313 | S-PBGA-B516 | - | 1.05V | 11.8/2.53.3V | - | 0.95V | 400MHz | MICROPROCESSOR, RISC | PowerPC e300c3 | - | - | 32 | - | - | - | 15 | YES | YES | 32 | FLOATING POINT | YES | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, DDR2 | USB 2.0 + PHY (1) | DUART, HSSI, I2C, PCI, SPI | - | - | - | - | - | - | 2.55mm | 27mm | - | Non-RoHS Compliant | ||
![]() MPC755CRX400LE NXP USA Inc. | 50 | - | Datasheet | - | 360-BCBGA, FCCBGA | YES | - | - | 0°C~105°C TA | Tray | 2001 | MPC7xx | e0 | Obsolete | 1 (Unlimited) | 360 | 3A991 | TIN LEAD | ALSO REQUIRES 2.5V OR 3.3V SUPPLY | 8542.31.00.01 | BOTTOM | BALL | 220 | 2V | 1.27mm | - | 30 | MPC755 | S-CBGA-B360 | - | 2.1V | - | - | 1.9V | 400MHz | MICROPROCESSOR, RISC | PowerPC | 100MHz | - | 32 | - | - | - | 32 | YES | YES | 64 | FLOATING POINT | YES | 2.5V 3.3V | - | 1 Core 32-Bit | No | - | - | - | - | - | - | - | - | - | 3.2mm | 25mm | - | Non-RoHS Compliant | ||
![]() MPC8321ZQADDC NXP USA Inc. | In Stock | - | Datasheet | - | 516-BBGA | - | - | - | 0°C~105°C TA | Tray | 2004 | MPC83xx | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | MPC8321 | - | - | - | - | - | - | 266MHz | - | PowerPC e300c2 | - | - | - | - | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100Mbps (3) | 1 Core 32-Bit | No | DDR, DDR2 | USB 2.0 (1) | DUART, I2C, PCI, SPI, TDM, UART | - | Communications; QUICC Engine | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MC9328MXLDVM20 NXP USA Inc. | 50 | - | Datasheet | 26 Weeks | 256-LFBGA | - | - | - | -30°C~70°C TA | Tray | 1994 | i.MXL | - | Not For New Designs | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | MC9328MXL | - | - | - | - | - | - | 200MHz | - | ARM920T | - | - | - | - | - | - | - | - | - | - | - | - | 1.8V 3.0V | - | 1 Core 32-Bit | No | SDRAM | USB 1.x (1) | I2C, I2S, SPI, SSI, MMC/SD, UART | - | - | - | - | LCD | - | - | - | - | ROHS3 Compliant | ||
![]() MPC885CZP66 NXP USA Inc. | In Stock | - | Datasheet | 12 Weeks | 357-BBGA | YES | - | - | -40°C~100°C TA | Tray | 1999 | MPC8xx | e0 | Obsolete | 3 (168 Hours) | 357 | 5A002.A.1 | Tin/Lead (Sn/Pb) | - | 8542.31.00.01 | BOTTOM | BALL | 245 | 1.8V | 1.27mm | - | 30 | MPC885 | S-PBGA-B357 | - | 1.9V | 1.83.3V | - | 1.7V | 66MHz | MICROPROCESSOR, RISC | - | - | - | 32 | - | - | - | 32 | YES | YES | 32 | FIXED POINT | YES | 3.3V | 10Mbps (3), 10/100Mbps (2) | 1 Core 32-Bit | No | DRAM | USB 2.0 (1) | HDLC/SDLC, I2C, IrDA, PCMCIA, SPI, TDM, UART/USART | - | Communications; CPM, Security; SEC | - | Cryptography | - | - | 2.52mm | 25mm | - | Non-RoHS Compliant | ||
![]() P1010NSE5DFB NXP USA Inc. | 830 |
| Datasheet | 12 Weeks | 425-FBGA | YES | - | - | 0°C~105°C TA | Tray | 2002 | QorIQ P1 | - | Active | 3 (168 Hours) | 425 | - | - | - | 8542.31.00.01 | - | - | - | 1V | - | - | - | P1010 | - | - | - | 1V | - | - | 1.0GHz | MICROPROCESSOR, RISC | PowerPC e500v2 | - | - | 32 | - | - | - | - | - | - | - | - | - | - | 10/100/1000Mbps (3) | 1 Core 32-Bit | No | DDR3, DDR3L | USB 2.0 + PHY (1) | CAN, DUART, I2C, MMC/SD, SPI | - | Security; SEC 4.4 | - | Boot Security, Cryptography, Random Number Generator, Secure Fusebox | - | SATA 3Gbps (2) | - | - | - | ROHS3 Compliant | ||
![]() T1022NSN7PQB NXP USA Inc. | 2178 | - | Datasheet | 18 Weeks | 780-FBGA, FCBGA | YES | - | - | 0°C~105°C TA | Bulk | 2014 | QorIQ T1 | - | Active | 3 (168 Hours) | 780 | 3A991.A.1 | - | - | 8542.31.00.01 | BOTTOM | BALL | 250 | 1V | 0.8mm | - | - | - | S-PBGA-B780 | - | 1.03V | - | - | 0.97V | 1.4GHz | MICROPROCESSOR, RISC | PowerPC e5500 | 133.3MHz | - | 32 | - | - | - | 16 | YES | YES | 64 | FIXED POINT | YES | - | 1Gbps (5) | 2 Core 64-Bit | No | DDR3L/4 | USB 2.0 + PHY (2) | I2C, MMC/SD, PCIe, SPI, UART | - | - | - | - | - | SATA 3Gbps (2) | 2.07mm | 23mm | - | ROHS3 Compliant | ||
![]() MPC8308CZQAFDA NXP USA Inc. | In Stock | - | - | 10 Weeks | 473-LFBGA | - | - | - | -40°C~105°C TA | Tray | 2002 | MPC83xx | e0 | Active | 3 (168 Hours) | - | 3A991.A.2 | Tin/Lead (Sn/Pb) | - | 8542.31.00.01 | - | - | 260 | - | - | - | 40 | MPC8308 | - | - | - | - | - | - | 333MHz | MICROPROCESSOR, RISC | PowerPC e300c3 | - | - | - | - | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (3) | 1 Core 32-Bit | No | DDR2 | USB 2.0 (1) | DUART, HSSI, I2C, MMC/SD/SDIO, SPI | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MPC8313EVRAGDC NXP USA Inc. | 7 | - | - | 8 Weeks | 516-BBGA Exposed Pad | YES | - | 105°C | - | Tray | 2002 | - | e2 | Active | 3 (168 Hours) | 516 | 5A002.A.1 | TIN COPPER/TIN SILVER | - | 8542.31.00.01 | BOTTOM | BALL | 260 | 1V | 1mm | - | 40 | MPC8313 | S-PBGA-B516 | Not Qualified | 1.05V | 11.8/2.53.3V | OTHER | 0.95V | 400 MHz | MICROPROCESSOR, RISC | - | - | - | 32 | - | - | - | 15 | YES | YES | 32 | FLOATING POINT | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.55mm | 27mm | 27mm | ROHS3 Compliant | ||
![]() MPC8321VRAFDC NXP USA Inc. | In Stock | - | Datasheet | - | 516-BBGA | YES | - | - | 0°C~105°C TA | Tray | 2002 | MPC83xx | e2 | Obsolete | 3 (168 Hours) | 516 | 3A991.A.2 | TIN COPPER/TIN SILVER | - | 8542.31.00.01 | BOTTOM | BALL | 260 | 1V | 1mm | - | 40 | MPC8321 | S-PBGA-B516 | - | 1.05V | - | - | 0.95V | 333MHz | MICROPROCESSOR, RISC | PowerPC e300c2 | 66.67MHz | - | 32 | - | - | - | - | YES | YES | - | FLOATING POINT | YES | 1.8V 2.5V 3.3V | 10/100Mbps (3) | 1 Core 32-Bit | No | DDR, DDR2 | USB 2.0 (1) | DUART, I2C, PCI, SPI, TDM, UART | - | Communications; QUICC Engine | - | - | - | - | 2.55mm | 27mm | - | ROHS3 Compliant | ||
![]() LS1024ASN7MLA NXP USA Inc. | 1000 | - | Datasheet | 12 Weeks | 625-BFBGA, FCBGA | YES | - | - | 0°C~70°C TA | Tray | 2015 | QorIQ® Layerscape | - | Active | 3 (168 Hours) | 625 | - | - | - | - | BOTTOM | BALL | - | 1.13V | 0.8mm | - | - | - | S-PBGA-B625 | - | 1.164V | - | - | 1.096V | 1.2GHz | MULTIFUNCTION PERIPHERAL | ARM® Cortex®-A9 | 1200MHz | - | - | - | - | - | 26 | YES | - | - | - | - | - | GbE (3) | 2 Core 32-Bit | - | DDR3 | USB 2.0 + PHY (1), USB 3.0 + PHY | - | - | - | - | Secure Boot, TrustZone® | - | SATA 3Gbps (2) | 2.67mm | 21mm | - | ROHS3 Compliant | ||
![]() MPC855TCZQ50D4 NXP USA Inc. | In Stock | - | Datasheet | 8 Weeks | 357-BBGA | YES | - | - | -40°C~95°C TA | Tray | 1997 | MPC8xx | e0 | Not For New Designs | 3 (168 Hours) | 357 | 3A991.A.2 | Tin/Lead (Sn/Pb) | - | 8542.31.00.01 | BOTTOM | BALL | 245 | 3.3V | 1.27mm | - | 30 | MPC855 | S-PBGA-B357 | - | 3.465V | 3.3V | - | 3.135V | 50MHz | MICROPROCESSOR, RISC | - | 50MHz | - | 32 | - | - | - | 32 | YES | YES | 32 | FIXED POINT | YES | 3.3V | 10Mbps (1), 10/100Mbps (1) | 1 Core 32-Bit | No | DRAM | - | HDLC/SDLC, I2C, IrDA, PCMCIA, SPI, TDM, UART/USART | - | Communications; CPM | - | - | - | - | 2.52mm | 25mm | - | Non-RoHS Compliant |