- Moisture Sensitivity Level (MSL)
- Number of Cores/Bus Width
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RAM Controllers
- RoHS Status
- Series
- Speed
- Core Processor
- Published
Attribute column
Manufacturer
NXP Embedded - Microprocessors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Supplier Device Package | Number of I/Os | Operating Temperature (Max.) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Speed | uPs/uCs/Peripheral ICs Type | Core Processor | Clock Frequency | Bit Size | Has ADC | DMA Channels | PWM Channels | Address Bus Width | Boundary Scan | Low Power Mode | External Data Bus Width | Format | Integrated Cache | RAM (words) | Voltage - I/O | Ethernet | Number of Cores/Bus Width | Graphics Acceleration | RAM Controllers | USB | Additional Interfaces | Co-Processors/DSP | Bus Compatibility | Security Features | Display & Interface Controllers | SATA | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MPC850DSLZQ50BU NXP USA Inc. | 2 | - | Datasheet | - | 256-BBGA | YES | - | - | - | 0°C~95°C TA | Tray | 1997 | MPC8xx | e0 | - | Obsolete | 3 (168 Hours) | 256 | 3A991.A.2 | Tin/Lead (Sn/Pb) | - | 8542.31.00.01 | BOTTOM | BALL | 260 | 3.3V | 1.27mm | 40 | MPC850 | S-PBGA-B256 | - | 3.6V | 3.3V | - | 3V | 50MHz | MICROPROCESSOR, RISC | - | - | 32 | - | - | - | 26 | YES | YES | 32 | FIXED POINT | YES | - | 3.3V | 10Mbps (1) | 1 Core 32-Bit | No | DRAM | USB 1.x (1) | HDLC/SDLC, I2C, IrDA, PCMCIA-ATA, TDM, UART/USART | Communications; CPM | - | - | - | - | 2.54mm | 23mm | - | Non-RoHS Compliant | ||
![]() P1024NXE5DFB NXP USA Inc. | In Stock | - | Datasheet | 12 Weeks | 561-FBGA | - | 561-TEPBGA I (23x23) | - | - | -40°C~125°C TA | Tray | 2002 | QorIQ P1 | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | P1024 | - | - | - | - | - | - | 667MHz | - | PowerPC e500v2 | - | - | - | - | - | - | - | - | - | - | - | - | - | 10/100/1000Mbps (3) | 2 Core 32-Bit | No | DDR3 | USB 2.0 + PHY (2) | DUART, I2C, MMC/SD, SPI | Security; SEC 3.3 | - | Cryptography, Random Number Generator | - | - | - | - | - | ROHS3 Compliant | ||
![]() MPC8536AVJATHA NXP USA Inc. | 2478 |
| - | 18 Weeks | 783-BBGA, FCBGA | YES | - | - | - | 0°C~90°C TA | Tray | 2002 | MPC85xx | - | - | Active | 3 (168 Hours) | 783 | 3A991.A.2 | - | - | 8542.31.00.01 | BOTTOM | BALL | 260 | 1V | 1mm | - | - | S-PBGA-B783 | - | 1.05V | - | - | 0.95V | 1.25GHz | MICROPROCESSOR | PowerPC e500 | - | 32 | - | - | - | 16 | YES | YES | 64 | FIXED POINT | YES | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR2, DDR3 | USB 2.0 (3) | DUART, I2C, MMC/SD, PCI, SPI | - | - | - | - | SATA 3Gbps (2) | 2.76mm | 29mm | - | ROHS3 Compliant | ||
![]() MPC8572CLVJAULE NXP USA Inc. | 2749 | - | Datasheet | 18 Weeks | 1023-BBGA, FCBGA | - | - | - | - | -40°C~105°C TA | Tray | 1998 | MPC85xx | - | yes | Active | 3 (168 Hours) | - | - | - | - | - | - | - | 245 | - | - | 30 | MPC8572 | - | - | - | - | - | - | 1.333GHz | MICROPROCESSOR | PowerPC e500 | - | - | - | - | - | - | - | - | - | - | - | - | 1.5V 1.8V 2.5V 3.3V | 10/100/1000Mbps (4) | 2 Core 32-Bit | No | DDR2, DDR3 | - | DUART, HSSI, I2C, RapidIO | Signal Processing; SPE | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MPC8349VVAJDB NXP USA Inc. | 74 |
| - | 12 Weeks | 672-LBGA | YES | - | - | 105°C | - | Tray | 2002 | - | e2 | - | Active | 3 (168 Hours) | 672 | 3A991.A.2 | TIN COPPER/TIN SILVER | ALSO REQUIRES 2.5V AND 3.3V SUPPLY | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.2V | 1mm | 40 | MPC8349 | S-PBGA-B672 | Not Qualified | 1.26V | 1.21.8/2.52.5/3.3V | OTHER | 1.14V | 533 MHz | MICROPROCESSOR | - | 66MHz | 32 | - | - | - | 32 | YES | YES | 32 | FLOATING POINT | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.69mm | 35mm | 35mm | ROHS3 Compliant | ||
![]() MC9328MX21CJMR2 NXP USA Inc. | In Stock | - | - | 10 Weeks | 289-LFBGA | YES | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2006 | i.MX21 | e1 | - | Not For New Designs | 3 (168 Hours) | 289 | 5A002.A.1 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.5V | 0.8mm | 40 | MC9328MX21 | S-PBGA-B289 | - | 1.65V | - | - | 1.45V | 266MHz | MICROPROCESSOR | ARM926EJ-S | 32MHz | 32 | - | - | - | 26 | YES | YES | 32 | FIXED POINT | YES | - | 1.8V 3.0V | - | 1 Core 32-Bit | No | SDRAM | USB 1.x (2) | 1-Wire, I2C, I2S, SPI, SSI, MMC/SD, UART | - | - | - | Keypad, LCD | - | 1.6mm | 17mm | - | ROHS3 Compliant | ||
![]() MCIMX6Q6AVT08AE NXP USA Inc. | 2667 |
| Datasheet | 14 Weeks | 624-FBGA, FCBGA | YES | - | 32 | - | -40°C~125°C TJ | Tray | 2002 | i.MX6Q | - | - | Active | 3 (168 Hours) | 624 | - | - | - | 8542.39.00.01 | BOTTOM | BALL | 260 | - | 0.8mm | 40 | - | S-PBGA-B624 | - | 1.5V | - | - | 1.225V | 852MHz | - | ARM® Cortex®-A9 | - | - | - | - | - | 16 | YES | - | 64 | - | - | 272K | 1.8V 2.5V 2.8V 3.3V | 10/100/1000Mbps (1) | 4 Core 32-Bit | Yes | LPDDR2, LVDDR3, DDR3 | USB 2.0 + PHY (4) | CAN, I2C, I2S, MMC/SD/SDIO, SAI, SPI, SSI, UART | Multimedia; NEON™ SIMD | CAN; ETHERNET; I2C; I2S; IRDA; PCI; RS-232; RS-485; SPI; UART; USB | ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC, Tamper Detection | Keypad, LCD | SATA 3Gbps (1) | 2.16mm | 21mm | - | ROHS3 Compliant | ||
![]() MPC8255AZUPIBB NXP USA Inc. | 2368 |
| Datasheet | 12 Weeks | 480-LBGA Exposed Pad | YES | - | - | - | 0°C~105°C TA | Tray | 1997 | MPC82xx | e0 | - | Obsolete | 3 (168 Hours) | 480 | 3A991.A.2 | Tin/Lead (Sn/Pb) | - | 8542.31.00.01 | BOTTOM | BALL | 220 | 2V | 1.27mm | 30 | PC8255 | S-PBGA-B480 | - | 2.2V | - | - | 1.9V | 300MHz | MICROPROCESSOR, RISC | PowerPC G2 | 66.66MHz | 32 | - | - | - | 32 | YES | NO | 64 | FLOATING POINT | YES | - | 3.3V | 10/100Mbps (3) | 1 Core 32-Bit | No | DRAM, SDRAM | - | I2C, SCC, SMC, SPI, UART, USART | Communications; RISC CPM | - | - | - | - | 1.65mm | 37.5mm | - | Non-RoHS Compliant | ||
![]() XPC8240LZU200E NXP USA Inc. | 266 | - | Datasheet | - | 352-LBGA | - | - | - | - | 0°C~105°C TA | Tray | 2001 | MPC82xx | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | 8542.31.00.01 | - | - | - | - | - | - | PC8240 | - | - | - | - | - | - | 200MHz | MICROPROCESSOR, RISC | PowerPC 603e | - | - | - | - | - | - | - | - | - | - | - | - | 3.3V | - | 1 Core 32-Bit | No | DRAM, SDRAM | - | I2C, I2O, PCI, UART | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MCIMX516AJM6C NXP USA Inc. | 7600 |
| - | 15 Weeks | 529-LFBGA | YES | - | - | - | -40°C~125°C TJ | Tray | 2008 | i.MX51 | e1 | - | Active | 3 (168 Hours) | 529 | 5A992 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.31.00.01 | BOTTOM | BALL | 260 | 1V | 0.8mm | 40 | MCIMX516 | S-PBGA-B529 | Not Qualified | 1.1V | 1.2V | - | 0.95V | 600MHz | MICROPROCESSOR CIRCUIT | ARM® Cortex®-A8 | - | - | - | - | - | - | - | - | - | - | - | - | 1.2V 1.875V 2.775V 3.0V | 10/100Mbps (1) | 1 Core 32-Bit | Yes | LPDDR, DDR2 | USB 2.0 (3), USB 2.0 + PHY (1) | 1-Wire, AC'97, I2C, I2S, MMC/SD, SPI, SSI, UART | Multimedia; NEON™ SIMD | - | ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC | Keypad, LCD | - | 1.6mm | 19mm | - | ROHS3 Compliant | ||
![]() MPC8343EVRADDB NXP USA Inc. | 45 |
| - | 12 Weeks | 620-BBGA Exposed Pad | YES | - | - | - | 0°C~105°C TA | Tray | 2002 | MPC83xx | e2 | - | Active | 3 (168 Hours) | 620 | 5A002.A.1 | TIN COPPER/TIN SILVER | - | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.2V | 1mm | 40 | MPC8343 | S-PBGA-B620 | - | 1.26V | 1.22.53.3V | - | 1.14V | 266MHz | MICROPROCESSOR | PowerPC e300 | 66MHz | 32 | - | - | - | 32 | YES | YES | 32 | FLOATING POINT | YES | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (3) | 1 Core 32-Bit | No | DDR, DDR2 | USB 2.0 + PHY (2) | DUART, I2C, PCI, SPI | Security; SEC | - | Cryptography, Random Number Generator | - | - | 2.46mm | 29mm | - | ROHS3 Compliant | ||
![]() LS1020AXN7MQB NXP USA Inc. | 159 |
| Datasheet | 18 Weeks | 525-FBGA, FCBGA | - | - | - | - | -40°C~105°C | Tray | 2002 | QorIQ® Layerscape | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2GHz | - | ARM® Cortex®-A7 | - | - | - | - | - | - | - | - | - | - | - | - | - | GbE (3) | 2 Core 32-Bit | - | DDR3L, DDR4 | USB 2.0 (1), USB 3.0 + PHY | - | Multimedia; NEON™ SIMD | - | Secure Boot, TrustZone® | - | SATA 3Gbps (1) | - | - | - | ROHS3 Compliant | ||
![]() MPC8540PX833LB NXP USA Inc. | In Stock | - | Datasheet | - | 784-BBGA, FCBGA | - | - | - | - | 0°C~105°C TA | Tray | 2002 | MPC85xx | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | MPC8540 | - | - | - | - | - | - | 833MHz | - | PowerPC e500 | - | - | - | - | - | - | - | - | - | - | - | - | 2.5V 3.3V | 10/100Mbps (1), 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, SDRAM | - | DUART, I2C, PCI, RapidIO | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MCIMX6S1AVM08ABR NXP USA Inc. | 40 |
| Datasheet | 15 Weeks | 624-LFBGA | YES | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2002 | i.MX6S | - | - | Not For New Designs | 3 (168 Hours) | 624 | - | - | - | 8542.31.00.01 | - | - | - | - | - | - | MCIMX6 | - | Not Qualified | - | 1.05/1.5V | - | - | 800MHz | GRAPHICS PROCESSOR | ARM® Cortex®-A9 | - | - | - | - | - | - | - | - | - | - | - | - | 1.8V 2.5V 2.8V 3.3V | 10/100/1000Mbps (1) | 1 Core 32-Bit | Yes | LPDDR2, LVDDR3, DDR3 | USB 2.0 + PHY (4) | CAN, I2C, I2S, MMC/SD/SDIO, SAI, SPI, SSI, UART | Multimedia; NEON™ SIMD | - | ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC, Tamper Detection | Keypad, LCD | - | - | - | - | ROHS3 Compliant | ||
![]() MPC8260AZUPJDB NXP USA Inc. | In Stock | - | Datasheet | - | 480-LBGA Exposed Pad | YES | - | - | - | 0°C~105°C TA | Tray | 2004 | MPC82xx | e0 | - | Obsolete | 3 (168 Hours) | 480 | 3A991.A.2 | Tin/Lead (Sn/Pb) | - | 8542.31.00.01 | BOTTOM | BALL | 220 | 2V | 1.27mm | 30 | PC8260 | S-PBGA-B480 | - | 2.2V | - | - | 1.9V | 300MHz | MICROPROCESSOR, RISC | PowerPC G2 | 83.33MHz | 32 | - | - | - | 32 | YES | NO | 64 | FLOATING POINT | YES | - | 3.3V | 10/100Mbps (3) | 1 Core 32-Bit | No | DRAM, SDRAM | - | I2C, SCC, SMC, SPI, UART, USART | Communications; RISC CPM | - | - | - | - | 1.65mm | 37.5mm | - | Non-RoHS Compliant | ||
![]() MCIMX6G1CVM05AA NXP USA Inc. | 15 | - | Datasheet | 12 Weeks | 289-LFBGA | YES | - | - | - | -40°C~105°C TJ | Tray | 2012 | i.MX6UL | e2 | - | Obsolete | 3 (168 Hours) | 289 | 5A992 | Tin/Silver (Sn/Ag) | - | 8542.31.00.01 | BOTTOM | BALL | 260 | - | 0.8mm | 40 | - | S-PBGA-B289 | - | 1.3V | - | - | 1.15V | 528MHz | MICROPROCESSOR | ARM® Cortex®-A7 | - | - | - | - | - | 16 | YES | YES | 16 | FIXED POINT | YES | - | 1.2V 1.35V 1.5V 1.8V 2.5V 2.8V 3.3V | 10/100Mbps (1) | 1 Core 32-Bit | No | LPDDR2, DDR3, DDR3L | USB 2.0 + PHY (2) | CAN, EBI/EMI, I2C, I2S, MMC/SD/SDIO, QSPI, SAI, SPI, SSI, S/PDIF, UART | Multimedia; NEON™ SIMD | - | ARM TZ, A-HAB, CAAM, CSU, SJC, SNVS | LVDS | - | 1.32mm | 14mm | - | ROHS3 Compliant | ||
![]() MC7448TVU1267ND NXP USA Inc. | 834 | - | Datasheet | 12 Weeks | 360-CBGA, FCCBGA | YES | - | - | - | -40°C~105°C TA | Tray | 1994 | MPC74xx | e2 | - | Active | 1 (Unlimited) | 360 | 3A991.A.1 | TIN COPPER/TIN SILVER | - | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.05V | 1.27mm | 40 | MC7448 | S-CBGA-B360 | - | 1.1V | - | - | 1V | 1.267GHz | MICROPROCESSOR, RISC | PowerPC G4 | 200MHz | - | - | - | - | - | YES | YES | - | FLOATING POINT | YES | - | 1.5V 1.8V 2.5V | - | 1 Core 32-Bit | No | - | - | - | Multimedia; SIMD | - | - | - | - | 2.4mm | 25mm | - | ROHS3 Compliant | ||
![]() MPC8377VRANG NXP USA Inc. | 77 | - | Datasheet | - | 689-BBGA Exposed Pad | YES | - | - | - | 0°C~125°C TA | Tray | 2012 | MPC83xx | e2 | - | Obsolete | 3 (168 Hours) | 689 | 3A991.A.2 | TIN COPPER/TIN SILVER | - | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.05V | 1mm | 40 | MPC8377 | S-PBGA-B689 | - | 1.1V | 1.051.8/2.52.5/3.3V | - | 1V | 800MHz | MICROPROCESSOR | PowerPC e300c4s | - | 32 | - | - | - | 15 | YES | YES | 64 | FLOATING POINT | YES | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, DDR2 | USB 2.0 + PHY (1) | DUART, I2C, MMC/SD, PCI, SPI | - | - | - | - | SATA 3Gbps (2) | 2.46mm | 31mm | - | ROHS3 Compliant | ||
![]() MVF60NN152CMK50 NXP USA Inc. | 4165 | - | Datasheet | 15 Weeks | 364-LFBGA | YES | - | - | - | -40°C~85°C TA | Tray | - | Vybrid, VF6xx | - | yes | Active | 3 (168 Hours) | 364 | - | - | - | - | BOTTOM | BALL | 260 | 3.3V | 0.8mm | 40 | - | - | - | 3.6V | - | - | 3V | 500MHz, 167MHz | MICROCONTROLLER, RISC | ARM® Cortex®-A5 + Cortex®-M4 | 24MHz | 32 | YES | YES | NO | - | - | - | - | - | - | - | 3.3V | 10/100Mbps (2) | 2 Core 32-Bit | Yes | LPDDR2, DDR3, DRAM | USB 2.0 OTG + PHY (1) | CAN, I2C, IrDA, LIN, SCI, SDHC, SPI, UART/USART | Multimedia; NEON™ MPE | - | - | DCU, GPU, LCD, VideoADC, VIU | - | - | 17mm | - | ROHS3 Compliant | ||
![]() MPC8308CVMAGD NXP USA Inc. | 44 | - | - | - | 473-LFBGA | YES | - | - | - | -40°C~105°C TA | Tray | 2002 | MPC83xx | e1 | - | Obsolete | 3 (168 Hours) | 473 | 3A991.A.2 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.31.00.01 | BOTTOM | BALL | 260 | 1V | 0.8mm | 40 | MPC8308 | S-PBGA-B473 | - | 1.05V | - | - | 0.95V | 400MHz | MICROPROCESSOR, RISC | PowerPC e300c3 | - | - | - | - | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (3) | 1 Core 32-Bit | No | DDR2 | USB 2.0 (1) | DUART, HSSI, I2C, MMC/SD/SDIO, SPI | - | - | - | - | - | 1.54mm | 19mm | - | ROHS3 Compliant |