- Moisture Sensitivity Level (MSL)
- Number of Cores/Bus Width
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RAM Controllers
- RoHS Status
- Series
- Speed
- Core Processor
- Published
Attribute column
Manufacturer
NXP Embedded - Microprocessors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Speed | uPs/uCs/Peripheral ICs Type | Core Processor | Clock Frequency | Bit Size | Has ADC | DMA Channels | PWM Channels | DAC Channels | Address Bus Width | Boundary Scan | Low Power Mode | External Data Bus Width | Format | Integrated Cache | Voltage - I/O | Ethernet | Number of Cores/Bus Width | Graphics Acceleration | RAM Controllers | USB | Additional Interfaces | Number of Serial I/Os | Co-Processors/DSP | ROM Programmability | Bus Compatibility | Security Features | Display & Interface Controllers | SATA | Height Seated (Max) | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC68LC302AF20CT NXP USA Inc. | In Stock | - | Datasheet | 8 Weeks | 100-LQFP | YES | - | 0°C~70°C TA | Tray | 1995 | M683xx | e3 | - | Not For New Designs | 3 (168 Hours) | 100 | 3A991.A.2 | Matte Tin (Sn) | 8542.31.00.01 | QUAD | GULL WING | 260 | - | - | - | 40 | MC68LC302 | S-PQFP-G100 | - | - | - | - | 20MHz | MICROCONTROLLER, RISC | M68000 | - | - | NO | YES | NO | NO | 20 | - | - | 16 | - | - | 5.0V | - | 1 Core 8/16-Bit | No | DRAM | - | GCI, IDL, ISDN, NMSI, PCM, SCPI | - | Communications; RISC CPM | FLASH | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MPC8572VJAULE NXP USA Inc. | 2200 | - | Datasheet | 18 Weeks | 1023-BBGA, FCBGA | - | - | 0°C~105°C TA | Tray | 1998 | MPC85xx | - | yes | Active | 3 (168 Hours) | - | - | - | - | - | - | 245 | - | - | - | 30 | MPC8572 | - | - | - | - | - | 1.333GHz | MICROPROCESSOR | PowerPC e500 | - | - | - | - | - | - | - | - | - | - | - | - | 1.5V 1.8V 2.5V 3.3V | 10/100/1000Mbps (4) | 2 Core 32-Bit | No | DDR2, DDR3 | - | DUART, HSSI, I2C, RapidIO | - | Signal Processing; SPE | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() T2081NXE8TTB NXP USA Inc. | 2113 | - | Datasheet | 18 Weeks | 896-BFBGA, FCBGA | YES | - | 0°C~105°C TA | Tray | 2002 | QorIQ T2 | - | - | Active | 3 (168 Hours) | 780 | - | - | 8542.31.00.01 | BOTTOM | BALL | 250 | 1.025V | 0.8mm | - | 30 | - | S-PBGA-B780 | - | 1.055V | - | 0.995V | 1.8GHz | MICROPROCESSOR, RISC | PowerPC e6500 | - | - | - | - | - | - | 16 | YES | YES | 64 | FIXED POINT | YES | - | 1Gbps (8), 2.5Gbps (4), 10Gbps (4) | 4 Core 64-Bit | - | DDR3, DDR3L | USB 2.0 + PHY (2) | - | - | - | - | - | Boot Security, Cryptography, Secure Fusebox, Secure Debug, Tamper Detection, Volatile key Storage | - | SATA 3Gbps (2) | 2.61mm | 23mm | ROHS3 Compliant | ||
![]() P4080NSE1PNB NXP USA Inc. | 15 | - | Datasheet | - | 1295-BBGA, FCBGA | YES | - | 0°C~105°C TA | Tray | 2008 | QorIQ P4 | e1 | - | Obsolete | 3 (168 Hours) | - | 5A002.A | TIN SILVER COPPER | 8542.31.00.01 | BOTTOM | BALL | 245 | 1V | 1mm | - | 30 | P4080 | S-PBGA-B1295 | - | 1.05V | - | 0.95V | 1.5GHz | MICROPROCESSOR, RISC | PowerPC e500mc | 133.3MHz | 32 | - | - | - | - | 32 | YES | YES | 16 | FIXED POINT | YES | 1.8V 2.5V 3.3V | 1Gbps (8), 10Gbps (2) | 8 Core 32-Bit | No | DDR2, DDR3 | USB 2.0 + PHY (2) | DUART, I2C, MMC/SD, RapidIO, SPI | - | Security; SEC 4.0 | - | - | Boot Security, Cryptography, Random Number Generator, Secure Fusebox | - | - | 3.53mm | 37.5mm | ROHS3 Compliant | ||
![]() MC68EC000EI8 NXP USA Inc. | In Stock | - | Datasheet | - | 68-LCC (J-Lead) | - | 68-PLCC (24.21x24.21) | 0°C~70°C TA | Tube | 1995 | M680x0 | - | - | Obsolete | 2 (1 Year) | - | - | - | - | - | - | - | - | - | - | - | MC68EC000 | - | - | - | - | - | 8MHz | - | EC000 | - | - | - | - | - | - | - | - | - | - | - | - | 5.0V | - | 1 Core 32-Bit | No | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() P5020NSN1VNB NXP USA Inc. | In Stock | - | Datasheet | 26 Weeks | 1295-BBGA, FCBGA | YES | - | 0°C~105°C TA | Tray | 2002 | QorIQ P5 | e1 | - | Obsolete | 3 (168 Hours) | - | 3A991.A.1 | Tin/Silver/Copper (Sn/Ag/Cu) | 8542.31.00.01 | BOTTOM | BALL | 245 | 1.1V | 1mm | - | 30 | P5020 | S-PBGA-B1295 | - | 1.15V | - | 1.05V | 2.0GHz | MICROPROCESSOR, RISC | PowerPC e5500 | 166MHz | - | - | - | - | - | 16 | YES | YES | 64 | FIXED POINT | YES | - | 1Gbps (5), 10Gbps (1) | 2 Core 64-Bit | No | DDR3, DDR3L | USB 2.0 + PHY (2) | DUART, I2C, MMC/SD, SPI | - | - | - | - | - | - | SATA 3Gbps (2) | 3.53mm | 37.5mm | ROHS3 Compliant | ||
![]() MPC8569CVTANKGB NXP USA Inc. | In Stock | - | Datasheet | - | 783-BBGA, FCBGA | - | 783-FCPBGA (29x29) | -40°C~105°C TA | Tray | 2010 | MPC85xx | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | MPC8569 | - | - | - | - | - | 800MHz | - | PowerPC e500v2 | - | - | - | - | - | - | - | - | - | - | - | - | 1.0V 1.5V 1.8V 2.5V 3.3V | 10/100Mbps (8), 1Gbps (4) | 1 Core 32-Bit | No | DDR2, DDR3, SDRAM | USB 2.0 (1) | DUART, HSSI, I2C, MMC/SD, PCI, RapidIO, SPI, TDM, UART | - | Communications; QUICC Engine | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MPC8358EZQAGDDA NXP USA Inc. | In Stock | - | Datasheet | - | 668-BBGA Exposed Pad | YES | - | 0°C~105°C TA | Tray | 2004 | MPC83xx | e0 | - | Obsolete | 3 (168 Hours) | 668 | 5A002.A.1 | Tin/Lead (Sn/Pb) | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.2V | 1mm | - | 40 | MPC8358 | S-PBGA-B668 | - | 1.26V | 1.21.8/2.52.5/3.3V | 1.14V | 400MHz | MICROPROCESSOR, RISC | PowerPC e300 | 66.67MHz | 32 | - | - | - | - | 32 | YES | YES | 32 | FLOATING POINT | YES | 1.8V 2.5V 3.3V | 10/100/1000Mbps (1) | 1 Core 32-Bit | No | DDR, DDR2 | USB 1.x (1) | DUART, HDLC, I2C, PCI, SPI, UART | - | Communications; QUICC Engine, Security; SEC | - | - | Cryptography, Random Number Generator | - | - | 2.46mm | 29mm | Non-RoHS Compliant | ||
![]() MPC8572EPXAVNE NXP USA Inc. | 682 | - | Datasheet | - | 1023-BFBGA, FCBGA | - | - | 0°C~105°C TA | Tray | 2008 | MPC85xx | - | - | Obsolete | 3 (168 Hours) | - | 5A002.A | - | 8542.31.00.01 | - | - | - | - | - | - | - | MPC8572 | - | - | - | - | - | 1.5GHz | MICROPROCESSOR, RISC | PowerPC e500 | - | - | - | - | - | - | - | - | - | - | - | - | 1.5V 1.8V 2.5V 3.3V | 10/100/1000Mbps (4) | 2 Core 32-Bit | No | DDR2, DDR3 | - | DUART, HSSI, I2C, RapidIO | - | Signal Processing; SPE, Security; SEC | - | - | Cryptography, Random Number Generator | - | - | - | - | ROHS3 Compliant | ||
![]() MPC8555VTALF NXP USA Inc. | 2240 |
| Datasheet | 12 Weeks | 783-BBGA, FCBGA | YES | - | 0°C~105°C TA | Tray | 2002 | MPC85xx | e2 | - | Obsolete | 3 (168 Hours) | 783 | 5A992 | TIN COPPER/TIN SILVER | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.2V | 1mm | - | 40 | MPC8555 | S-PBGA-B783 | - | 1.26V | - | 1.14V | 667MHz | MICROPROCESSOR, RISC | PowerPC e500 | 166MHz | 32 | - | - | - | - | 64 | YES | YES | 64 | FLOATING POINT | YES | 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, SDRAM | USB 2.0 (1) | DUART, I2C, PCI, SPI, TDM, UART | - | Communications; CPM | - | - | - | - | - | 3.75mm | 29mm | ROHS3 Compliant | ||
![]() T1020NXE7MQB NXP USA Inc. | 2171 |
| Datasheet | 18 Weeks | 780-FBGA, FCBGA | - | - | -40°C~105°C TA | Bulk | 2002 | QorIQ T1 | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.4GHz | - | PowerPC e5500 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1Gbps (12) | 2 Core 64-Bit | No | DDR3L/4 | USB 2.0 + PHY (2) | I2C, MMC/SD, PCIe, SPI, UART | - | - | - | - | Boot Security, Cryptography, Secure Fusebox, Secure Debug, Tamper Detection, Volatile key Storage | - | SATA 3Gbps (2) | - | - | ROHS3 Compliant | ||
![]() LS1043ASE7MNLA NXP USA Inc. | 44 |
| Datasheet | - | 621-FBGA, FCBGA | YES | - | 0°C~105°C | Tray | 2014 | QorIQ® Layerscape | - | - | Active | 3 (168 Hours) | 621 | 5A002.A.1 | - | 8542.31.00.01 | BOTTOM | BALL | NOT SPECIFIED | 0.9V | 0.8mm | - | NOT SPECIFIED | - | S-PBGA-B621 | - | 0.93V | - | 0.87V | 1.2GHz | MICROPROCESSOR, RISC | ARM® Cortex®-A53 | 100MHz | 32 | - | - | - | - | 16 | YES | YES | 32 | FIXED POINT | YES | - | 1GbE (7) or 10GbE (1) & 1GbE (5) | 4 Core 64-Bit | - | DDR3L, DDR4 | USB 3.0 (3) + PHY | - | - | - | - | - | Secure Boot, TrustZone® | - | SATA 6Gbps (1) | 2.07mm | 21mm | ROHS3 Compliant | ||
![]() MPC8569ECVJANKGB NXP USA Inc. | 2842 |
| Datasheet | 12 Weeks | 783-BBGA, FCBGA | YES | - | -40°C~105°C TA | Tray | 2002 | MPC85xx | e1 | - | Last Time Buy | 3 (168 Hours) | 783 | 5A002.A.1 | Tin/Silver/Copper (Sn/Ag/Cu) | 8542.31.00.01 | BOTTOM | BALL | 245 | 1V | 1mm | - | 30 | - | S-PBGA-B783 | - | 1.03V | 12.5/3.3V | 0.97V | 800MHz | MICROPROCESSOR, RISC | PowerPC e500v2 | 133MHz | 32 | - | - | - | - | 16 | YES | YES | 64 | FLOATING POINT | YES | 1.0V 1.5V 1.8V 2.5V 3.3V | 10/100Mbps (8), 1Gbps (4) | 1 Core 32-Bit | No | DDR2, DDR3, SDRAM | USB 2.0 (1) | DUART, HSSI, I2C, MMC/SD, PCI, RapidIO, SPI, TDM, UART | - | Communications; QUICC Engine, Security; SEC | - | - | Cryptography, Random Number Generator | - | - | 3.94mm | 29mm | ROHS3 Compliant | ||
![]() LS1043ASN7MNLB NXP USA Inc. | 7 |
| Datasheet | 18 Weeks | 621-FBGA, FCBGA | - | - | 0°C~105°C | Tray | 2014 | QorIQ® Layerscape | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2GHz | - | ARM® Cortex®-A53 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1GbE (7) or 10GbE (1) & 1GbE (5) | 4 Core 64-Bit | - | DDR3L, DDR4 | USB 3.0 (3) + PHY | - | - | - | - | - | Secure Boot, TrustZone® | - | SATA 6Gbps (1) | - | - | ROHS3 Compliant | ||
![]() P1010NSE5HFB NXP USA Inc. | 444 |
| Datasheet | 12 Weeks | 425-FBGA | YES | - | 0°C~105°C TA | Tray | 2002 | QorIQ P1 | - | - | Active | 3 (168 Hours) | 425 | - | - | 8542.31.00.01 | - | - | - | 1V | - | - | - | P1010 | - | - | - | 1V | - | 1.0GHz | MICROPROCESSOR, RISC | PowerPC e500v2 | - | 32 | - | - | - | - | - | - | - | - | - | - | - | 10/100/1000Mbps (3) | 1 Core 32-Bit | No | DDR3, DDR3L | USB 2.0 + PHY (1) | CAN, DUART, I2C, MMC/SD, SPI | - | Security; SEC 4.4 | - | - | Boot Security, Cryptography, Random Number Generator, Secure Fusebox | - | SATA 3Gbps (2) | - | - | ROHS3 Compliant | ||
![]() MPC8250ACVRIHBC NXP USA Inc. | In Stock | - | Datasheet | 12 Weeks | 516-BBGA | YES | - | -40°C~105°C TA | Tray | 1997 | MPC82xx | e1 | - | Obsolete | 3 (168 Hours) | 516 | 3A991.A.2 | Tin/Silver/Copper (Sn/Ag/Cu) | 8542.31.00.01 | BOTTOM | BALL | 245 | 1.8V | 1mm | - | 30 | MPC8250 | S-PBGA-B516 | - | 1.9V | - | 1.7V | 200MHz | MICROPROCESSOR, RISC | PowerPC G2 | - | 32 | - | - | - | - | 32 | YES | - | 64 | FLOATING POINT | YES | 3.3V | 10/100Mbps (3) | 1 Core 32-Bit | No | DRAM, SDRAM | - | I2C, SCC, SMC, SPI, UART, USART | - | Communications; RISC CPM | - | - | - | - | - | 2.55mm | 27mm | ROHS3 Compliant | ||
![]() MPC8541ECVTAJD NXP USA Inc. | In Stock | - | Datasheet | 12 Weeks | 783-BBGA, FCBGA | YES | - | -40°C~105°C TA | Tray | 2002 | MPC85xx | e2 | - | Obsolete | 3 (168 Hours) | 783 | 5A002.A.1 | TIN COPPER/TIN SILVER | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.2V | 1mm | - | 40 | MPC8541 | R-PBGA-B783 | - | 1.26V | - | 1.14V | 533MHz | MICROPROCESSOR, RISC | PowerPC e500 | 166MHz | 32 | - | - | - | - | 64 | YES | YES | 64 | FLOATING POINT | YES | 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, SDRAM | - | DUART, I2C, PCI | - | Security; SEC | - | - | Cryptography, Random Number Generator | - | - | 3.75mm | 29mm | ROHS3 Compliant | ||
![]() MPC8343CZQADDB NXP USA Inc. | In Stock | - | Datasheet | 12 Weeks | 620-BBGA Exposed Pad | YES | - | -40°C~105°C TA | Tray | 2002 | MPC83xx | e0 | - | Obsolete | 3 (168 Hours) | 620 | 3A991.A.2 | Tin/Lead (Sn/Pb) | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.2V | 1mm | - | 40 | MPC8343 | S-PBGA-B620 | - | 1.26V | 1.22.53.3V | 1.14V | 266MHz | MICROPROCESSOR | PowerPC e300 | 66MHz | 32 | - | - | - | - | 32 | YES | YES | 32 | FLOATING POINT | YES | 1.8V 2.5V 3.3V | 10/100/1000Mbps (3) | 1 Core 32-Bit | No | DDR, DDR2 | USB 2.0 + PHY (2) | DUART, I2C, PCI, SPI | - | - | - | - | - | - | - | 2.46mm | 29mm | Non-RoHS Compliant | ||
![]() MCIMX6U6AVM08ABR NXP USA Inc. | 10000 |
| Datasheet | 15 Weeks | 624-LFBGA | YES | - | -40°C~125°C TJ | Tape & Reel (TR) | 2002 | i.MX6DL | - | - | Not For New Designs | 3 (168 Hours) | 624 | - | - | 8542.31.00.01 | - | - | - | - | - | - | - | MCIMX6 | - | Not Qualified | - | 1.05/1.5V | - | 800MHz | GRAPHICS PROCESSOR | ARM® Cortex®-A9 | - | - | - | - | - | - | - | - | - | - | - | - | 1.8V 2.5V 2.8V 3.3V | 10/100/1000Mbps (1) | 2 Core 32-Bit | Yes | LPDDR2, LVDDR3, DDR3 | USB 2.0 + PHY (4) | CAN, I2C, I2S, MMC/SD/SDIO, SAI, SPI, SSI, UART | - | Multimedia; NEON™ SIMD | - | - | ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC, Tamper Detection | Keypad, LCD | - | - | - | ROHS3 Compliant | ||
![]() MCIMX6Y7DVM09AA NXP USA Inc. | 7 | - | Datasheet | 53 Weeks | 289-LFBGA | YES | - | 0°C~95°C TJ | Tray | 2015 | i.MX6 | - | - | Obsolete | 3 (168 Hours) | 289 | - | - | - | BOTTOM | BALL | - | - | 0.8mm | compliant | - | - | S-PBGA-B289 | - | 1.5V | - | 1.375V | 900MHz | MICROPROCESSOR, RISC | ARM® Cortex®-A7 | 900MHz | - | - | - | - | - | 16 | YES | - | 16 | - | - | 1.8V 2.8V 3.3V | 10/100Mbps (2) | 1 Core 32-Bit | No | LPDDR2, DDR3, DDR3L | USB 2.0 OTG + PHY (2) | CAN, I2C, SPI, UART | 4 | Multimedia; NEON™ MPE | - | ETHERNET, I2C, PCI, SPI, UART, USB | A-HAB, ARM TZ, CSU, SJC, SNVS | Electrophoretic, LCD | - | 1.32mm | 14mm | RoHS Compliant |