- Moisture Sensitivity Level (MSL)
- Number of Cores/Bus Width
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RAM Controllers
- RoHS Status
- Series
- Speed
- Core Processor
- Published
Attribute column
Manufacturer
NXP Embedded - Microprocessors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Number of I/Os | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Speed | uPs/uCs/Peripheral ICs Type | Core Processor | Clock Frequency | Bit Size | Has ADC | DMA Channels | PWM Channels | Address Bus Width | Boundary Scan | Low Power Mode | External Data Bus Width | Format | Integrated Cache | RAM (words) | Voltage - I/O | Ethernet | Number of Cores/Bus Width | Graphics Acceleration | RAM Controllers | USB | Additional Interfaces | Co-Processors/DSP | Security Features | Display & Interface Controllers | SATA | Height Seated (Max) | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MPC885CVR66 NXP USA Inc. | 3000 | - | Datasheet | 12 Weeks | 357-BBGA | YES | - | -40°C~100°C TA | Tray | 1999 | MPC8xx | e1 | - | Last Time Buy | 3 (168 Hours) | 357 | 5A002.A.1 | Tin/Silver/Copper (Sn/Ag/Cu) | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.8V | 1.27mm | 40 | MPC885 | S-PBGA-B357 | - | 1.9V | 1.83.3V | 1.7V | 66MHz | MICROPROCESSOR, RISC | - | - | 32 | - | - | - | 32 | YES | YES | 32 | FIXED POINT | YES | - | 3.3V | 10Mbps (3), 10/100Mbps (2) | 1 Core 32-Bit | No | DRAM | USB 2.0 (1) | HDLC/SDLC, I2C, IrDA, PCMCIA, SPI, TDM, UART/USART | Communications; CPM, Security; SEC | Cryptography | - | - | 2.52mm | 25mm | ROHS3 Compliant | ||
![]() BSC9131NLE1HHHB NXP USA Inc. | In Stock | - | Datasheet | 12 Weeks | 520-FBGA, FCBGA | YES | - | 0°C~105°C TA | Bulk | 2002 | QorIQ Qonverge BSC | e1 | - | Obsolete | 3 (168 Hours) | 520 | 5A002.A.1 | Tin/Silver/Copper (Sn/Ag/Cu) | 8542.31.00.01 | BOTTOM | BALL | 245 | 1V | 0.8mm | 30 | - | S-PBGA-B520 | - | 1.05V | - | 0.97V | 800MHz | MICROPROCESSOR, RISC | PowerPC e500 | - | 32 | - | - | - | 16 | YES | YES | 32 | FIXED POINT | YES | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR3, DDR3L | USB 2.0 (1) | AIC, DUART, I2C, MMC/SD, SPI, USIM | Signal Processing; SC3850, Security; SEC 4.4 | Boot Security, Cryptography, Random Number Generator | - | - | 1.97mm | 21mm | ROHS3 Compliant | ||
![]() MCIMX31VKN5C NXP USA Inc. | In Stock | - | Datasheet | - | 457-LFBGA | - | - | 0°C~70°C TA | Tray | 2004 | i.MX31 | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | MCIMX31 | - | - | - | - | - | 532MHz | - | ARM1136JF-S | - | - | - | - | - | - | - | - | - | - | - | - | 1.8V 2.0V 2.5V 2.7V 3.0V | - | 1 Core 32-Bit | Yes | DDR | USB 2.0 (3) | 1-Wire, AC97, ATA, FIR, I2C, I2S, MMC/SD/SDIO, MSHC, PCMCIA, SDHC, SIM, SPI, SSI, UART | Multimedia; GPU, IPU, MPEG-4, VFP | Random Number Generator, RTIC, Secure Fusebox, Secure JTAG, Secure Memory | Keyboard, Keypad, LCD | - | - | - | ROHS3 Compliant | ||
![]() MC7410TVU400LE NXP USA Inc. | 1628 | - | Datasheet | 8 Weeks | 360-BCBGA, FCCBGA | YES | - | -40°C~105°C TA | Tray | 1994 | MPC74xx | e2 | - | Obsolete | 1 (Unlimited) | 360 | 3A991.A.1 | TIN COPPER/TIN SILVER | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.8V | 1.27mm | 40 | MC7410 | S-CBGA-B360 | - | 1.9V | - | 1.7V | 400MHz | MICROPROCESSOR, RISC | PowerPC G4 | 133MHz | 32 | - | - | - | 32 | YES | YES | 64 | FLOATING POINT | YES | - | 1.8V 2.5V 3.3V | - | 1 Core 32-Bit | No | - | - | - | - | - | - | - | 2.8mm | 25mm | ROHS3 Compliant | ||
![]() MCIMX6U4AVM08AC NXP USA Inc. | 41 |
| Datasheet | 15 Weeks | 624-LFBGA | YES | - | -40°C~125°C TJ | Tray | 2002 | i.MX6DL | e1 | - | Active | 3 (168 Hours) | 624 | 5A992 | Tin/Silver/Copper (Sn/Ag/Cu) | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.35V | 0.8mm | 40 | - | S-PBGA-B624 | - | 1.5V | - | 1.275V | 800MHz | MICROPROCESSOR, RISC | ARM® Cortex®-A9 | 24MHz | 64 | - | - | - | 16 | YES | YES | 64 | FIXED POINT | YES | - | 1.8V 2.5V 2.8V 3.3V | 10/100/1000Mbps (1) | 2 Core 32-Bit | Yes | LPDDR2, LVDDR3, DDR3 | USB 2.0 + PHY (4) | CAN, I2C, I2S, MMC/SD/SDIO, SAI, SPI, SSI, UART | Multimedia; NEON™ SIMD | ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC, Tamper Detection | Keypad, LCD | - | 1.6mm | 21mm | ROHS3 Compliant | ||
![]() LS1021AXN7KQB NXP USA Inc. | 44 | - | Datasheet | 18 Weeks | 525-FBGA, FCBGA | YES | - | -40°C~105°C | Tray | 2013 | QorIQ® Layerscape | - | - | Active | 3 (168 Hours) | 525 | 3A991.A.1 | - | 8542.31.00.01 | BOTTOM | BALL | 260 | 1V | 0.8mm | 40 | - | S-PBGA-B525 | - | 1.03V | - | 0.97V | 1.0GHz | MICROPROCESSOR CIRCUIT | ARM® Cortex®-A7 | - | - | - | - | - | - | - | - | - | - | - | - | - | GbE (3) | 2 Core 32-Bit | - | DDR3L, DDR4 | USB 3.0 (1) + PHY | - | - | Secure Boot, TrustZone® | 2D-ACE | SATA 6Gbps (1) | 2.07mm | 19mm | ROHS3 Compliant | ||
![]() XPC8240LVV200E NXP USA Inc. | In Stock | - | Datasheet | - | 352-LBGA | - | - | 0°C~105°C TA | Tray | 2003 | MPC82xx | - | - | Obsolete | 3 (168 Hours) | - | - | - | 8542.31.00.01 | - | - | - | - | - | - | PC8240 | - | - | - | - | - | 200MHz | MICROPROCESSOR, RISC | PowerPC 603e | - | - | - | - | - | - | - | - | - | - | - | - | 3.3V | - | 1 Core 32-Bit | No | DRAM, SDRAM | - | I2C, I2O, PCI, UART | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MC68302AG25C NXP USA Inc. | 47 |
| Datasheet | 8 Weeks | 144-LQFP | - | - | 0°C~70°C TA | Tray | 1995 | M683xx | - | - | Not For New Designs | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | MC68302 | - | - | - | - | - | 25MHz | - | M68000 | - | - | - | - | - | - | - | - | - | - | - | - | 5.0V | - | 1 Core 8/16-Bit | No | DRAM | - | GCI, IDL, ISDN, NMSI, PCM, SCPI | Communications; RISC CPM | - | - | - | - | - | ROHS3 Compliant | ||
![]() MPC8560PX667LB NXP USA Inc. | 423 | - | Datasheet | - | 784-BBGA, FCBGA | - | - | 0°C~105°C TA | Tray | 2002 | MPC85xx | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | MPC8560 | - | - | - | - | - | 667MHz | - | PowerPC e500 | - | - | - | - | - | - | - | - | - | - | - | - | 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, SDRAM | - | I2C, PCI, RapidIO, SPI, TDM, UART | Communications; CPM | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MPC8544VJARJA NXP USA Inc. | In Stock | - | Datasheet | 18 Weeks | 783-BBGA, FCBGA | - | - | 0°C~105°C TA | Tray | 2002 | MPC85xx | - | yes | Active | 3 (168 Hours) | - | - | - | - | - | - | 260 | - | - | 40 | MPC8544 | - | - | - | - | - | 1.067GHz | MICROPROCESSOR, RISC | PowerPC e500 | - | - | - | - | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, I2C, PCI | Signal Processing; SPE | - | - | - | - | - | ROHS3 Compliant | ||
![]() MPC860ENVR50D4R2 NXP USA Inc. | In Stock | - | Datasheet | 12 Weeks | 357-BBGA | YES | - | 0°C~95°C TA | Tape & Reel (TR) | 1995 | MPC8xx | e1 | - | Not For New Designs | 3 (168 Hours) | 357 | 3A991.A.2 | TIN SILVER COPPER | 8542.31.00.01 | BOTTOM | BALL | 245 | 3.3V | 1.27mm | 30 | MPC860 | S-PBGA-B357 | - | 3.465V | 3.3V | 3.135V | 50MHz | MICROPROCESSOR, RISC | - | 50MHz | 32 | - | - | - | 32 | YES | YES | 32 | FIXED POINT | YES | - | 3.3V | 10Mbps (4) | 1 Core 32-Bit | No | DRAM | - | I2C, IrDA, PCMCIA, SPI, TDM, UART/USART | Communications; CPM | - | - | - | 2.52mm | 25mm | ROHS3 Compliant | ||
![]() MPC8536EAVTAULA NXP USA Inc. | In Stock | - | Datasheet | - | 783-BBGA, FCBGA | - | - | 0°C~90°C TA | Tray | 2006 | MPC85xx | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | MPC8536 | - | - | - | - | - | 1.333GHz | - | PowerPC e500 | - | - | - | - | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR2, DDR3 | USB 2.0 (3) | DUART, I2C, MMC/SD, PCI, SPI | Security; SEC | Cryptography | - | SATA 3Gbps (2) | - | - | ROHS3 Compliant | ||
![]() MPC8545VJAQGD NXP USA Inc. | 2461 |
| Datasheet | 18 Weeks | 783-BBGA, FCBGA | YES | - | 0°C~105°C TA | Tray | 2007 | MPC85xx | - | - | Active | 3 (168 Hours) | 783 | - | - | 8542.31.00.01 | BOTTOM | BALL | - | - | 1mm | - | MPC8545 | S-PBGA-B783 | - | - | 1.11.8/2.52.5/3.3V | - | 1.0GHz | MICROPROCESSOR, RISC | PowerPC e500 | - | 32 | - | - | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (4) | 1 Core 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, I2C, PCI, RapidIO | Signal Processing; SPE | - | - | - | - | - | ROHS3 Compliant | ||
![]() MPC885CZP133 NXP USA Inc. | In Stock | - | Datasheet | 12 Weeks | 357-BBGA | YES | - | -40°C~100°C TA | Tray | 1999 | MPC8xx | e0 | - | Obsolete | 3 (168 Hours) | 357 | 5A002.A.1 | Tin/Lead (Sn/Pb) | 8542.31.00.01 | BOTTOM | BALL | 245 | 1.8V | 1.27mm | 30 | MPC885 | S-PBGA-B357 | - | 1.9V | 1.83.3V | 1.7V | 133MHz | MICROPROCESSOR, RISC | - | - | 32 | - | - | - | 32 | YES | YES | 32 | FIXED POINT | YES | - | 3.3V | 10Mbps (3), 10/100Mbps (2) | 1 Core 32-Bit | No | DRAM | USB 2.0 (1) | HDLC/SDLC, I2C, IrDA, PCMCIA, SPI, TDM, UART/USART | Communications; CPM, Security; SEC | Cryptography | - | - | 2.52mm | 25mm | Non-RoHS Compliant | ||
![]() MCIMX502EVM8B NXP USA Inc. | 7 |
| Datasheet | 15 Weeks | 400-LFBGA | YES | - | -20°C~70°C TA | Tray | 2008 | i.MX50 | e1 | - | Active | 3 (168 Hours) | 400 | 5A992 | Tin/Silver/Copper (Sn/Ag/Cu) | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.05V | 0.8mm | 40 | MCIMX502 | S-PBGA-B400 | Not Qualified | 1.15V | - | 0.95V | 800MHz | MICROPROCESSOR CIRCUIT | ARM® Cortex®-A8 | 800MHz | - | - | - | - | - | YES | - | - | - | - | 131072 | 1.2V 1.875V 2.775V 3.0V | 10/100Mbps (1) | 1 Core 32-Bit | Yes | LPDDR, LPDDR2, DDR2 | USB 2.0 + PHY (2) | 1-Wire, AC'97, I2C, I2S, MMC/SD, SPI, SSI, UART | Multimedia; NEON™ SIMD | Boot Security, Cryptography, Secure JTAG | LCD | - | 1.6mm | 17mm | ROHS3 Compliant | ||
![]() MPC8536BVJAQGA NXP USA Inc. | 2027 |
| Datasheet | 18 Weeks | 783-BBGA, FCBGA | YES | - | 0°C~105°C TA | Tray | 2002 | MPC85xx | - | - | Active | 3 (168 Hours) | 783 | 3A991.A.2 | - | 8542.31.00.01 | BOTTOM | BALL | 260 | 1V | 1mm | - | MPC8536 | S-PBGA-B783 | - | 1.05V | - | 0.95V | 1.0GHz | MICROPROCESSOR | PowerPC e500 | - | 32 | - | - | - | 16 | YES | YES | 64 | FIXED POINT | YES | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR2, DDR3 | USB 2.0 (3) | DUART, I2C, MMC/SD, PCI, SPI | - | - | - | SATA 3Gbps (2) | 2.76mm | 29mm | ROHS3 Compliant | ||
![]() MPC8572VJAVNE NXP USA Inc. | 118 | - | Datasheet | 18 Weeks | 1023-BBGA, FCBGA | - | - | 0°C~105°C TA | Tray | 1998 | MPC85xx | - | yes | Active | 3 (168 Hours) | - | - | - | - | - | - | 245 | - | - | 30 | MPC8572 | - | - | - | - | - | 1.5GHz | MICROPROCESSOR | PowerPC e500 | - | - | - | - | - | - | - | - | - | - | - | - | 1.5V 1.8V 2.5V 3.3V | 10/100/1000Mbps (4) | 2 Core 32-Bit | No | DDR2, DDR3 | - | DUART, HSSI, I2C, RapidIO | Signal Processing; SPE | - | - | - | - | - | ROHS3 Compliant | ||
![]() MPC8247CZQTIEA NXP USA Inc. | In Stock | - | Datasheet | 8 Weeks | 516-BBGA | YES | 57 | -40°C~105°C TA | Tray | 1994 | MPC82xx | e0 | - | Last Time Buy | 3 (168 Hours) | 516 | 3A991.A.2 | Tin/Lead/Silver (Sn/Pb/Ag) | 8542.31.00.01 | BOTTOM | BALL | 245 | 1.5V | 1mm | 30 | MPC8247 | S-PBGA-B516 | - | 1.575V | 1.53.3V | 1.425V | 400MHz | MICROCONTROLLER, RISC | PowerPC G2_LE | 66.7MHz | 32 | NO | YES | NO | 30 | - | - | 64 | - | - | - | 3.3V | 10/100Mbps (2) | 1 Core 32-Bit | No | DRAM, SDRAM | USB 2.0 (1) | I2C, SCC, SMC, SPI, UART, USART | Communications; RISC CPM | - | - | - | - | 27mm | Non-RoHS Compliant | ||
![]() MC7448THX1000ND NXP USA Inc. | 1 | - | Datasheet | 12 Weeks | 360-BCBGA, FCCBGA | YES | - | -40°C~105°C TA | Tray | 1994 | MPC74xx | e0 | - | Active | 1 (Unlimited) | 360 | 3A991.A.1 | Tin/Lead (Sn/Pb) | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.15V | 1.27mm | 40 | MC7448 | S-CBGA-B360 | - | 1.2V | 1.31.8/2.5V | 1.1V | 1.0GHz | MICROPROCESSOR, RISC | PowerPC G4 | 200MHz | 32 | - | - | - | 36 | YES | YES | 64 | FLOATING POINT | YES | - | 1.5V 1.8V 2.5V | - | 1 Core 32-Bit | No | - | - | - | Multimedia; SIMD | - | - | - | 2.8mm | 25mm | Non-RoHS Compliant | ||
![]() MPC8377CVRALG NXP USA Inc. | 26 | - | Datasheet | - | 689-BBGA Exposed Pad | YES | - | -40°C~125°C TA | Tray | 2002 | MPC83xx | e2 | - | Obsolete | 3 (168 Hours) | 689 | 3A991.A.2 | TIN COPPER/TIN SILVER | 8542.31.00.01 | BOTTOM | BALL | 260 | 1V | 1mm | 40 | MPC8377 | S-PBGA-B689 | - | 1.05V | 11.8/2.52.5/3.3V | 0.95V | 667MHz | MICROPROCESSOR | PowerPC e300c4s | - | 32 | - | - | - | 15 | YES | YES | 64 | FLOATING POINT | YES | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, DDR2 | USB 2.0 + PHY (1) | DUART, I2C, MMC/SD, PCI, SPI | - | - | - | SATA 3Gbps (2) | 2.46mm | 31mm | ROHS3 Compliant |