- Moisture Sensitivity Level (MSL)
- Number of Cores/Bus Width
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RAM Controllers
- RoHS Status
- Series
- Speed
- Core Processor
- Published
Attribute column
Manufacturer
NXP Embedded - Microprocessors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Speed | uPs/uCs/Peripheral ICs Type | Core Processor | Clock Frequency | Bit Size | Address Bus Width | Boundary Scan | Low Power Mode | External Data Bus Width | Format | Integrated Cache | RAM (words) | Voltage - I/O | Ethernet | Number of Cores/Bus Width | Graphics Acceleration | RAM Controllers | USB | Additional Interfaces | Co-Processors/DSP | Security Features | Display & Interface Controllers | SATA | Height Seated (Max) | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MPC8313VRADDB NXP USA Inc. | In Stock | - | Datasheet | - | 516-BBGA Exposed Pad | - | 516-TEPBGA (27x27) | 0°C~105°C TA | Tray | 2008 | MPC83xx | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | MPC8313 | - | - | - | - | - | 267MHz | - | PowerPC e300c3 | - | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, DDR2 | USB 2.0 + PHY (1) | DUART, HSSI, I2C, PCI, SPI | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() T1022NXN7PQB NXP USA Inc. | 2122 |
| Datasheet | 18 Weeks | 780-FBGA, FCBGA | YES | - | -40°C~105°C TA | - | 2014 | QorIQ T1 | - | Active | 3 (168 Hours) | 780 | 3A991.A.1 | - | 8542.31.00.01 | BOTTOM | BALL | - | 1V | 0.8mm | - | - | S-PBGA-B780 | - | 1.03V | - | 0.97V | 1.4GHz | MICROPROCESSOR, RISC | PowerPC e5500 | 133.3MHz | 32 | 16 | YES | YES | 64 | FIXED POINT | YES | - | - | 1Gbps (8) | 2 Core 64-Bit | No | DDR3L, DDR4 | USB 2.0 + PHY (2) | I2C, MMC/SD, PCIe, SPI, UART | - | Boot Security, Cryptography, Secure Fusebox, Secure Debug, Tamper Detection, Volatile key Storage | - | SATA 3Gbps (2) | 2.07mm | 23mm | ROHS3 Compliant | ||
![]() MPC8541CVTAJD NXP USA Inc. | In Stock | - | Datasheet | 12 Weeks | 783-BBGA, FCBGA | YES | - | -40°C~105°C TA | Tray | 2002 | MPC85xx | e2 | Obsolete | 3 (168 Hours) | 783 | 5A992 | TIN COPPER/TIN SILVER | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.2V | 1mm | 40 | MPC8541 | R-PBGA-B783 | - | 1.26V | - | 1.14V | 533MHz | MICROPROCESSOR, RISC | PowerPC e500 | 166MHz | 32 | 64 | YES | YES | 64 | FLOATING POINT | YES | - | 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, SDRAM | - | DUART, I2C, PCI | - | - | - | - | 3.75mm | 29mm | ROHS3 Compliant | ||
![]() SVF312R3K1CKU2 NXP USA Inc. | 23 |
| - | 15 Weeks | 176-LQFP Exposed Pad | YES | - | -40°C~85°C TA | Bulk | 2014 | Vybrid, VF3xxR | e3 | Active | 3 (168 Hours) | 176 | 5A002.A.1 | Matte Tin (Sn) | 8542.31.00.01 | QUAD | GULL WING | 260 | 3.3V | 0.5mm | 40 | SVF312 | S-PQFP-G176 | - | 3.6V | - | 3V | 266MHz | MICROPROCESSOR, RISC | ARM® Cortex®-A5 | - | - | - | YES | YES | - | FLOATING POINT | YES | - | 3.3V | 10/100Mbps (2) | 1 Core 32-Bit | Yes | LPDDR2, DDR3, DRAM | USB 2.0 OTG + PHY (1) | CAN, I2C, IrDA, LIN, MediaLB, SCI, SDHC, SPI, UART/USART | Multimedia; NEON™ MPE | ARM TZ, Hashing, RNG, RTC, RTIC, Secure JTAG, SNVS, TZ ASC, TZ WDOG | DCU, GPU, LCD, VideoADC, VIU | - | 1.6mm | 24mm | ROHS3 Compliant | ||
![]() P1015NXE5DFB NXP USA Inc. | In Stock | - | Datasheet | 12 Weeks | 561-FBGA | - | 561-TEPBGA I (23x23) | -40°C~125°C TA | Tray | 2002 | QorIQ P1 | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | P1015 | - | - | - | - | - | 667MHz | - | PowerPC e500v2 | - | - | - | - | - | - | - | - | - | - | 10/100/1000Mbps (3) | 1 Core 32-Bit | No | DDR3 | USB 2.0 + PHY (2) | DUART, I2C, MMC/SD, SPI | Security; SEC 3.3 | Cryptography, Random Number Generator | - | - | - | - | ROHS3 Compliant | ||
![]() MCIMX233DJM4B NXP USA Inc. | 2170 | - | Datasheet | - | 169-LFBGA | - | - | -10°C~70°C TA | Tray | 2008 | i.MX23 | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | MCIMX233 | - | - | - | - | - | 454MHz | - | ARM926EJ-S | - | - | - | - | - | - | - | - | - | 2.0V 2.5V 2.7V 3.0V 3.3V | - | 1 Core 32-Bit | No | DRAM | USB 2.0 + PHY (1) | I2C, I2S, MMC/SD/SDIO, SAI, SPI, SSI, SSP, UART | Data; DCP | Cryptography, Hardware ID | LCD, Touchscreen | - | - | - | ROHS3 Compliant | ||
![]() MPC8250ACZQIHBC NXP USA Inc. | In Stock | - | Datasheet | 12 Weeks | 516-BBGA | YES | - | -40°C~105°C TA | Tray | 1997 | MPC82xx | e0 | Obsolete | 3 (168 Hours) | 516 | 3A991.A.2 | Tin/Lead (Sn/Pb) | 8542.31.00.01 | BOTTOM | BALL | 245 | 1.8V | 1mm | 30 | MPC8250 | S-PBGA-B516 | - | 1.9V | - | 1.7V | 200MHz | MICROPROCESSOR, RISC | PowerPC G2 | - | 32 | 32 | YES | NO | 64 | FLOATING POINT | YES | - | 3.3V | 10/100Mbps (3) | 1 Core 32-Bit | No | DRAM, SDRAM | - | I2C, SCC, SMC, SPI, UART, USART | Communications; RISC CPM | - | - | - | 2.55mm | 27mm | Non-RoHS Compliant | ||
![]() MPC8555EPXAJD NXP USA Inc. | In Stock | - | Datasheet | 12 Weeks | 783-BBGA, FCBGA | YES | - | 0°C~105°C TA | Tray | 2002 | MPC85xx | e0 | Obsolete | 3 (168 Hours) | 783 | 5A002.A.1 | Tin/Lead (Sn/Pb) | 8542.31.00.01 | BOTTOM | BALL | 245 | 1.2V | 1mm | 30 | MPC8555 | S-PBGA-B783 | - | 1.26V | - | 1.14V | 533MHz | MICROPROCESSOR, RISC | PowerPC e500 | 166MHz | 32 | 64 | YES | YES | 64 | FLOATING POINT | YES | - | 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, SDRAM | USB 2.0 (1) | DUART, I2C, PCI, SPI, TDM, UART | Communications; CPM, Security; SEC | Cryptography, Random Number Generator | - | - | 3.75mm | 29mm | Non-RoHS Compliant | ||
![]() MPC8378ECVRALGA NXP USA Inc. | 2525 |
| Datasheet | 12 Weeks | 689-BBGA Exposed Pad | YES | - | -40°C~125°C TA | Tray | 2002 | MPC83xx | e2 | Active | 3 (168 Hours) | 689 | 5A002.A.1 | TIN COPPER/TIN SILVER | 8542.31.00.01 | BOTTOM | BALL | 260 | 1V | 1mm | 40 | MPC8378 | S-PBGA-B689 | - | 1.05V | 11.8/2.52.5/3.3V | 0.95V | 667MHz | MICROPROCESSOR | PowerPC e300c4s | 66.66MHz | 32 | 15 | YES | YES | 64 | FLOATING POINT | YES | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, DDR2 | USB 2.0 + PHY (1) | DUART, I2C, MMC/SD, PCI, SPI | Security; SEC 3.0 | Cryptography, Random Number Generator | - | - | 2.46mm | 31mm | ROHS3 Compliant | ||
![]() SVF321R3K1CKU2 NXP USA Inc. | 55 | - | - | 15 Weeks | 176-LQFP Exposed Pad | YES | - | -40°C~85°C TA | Bulk | 2014 | Vybrid, VF3xxR | e3 | Active | 3 (168 Hours) | 176 | 5A002.A.1 | Matte Tin (Sn) | 8542.31.00.01 | QUAD | GULL WING | 260 | 3.3V | 0.5mm | 40 | SVF321 | S-PQFP-G176 | - | 3.6V | - | 3V | 266MHz, 133MHz | MICROPROCESSOR, RISC | ARM® Cortex®-A5 + Cortex®-M4 | - | - | - | YES | YES | - | FLOATING POINT | YES | - | 3.3V | 10/100Mbps (2) | 2 Core 32-Bit | No | LPDDR2, DDR3, DRAM | USB 2.0 OTG + PHY (1) | CAN, I2C, IrDA, LIN, MediaLB, SCI, SDHC, SPI, UART/USART | Multimedia; NEON™ MPE | ARM TZ, Hashing, RNG, RTC, RTIC, Secure JTAG, SNVS, TZ ASC, TZ WDOG | DCU, GPU, LCD, VideoADC, VIU | - | 1.6mm | 24mm | ROHS3 Compliant | ||
![]() MCIMX6U5DVM10AD NXP USA Inc. | 10000 | - | Datasheet | 15 Weeks | 624-LFBGA | - | - | 0°C~95°C TJ | Tray | - | i.MX6DL | - | Active | 3 (168 Hours) | - | - | - | 8542.39.00.01 | - | - | 260 | - | - | 40 | - | - | - | - | - | - | 1.0GHz | - | ARM® Cortex®-A9 | - | - | - | - | - | - | - | - | - | 1.8V 2.5V 2.8V 3.3V | 10/100/1000Mbps (1) | 2 Core 32-Bit | Yes | LPDDR2, LVDDR3, DDR3 | USB 2.0 + PHY (4) | CAN, I2C, I2S, MMC/SD/SDIO, SAI, SPI, SSI, UART | Multimedia; NEON™ SIMD | ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC, Tamper Detection | Keypad, LCD | - | - | - | ROHS3 Compliant | ||
![]() MCIMX507CVM1B NXP USA Inc. | 112 |
| Datasheet | 15 Weeks | 400-LFBGA | YES | - | 0°C~70°C TA | Tray | 2008 | i.MX50 | e1 | Active | 3 (168 Hours) | 400 | 5A992 | Tin/Silver/Copper (Sn/Ag/Cu) | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.275V | 0.8mm | 40 | MCIMX507 | S-PBGA-B400 | Not Qualified | 1.35V | - | 1.2V | 800MHz | MICROPROCESSOR CIRCUIT | ARM® Cortex®-A8 | 1000MHz | - | - | YES | - | - | - | - | 131072 | 1.2V 1.875V 2.775V 3.0V | 10/100Mbps (1) | 1 Core 32-Bit | Yes | LPDDR, LPDDR2, DDR2 | USB 2.0 + PHY (2) | 1-Wire, AC'97, I2C, I2S, MMC/SD, SPI, SSI, UART | Multimedia; NEON™ SIMD | Boot Security, Cryptography, Secure JTAG | LCD | - | 1.6mm | 17mm | ROHS3 Compliant | ||
![]() MC68360AI25VL NXP USA Inc. | In Stock | - | Datasheet | 8 Weeks | 240-BFQFP | - | - | 0°C~70°C TA | Tray | 1995 | M683xx | - | Not For New Designs | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | MC68360 | - | - | - | - | - | 25MHz | - | CPU32+ | - | - | - | - | - | - | - | - | - | 3.3V | 10Mbps (1) | 1 Core 32-Bit | No | DRAM | - | SCC, SMC, SPI | Communications; CPM | - | - | - | - | - | ROHS3 Compliant | ||
![]() MPC8378CVRALGA NXP USA Inc. | 5484 | - | Datasheet | 12 Weeks | 689-BBGA Exposed Pad | YES | - | -40°C~125°C TA | Tray | 2002 | MPC83xx | e2 | Active | 3 (168 Hours) | 689 | 3A991.A.2 | TIN COPPER/TIN SILVER | 8542.31.00.01 | BOTTOM | BALL | 260 | 1V | 1mm | 40 | MPC8378 | S-PBGA-B689 | - | 1.05V | 11.8/2.52.5/3.3V | 0.95V | 667MHz | MICROPROCESSOR | PowerPC e300c4s | 66.66MHz | 32 | 32 | YES | YES | 32 | FLOATING POINT | YES | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, DDR2 | USB 2.0 + PHY (1) | DUART, I2C, MMC/SD, PCI, SPI | - | - | - | - | 2.46mm | 31mm | ROHS3 Compliant | ||
![]() MC8641DTVJ1333JE NXP USA Inc. | 664 |
| Datasheet | 12 Weeks | 1023-BCBGA, FCCBGA | - | - | -40°C~105°C TA | Tray | 2001 | MPC86xx | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.333GHz | - | PowerPC e600 | - | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (4) | 2 Core 32-Bit | No | DDR, DDR2 | - | DUART, HSSI, I2C, RapidIO | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MPC860TCZQ50D4 NXP USA Inc. | 2991 |
| Datasheet | 12 Weeks | 357-BBGA | YES | - | -40°C~95°C TA | Tray | 1995 | MPC8xx | e0 | Not For New Designs | 3 (168 Hours) | 357 | 3A991.A.2 | Tin/Lead/Silver (Sn/Pb/Ag) | 8542.31.00.01 | BOTTOM | BALL | 245 | 3.3V | 1.27mm | 30 | MPC860 | S-PBGA-B357 | - | 3.465V | 3.3V | 3.135V | 50MHz | MICROPROCESSOR, RISC | - | 50MHz | 32 | 32 | YES | YES | 32 | FIXED POINT | YES | - | 3.3V | 10Mbps (4), 10/100Mbps (1) | 1 Core 32-Bit | No | DRAM | - | HDLC/SDLC, I2C, IrDA, PCMCIA, SPI, TDM, UART/USART | Communications; CPM | - | - | - | 2.52mm | 25mm | Non-RoHS Compliant | ||
![]() MCIMX6S1AVM08ACR NXP USA Inc. | 10000 |
| Datasheet | 15 Weeks | 624-LFBGA | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2002 | i.MX6S | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 800MHz | - | ARM® Cortex®-A9 | - | - | - | - | - | - | - | - | - | 1.8V 2.5V 2.8V 3.3V | 10/100/1000Mbps (1) | 1 Core 32-Bit | Yes | LPDDR2, LVDDR3, DDR3 | USB 2.0 + PHY (4) | CAN, I2C, I2S, MMC/SD/SDIO, SAI, SPI, SSI, UART | Multimedia; NEON™ SIMD | ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC, Tamper Detection | Keypad, LCD | - | - | - | ROHS3 Compliant | ||
![]() MPC8548EVTAUJC NXP USA Inc. | In Stock | - | Datasheet | - | 783-BBGA, FCBGA | - | - | 0°C~105°C TA | Tray | 2005 | MPC85xx | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | MPC8548 | - | - | - | - | - | 1.333GHz | - | PowerPC e500 | - | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (4) | 1 Core 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, I2C, PCI, RapidIO | Signal Processing; SPE, Security; SEC | Cryptography, Random Number Generator | - | - | - | - | ROHS3 Compliant | ||
![]() T4160NSN7PQB NXP USA Inc. | 525 | - | Datasheet | 18 Weeks | 1932-BBGA, FCBGA | - | - | 0°C~105°C TA | Bulk | 2002 | QorIQ T4 | - | Active | 3 (168 Hours) | - | 3A991.A.1 | - | 8542.31.00.01 | - | - | 250 | - | - | - | - | - | - | - | - | - | 1.8GHz | MICROPROCESSOR, RISC | PowerPC e6500 | - | - | - | - | - | - | - | - | - | - | 1Gbps (13), 10Gbps (2) | 8 Core 64-Bit | No | DDR3, DDR3L | USB 2.0 + PHY (2) | I2C, MMC/SD, PCIe, RapidIO, SPI, UART | - | - | - | SATA 3Gbps (2) | - | - | ROHS3 Compliant | ||
![]() MPC860ENCZQ66D4 NXP USA Inc. | In Stock | - | Datasheet | 12 Weeks | 357-BBGA | YES | - | -40°C~95°C TA | Tray | 1995 | MPC8xx | e0 | Not For New Designs | 3 (168 Hours) | 357 | 3A991.A.2 | Tin/Lead/Silver (Sn/Pb/Ag) | 8542.31.00.01 | BOTTOM | BALL | 245 | 3.3V | 1.27mm | 30 | MPC860 | S-PBGA-B357 | - | 3.465V | 3.3V | 3.135V | 66MHz | MICROPROCESSOR, RISC | - | 50MHz | 32 | 32 | YES | YES | 32 | FIXED POINT | YES | - | 3.3V | 10Mbps (4) | 1 Core 32-Bit | No | DRAM | - | I2C, IrDA, PCMCIA, SPI, TDM, UART/USART | Communications; CPM | - | - | - | 2.52mm | 25mm | Non-RoHS Compliant |