- Moisture Sensitivity Level (MSL)
- Number of Cores/Bus Width
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RAM Controllers
- RoHS Status
- Series
- Speed
- Core Processor
- Published
Attribute column
Manufacturer
NXP Embedded - Microprocessors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature (Max.) | Operating Temperature (Min.) | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Speed | uPs/uCs/Peripheral ICs Type | Core Processor | Clock Frequency | Bit Size | Address Bus Width | Boundary Scan | Low Power Mode | External Data Bus Width | Format | Integrated Cache | Voltage - I/O | Ethernet | Number of Cores/Bus Width | Graphics Acceleration | RAM Controllers | USB | Additional Interfaces | Co-Processors/DSP | Security Features | Display & Interface Controllers | SATA | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCIMX31CVKN5C NXP USA Inc. | In Stock | - | Datasheet | - | 457-LFBGA | - | 457-MAPBGA (14x14) | - | - | - | -40°C~85°C TA | Tray | 2008 | i.MX31 | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | MCIMX31 | - | - | - | - | - | - | 532MHz | - | ARM1136JF-S | - | - | - | - | - | - | - | - | 1.8V 2.0V 2.5V 2.7V 3.0V | - | 1 Core 32-Bit | Yes | DDR | USB 2.0 (3) | 1-Wire, AC97, ATA, FIR, I2C, I2S, MMC/SD/SDIO, MSHC, PCMCIA, SDHC, SIM, SPI, SSI, UART | Multimedia; GPU, IPU, MPEG-4, VFP | Random Number Generator, RTIC, Secure Fusebox, Secure JTAG, Secure Memory | Keyboard, Keypad, LCD | - | - | - | - | ROHS3 Compliant | ||
![]() MPC8548EPXAUJB NXP USA Inc. | In Stock | - | Datasheet | - | 783-BBGA, FCBGA | - | 783-FCPBGA (29x29) | - | - | - | 0°C~105°C TA | Tray | 2007 | MPC85xx | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | MPC8548 | - | - | - | - | - | - | 1.333GHz | - | PowerPC e500 | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (4) | 1 Core 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, I2C, PCI, RapidIO | Signal Processing; SPE, Security; SEC | Cryptography, Random Number Generator | - | - | - | - | - | ROHS3 Compliant | ||
![]() MPC8536EBVTAVLA NXP USA Inc. | In Stock | - | Datasheet | - | 783-BBGA, FCBGA | - | 783-FCPBGA (29x29) | - | - | - | 0°C~105°C TA | Tray | 2006 | MPC85xx | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | MPC8536 | - | - | - | - | - | - | 1.5GHz | - | PowerPC e500 | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR2, DDR3 | USB 2.0 (3) | DUART, I2C, MMC/SD, PCI, SPI | Security; SEC | Cryptography | - | SATA 3Gbps (2) | - | - | - | ROHS3 Compliant | ||
![]() MCIMX286DVM4BR NXP USA Inc. | 7 |
| Datasheet | 15 Weeks | 289-LFBGA | - | - | - | - | - | -20°C~70°C TA | Tape & Reel (TR) | 2002 | i.MX28 | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | MCIMX286 | - | - | - | - | - | - | 454MHz | - | ARM926EJ-S | - | - | - | - | - | - | - | - | 1.8V 3.3V | 10/100Mbps (1) | 1 Core 32-Bit | No | LVDDR, LVDDR2, DDR2 | USB 2.0 + PHY (2) | CAN, I2C, I2S, MMC/SD/SDIO, SAI, SPI, SSI, SSP, UART | Data; DCP | Boot Security, Cryptography, Hardware ID | Keypad | - | - | - | - | ROHS3 Compliant | ||
![]() MPC860DTVR66D4 NXP USA Inc. | In Stock | - | Datasheet | 8 Weeks | 357-BBGA | YES | - | - | - | - | 0°C~95°C TA | Tray | 1995 | MPC8xx | e1 | Not For New Designs | 3 (168 Hours) | 357 | 3A991.A.2 | TIN SILVER COPPER | - | 8542.31.00.01 | BOTTOM | BALL | 245 | 3.3V | 1.27mm | 30 | MPC860 | S-PBGA-B357 | - | 3.465V | 3.3V | - | 3.135V | 66MHz | MICROPROCESSOR, RISC | - | 50MHz | 32 | 32 | YES | YES | 32 | FIXED POINT | YES | 3.3V | 10Mbps (2), 10/100Mbps (1) | 1 Core 32-Bit | No | DRAM | - | HDLC/SDLC, I2C, IrDA, PCMCIA, SPI, TDM, UART/USART | Communications; CPM | - | - | - | 2.52mm | 25mm | - | ROHS3 Compliant | ||
![]() MC7447ATHX1000NB NXP USA Inc. | In Stock | - | Datasheet | 12 Weeks | 360-BCBGA, FCCBGA | YES | - | - | - | - | -40°C~105°C TA | Tray | 1994 | MPC74xx | - | Not For New Designs | 1 (Unlimited) | 360 | 3A991.A.1 | - | ALSO REQUIRES 1.8V OR 2.5V SUPPLY | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.3V | 1.27mm | 40 | MC7447 | S-CBGA-B360 | - | 1.35V | - | - | 1.25V | 1.0GHz | MICROPROCESSOR, RISC | PowerPC G4 | 167MHz | 32 | 36 | YES | YES | 64 | FLOATING POINT | YES | 1.8V 2.5V | - | 1 Core 32-Bit | No | - | - | - | Multimedia; SIMD | - | - | - | 3.24mm | 25mm | - | Non-RoHS Compliant | ||
![]() MPC8313ECVRAGDC NXP USA Inc. | 45 | - | - | 8 Weeks | 516-BBGA Exposed Pad | YES | - | 105°C | -40°C | - | - | Tray | 2002 | - | e2 | Active | 3 (168 Hours) | 516 | 5A002.A.1 | TIN COPPER/TIN SILVER | - | 8542.31.00.01 | BOTTOM | BALL | 260 | 1V | 1mm | 40 | MPC8313 | S-PBGA-B516 | Not Qualified | 1.05V | 11.8/2.53.3V | INDUSTRIAL | 0.95V | 400 MHz | MICROPROCESSOR, RISC | - | - | 32 | 15 | YES | YES | 32 | FLOATING POINT | YES | - | - | - | - | - | - | - | - | - | - | - | 2.55mm | 27mm | 27mm | ROHS3 Compliant | ||
![]() MPC823CZQ66B2T NXP USA Inc. | In Stock | - | Datasheet | - | 256-BBGA | - | - | - | - | - | -40°C~95°C TA | Tray | 1997 | MPC8xx | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | MPC823 | - | - | - | - | - | - | 66MHz | - | PowerPC | - | - | - | - | - | - | - | - | 3.3V | 10Mbps (1) | 1 Core 32-Bit | No | DRAM | USB 1.x (1) | I2C, SMC, SCC, SPI, UART | Communications; RISC CPM | - | LCD, Video | - | - | - | - | Non-RoHS Compliant | ||
![]() MPC8541VTALF NXP USA Inc. | 2982 |
| Datasheet | - | 783-BBGA, FCBGA | YES | - | - | - | - | 0°C~105°C TA | Tray | 2002 | MPC85xx | e2 | Obsolete | 3 (168 Hours) | 783 | 5A992 | TIN COPPER/TIN SILVER | - | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.2V | 1mm | 40 | MPC8541 | R-PBGA-B783 | - | 1.26V | - | - | 1.14V | 667MHz | MICROPROCESSOR, RISC | PowerPC e500 | 166MHz | 32 | 64 | YES | YES | 64 | FLOATING POINT | YES | 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, SDRAM | - | DUART, I2C, PCI | - | - | - | - | 3.75mm | 29mm | - | ROHS3 Compliant | ||
![]() MPC8572EPXATLD NXP USA Inc. | In Stock | - | Datasheet | - | 1023-BFBGA, FCBGA | - | - | - | - | - | 0°C~105°C TA | Tray | 2008 | MPC85xx | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | MPC8572 | - | - | - | - | - | - | 1.2GHz | - | PowerPC e500 | - | - | - | - | - | - | - | - | 1.5V 1.8V 2.5V 3.3V | 10/100/1000Mbps (4) | 2 Core 32-Bit | No | DDR2, DDR3 | - | DUART, HSSI, I2C, RapidIO | Signal Processing; SPE, Security; SEC | Cryptography, Random Number Generator | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MCIMX31LVKN5R2 NXP USA Inc. | In Stock | - | Datasheet | - | 457-LFBGA | - | - | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | 2008 | i.MX31 | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | MCIMX31 | - | - | - | - | - | - | 532MHz | - | ARM1136JF-S | - | - | - | - | - | - | - | - | 1.8V 2.0V 2.5V 2.7V 3.0V | - | 1 Core 32-Bit | Yes | DDR | USB 2.0 (3) | 1-Wire, AC97, ATA, FIR, I2C, I2S, MMC/SD/SDIO, MSHC, PCMCIA, SDHC, SIM, SPI, SSI, UART | Multimedia; GPU, IPU, MPEG-4, VFP | Random Number Generator, RTIC, Secure Fusebox, Secure JTAG, Secure Memory | Keyboard, Keypad, LCD | - | - | - | - | ROHS3 Compliant | ||
![]() MPC850SRVR80BU NXP USA Inc. | In Stock | - | Datasheet | 12 Weeks | 256-BBGA | YES | - | - | - | - | 0°C~95°C TA | Tray | 1997 | MPC8xx | e1 | Obsolete | 3 (168 Hours) | 256 | 3A991.A.2 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.31.00.01 | BOTTOM | BALL | 260 | 3.3V | 1.27mm | 40 | MPC850 | S-PBGA-B256 | - | 3.6V | 3.3V | - | 3V | 80MHz | MICROPROCESSOR, RISC | - | - | 32 | 26 | YES | YES | 32 | FIXED POINT | YES | 3.3V | 10Mbps (1) | 1 Core 32-Bit | No | DRAM | USB 1.x (1) | HDLC/SDLC, I2C, IrDA, PCMCIA-ATA, TDM, UART/USART | Communications; CPM | - | - | - | 2.54mm | 23mm | - | ROHS3 Compliant | ||
![]() MPC8315EVRADDA NXP USA Inc. | 40 |
| Datasheet | 10 Weeks | 620-BBGA Exposed Pad | YES | - | - | - | - | 0°C~105°C TA | Tray | 2002 | MPC83xx | e2 | Active | 3 (168 Hours) | 620 | 5A002.A.1 | TIN COPPER/TIN SILVER | - | 8542.31.00.01 | BOTTOM | BALL | 260 | 1V | 1mm | 40 | MPC8315 | S-PBGA-B620 | - | 1.05V | 11.8/2.53.3V | - | 0.95V | 266MHz | MICROPROCESSOR | PowerPC e300c3 | 66.67MHz | 32 | 32 | YES | YES | 32 | FLOATING POINT | YES | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, DDR2 | USB 2.0 + PHY (1) | DUART, I2C, PCI, SPI, TDM | Security; SEC 3.3 | Cryptography, Random Number Generator | - | SATA 3Gbps (2) | 2.46mm | 29mm | - | ROHS3 Compliant | ||
![]() MCIMX27MJP4AR2 NXP USA Inc. | 40 |
| Datasheet | 15 Weeks | 473-LFBGA | YES | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2004 | i.MX27 | e1 | Not For New Designs | 3 (168 Hours) | 473 | 5A992.C | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.45V | 0.8mm | 40 | MCIMX27 | S-PBGA-B473 | - | 1.52V | - | - | 1.38V | 400MHz | MICROPROCESSOR | ARM926EJ-S | 32MHz | 32 | 26 | YES | YES | 32 | FIXED POINT | YES | 2.0V 2.5V 2.7V 3.0V | 10/100Mbps (1) | 1 Core 32-Bit | Yes | DDR | USB 2.0 + PHY (3) | 1-Wire, AC97, I2C, I2S, IDE, MMC/SD, SPI, SSI, UART | Security; SAHARAH2 | Cryptography, Random Number Generator, RTIC, Secure Fusebox, Secure Memory | Keypad, LCD | - | 1.54mm | 19mm | - | ROHS3 Compliant | ||
![]() MPC8548VJAVHD NXP USA Inc. | In Stock | - | Datasheet | 18 Weeks | 783-BBGA, FCBGA | YES | - | - | - | - | 0°C~105°C TA | Tray | 2002 | MPC85xx | - | Active | 3 (168 Hours) | 783 | - | - | - | 8542.31.00.01 | BOTTOM | BALL | - | - | 1mm | - | MPC8548 | S-PBGA-B783 | - | - | 1.11.8/2.52.5/3.3V | - | - | 1.5GHz | MICROPROCESSOR, RISC | PowerPC e500 | - | 32 | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (4) | 1 Core 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, I2C, PCI, RapidIO | Signal Processing; SPE | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MC8641VJ1333JE NXP USA Inc. | 2090 |
| Datasheet | 26 Weeks | 994-BCBGA, FCCBGA | YES | - | - | - | - | 0°C~105°C TA | Tray | 2001 | MPC86xx | e2 | Active | 3 (168 Hours) | 1023 | 3A991.A.1 | TIN COPPER/TIN SILVER | - | 8542.31.00.01 | BOTTOM | BALL | 245 | 1.05V | 1mm | 30 | - | S-CBGA-B1023 | - | 1.1V | - | - | 1V | 1.333GHz | MICROPROCESSOR, RISC | PowerPC e600 | - | 32 | 16 | YES | YES | 64 | FLOATING POINT | YES | 1.8V 2.5V 3.3V | 10/100/1000Mbps (4) | 1 Core 32-Bit | No | DDR, DDR2 | - | DUART, HSSI, I2C, RapidIO | - | - | - | - | 2.77mm | 33mm | - | ROHS3 Compliant | ||
![]() MCIMX6U6AVM08ACR NXP USA Inc. | 277 |
| Datasheet | 15 Weeks | 624-LFBGA | - | - | - | - | Automotive grade | -40°C~125°C TJ | Tape & Reel (TR) | 2002 | i.MX6DL | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 800MHz | - | ARM® Cortex®-A9 | - | - | - | - | - | - | - | - | 1.8V 2.5V 2.8V 3.3V | 10/100/1000Mbps (1) | 2 Core 32-Bit | Yes | LPDDR2, LVDDR3, DDR3 | USB 2.0 + PHY (4) | CAN, I2C, I2S, MMC/SD/SDIO, SAI, SPI, SSI, UART | Multimedia; NEON™ SIMD | ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC, Tamper Detection | Keypad, LCD | - | - | - | - | ROHS3 Compliant | ||
![]() MPC5200BV400 NXP USA Inc. | 40 |
| Datasheet | 10 Weeks | 272-BBGA | YES | - | - | - | - | 0°C~70°C TA | Tray | 2004 | MPC52xx | e0 | Not For New Designs | 3 (168 Hours) | 272 | 3A991.A.2 | TIN LEAD | - | 8542.31.00.01 | BOTTOM | BALL | 240 | 1.5V | 1.27mm | 30 | PC5200 | S-PBGA-B272 | - | 1.58V | - | - | 1.42V | 400MHz | MICROPROCESSOR | PowerPC G2_LE | 35MHz | - | 32 | YES | YES | 32 | FLOATING POINT | YES | 2.5V 3.3V | 10/100Mbps (1) | 1 Core 32-Bit | No | DDR, SDRAM | USB 1.1 (2) | AC97, CAN, J1850, I2C, I2S, IrDA, PCI, PSC, SPI, UART | - | - | - | - | 2.65mm | 27mm | - | Non-RoHS Compliant | ||
![]() MC68302CAG16VC NXP USA Inc. | In Stock | - | Datasheet | 8 Weeks | 144-LQFP | YES | - | - | - | - | -40°C~85°C TA | Tray | 1995 | M683xx | - | Not For New Designs | 3 (168 Hours) | 144 | 3A991.A.2 | - | - | 8542.31.00.01 | QUAD | GULL WING | - | 5V | 0.5mm | - | MC68302 | S-XQFP-G144 | - | - | 5V | - | - | 16MHz | - | M68000 | - | - | - | - | - | - | - | - | 3.3V | - | 1 Core 8/16-Bit | No | DRAM | - | GCI, IDL, ISDN, NMSI, PCM, SCPI | Communications; RISC CPM | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MPC8347ECVRAGDB NXP USA Inc. | 3000 | - | Datasheet | 12 Weeks | 620-BBGA Exposed Pad | YES | - | - | - | - | -40°C~105°C TA | Tray | 2002 | MPC83xx | e2 | Active | 3 (168 Hours) | 620 | 5A002.A.1 | TIN COPPER/TIN SILVER | - | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.2V | 1mm | 40 | MPC8347 | S-PBGA-B620 | - | 1.26V | 1.22.53.3V | - | 1.14V | 400MHz | MICROPROCESSOR | PowerPC e300 | 66MHz | 32 | 32 | YES | YES | 32 | FLOATING POINT | YES | 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR | USB 2.0 + PHY (2) | DUART, I2C, PCI, SPI | Security; SEC | Cryptography, Random Number Generator | - | - | 2.46mm | 29mm | - | ROHS3 Compliant |