- Moisture Sensitivity Level (MSL)
- Number of Cores/Bus Width
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RAM Controllers
- RoHS Status
- Series
- Speed
- Core Processor
- Published
Attribute column
Manufacturer
NXP Embedded - Microprocessors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Speed | uPs/uCs/Peripheral ICs Type | Core Processor | Clock Frequency | Bit Size | Address Bus Width | Boundary Scan | Low Power Mode | External Data Bus Width | Format | Integrated Cache | Voltage - I/O | Ethernet | Number of Cores/Bus Width | Graphics Acceleration | RAM Controllers | USB | Additional Interfaces | Co-Processors/DSP | Security Features | Display & Interface Controllers | SATA | Height Seated (Max) | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MPC8358ECVVAGDGA NXP USA Inc. | 32 | - | Datasheet | 12 Weeks | 740-LBGA | YES | - | -40°C~105°C TA | Tray | 2002 | MPC83xx | e2 | Active | 3 (168 Hours) | 740 | 5A002.A.1 | TIN COPPER/TIN SILVER | - | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.2V | 1mm | 40 | MPC8358 | S-PBGA-B740 | 1.26V | 1.8/2.53.3V | 1.14V | 400MHz | MICROPROCESSOR, RISC | PowerPC e300 | 66.67MHz | 32 | 32 | YES | YES | 32 | FLOATING POINT | YES | 1.8V 2.5V 3.3V | 10/100/1000Mbps (1) | 1 Core 32-Bit | No | DDR, DDR2 | USB 1.x (1) | DUART, HDLC, I2C, PCI, SPI, UART | Communications; QUICC Engine, Security; SEC | Cryptography, Random Number Generator | - | - | 1.69mm | 37.5mm | ROHS3 Compliant | ||
![]() MC68EC030FE40C NXP USA Inc. | In Stock | - | Datasheet | - | 132-BCQFP | - | 132-CQFP (24x24) | 0°C~70°C TA | Tray | 1997 | M680x0 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | MC68EC030 | - | - | - | - | 40MHz | - | 68030 | - | - | - | - | - | - | - | - | 5.0V | - | 1 Core 32-Bit | No | - | - | SCI, SPI | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MCIMX536AVV8C2R2 NXP USA Inc. | In Stock | - | - | 15 Weeks | 529-FBGA | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2011 | i.MX53 | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 800MHz | - | ARM® Cortex®-A8 | - | - | - | - | - | - | - | - | 1.3V 1.8V 2.775V 3.3V | 10/100Mbps (1) | 1 Core 32-Bit | Yes | LPDDR2, DDR2, DDR3 | USB 2.0 (2), USB 2.0 + PHY (2) | 1-Wire, AC'97, CAN, I2C, I2S, MMC/SD, SAI, SPI, SSI, UART | Multimedia; NEON™ SIMD | ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC, Tamper Detection | Keypad, LCD | SATA 1.5Gbps (1) | - | - | ROHS3 Compliant | ||
![]() MPC875ZT80 NXP USA Inc. | In Stock | - | Datasheet | 12 Weeks | 256-BBGA | YES | - | 0°C~95°C TA | Tray | 1999 | MPC8xx | e0 | Obsolete | 3 (168 Hours) | 256 | 5A002.A.1 | Tin/Lead (Sn/Pb) | - | 8542.31.00.01 | BOTTOM | BALL | 245 | 1.8V | 1.27mm | 30 | MPC875 | S-PBGA-B256 | 1.9V | 1.83.3V | 1.7V | 80MHz | MICROPROCESSOR, RISC | - | - | 32 | 32 | YES | YES | 32 | FIXED POINT | YES | 3.3V | 10Mbps (1), 10/100Mbps (2) | 1 Core 32-Bit | No | DRAM | USB 2.0 (1) | HDLC/SDLC, I2C, IrDA, PCMCIA, SPI, TDM, UART/USART | Communications; CPM, Security; SEC | Cryptography | - | - | 2.54mm | 23mm | Non-RoHS Compliant | ||
![]() MPC859DSLZP50A NXP USA Inc. | 282 |
| Datasheet | 12 Weeks | 357-BBGA | YES | - | 0°C~95°C TA | Tray | 1999 | MPC8xx | e0 | Obsolete | 3 (168 Hours) | 357 | 3A991.A.2 | Tin/Lead (Sn/Pb) | - | 8542.31.00.01 | BOTTOM | BALL | 220 | 1.8V | 1.27mm | 30 | MPC859 | S-PBGA-B357 | 1.9V | 1.83.3V | 1.7V | 50MHz | MICROPROCESSOR, RISC | - | - | 32 | 32 | YES | YES | 32 | FIXED POINT | YES | 3.3V | 10Mbps (1), 10/100Mbps (1) | 1 Core 32-Bit | No | DRAM | - | I2C, IrDA, PCMCIA, SPI, TDM, UART/USART | Communications; CPM | - | - | - | 2.52mm | 25mm | Non-RoHS Compliant | ||
![]() MPC875ZT66 NXP USA Inc. | 4125 | - | Datasheet | 12 Weeks | 256-BBGA | YES | - | 0°C~95°C TA | Tray | 2004 | MPC8xx | e0 | Obsolete | 3 (168 Hours) | 256 | 5A002.A.1 | Tin/Lead (Sn/Pb) | - | 8542.31.00.01 | BOTTOM | BALL | 245 | 1.8V | 1.27mm | 30 | MPC875 | S-PBGA-B256 | 1.9V | 1.83.3V | 1.7V | 66MHz | MICROPROCESSOR, RISC | - | - | 32 | 32 | YES | YES | 32 | FIXED POINT | YES | 3.3V | 10Mbps (1), 10/100Mbps (2) | 1 Core 32-Bit | No | DRAM | USB 2.0 (1) | HDLC/SDLC, I2C, IrDA, PCMCIA, SPI, TDM, UART/USART | Communications; CPM, Security; SEC | Cryptography | - | - | 2.54mm | 23mm | Non-RoHS Compliant | ||
![]() MPC8245TVV333D NXP USA Inc. | 29 | - | Datasheet | 12 Weeks | 352-LBGA | YES | - | -40°C~105°C TA | Tray | 1998 | MPC82xx | e1 | Obsolete | 3 (168 Hours) | 352 | 3A991.A.2 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.31.00.01 | BOTTOM | BALL | 245 | 2V | 1.27mm | 30 | MPC8245 | S-PBGA-B352 | 2.1V | 23.3V | 1.9V | 333MHz | MICROPROCESSOR, RISC | PowerPC 603e | 66MHz | 32 | 32 | YES | YES | 32 | FLOATING POINT | YES | 3.3V | - | 1 Core 32-Bit | No | SDRAM | - | I2C, I2O, PCI, UART | - | - | - | - | 1.65mm | 35mm | ROHS3 Compliant | ||
![]() T1022NXE7PQB NXP USA Inc. | 2220 | - | Datasheet | 18 Weeks | 780-FBGA, FCBGA | YES | - | -40°C~105°C TA | - | 2014 | QorIQ T1 | - | Active | 3 (168 Hours) | 780 | 5A002.A.1 | - | - | 8542.31.00.01 | BOTTOM | BALL | - | 1V | 0.8mm | - | - | S-PBGA-B780 | 1.03V | - | 0.97V | 1.4GHz | MICROPROCESSOR, RISC | PowerPC e5500 | 133.3MHz | 32 | 16 | YES | YES | 64 | FIXED POINT | YES | - | 1Gbps (5) | 2 Core 64-Bit | No | DDR3L, DDR4 | USB 2.0 + PHY (2) | I2C, MMC/SD, PCIe, SPI, UART | - | Boot Security, Cryptography, Secure Fusebox, Secure Debug, Tamper Detection, Volatile key Storage | - | SATA 3Gbps (2) | 2.07mm | 23mm | ROHS3 Compliant | ||
![]() MPC875VR80 NXP USA Inc. | 10 | - | Datasheet | 12 Weeks | 256-BBGA | YES | - | 0°C~95°C TA | Tray | 1999 | MPC8xx | e1 | Last Time Buy | 3 (168 Hours) | 256 | 5A002.A.1 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.31.00.01 | BOTTOM | BALL | 245 | 1.8V | 1.27mm | 30 | MPC875 | S-PBGA-B256 | 1.9V | 1.83.3V | 1.7V | 80MHz | MICROPROCESSOR, RISC | - | - | 32 | 32 | YES | YES | 32 | FIXED POINT | YES | 3.3V | 10Mbps (1), 10/100Mbps (2) | 1 Core 32-Bit | No | DRAM | USB 2.0 (1) | HDLC/SDLC, I2C, IrDA, PCMCIA, SPI, TDM, UART/USART | Communications; CPM, Security; SEC | Cryptography | - | - | 2.54mm | 23mm | ROHS3 Compliant | ||
![]() MPC8560VT833LB NXP USA Inc. | In Stock | - | Datasheet | - | 784-BBGA, FCBGA | - | - | 0°C~105°C TA | Tray | 2002 | MPC85xx | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | MPC8560 | - | - | - | - | 833MHz | - | PowerPC e500 | - | - | - | - | - | - | - | - | 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, SDRAM | - | I2C, PCI, RapidIO, SPI, TDM, UART | Communications; CPM | - | - | - | - | - | ROHS3 Compliant | ||
![]() LS1043ASE7MNLB NXP USA Inc. | 474 |
| Datasheet | 18 Weeks | 621-FBGA, FCBGA | - | - | 0°C~105°C | Tray | 2014 | QorIQ® Layerscape | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2GHz | - | ARM® Cortex®-A53 | - | - | - | - | - | - | - | - | - | 1GbE (7) or 10GbE (1) & 1GbE (5) | 4 Core 64-Bit | - | DDR3L, DDR4 | USB 3.0 (3) + PHY | - | - | Secure Boot, TrustZone® | - | SATA 6Gbps (1) | - | - | ROHS3 Compliant | ||
![]() MPC745BPX300LE NXP USA Inc. | 155 | - | Datasheet | - | 255-BBGA, FCBGA | YES | - | 0°C~105°C TA | Tray | 2001 | MPC7xx | e0 | Obsolete | 3 (168 Hours) | 255 | 3A991 | TIN LEAD | ALSO REQUIRES 2.5V OR 3.3V SUPPLY | 8542.31.00.01 | BOTTOM | BALL | 245 | 2V | 1.27mm | 30 | MPC745 | S-PBGA-B255 | 2.1V | - | 1.8V | 300MHz | MICROPROCESSOR, RISC | PowerPC | 100MHz | 32 | 32 | YES | YES | 64 | FLOATING POINT | YES | 2.5V 3.3V | - | 1 Core 32-Bit | No | - | - | - | - | - | - | - | 2.8mm | 21mm | Non-RoHS Compliant | ||
![]() MPC8541ECVTALF NXP USA Inc. | 2813 |
| Datasheet | 12 Weeks | 783-BBGA, FCBGA | YES | - | -40°C~105°C TA | Tray | 2002 | MPC85xx | e2 | Obsolete | 3 (168 Hours) | 783 | 5A002.A.1 | TIN COPPER/TIN SILVER | - | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.2V | 1mm | 40 | MPC8541 | R-PBGA-B783 | 1.26V | - | 1.14V | 667MHz | MICROPROCESSOR, RISC | PowerPC e500 | 166MHz | 32 | 64 | YES | YES | 64 | FLOATING POINT | YES | 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, SDRAM | - | DUART, I2C, PCI | Security; SEC | Cryptography, Random Number Generator | - | - | 3.75mm | 29mm | ROHS3 Compliant | ||
![]() MPC8323VRADDCA NXP USA Inc. | 40 |
| - | 12 Weeks | 516-BBGA | YES | - | 0°C~105°C TA | Tray | 2002 | MPC83xx | e2 | Active | 3 (168 Hours) | 516 | 3A991.A.2 | TIN COPPER/TIN SILVER | - | 8542.31.00.01 | BOTTOM | BALL | 260 | 1V | 1mm | 40 | - | S-PBGA-B516 | 1.05V | - | 0.95V | 266MHz | MICROPROCESSOR, RISC | PowerPC e300c2 | 66.67MHz | 32 | - | YES | YES | - | FLOATING POINT | YES | 1.8V 2.5V 3.3V | 10/100Mbps (3) | 1 Core 32-Bit | No | DDR, DDR2 | USB 2.0 (1) | DUART, I2C, PCI, SPI, TDM, UART | Communications; QUICC Engine | - | - | - | 2.55mm | 27mm | ROHS3 Compliant | ||
![]() LS1043ASE7QQA NXP USA Inc. | 40 |
| Datasheet | 99 Weeks | 621-FBGA, FCBGA | - | - | 0°C~105°C TA | Tray | - | QorIQ® Layerscape | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6GHz | - | ARM® Cortex®-A53 | - | - | - | - | - | - | - | - | - | 1GbE (7) or 10GbE (1) & 1GbE (5) | 4 Core 64-Bit | No | DDR3L, DDR4 | USB 3.0 + PHY (3) | eMMC/SD/SDIO, I2C, SPI, UART | - | ARM TZ, Boot Security | - | SATA 6Gbps (1) | - | - | ROHS3 Compliant | ||
![]() MC7448VU1400ND NXP USA Inc. | 2423 |
| Datasheet | 12 Weeks | 360-CBGA, FCCBGA | YES | - | 0°C~105°C TA | Tray | 1994 | MPC74xx | e2 | Active | 1 (Unlimited) | 360 | 3A991.A.1 | TIN COPPER/TIN SILVER | - | 8542.31.00.01 | BOTTOM | - | 260 | 1.15V | 1.27mm | 40 | MC7448 | S-CBGA-N360 | 1.2V | 1.31.8/2.5V | 1.1V | 1.4GHz | MICROPROCESSOR, RISC | PowerPC G4 | 1400MHz | 32 | - | NO | YES | - | FIXED POINT | NO | 1.5V 1.8V 2.5V | - | 1 Core 32-Bit | No | - | - | - | Multimedia; SIMD | - | - | - | 2.8mm | 25mm | ROHS3 Compliant | ||
![]() MPC8567EVTAQGG NXP USA Inc. | In Stock | - | Datasheet | - | 1023-BBGA, FCBGA | YES | - | 0°C~105°C TA | Tray | 2016 | MPC85xx | e2 | Obsolete | 3 (168 Hours) | - | 5A002.A | TIN COPPER/TIN SILVER | - | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.1V | 1mm | 40 | MPC8567 | S-PBGA-B1023 | 1.155V | 1.11.8/2.52.5/3.3V | 1.045V | 1.0GHz | MICROPROCESSOR, RISC | PowerPC e500v2 | - | 32 | 16 | YES | YES | 64 | FIXED POINT | YES | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, HSSI, I2C, PCI, RapidIO, UART | Communications; QUICC Engine, Security; SEC | Cryptography, Random Number Generator | - | - | 2.75mm | 33mm | ROHS3 Compliant | ||
![]() MC8641DHX1333JE NXP USA Inc. | In Stock | - | Datasheet | 16 Weeks | 1023-BCBGA, FCCBGA | YES | - | 0°C~105°C TA | Tray | 2002 | MPC86xx | e0 | Obsolete | 3 (168 Hours) | - | 3A991.A.1 | Tin/Lead (Sn/Pb) | - | 8542.31.00.01 | BOTTOM | BALL | 245 | 1.05V | 1mm | 30 | MC8641 | S-CBGA-B1023 | 1.1V | 1.11.8/2.52.5/3.3V | 1V | 1.333GHz | MICROPROCESSOR | PowerPC e600 | 1333MHz | 32 | 32 | YES | YES | 32 | FLOATING POINT | YES | 1.8V 2.5V 3.3V | 10/100/1000Mbps (4) | 2 Core 32-Bit | No | DDR, DDR2 | - | DUART, HSSI, I2C, RapidIO | - | - | - | - | 2.97mm | 33mm | Non-RoHS Compliant | ||
![]() MCIMX257DJM4AR2 NXP USA Inc. | 7 |
| Datasheet | 15 Weeks | 400-LFBGA | YES | - | -20°C~70°C TA | Tape & Reel (TR) | 2008 | i.MX25 | e1 | Active | 3 (168 Hours) | 400 | 5A992 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.45V | 0.8mm | 40 | - | S-PBGA-B400 | 1.52V | 1.2/1.51.8/3.3V | 1.38V | 400MHz | MICROPROCESSOR | ARM926EJ-S | 24MHz | 32 | 26 | YES | YES | 16 | FIXED POINT | YES | 2.0V 2.5V 2.7V 3.0V 3.3V | 10/100Mbps (1) | 1 Core 32-Bit | No | LPDDR, DDR, DDR2 | USB 2.0 + PHY (2) | CAN, I2C, I2S, MMC/SD/SDIO, SAI, SPI, SSI, SSP, UART | - | - | Keypad, LCD, Touchscreen | - | 1.6mm | 17mm | ROHS3 Compliant | ||
![]() BSC9131NSE1KHKB NXP USA Inc. | In Stock | - | Datasheet | 26 Weeks | 520-FBGA, FCBGA | YES | - | 0°C~105°C TA | Bulk | 2002 | QorIQ Qonverge BSC | e1 | Obsolete | 3 (168 Hours) | 520 | 5A002.A.1 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.31.00.01 | BOTTOM | BALL | 245 | 1V | 0.8mm | 30 | - | S-PBGA-B520 | 1.05V | - | 0.97V | 800MHz | MICROPROCESSOR, RISC | PowerPC e500 | - | 32 | 16 | YES | YES | 32 | FIXED POINT | YES | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR3, DDR3L | USB 2.0 (1) | AIC, DUART, I2C, MMC/SD, SPI, USIM | Signal Processing; SC3850, Security; SEC 4.4 | Boot Security, Cryptography, Random Number Generator | - | - | 1.97mm | 21mm | ROHS3 Compliant |