- Moisture Sensitivity Level (MSL)
- Number of Cores/Bus Width
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RAM Controllers
- RoHS Status
- Series
- Speed
- Core Processor
- Published
Attribute column
Manufacturer
NXP Embedded - Microprocessors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Supplier Device Package | Number of I/Os | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Speed | uPs/uCs/Peripheral ICs Type | Core Processor | Clock Frequency | Bit Size | Has ADC | DMA Channels | PWM Channels | DAC Channels | Address Bus Width | Boundary Scan | Low Power Mode | External Data Bus Width | Format | Integrated Cache | Voltage - I/O | Ethernet | Number of Cores/Bus Width | Graphics Acceleration | RAM Controllers | USB | Additional Interfaces | Co-Processors/DSP | Security Features | Display & Interface Controllers | SATA | Height Seated (Max) | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P1022NSN2HFB NXP USA Inc. | 2430 | - | Datasheet | 12 Weeks | 689-BBGA Exposed Pad | YES | - | - | - | 0°C~105°C TA | Tray | 2002 | QorIQ P1 | - | Active | 3 (168 Hours) | 689 | 3A991.A.2 | - | - | 8542.31.00.01 | BOTTOM | BALL | 260 | 1V | 1mm | - | P1022 | S-PBGA-B689 | 1.05V | - | 0.95V | 1.055GHz | MICROPROCESSOR, RISC | PowerPC e500v2 | - | 32 | - | - | - | - | 16 | YES | YES | 64 | FIXED POINT | YES | - | 10/100/1000Mbps (2) | 2 Core 32-Bit | No | DDR2, DDR3 | USB 2.0 + PHY (2) | DUART, I2C, I2S, MMC/SD, SPI | - | - | LCD | SATA 3Gbps (2) | 2.46mm | 31mm | ROHS3 Compliant | ||
![]() MPC8347EVVAGDB NXP USA Inc. | In Stock | - | Datasheet | 12 Weeks | 672-LBGA | YES | - | - | - | 0°C~105°C TA | Tray | 2002 | MPC83xx | e2 | Active | 3 (168 Hours) | 672 | 5A002.A.1 | TIN COPPER/TIN SILVER | - | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.2V | 1mm | 40 | MPC8347 | S-PBGA-B672 | 1.26V | 1.22.53.3V | 1.14V | 400MHz | MICROPROCESSOR | PowerPC e300 | 66MHz | 32 | - | - | - | - | 32 | YES | YES | 32 | FLOATING POINT | YES | 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR | USB 2.0 + PHY (2) | DUART, I2C, PCI, SPI | Security; SEC | Cryptography, Random Number Generator | - | - | 1.69mm | 35mm | ROHS3 Compliant | ||
![]() MC68EN360ZQ25VL NXP USA Inc. | In Stock | - | Datasheet | 8 Weeks | 357-BBGA | YES | - | 46 | - | 0°C~70°C TA | Tray | 1995 | M683xx | e0 | Last Time Buy | 3 (168 Hours) | 357 | 3A991.A.2 | Tin/Lead (Sn/Pb) | - | 8542.31.00.01 | BOTTOM | BALL | 260 | 5V | 1.27mm | 40 | MC68EN360 | S-PBGA-B357 | 5.25V | - | 4.75V | 25MHz | MICROCONTROLLER, RISC | CPU32+ | 6MHz | 32 | NO | YES | NO | NO | 32 | - | - | 32 | - | - | 3.3V | 10Mbps (1) | 1 Core 32-Bit | No | DRAM | - | SCC, SMC, SPI | Communications; CPM | - | - | - | 1.86mm | 25mm | Non-RoHS Compliant | ||
![]() MCIMX6D6AVT08ACR NXP USA Inc. | 9875 |
| Datasheet | 15 Weeks | 624-FBGA, FCBGA | - | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2002 | i.MX6D | e1 | Not For New Designs | 3 (168 Hours) | - | 5A992 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.31.00.01 | - | - | 260 | - | - | 40 | MCIMX6 | - | - | - | - | 852MHz | MICROPROCESSOR | ARM® Cortex®-A9 | - | - | - | - | - | - | - | - | - | - | - | - | 1.8V 2.5V 2.8V 3.3V | 10/100/1000Mbps (1) | 2 Core 32-Bit | Yes | LPDDR2, LVDDR3, DDR3 | USB 2.0 + PHY (4) | CAN, I2C, I2S, MMC/SD/SDIO, SAI, SPI, SSI, UART | Multimedia; NEON™ SIMD | ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC, Tamper Detection | Keypad, LCD | SATA 3Gbps (1) | - | - | ROHS3 Compliant | ||
![]() MCIMX6D6AVT08ADR NXP USA Inc. | 2257 | - | Datasheet | 15 Weeks | 624-FBGA, FCBGA | - | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2002 | i.MX6D | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 852MHz | - | ARM® Cortex®-A9 | - | - | - | - | - | - | - | - | - | - | - | - | 1.8V 2.5V 2.8V 3.3V | 10/100/1000Mbps (1) | 2 Core 32-Bit | Yes | LPDDR2, LVDDR3, DDR3 | USB 2.0 + PHY (4) | CAN, I2C, I2S, MMC/SD/SDIO, SAI, SPI, SSI, UART | Multimedia; NEON™ SIMD | ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC, Tamper Detection | Keypad, LCD | SATA 3Gbps (1) | - | - | ROHS3 Compliant | ||
![]() MPC8358CVRAGDDA NXP USA Inc. | 2736 |
| Datasheet | 12 Weeks | 668-BBGA Exposed Pad | YES | - | - | - | -40°C~105°C TA | Tray | 2004 | MPC83xx | e2 | Active | 3 (168 Hours) | 668 | 3A991.A.2 | TIN COPPER/TIN SILVER | - | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.2V | 1mm | 40 | MPC8358 | S-PBGA-B668 | 1.26V | - | 1.14V | 400MHz | MICROPROCESSOR, RISC | PowerPC e300 | 66.67MHz | 32 | - | - | - | - | 32 | YES | YES | 32 | FLOATING POINT | YES | 1.8V 2.5V 3.3V | 10/100/1000Mbps (1) | 1 Core 32-Bit | No | DDR, DDR2 | USB 1.x (1) | DUART, HDLC, I2C, PCI, SPI, UART | Communications; QUICC Engine | - | - | - | 2.46mm | 29mm | ROHS3 Compliant | ||
![]() MC7447AVU1167NB NXP USA Inc. | In Stock | - | Datasheet | - | 360-BCBGA, FCCBGA | YES | - | - | - | 0°C~105°C TA | Tray | 2004 | MPC74xx | e2 | Obsolete | 1 (Unlimited) | 360 | 3A991.A.1 | TIN COPPER/TIN SILVER | ALSO REQUIRES 1.8V OR 2.5V SUPPLY | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.3V | 1.27mm | 40 | MC7447 | S-CBGA-B360 | 1.35V | - | 1.25V | 1.167GHZ | MICROPROCESSOR, RISC | PowerPC G4 | 167MHz | 32 | - | - | - | - | 36 | YES | YES | 64 | FLOATING POINT | YES | 1.8V 2.5V | - | 1 Core 32-Bit | No | - | - | - | Multimedia; SIMD | - | - | - | 2.8mm | 25mm | ROHS3 Compliant | ||
![]() LS1021AXE7MQB NXP USA Inc. | 40 |
| Datasheet | 18 Weeks | 525-FBGA, FCBGA | - | - | - | - | -40°C~105°C | Tray | 2002 | QorIQ® Layerscape | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2GHz | - | ARM® Cortex®-A7 | - | - | - | - | - | - | - | - | - | - | - | - | - | GbE (3) | 2 Core 32-Bit | - | DDR3L, DDR4 | USB 3.0 (1) + PHY | - | - | Secure Boot, TrustZone® | 2D-ACE | SATA 6Gbps (1) | - | - | ROHS3 Compliant | ||
![]() MPC8378EVRAJFA NXP USA Inc. | 55 |
| Datasheet | 12 Weeks | 689-BBGA Exposed Pad | YES | - | - | - | 0°C~125°C TA | Tray | 2002 | MPC83xx | e2 | Active | 3 (168 Hours) | 689 | 5A002.A.1 | TIN COPPER/TIN SILVER | - | 8542.31.00.01 | BOTTOM | BALL | 260 | 1V | 1mm | 40 | MPC8378 | S-PBGA-B689 | 1.05V | 11.8/2.52.5/3.3V | 0.95V | 533MHz | MICROPROCESSOR | PowerPC e300c4s | 66.66MHz | 32 | - | - | - | - | 32 | YES | YES | 32 | FLOATING POINT | YES | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, DDR2 | USB 2.0 + PHY (1) | DUART, I2C, MMC/SD, PCI, SPI | Security; SEC 3.0 | Cryptography, Random Number Generator | - | - | 2.46mm | 31mm | ROHS3 Compliant | ||
![]() MPC8540VT667LB NXP USA Inc. | In Stock | - | Datasheet | - | 784-BBGA, FCBGA | - | - | - | - | 0°C~105°C TA | Tray | 2002 | MPC85xx | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | MPC8540 | - | - | - | - | 667MHz | - | PowerPC e500 | - | - | - | - | - | - | - | - | - | - | - | - | 2.5V 3.3V | 10/100Mbps (1), 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, SDRAM | - | DUART, I2C, PCI, RapidIO | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() T1040NXE7MQB NXP USA Inc. | 2198 | - | Datasheet | 18 Weeks | 780-FBGA, FCBGA | - | - | - | - | -40°C~105°C TA | Bulk | 2002 | QorIQ T1 | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.4GHz | - | PowerPC e5500 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1Gbps (12) | 4 Core 64-Bit | No | DDR3L/4 | USB 2.0 + PHY (2) | I2C, MMC/SD, PCIe, SPI, UART | - | Boot Security, Cryptography, Secure Fusebox, Secure Debug, Tamper Detection, Volatile key Storage | - | SATA 3Gbps (2) | - | - | ROHS3 Compliant | ||
![]() MCIMX31LVKN5B NXP USA Inc. | 439 | - | Datasheet | - | 457-LFBGA | - | 457-MAPBGA (14x14) | - | - | 0°C~70°C TA | Tray | 2004 | i.MX31 | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | MCIMX31 | - | - | - | - | 532MHz | - | ARM1136JF-S | - | - | - | - | - | - | - | - | - | - | - | - | 1.8V 2.0V 2.5V 2.7V 3.0V | - | 1 Core 32-Bit | Yes | DDR | USB 2.0 (3) | 1-Wire, AC97, ATA, FIR, I2C, I2S, MMC/SD/SDIO, MSHC, PCMCIA, SDHC, SIM, SPI, SSI, UART | Multimedia; GPU, IPU, MPEG-4, VFP | Random Number Generator, RTIC, Secure Fusebox, Secure JTAG, Secure Memory | Keyboard, Keypad, LCD | - | - | - | ROHS3 Compliant | ||
![]() MPC8250ACVVMHBC NXP USA Inc. | 11 | - | Datasheet | 12 Weeks | 480-LBGA Exposed Pad | YES | - | - | - | -40°C~105°C TA | Tray | 1997 | MPC82xx | e1 | Obsolete | 3 (168 Hours) | 480 | 3A991.A.2 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.31.00.01 | BOTTOM | BALL | 260 | 2V | 1.27mm | 40 | MPC8250 | S-PBGA-B480 | 2.2V | - | 1.9V | 266MHz | MICROPROCESSOR, RISC | PowerPC G2 | - | 32 | - | - | - | - | 32 | YES | NO | 64 | FLOATING POINT | YES | 3.3V | 10/100Mbps (3) | 1 Core 32-Bit | No | DRAM, SDRAM | - | I2C, SCC, SMC, SPI, UART, USART | Communications; RISC CPM | - | - | - | 1.65mm | 37.5mm | ROHS3 Compliant | ||
![]() MPC866TZP100A NXP USA Inc. | 25000 | - | Datasheet | 12 Weeks | 357-BBGA | YES | - | - | - | 0°C~95°C TA | Tray | 1999 | MPC8xx | e0 | Obsolete | 3 (168 Hours) | 357 | 3A991.A.2 | Tin/Lead (Sn/Pb) | - | 8542.31.00.01 | BOTTOM | BALL | 220 | 1.8V | 1.27mm | 30 | MPC866 | S-PBGA-B357 | 1.9V | 1.83.3V | 1.7V | 100MHz | MICROPROCESSOR, RISC | - | - | 32 | - | - | - | - | 32 | YES | YES | 32 | FIXED POINT | YES | 3.3V | 10Mbps (4), 10/100Mbps (1) | 1 Core 32-Bit | No | DRAM | - | HDLC/SDLC, I2C, IrDA, PCMCIA, SPI, TDM, UART/USART | Communications; CPM | - | - | - | 2.52mm | 25mm | Non-RoHS Compliant | ||
![]() MCIMX7S5EVM08SD NXP USA Inc. | 48888 | - | - | 16 Weeks | 541-LFBGA | - | - | - | Commercial grade | -20°C~105°C TJ | Tray | 2012 | i.MX7S | - | Active | 3 (168 Hours) | - | - | - | - | 8542.31.00.01 | - | - | 260 | - | - | 40 | - | - | - | - | - | 800MHz | MICROPROCESSOR, RISC | ARM® Cortex®-A7, ARM® Cortex®-M4 | - | - | - | - | - | - | - | - | - | - | - | - | 1.8V 3.3V | 10/100/1000Mbps (1) | 1 Core 32-Bit | No | LPDDR2, LPDDR3, DDR3, DDR3L | USB 2.0 + PHY (1), USB 2.0 OTG + PHY (1) | AC'97, CAN, eCSPI, I2C, I2S, MMC/SD/SDIO, PCIe, QSPI, SAI, UART | Multimedia; NEON™ MPE | A-HAB, ARM TZ, CAAM, CSU, SJC, SNVS | Keypad, LCD, MIPI | - | - | - | ROHS3 Compliant | ||
![]() T1040NSN7MQB NXP USA Inc. | 2987 | - | Datasheet | 18 Weeks | 780-FBGA, FCBGA | - | - | - | - | 0°C~105°C TA | Bulk | 2002 | QorIQ T1 | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.4GHz | - | PowerPC e5500 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1Gbps (12) | 4 Core 64-Bit | No | DDR3L/4 | USB 2.0 + PHY (2) | I2C, MMC/SD, PCIe, SPI, UART | - | - | - | SATA 3Gbps (2) | - | - | ROHS3 Compliant | ||
![]() T1042NSN7PQB NXP USA Inc. | 2208 | - | Datasheet | 18 Weeks | 780-FBGA, FCBGA | YES | - | - | - | 0°C~105°C TA | Tray | 2014 | QorIQ T1 | - | Active | 3 (168 Hours) | 780 | 3A991.A.1 | - | - | 8542.31.00.01 | BOTTOM | BALL | 250 | 1V | 0.8mm | - | - | S-PBGA-B780 | 1.03V | - | 0.97V | 1.4GHz | MICROPROCESSOR, RISC | PowerPC e5500 | 133.3MHz | 32 | - | - | - | - | 16 | YES | YES | 64 | FIXED POINT | YES | - | 1Gbps (5) | 4 Core 64-Bit | No | DDR3L/4 | USB 2.0 + PHY (2) | I2C, MMC/SD, PCIe, SPI, UART | - | - | - | SATA 3Gbps (2) | 2.07mm | 23mm | ROHS3 Compliant | ||
![]() MPC880ZP66 NXP USA Inc. | In Stock | - | Datasheet | 12 Weeks | 357-BBGA | YES | - | - | - | 0°C~95°C TA | Tray | 1999 | MPC8xx | e0 | Obsolete | 3 (168 Hours) | 357 | - | TIN LEAD | - | - | BOTTOM | BALL | - | 1.8V | 1.27mm | - | MPC880 | S-PBGA-B357 | 1.9V | 1.83.3V | 1.7V | 66MHz | MICROPROCESSOR, RISC | - | - | 32 | - | - | - | - | 32 | YES | YES | 32 | FIXED POINT | YES | 3.3V | 10Mbps (2), 10/100Mbps (2) | 1 Core 32-Bit | No | DRAM | USB 2.0 (1) | HDLC/SDLC, I2C, IrDA, PCMCIA, SPI, TDM, UART/USART | Communications; CPM | - | - | - | 2.52mm | 25mm | Non-RoHS Compliant | ||
![]() P1025NSN5DFB NXP USA Inc. | 2116 | - | Datasheet | 12 Weeks | 561-FBGA | - | - | - | - | 0°C~125°C TA | Tray | 2002 | QorIQ P1 | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | P1025 | - | - | - | - | 667MHz | - | PowerPC e500v2 | - | - | - | - | - | - | - | - | - | - | - | - | - | 10/100/1000Mbps (3) | 2 Core 32-Bit | No | DDR2, DDR3 | USB 2.0 + PHY (2) | DUART, I2C, MMC/SD, SPI | Communications; QUICC Engine | - | - | - | - | - | ROHS3 Compliant | ||
![]() LS1088ASE7Q1A NXP USA Inc. | 2142 | - | Datasheet | 18 Weeks | 780-BFBGA, FCBGA | - | - | - | - | 0°C~105°C | - | - | QorIQ® Layerscape | - | Active | 3 (168 Hours) | - | - | - | - | 8542.39.00.01 | - | - | 250 | - | - | 30 | - | - | - | - | - | 1.6GHz | - | ARM® Cortex®-A53 | - | - | - | - | - | - | - | - | - | - | - | - | - | 10GbE (2), 1GbE (8) | 8 Core 64-Bit | - | DDR4 | USB 3.0 (2) + PHY | - | - | Secure Boot, TrustZone® | - | SATA 6Gbps (1) | - | - | ROHS3 Compliant |