- Moisture Sensitivity Level (MSL)
- Number of Cores/Bus Width
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RAM Controllers
- RoHS Status
- Series
- Speed
- Core Processor
- Published
Attribute column
Manufacturer
NXP Embedded - Microprocessors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Number of I/Os | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Speed | uPs/uCs/Peripheral ICs Type | Core Processor | Clock Frequency | Bit Size | Has ADC | DMA Channels | PWM Channels | Address Bus Width | Boundary Scan | Low Power Mode | External Data Bus Width | Format | Integrated Cache | Voltage - I/O | Ethernet | Number of Cores/Bus Width | Graphics Acceleration | RAM Controllers | USB | Additional Interfaces | Co-Processors/DSP | Bus Compatibility | Security Features | Data Transfer Rate-Max | Display & Interface Controllers | Communication Protocol | SATA | Data Encoding/Decoding Method | Height Seated (Max) | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCIMX355AJQ5CR2 NXP USA Inc. | 3800 |
| Datasheet | 15 Weeks | 400-LFBGA | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | i.MX35 | e1 | - | Active | 3 (168 Hours) | - | 5A992 | Tin/Silver/Copper (Sn/Ag/Cu) | 8542.31.00.01 | - | - | 260 | - | - | 40 | MCIMX355 | - | - | - | - | - | 532MHz | - | ARM1136JF-S | - | - | - | - | - | - | - | - | - | - | - | 1.8V 2.0V 2.5V 2.7V 3.0V 3.3V | 10/100Mbps (1) | 1 Core 32-Bit | No | LPDDR, DDR2 | USB 2.0 + PHY (2) | 1-Wire, ASRC, ATA, CAN, I2C, I2S, MMC/SDIO, SAI, SDHC, SPI, SSI, UART | Multimedia; IPU, VFP | - | Secure Fusebox, Secure JTAG | - | Keypad, KPP, LCD | - | - | - | - | - | ROHS3 Compliant | ||
![]() MPC8314EVRAFDA NXP USA Inc. | 40 | - | Datasheet | 10 Weeks | 620-BBGA Exposed Pad | YES | - | 0°C~105°C TA | Tray | 2002 | MPC83xx | e2 | - | Active | 3 (168 Hours) | 620 | 5A002.A.1 | TIN COPPER/TIN SILVER | 8542.31.00.01 | BOTTOM | BALL | 260 | 1V | 1mm | 40 | MPC8314 | S-PBGA-B620 | - | 1.05V | 13.3V | 0.95V | 333MHz | MICROPROCESSOR | PowerPC e300c3 | 66.67MHz | 32 | - | - | - | - | YES | YES | - | FLOATING POINT | YES | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, DDR2 | USB 2.0 + PHY (1) | DUART, HSSI, I2C, PCI, SPI, TDM | Security; SEC 3.3 | - | Cryptography, Random Number Generator | - | - | - | - | - | 2.46mm | 29mm | ROHS3 Compliant | ||
![]() MCIMX280DVM4BR NXP USA Inc. | 2000 |
| Datasheet | 15 Weeks | 289-LFBGA | YES | - | -20°C~70°C TA | Tape & Reel (TR) | 2002 | i.MX28 | - | - | Active | 3 (168 Hours) | 289 | 5A992 | - | 8542.31.00.01 | BOTTOM | BALL | 260 | - | 0.8mm | 40 | MCIMX280 | S-PBGA-B289 | - | 1.55V | - | 1.35V | 454MHz | MICROPROCESSOR, RISC | ARM926EJ-S | - | - | - | - | - | 15 | YES | YES | 16 | FIXED POINT | YES | 1.8V 3.3V | 10/100Mbps (1) | 1 Core 32-Bit | No | LVDDR, LVDDR2, DDR2 | USB 2.0 + PHY (2) | I2C, I2S, MMC/SD/SDIO, SAI, SPI, SSI, SSP, UART | Data; DCP | - | Boot Security, Cryptography, Hardware ID | - | Keypad | - | - | - | 1.37mm | 14mm | ROHS3 Compliant | ||
![]() MVF30NN152CKU26 NXP USA Inc. | 40 | - | Datasheet | 15 Weeks | 176-LQFP Exposed Pad | YES | - | -40°C~85°C TA | Tray | - | Vybrid, VF3xx | - | yes | Active | 3 (168 Hours) | 176 | - | - | - | QUAD | GULL WING | 260 | 3.3V | 0.5mm | 40 | - | - | - | 3.6V | - | 3V | 266MHz | MICROCONTROLLER, RISC | ARM® Cortex®-A5 | 24MHz | 32 | YES | YES | NO | - | - | - | - | - | - | 3.3V | 10/100Mbps (2) | 1 Core 32-Bit | Yes | LPDDR2, DDR3, DRAM | USB 2.0 OTG + PHY (1) | CAN, I2C, IrDA, LIN, SCI, SDHC, SPI, UART/USART | Multimedia; NEON™ MPE | - | - | - | DCU, GPU, LCD, VideoADC, VIU | - | - | - | - | 24mm | ROHS3 Compliant | ||
![]() MPC8377CVRAJFA NXP USA Inc. | 2956 | - | Datasheet | 12 Weeks | 689-BBGA Exposed Pad | YES | - | -40°C~125°C TA | Tray | 2002 | MPC83xx | e2 | - | Active | 3 (168 Hours) | 689 | 3A991.A.2 | TIN COPPER/TIN SILVER | 8542.31.00.01 | BOTTOM | BALL | 260 | 1V | 1mm | 40 | MPC8377 | S-PBGA-B689 | - | 1.05V | 11.8/2.52.5/3.3V | 0.95V | 533MHz | MICROPROCESSOR | PowerPC e300c4s | - | 32 | - | - | - | 15 | YES | YES | 64 | FLOATING POINT | YES | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, DDR2 | USB 2.0 + PHY (1) | DUART, I2C, MMC/SD, PCI, SPI | - | - | - | - | - | - | SATA 3Gbps (2) | - | 2.46mm | 31mm | ROHS3 Compliant | ||
![]() MPC860PCVR50D4 NXP USA Inc. | In Stock | - | Datasheet | 12 Weeks | 357-BBGA | YES | - | -40°C~95°C TA | Tray | 1995 | MPC8xx | e1 | - | Not For New Designs | 3 (168 Hours) | 357 | 3A991.A.2 | Tin/Silver/Copper (Sn/Ag/Cu) | 8542.31.00.01 | BOTTOM | BALL | 245 | 3.3V | 1.27mm | 30 | MPC860 | S-PBGA-B357 | - | 3.465V | 3.3V | 3.135V | 50MHz | MICROPROCESSOR, RISC | - | 50MHz | 32 | - | - | - | 32 | YES | YES | 32 | FIXED POINT | YES | 3.3V | 10Mbps (4), 10/100Mbps (1) | 1 Core 32-Bit | No | DRAM | - | HDLC/SDLC, I2C, IrDA, PCMCIA, SPI, TDM, UART/USART | Communications; CPM | - | - | - | - | - | - | - | 2.52mm | 25mm | ROHS3 Compliant | ||
![]() MPC8560PX833LC NXP USA Inc. | 7 | - | Datasheet | - | 784-BBGA, FCBGA | - | - | 0°C~105°C TA | Tray | 2002 | MPC85xx | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | MPC8560 | - | - | - | - | - | 833MHz | - | PowerPC e500 | - | - | - | - | - | - | - | - | - | - | - | 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, SDRAM | - | I2C, PCI, RapidIO, SPI, TDM, UART | Communications; CPM | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MC68MH360ZQ25VL NXP USA Inc. | In Stock | - | Datasheet | - | 357-BBGA | YES | - | 0°C~70°C TA | Tray | 1997 | M683xx | e0 | - | Obsolete | 3 (168 Hours) | 357 | 3A991 | TIN LEAD | 8542.31.00.01 | BOTTOM | BALL | 260 | 5V | 1.27mm | 40 | MC68MH360 | S-PBGA-B357 | - | 5.25V | - | 4.75V | 25MHz | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | CPU32+ | 25MHz | - | - | - | - | 32 | YES | YES | 32 | - | - | 3.3V | 10Mbps (1) | 1 Core 32-Bit | No | DRAM | - | SCC, SMC, SPI | Communications; CPM | MC68040; MC68030 | - | 1.25 MBps | - | BISYNC, HDLC; ETHERNET, PROFIBUS; SS7 TRANSPARENT; X.21; V.14; UART; APPLE TALK; DDCMP | - | NRZ; NRZI-MARK; NRZI-SPACE; BIPH-MARK(FM1); BIPH-SPACE(FM0); BIPH-LEVEL(MANCHESTER); DIFF BIPH-LEVEL | 1.86mm | 25mm | Non-RoHS Compliant | ||
![]() MCIMX6X3EVK10ABR NXP USA Inc. | 32 |
| - | 15 Weeks | 400-LFBGA | - | - | -20°C~105°C TJ | Tape & Reel (TR) | 2002 | i.MX6SX | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 227MHz, 1GHz | - | ARM® Cortex®-A9, ARM® Cortex®-M4 | - | - | - | - | - | - | - | - | - | - | - | 1.8V 2.5V 2.8V 3.15V | 10/100/1000Mbps (2) | 2 Core 32-Bit | Yes | LPDDR2, LVDDR3, DDR3 | USB 2.0 + PHY (1), USB 2.0 OTG + PHY (2) | AC'97, CAN, I2C, I2S, MMC/SD/SDIO, SAI, SPDIF, SPI, SSI, UART | Multimedia; NEON™ MPE | - | A-HAB, ARM TZ, CAAM, CSU, SNVS, System JTAG, TVDECODE | - | Keypad, LCD, LVDS | - | - | - | - | - | ROHS3 Compliant | ||
![]() MPC8260AVVPJDB NXP USA Inc. | In Stock | - | Datasheet | 12 Weeks | 480-LBGA Exposed Pad | YES | - | 0°C~105°C TA | Tray | 1994 | MPC82xx | e1 | - | Obsolete | 3 (168 Hours) | 480 | 3A991.A.2 | Tin/Silver/Copper (Sn/Ag/Cu) | 8542.31.00.01 | BOTTOM | BALL | 260 | 2.5V | 1.27mm | 40 | PC8260 | S-PBGA-B480 | - | 2.7V | - | 2.4V | 300MHz | MICROPROCESSOR, RISC | PowerPC G2 | - | - | - | - | - | 32 | YES | YES | 64 | FLOATING POINT | YES | 3.3V | 10/100Mbps (3) | 1 Core 32-Bit | No | DRAM, SDRAM | - | I2C, SCC, SMC, SPI, UART, USART | Communications; RISC CPM | - | - | - | - | - | - | - | 1.65mm | 37.5mm | ROHS3 Compliant | ||
![]() MCIMX6S5DVM10ABR NXP USA Inc. | 40 |
| Datasheet | 15 Weeks | 624-LFBGA | YES | - | 0°C~95°C TJ | Tape & Reel (TR) | 2002 | i.MX6S | - | - | Not For New Designs | 3 (168 Hours) | 624 | - | - | 8542.31.00.01 | - | - | - | - | - | - | MCIMX6 | - | Not Qualified | - | 1.05/1.5V | - | 1.0GHz | GRAPHICS PROCESSOR | ARM® Cortex®-A9 | - | - | - | - | - | - | - | - | - | - | - | 1.8V 2.5V 2.8V 3.3V | 10/100/1000Mbps (1) | 1 Core 32-Bit | Yes | LPDDR2, LVDDR3, DDR3 | USB 2.0 + PHY (4) | CAN, I2C, I2S, MMC/SD/SDIO, SAI, SPI, SSI, UART | Multimedia; NEON™ SIMD | - | ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC, Tamper Detection | - | Keypad, LCD | - | - | - | - | - | ROHS3 Compliant | ||
![]() MPC8544EVTANGA NXP USA Inc. | 2751 |
| Datasheet | - | 783-BBGA, FCBGA | YES | - | 0°C~105°C TA | Tray | 2007 | MPC85xx | e2 | - | Obsolete | 3 (168 Hours) | 783 | 5A002.A | TIN COPPER/TIN SILVER | 8542.31.00.01 | BOTTOM | BALL | 260 | 1V | 1mm | 40 | MPC8544 | S-PBGA-B783 | - | 1.05V | - | 0.95V | 800MHz | MICROPROCESSOR, RISC | PowerPC e500 | 133MHz | 32 | - | - | - | 32 | YES | YES | 32 | FLOATING POINT | YES | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, I2C, PCI | Signal Processing; SPE, Security; SEC | - | Cryptography, Random Number Generator | - | - | - | - | - | 2.8mm | 29mm | ROHS3 Compliant | ||
![]() MPC8541PXALF NXP USA Inc. | 2028 |
| Datasheet | - | 783-BBGA, FCBGA | YES | - | 0°C~105°C TA | Tray | 2002 | MPC85xx | e0 | - | Obsolete | 3 (168 Hours) | 783 | 5A992 | Tin/Lead (Sn/Pb) | 8542.31.00.01 | BOTTOM | BALL | 245 | 1.2V | 1mm | 30 | MPC8541 | R-PBGA-B783 | - | 1.26V | - | 1.14V | 667MHz | MICROPROCESSOR, RISC | PowerPC e500 | 166MHz | 32 | - | - | - | 64 | YES | YES | 64 | FLOATING POINT | YES | 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, SDRAM | - | DUART, I2C, PCI | - | - | - | - | - | - | - | - | 3.75mm | 29mm | Non-RoHS Compliant | ||
![]() LS1046ASN8Q1A NXP USA Inc. | 2185 |
| Datasheet | 18 Weeks | 780-FBGA, FCBGA | YES | 76 | 0°C~105°C | Tray | 2016 | QorIQ® Layerscape | - | - | Active | 3 (168 Hours) | 780 | - | - | - | BOTTOM | BALL | 250 | 1V | 0.8mm | 30 | - | S-PBGA-B780 | - | 1.03V | - | 0.97V | 1.6GHz | - | ARM® Cortex®-A72 | - | - | - | - | - | 14 | YES | - | 64 | - | - | - | 10GbE (2), 2.5GbE (1), 1GbE (4) | 4 Core 64-Bit | - | DDR4 | USB 3.0 (3) + PHY | - | - | I2C, PCI, SPI, UART, USB | Secure Boot, TrustZone® | - | - | - | SATA 6Gbps (1) | - | 2.61mm | 23mm | ROHS3 Compliant | ||
![]() T1022NXE7WQB NXP USA Inc. | 2052 |
| Datasheet | 18 Weeks | 780-FBGA, FCBGA | YES | - | -40°C~105°C TA | - | 2014 | QorIQ T1 | - | - | Active | 3 (168 Hours) | 780 | 5A002.A.1 | - | 8542.31.00.01 | BOTTOM | BALL | 250 | 1V | 0.8mm | - | - | S-PBGA-B780 | - | 1.03V | - | 0.97V | 1.5GHz | MICROPROCESSOR, RISC | PowerPC e5500 | 133.3MHz | 32 | - | - | - | 16 | YES | YES | 64 | FIXED POINT | YES | - | 1Gbps (5) | 2 Core 64-Bit | No | DDR3L, DDR4 | USB 2.0 + PHY (2) | I2C, MMC/SD, PCIe, SPI, UART | - | - | Boot Security, Cryptography, Secure Fusebox, Secure Debug, Tamper Detection, Volatile key Storage | - | - | - | SATA 3Gbps (2) | - | 2.07mm | 23mm | ROHS3 Compliant | ||
![]() MC8640DHX1250HE NXP USA Inc. | In Stock | - | - | 16 Weeks | 1023-BCBGA, FCCBGA | YES | - | 0°C~105°C TA | Tray | 2002 | MPC86xx | e0 | - | Obsolete | 3 (168 Hours) | - | 3A991.A.1 | Tin/Lead (Sn/Pb) | 8542.31.00.01 | BOTTOM | BALL | 245 | 1.05V | 1mm | 30 | MC8640 | S-CBGA-B1023 | - | 1.1V | 11.8/2.52.5/3.3V | 1V | 1.25GHz | MICROPROCESSOR | PowerPC e600 | 166.66MHz | 32 | - | - | - | 32 | YES | YES | 32 | FLOATING POINT | YES | 1.8V 2.5V 3.3V | 10/100/1000Mbps (4) | 2 Core 32-Bit | No | DDR, DDR2 | - | DUART, HSSI, I2C, RapidIO | - | - | - | - | - | - | - | - | 2.97mm | 33mm | Non-RoHS Compliant | ||
![]() MPC8323CVRADDCA NXP USA Inc. | 40 | - | - | 12 Weeks | 516-BBGA | YES | - | -40°C~105°C TA | Tray | 2002 | MPC83xx | e2 | - | Active | 3 (168 Hours) | 516 | 3A991.A.2 | TIN COPPER/TIN SILVER | 8542.31.00.01 | BOTTOM | BALL | 260 | 1V | 1mm | 40 | - | S-PBGA-B516 | - | 1.05V | - | 0.95V | 266MHz | MICROPROCESSOR, RISC | PowerPC e300c2 | 66.67MHz | 32 | - | - | - | - | YES | YES | - | FLOATING POINT | YES | 1.8V 2.5V 3.3V | 10/100Mbps (3) | 1 Core 32-Bit | No | DDR, DDR2 | USB 2.0 (1) | DUART, I2C, PCI, SPI, TDM, UART | Communications; QUICC Engine | - | - | - | - | - | - | - | 2.55mm | 27mm | ROHS3 Compliant | ||
![]() MPC8323CVRAFDCA NXP USA Inc. | 40 | - | - | 12 Weeks | 516-BBGA | YES | - | -40°C~105°C TA | Tray | 2002 | MPC83xx | e2 | - | Active | 3 (168 Hours) | 516 | 3A991.A.2 | TIN COPPER/TIN SILVER | 8542.31.00.01 | BOTTOM | BALL | 260 | 1V | 1mm | 40 | - | S-PBGA-B516 | - | 1.05V | - | 0.95V | 333MHz | MICROPROCESSOR, RISC | PowerPC e300c2 | 66.67MHz | 32 | - | - | - | - | YES | YES | - | FLOATING POINT | YES | 1.8V 2.5V 3.3V | 10/100Mbps (3) | 1 Core 32-Bit | No | DDR, DDR2 | USB 2.0 (1) | DUART, I2C, PCI, SPI, TDM, UART | Communications; QUICC Engine | - | - | - | - | - | - | - | 2.55mm | 27mm | ROHS3 Compliant | ||
![]() XPC8260CZUHFBC NXP USA Inc. | 21 | - | Datasheet | - | 480-LBGA Exposed Pad | YES | - | -40°C~105°C TA | Tray | 2004 | MPC82xx | e0 | - | Obsolete | 3 (168 Hours) | 480 | 5A991 | Tin/Lead (Sn/Pb) | 8542.31.00.01 | BOTTOM | BALL | 220 | 1.8V | 1.27mm | 30 | PC8260 | S-PBGA-B480 | - | 1.9V | - | 1.7V | 166MHz | MICROPROCESSOR, RISC | PowerPC G2 | 66.66MHz | 32 | - | - | - | 32 | YES | NO | 64 | FLOATING POINT | YES | 3.3V | 10/100Mbps (3) | 1 Core 32-Bit | No | DRAM, SDRAM | - | I2C, SCC, SMC, SPI, UART, USART | Communications; RISC CPM | - | - | - | - | - | - | - | 1.65mm | 37.5mm | Non-RoHS Compliant | ||
![]() MPC8349ECVVAJFB NXP USA Inc. | In Stock | - | - | 12 Weeks | 672-LBGA | YES | - | -40°C~105°C TA | Tray | 2002 | MPC83xx | e2 | - | Active | 3 (168 Hours) | 672 | 5A002.A.1 | TIN COPPER/TIN SILVER | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.2V | 1mm | 40 | MPC8349 | S-PBGA-B672 | - | 1.26V | 1.22.5/3.3V | 1.14V | 533MHz | MICROPROCESSOR | PowerPC e300 | 66MHz | 32 | - | - | - | 32 | YES | YES | 32 | FLOATING POINT | YES | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, DDR2 | USB 2.0 + PHY (2) | DUART, I2C, PCI, SPI | Security; SEC | - | Cryptography, Random Number Generator | - | - | - | - | - | 1.69mm | 35mm | ROHS3 Compliant |