- Moisture Sensitivity Level (MSL)
- Number of Cores/Bus Width
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RAM Controllers
- RoHS Status
- Series
- Speed
- Core Processor
- Published
Attribute column
Manufacturer
NXP Embedded - Microprocessors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Operating Temperature (Max.) | Operating Temperature (Min.) | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Speed | uPs/uCs/Peripheral ICs Type | Core Processor | Clock Frequency | Bit Size | Address Bus Width | Boundary Scan | Low Power Mode | External Data Bus Width | Format | Integrated Cache | Voltage - I/O | Ethernet | Number of Cores/Bus Width | Graphics Acceleration | RAM Controllers | USB | Additional Interfaces | Co-Processors/DSP | Security Features | Display & Interface Controllers | SATA | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MPC8378VRAJFA NXP USA Inc. | 1168 | - | Datasheet | 12 Weeks | 689-BBGA Exposed Pad | YES | - | - | - | 0°C~125°C TA | Tray | 2002 | MPC83xx | e2 | Active | 3 (168 Hours) | 689 | 3A991.A.2 | TIN COPPER/TIN SILVER | 8542.31.00.01 | BOTTOM | BALL | 260 | 1V | 1mm | - | 40 | MPC8378 | S-PBGA-B689 | - | 1.05V | 11.8/2.52.5/3.3V | - | 0.95V | 533MHz | MICROPROCESSOR | PowerPC e300c4s | 66.66MHz | 32 | 32 | YES | YES | 32 | FLOATING POINT | YES | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, DDR2 | USB 2.0 + PHY (1) | DUART, I2C, MMC/SD, PCI, SPI | - | - | - | - | 2.46mm | 31mm | - | ROHS3 Compliant | ||
![]() MPC862PVR100B NXP USA Inc. | 4000 | - | Datasheet | - | 357-BBGA | YES | - | - | - | 0°C~105°C TA | Tray | 2004 | MPC8xx | e1 | Obsolete | 3 (168 Hours) | 357 | 5A991 | TIN SILVER COPPER | 8542.31.00.01 | BOTTOM | BALL | 245 | 3.3V | 1.27mm | - | 30 | MPC862 | S-PBGA-B357 | - | 3.465V | - | - | 3.135V | 100MHz | MICROPROCESSOR, RISC | - | 33MHz | 32 | 32 | YES | YES | 32 | FLOATING POINT | YES | 3.3V | 10Mbps (4), 10/100Mbps (1) | 1 Core 32-Bit | No | DRAM | - | HDLC/SDLC, I2C, IrDA, PCMCIA, SPI, TDM, UART/USART | Communications; CPM | - | - | - | 2.05mm | 25mm | - | ROHS3 Compliant | ||
![]() MC68EN302AG20BT NXP USA Inc. | In Stock | - | Datasheet | - | 144-LQFP | - | - | - | - | 0°C~70°C TA | Tray | 1995 | M683xx | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | MC68EN302 | - | - | - | - | - | - | 20MHz | - | M68000 | - | - | - | - | - | - | - | - | 5.0V | 10Mbps (1) | 1 Core 8/16-Bit | No | DRAM | - | GCI, IDL, ISDN, NMSI, PCM, SCPI | Communications; RISC CPM | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MCIMX536AVV8CR2 NXP USA Inc. | In Stock | - | - | 15 Weeks | 529-FBGA | YES | 125°C | -40°C | - | - | Tape & Reel (TR) | 2008 | - | e2 | Active | 3 (168 Hours) | 529 | 5A992 | Tin/Silver (Sn/Ag) | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.1V | 0.8mm | - | 40 | MCIMX536 | S-PBGA-B529 | Not Qualified | 1.15V | 1.11.31.8/3.3V | AUTOMOTIVE | 1.05V | 800 MHz | MICROPROCESSOR, RISC | - | 27MHz | 32 | 26 | YES | YES | 32 | FLOATING POINT | YES | - | - | - | - | - | - | - | - | - | - | - | 1.85mm | 19mm | 19mm | ROHS3 Compliant | ||
![]() MCIMX6U5EVM10ACR NXP USA Inc. | 541 |
| Datasheet | 15 Weeks | 624-LFBGA | YES | - | - | - | -20°C~105°C TJ | Tape & Reel (TR) | 2011 | i.MX6DL | e1 | Active | 3 (168 Hours) | 624 | 5A992 | TIN SILVER COPPER | 8542.31.00.01 | BOTTOM | BALL | 260 | - | 0.8mm | - | 40 | - | S-PBGA-B624 | - | - | - | - | - | 1.0GHz | MICROPROCESSOR, RISC | ARM® Cortex®-A9 | 24MHz | 32 | 16 | YES | YES | 64 | FLOATING POINT | YES | 1.8V 2.5V 2.8V 3.3V | 10/100/1000Mbps (1) | 2 Core 32-Bit | Yes | LPDDR2, LVDDR3, DDR3 | USB 2.0 + PHY (4) | CAN, I2C, I2S, MMC/SD/SDIO, SAI, SPI, SSI, UART | Multimedia; NEON™ SIMD | ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC, Tamper Detection | Keypad, LCD | - | 1.5mm | 21mm | - | ROHS3 Compliant | ||
![]() MC9328MX21SCVKR2 NXP USA Inc. | 3600 | - | - | 10 Weeks | 289-LFBGA | YES | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 1994 | i.MX21 | e1 | Not For New Designs | 3 (168 Hours) | 289 | 5A992 | Tin/Silver/Copper (Sn/Ag/Cu) | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.5V | 0.65mm | - | 40 | MC9328MX21 | S-PBGA-B289 | - | 1.65V | - | - | 1.45V | 266MHz | MICROPROCESSOR | ARM926EJ-S | 32MHz | 32 | 26 | YES | YES | 32 | FIXED POINT | YES | 1.8V 3.0V | - | 1 Core 32-Bit | No | SDRAM | USB 1.x (2) | 1-Wire, I2C, I2S, SPI, SSI, MMC/SD, UART | - | - | Keypad, LCD | - | 1.49mm | 14mm | - | ROHS3 Compliant | ||
![]() T1014NXN7PQA NXP USA Inc. | 2978 |
| Datasheet | 18 Weeks | 780-FBGA | YES | - | - | - | -40°C~105°C TA | - | 2006 | QorIQ T1 | e1 | Active | 3 (168 Hours) | 780 | 3A991.A.1 | Tin/Silver/Copper (Sn/Ag/Cu) | 8542.31.00.01 | BOTTOM | BALL | 250 | 1V | 0.8mm | - | 30 | - | S-PBGA-B780 | - | 1.03V | - | - | 0.97V | 1.4GHz | MICROPROCESSOR, RISC | PowerPC e5500 | 133.33MHz | 64 | 16 | YES | YES | 64 | - | YES | - | GbE (8) | 1 Core 64-Bit | No | DDR3L, DDR4 | USB 2.0 + PHY (2) | I2C, MMC/SD, PCIe, SPI, UART | - | Boot Security, Cryptography, Secure Fusebox, Secure Debug, Tamper Detection, Volatile key Storage | - | SATA 3Gbps (2) | 2.07mm | 23mm | - | ROHS3 Compliant | ||
![]() SVF332R3K1CKU2R NXP USA Inc. | 40 | - | Datasheet | 15 Weeks | 176-LQFP Exposed Pad | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2012 | Vybrid, VF3xxR | - | Active | 3 (168 Hours) | - | - | - | - | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | 266MHz, 133MHz | MICROPROCESSOR, RISC | ARM® Cortex®-A5 + Cortex®-M4 | - | - | - | - | - | - | - | - | 3.3V | 10/100Mbps (2) | 2 Core 32-Bit | Yes | LPDDR2, DDR3, DRAM | USB 2.0 OTG + PHY (1) | CAN, I2C, IrDA, LIN, MediaLB, SCI, SDHC, SPI, UART/USART | Multimedia; NEON™ MPE | ARM TZ, Hashing, RNG, RTC, RTIC, Secure JTAG, SNVS, TZ ASC, TZ WDOG | DCU, GPU, LCD, VideoADC, VIU | - | - | - | - | ROHS3 Compliant | ||
![]() SVF322R3K1CKU2 NXP USA Inc. | 7 | - | - | 15 Weeks | 176-LQFP Exposed Pad | YES | - | - | - | -40°C~85°C TA | Bulk | 2014 | Vybrid, VF3xxR | e3 | Active | 3 (168 Hours) | 176 | 5A002.A.1 | Matte Tin (Sn) | 8542.31.00.01 | QUAD | GULL WING | 260 | 3.3V | 0.5mm | - | 40 | SVF322 | S-PQFP-G176 | - | 3.6V | - | - | 3V | 266MHz, 133MHz | MICROPROCESSOR, RISC | ARM® Cortex®-A5 + Cortex®-M4 | - | - | - | YES | YES | - | FLOATING POINT | YES | 3.3V | 10/100Mbps (2) | 2 Core 32-Bit | Yes | LPDDR2, DDR3, DRAM | USB 2.0 OTG + PHY (1) | CAN, I2C, IrDA, LIN, MediaLB, SCI, SDHC, SPI, UART/USART | Multimedia; NEON™ MPE | ARM TZ, Hashing, RNG, RTC, RTIC, Secure JTAG, SNVS, TZ ASC, TZ WDOG | DCU, GPU, LCD, VideoADC, VIU | - | 1.6mm | 24mm | - | ROHS3 Compliant | ||
![]() SVF531R3K1CMK4 NXP USA Inc. | 7 | - | Datasheet | 15 Weeks | 364-LFBGA | YES | - | - | - | -40°C~85°C TA | Tray | 2014 | Vybrid, VF5xxR | e1 | Active | 3 (168 Hours) | 364 | 5A002.A.1 | Tin/Silver/Copper (Sn/Ag/Cu) | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.23V | - | - | 40 | - | S-PBGA-B364 | - | 1.26V | - | - | 1.16V | 400MHz, 133MHz | MICROPROCESSOR, RISC | ARM® Cortex®-A5 + Cortex®-M4 | - | - | - | YES | YES | - | FLOATING POINT | YES | 3.3V | 10/100Mbps (2) | 2 Core 32-Bit | No | LPDDR2, DDR3, DRAM | USB 2.0 OTG + PHY (1) | CAN, I2C, IrDA, LIN, MediaLB, SCI, SDHC, SPI, UART/USART | Multimedia; NEON™ MPE | ARM TZ, Hashing, RNG, RTC, RTIC, Secure JTAG, SNVS, TZ ASC, TZ WDOG | DCU, GPU, LCD, VideoADC, VIU | - | - | - | - | ROHS3 Compliant | ||
![]() BSC9131NSN1KHKB NXP USA Inc. | In Stock | - | Datasheet | 12 Weeks | 520-FBGA, FCBGA | YES | - | - | - | 0°C~105°C TA | Bulk | 2002 | QorIQ Qonverge BSC | e1 | Obsolete | 3 (168 Hours) | 520 | 3A991.A.1 | Tin/Silver/Copper (Sn/Ag/Cu) | 8542.31.00.01 | BOTTOM | BALL | 245 | 1V | 0.8mm | - | 30 | - | S-PBGA-B520 | - | 1.05V | - | - | 0.97V | 800MHz | MICROPROCESSOR, RISC | PowerPC e500 | - | 32 | 16 | YES | YES | 32 | FIXED POINT | YES | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR3, DDR3L | USB 2.0 (1) | AIC, DUART, I2C, MMC/SD, SPI, USIM | Signal Processing; SC3850 | - | - | - | 1.97mm | 21mm | - | ROHS3 Compliant | ||
![]() MCIMX6X3CVO08AC NXP USA Inc. | 535 |
| - | 15 Weeks | 400-LFBGA | - | - | - | - | -40°C~105°C TA | Tray | - | i.MX6SX | - | Active | 3 (168 Hours) | - | - | - | 8542.39.00.01 | - | - | 260 | - | - | - | 40 | - | - | - | - | - | - | - | 200MHz, 800MHz | - | ARM® Cortex®-A9, ARM® Cortex®-M4 | - | - | - | - | - | - | - | - | 1.8V 2.5V 2.8V 3.15V | 10/100/1000Mbps (2) | 2 Core 32-Bit | Yes | LPDDR2, LVDDR3, DDR3 | USB 2.0 + PHY (1), USB 2.0 OTG + PHY (2) | AC'97, CAN, I2C, I2S, MMC/SD/SDIO, SAI, SPDIF, SPI, SSI, UART | Multimedia; NEON™ MPE | A-HAB, ARM TZ, CAAM, CSU, SNVS, System JTAG, TVDECODE | Keypad, LCD | - | - | - | - | ROHS3 Compliant | ||
![]() LS1012ASE7HKA NXP USA Inc. | 2593 |
| Datasheet | 24 Weeks | 211-VFLGA | - | - | - | - | 0°C~105°C | Tray | 2016 | QorIQ® Layerscape | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 800MHz | - | ARM® Cortex®-A53 | - | - | - | - | - | - | - | - | - | GbE (2) | 1 Core 64-Bit | - | DDR3L | USB 2.0 (1), USB 3.0 + PHY | - | - | Secure Boot, TrustZone® | - | SATA 6Gbps (1) | - | - | - | ROHS3 Compliant | ||
![]() MPC8379CVRALGA NXP USA Inc. | In Stock | - | Datasheet | 12 Weeks | 689-BBGA Exposed Pad | YES | - | - | - | -40°C~125°C TA | Tray | 2002 | MPC83xx | e2 | Active | 3 (168 Hours) | 689 | 3A991.A.2 | TIN COPPER/TIN SILVER | 8542.31.00.01 | BOTTOM | BALL | 260 | 1V | 1mm | - | 40 | MPC8379 | S-PBGA-B689 | - | 1.05V | 11.8/2.52.5/3.3V | - | 0.95V | 667MHz | MICROPROCESSOR | PowerPC e300c4s | - | 32 | 15 | YES | YES | 64 | FLOATING POINT | YES | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, DDR2 | USB 2.0 + PHY (1) | DUART, I2C, MMC/SD, PCI, SPI | - | - | - | SATA 3Gbps (4) | 2.46mm | 31mm | - | ROHS3 Compliant | ||
![]() MIMX8MD6DVAJZAA NXP USA Inc. | 99 |
| Datasheet | 16 Weeks | 621-FBGA, FCBGA | - | - | - | Commercial grade | 0°C~95°C TJ | Tray | 2016 | i.MX8MD | - | Not For New Designs | 3 (168 Hours) | - | - | - | - | - | - | 260 | - | - | compliant | NOT SPECIFIED | - | - | - | - | - | - | - | 1.5GHz | - | ARM® Cortex®-A53 | - | - | - | - | - | - | - | - | - | GbE | 2 Core 32-Bit | Yes | DDR3L, DDR4, LPDDR4 | USB 3.0 (2) | EBI/EMI, I2C, PCIe, SPI, UART, uSDHC | ARM® Cortex®-M4 | ARM TZ, CAAM, HAB, RDC, RTC, SJC, SNVS | eDP, HDMI, MIPI-CSI, MIPI-DSI | - | - | - | - | RoHS Compliant | ||
![]() MC68302EH25CB1 NXP USA Inc. | 64 |
| Datasheet | - | 132-BQFP Bumpered | YES | - | - | - | 0°C~70°C TA | Tray | 1995 | M683xx | - | Not For New Designs | 3 (168 Hours) | 132 | - | - | 8542.31.00.01 | QUAD | GULL WING | - | - | 0.635mm | - | - | MC68302 | S-PQFP-G132 | - | - | - | - | - | 25MHz | - | M68000 | - | - | - | - | - | - | - | - | 5.0V | - | 1 Core 8/16-Bit | No | DRAM | - | GCI, IDL, ISDN, NMSI, PCM, SCPI | Communications; RISC CPM | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MPC860SRCZQ50D4 NXP USA Inc. | In Stock | - | Datasheet | 12 Weeks | 357-BBGA | YES | - | - | - | -40°C~95°C TA | Tray | 1995 | MPC8xx | e0 | Not For New Designs | 3 (168 Hours) | 357 | 3A991.A.2 | Tin/Lead/Silver (Sn/Pb/Ag) | 8542.31.00.01 | BOTTOM | BALL | 245 | 3.3V | 1.27mm | - | 30 | MPC860 | S-PBGA-B357 | - | 3.465V | 3.3V | - | 3.135V | 50MHz | MICROPROCESSOR, RISC | - | 50MHz | 32 | 32 | YES | YES | 32 | FIXED POINT | YES | 3.3V | 10Mbps (4) | 1 Core 32-Bit | No | DRAM | - | HDLC/SDLC, I2C, IrDA, PCMCIA, SPI, TDM, UART/USART | Communications; CPM | - | - | - | 2.52mm | 25mm | - | Non-RoHS Compliant | ||
![]() MCIMX6S6AVM10AC NXP USA Inc. | 7 | - | Datasheet | 15 Weeks | 624-LFBGA | YES | - | - | - | -40°C~125°C TJ | Tray | - | i.MX6S | - | Active | 3 (168 Hours) | 624 | 5A992 | - | 8542.31.00.01 | BOTTOM | BALL | NOT SPECIFIED | - | 0.8mm | - | NOT SPECIFIED | - | S-PBGA-B624 | - | 1.5V | - | - | 1.4V | 1GHz | MICROPROCESSOR, RISC | ARM® Cortex®-A9 | - | - | - | - | - | - | - | - | 1.8V 2.5V 2.8V 3.3V | 10/100/1000Mbps (1) | 1 Core 32-Bit | Yes | LPDDR2, LVDDR3, DDR3 | USB 2.0 + PHY (4) | CAN, I2C, I2S, MMC/SD/SDIO, SAI, SPI, SSI, UART | Multimedia; NEON™ SIMD | ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC, Tamper Detection | Keypad, LCD | - | 1.6mm | 21mm | - | ROHS3 Compliant | ||
![]() MPC8378VRAGDA NXP USA Inc. | 44 | - | Datasheet | 12 Weeks | 689-BBGA Exposed Pad | YES | - | - | - | 0°C~125°C TA | Tray | 2002 | MPC83xx | e2 | Active | 3 (168 Hours) | 689 | 3A991.A.2 | TIN COPPER/TIN SILVER | 8542.31.00.01 | BOTTOM | BALL | 260 | 1V | 1mm | - | 40 | MPC8378 | S-PBGA-B689 | - | 1.05V | 11.8/2.52.5/3.3V | - | 0.95V | 400MHz | MICROPROCESSOR | PowerPC e300c4s | 66.66MHz | 32 | 32 | YES | YES | 32 | FLOATING POINT | YES | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, DDR2 | USB 2.0 + PHY (1) | DUART, I2C, MMC/SD, PCI, SPI | - | - | - | - | 2.46mm | 31mm | - | ROHS3 Compliant | ||
![]() SVF511R3K1CMK4 NXP USA Inc. | 7 | - | - | 15 Weeks | 364-LFBGA | YES | - | - | - | -40°C~85°C TA | Tray | 2014 | Vybrid, VF5xxR | e1 | Active | 3 (168 Hours) | 364 | 5A002.A.1 | Tin/Silver/Copper (Sn/Ag/Cu) | 8542.31.00.01 | BOTTOM | BALL | 260 | 3.3V | 0.8mm | - | 40 | SVF511 | S-PBGA-B364 | - | 3.6V | - | - | 3V | 400MHz | MICROPROCESSOR, RISC | ARM® Cortex®-A5 | - | - | 16 | YES | YES | 16 | FLOATING POINT | YES | 3.3V | 10/100Mbps (2) | 1 Core 32-Bit | No | LPDDR2, DDR3, DRAM | USB 2.0 OTG + PHY (1) | CAN, I2C, IrDA, LIN, MediaLB, SCI, SDHC, SPI, UART/USART | Multimedia; NEON™ MPE | ARM TZ, Hashing, RNG, RTC, RTIC, Secure JTAG, SNVS, TZ ASC, TZ WDOG | DCU, GPU, LCD, VideoADC, VIU | - | 1.5mm | 17mm | - | ROHS3 Compliant |