- Moisture Sensitivity Level (MSL)
- Number of Cores/Bus Width
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RAM Controllers
- RoHS Status
- Series
- Speed
- Core Processor
- Published
Attribute column
Manufacturer
NXP Embedded - Microprocessors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Supplier Device Package | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Speed | uPs/uCs/Peripheral ICs Type | Core Processor | Clock Frequency | Bit Size | Address Bus Width | Boundary Scan | Low Power Mode | External Data Bus Width | Format | Integrated Cache | Voltage - I/O | Ethernet | Number of Cores/Bus Width | Graphics Acceleration | RAM Controllers | USB | Additional Interfaces | Co-Processors/DSP | Security Features | Display & Interface Controllers | SATA | Height Seated (Max) | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MPC8313EZQAFFC NXP USA Inc. | In Stock | - | Datasheet | 8 Weeks | 516-BBGA Exposed Pad | YES | - | - | 0°C~105°C TA | Tray | 2002 | MPC83xx | e0 | Last Time Buy | 3 (168 Hours) | 516 | 5A002.A.1 | Tin/Lead (Sn/Pb) | 8542.31.00.01 | BOTTOM | BALL | 260 | 1V | 1mm | 40 | MPC8313 | S-PBGA-B516 | 1.05V | 11.8/2.53.3V | 0.95V | 333MHz | MICROPROCESSOR, RISC | PowerPC e300c3 | - | 32 | 15 | YES | YES | 32 | FLOATING POINT | YES | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, DDR2 | USB 2.0 + PHY (1) | DUART, HSSI, I2C, PCI, SPI | Security; SEC 2.2 | Cryptography | - | - | 2.55mm | 27mm | Non-RoHS Compliant | ||
![]() MPC880ZP133 NXP USA Inc. | In Stock | - | Datasheet | 12 Weeks | 357-BBGA | YES | - | - | 0°C~95°C TA | Tray | 1999 | MPC8xx | e0 | Obsolete | 3 (168 Hours) | 357 | 5A992 | TIN LEAD | 8542.31.00.01 | BOTTOM | BALL | 245 | 1.8V | 1.27mm | 30 | MPC880 | S-PBGA-B357 | 1.9V | 1.83.3V | 1.7V | 133MHz | MICROPROCESSOR, RISC | - | - | 32 | 32 | YES | YES | 32 | FIXED POINT | YES | 3.3V | 10Mbps (2), 10/100Mbps (2) | 1 Core 32-Bit | No | DRAM | USB 2.0 (1) | HDLC/SDLC, I2C, IrDA, PCMCIA, SPI, TDM, UART/USART | Communications; CPM | - | - | - | 2.52mm | 25mm | Non-RoHS Compliant | ||
![]() P4040NSN1PNB NXP USA Inc. | In Stock | - | Datasheet | - | 1295-BBGA, FCBGA | YES | - | - | 0°C~105°C TA | Tray | 2009 | QorIQ P4 | e1 | Obsolete | 3 (168 Hours) | - | 3A991.A.1 | TIN SILVER COPPER | 8542.31.00.01 | BOTTOM | BALL | 245 | 1V | 1mm | 30 | P4040 | S-PBGA-B1295 | 1.05V | - | 0.95V | 1.5GHz | MICROPROCESSOR, RISC | PowerPC e500mc | 133.3MHz | - | 16 | YES | YES | 64 | FIXED POINT | YES | 1.8V 2.5V 3.3V | 1Gbps (8), 10Gbps (2) | 4 Core 32-Bit | No | DDR2, DDR3 | USB 2.0 + PHY (2) | DUART, I2C, MMC/SD, RapidIO, SPI | - | - | - | - | 3.53mm | 37.5mm | ROHS3 Compliant | ||
![]() MC68340CAG25E NXP USA Inc. | In Stock | - | Datasheet | 10 Weeks | 144-LQFP | - | - | - | -40°C~85°C TA | Tray | 1995 | M683xx | - | Not For New Designs | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | MC68340 | - | - | - | - | 25MHz | - | CPU32 | - | - | - | - | - | - | - | - | 5.0V | - | 1 Core 32-Bit | No | DRAM | - | USART | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MPC8555CPXAJD NXP USA Inc. | In Stock | - | Datasheet | 12 Weeks | 783-BBGA, FCBGA | YES | - | - | -40°C~105°C TA | Tray | 2002 | MPC85xx | e0 | Obsolete | 3 (168 Hours) | 783 | 5A992 | Tin/Lead (Sn/Pb) | 8542.31.00.01 | BOTTOM | BALL | 245 | 1.2V | 1mm | 30 | MPC8555 | S-PBGA-B783 | 1.26V | - | 1.14V | 533MHz | MICROPROCESSOR, RISC | PowerPC e500 | 166MHz | 32 | 64 | YES | YES | 64 | FLOATING POINT | YES | 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, SDRAM | USB 2.0 (1) | DUART, I2C, PCI, SPI, TDM, UART | Communications; CPM | - | - | - | 3.75mm | 29mm | Non-RoHS Compliant | ||
![]() MCIMX6Y0CVM05AB NXP USA Inc. | 1 | - | Datasheet | 18 Weeks | 289-LFBGA | - | - | Industrial grade | -40°C~105°C TJ | Tray | 2015 | i.MX6 | - | Active | 3 (168 Hours) | - | - | - | 8542.39.00.01 | - | - | 260 | - | - | - | - | - | - | - | - | 528MHz | - | ARM® Cortex®-A7 | - | - | - | - | - | - | - | - | 1.8V 2.8V 3.3V | 10/100Mbps (1) | 1 Core 32-Bit | No | LPDDR2, DDR3, DDR3L | USB 2.0 OTG + PHY (1) | I2C, SPI, UART | Multimedia; NEON™ MPE | A-HAB, ARM TZ, CSU, SJC, SNVS | Electrophoretic, LCD | - | - | - | ROHS3 Compliant | ||
![]() MPC850DEVR50BU NXP USA Inc. | 2858 | - | Datasheet | - | 256-BBGA | YES | - | - | 0°C~95°C TA | Tray | 1997 | MPC8xx | e1 | Obsolete | 3 (168 Hours) | 256 | 3A991.A.2 | Tin/Silver/Copper (Sn/Ag/Cu) | 8542.31.00.01 | BOTTOM | BALL | 260 | 3.3V | 1.27mm | 40 | MPC850 | S-PBGA-B256 | 3.465V | 3.3V | 3.135V | 50MHz | MICROPROCESSOR, RISC | - | 50MHz | 32 | 26 | YES | YES | 32 | FIXED POINT | YES | 3.3V | 10Mbps (1) | 1 Core 32-Bit | No | DRAM | USB 1.x (1) | HDLC/SDLC, I2C, IrDA, PCMCIA-ATA, TDM, UART/USART | Communications; CPM | - | - | - | 2.35mm | 23mm | ROHS3 Compliant | ||
![]() MC9328MXLDVM15R2 NXP USA Inc. | In Stock | - | Datasheet | 26 Weeks | 256-LFBGA | - | - | - | -30°C~70°C TA | Tape & Reel (TR) | 1994 | i.MXL | - | Not For New Designs | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | MC9328MXL | - | - | - | - | 150MHz | - | ARM920T | - | - | - | - | - | - | - | - | 1.8V 3.0V | - | 1 Core 32-Bit | No | SDRAM | USB 1.x (1) | I2C, I2S, SPI, SSI, MMC/SD, UART | - | - | LCD | - | - | - | ROHS3 Compliant | ||
![]() MC9328MXLVP15R2 NXP USA Inc. | In Stock | - | Datasheet | 26 Weeks | 225-LFBGA | - | 225-MAPBGA (13x13) | - | 0°C~70°C TA | Tape & Reel (TR) | 1994 | i.MXL | - | Not For New Designs | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | MC9328MXL | - | - | - | - | 150MHz | - | ARM920T | - | - | - | - | - | - | - | - | 1.8V 3.0V | - | 1 Core 32-Bit | No | SDRAM | USB 1.x (1) | I2C, I2S, SPI, SSI, MMC/SD, UART | - | - | LCD | - | - | - | ROHS3 Compliant | ||
![]() P1022NSN2EFB NXP USA Inc. | In Stock | - | Datasheet | 12 Weeks | 689-BBGA Exposed Pad | YES | - | - | 0°C~105°C TA | Tray | 2002 | QorIQ P1 | e2 | Active | 3 (168 Hours) | 689 | 3A991.A.2 | TIN COPPER/TIN SILVER | 8542.31.00.01 | BOTTOM | BALL | 260 | 1V | 1mm | 40 | P1022 | S-PBGA-B689 | 1.05V | - | 0.95V | 1.055GHz | MICROPROCESSOR, RISC | PowerPC e500v2 | - | 32 | 16 | YES | YES | 64 | FIXED POINT | YES | - | 10/100/1000Mbps (2) | 2 Core 32-Bit | No | DDR2, DDR3 | USB 2.0 + PHY (2) | DUART, I2C, I2S, MMC/SD, SPI | - | - | LCD | SATA 3Gbps (2) | 2.46mm | 31mm | ROHS3 Compliant | ||
![]() MPC8540PX667LC NXP USA Inc. | In Stock | - | Datasheet | - | 784-BBGA, FCBGA | - | - | - | 0°C~105°C TA | Tray | 2002 | MPC85xx | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | MPC8540 | - | - | - | - | 667MHz | - | PowerPC e500 | - | - | - | - | - | - | - | - | 2.5V 3.3V | 10/100Mbps (1), 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, SDRAM | - | DUART, I2C, PCI, RapidIO | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MPC8349CZUAJDB NXP USA Inc. | In Stock | - | - | 12 Weeks | 672-LBGA | YES | - | - | -40°C~105°C TA | Tray | 2002 | MPC83xx | e0 | Obsolete | 3 (168 Hours) | 672 | 3A991.A.2 | Tin/Lead (Sn/Pb) | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.2V | 1mm | 40 | MPC8349 | S-PBGA-B672 | 1.26V | 1.21.8/2.52.5/3.3V | 1.14V | 533MHz | MICROPROCESSOR | PowerPC e300 | 66MHz | 32 | 32 | YES | YES | 32 | FLOATING POINT | YES | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, DDR2 | USB 2.0 + PHY (2) | DUART, I2C, PCI, SPI | - | - | - | - | 1.69mm | 35mm | Non-RoHS Compliant | ||
![]() MPC8543VUANG NXP USA Inc. | In Stock | - | Datasheet | - | 783-BBGA, FCBGA | - | - | - | 0°C~105°C TA | Tray | 2009 | MPC85xx | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | MPC8543 | - | - | - | - | 800MHz | - | PowerPC e500 | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (4) | 1 Core 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, I2C, PCI, RapidIO | Signal Processing; SPE | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MPC8358VRAGDGA NXP USA Inc. | 7 | - | Datasheet | 12 Weeks | 668-BBGA Exposed Pad | YES | - | - | 0°C~105°C TA | Tray | 2002 | MPC83xx | e2 | Active | 3 (168 Hours) | 668 | 3A991.A.2 | TIN COPPER/TIN SILVER | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.2V | 1mm | 40 | MPC8358 | S-PBGA-B668 | 1.26V | - | 1.14V | 400MHz | MICROPROCESSOR, RISC | PowerPC e300 | 66.67MHz | 32 | 32 | YES | YES | 32 | FLOATING POINT | YES | 1.8V 2.5V 3.3V | 10/100/1000Mbps (1) | 1 Core 32-Bit | No | DDR, DDR2 | USB 1.x (1) | DUART, HDLC, I2C, PCI, SPI, UART | Communications; QUICC Engine | - | - | - | 2.46mm | 29mm | ROHS3 Compliant | ||
![]() SVF332R3K1CKU2 NXP USA Inc. | 7 | - | Datasheet | 15 Weeks | 176-LQFP Exposed Pad | YES | - | - | -40°C~85°C TA | Tray | 2014 | Vybrid, VF3xxR | e3 | Active | 3 (168 Hours) | 176 | 5A002.A.1 | Matte Tin (Sn) | 8542.31.00.01 | QUAD | GULL WING | 260 | 3.3V | 0.5mm | 40 | - | S-PQFP-G176 | 3.6V | - | 3V | 266MHz, 133MHz | MICROPROCESSOR, RISC | ARM® Cortex®-A5 + Cortex®-M4 | - | - | - | YES | YES | - | FLOATING POINT | YES | 3.3V | 10/100Mbps (2) | 2 Core 32-Bit | Yes | LPDDR2, DDR3, DRAM | USB 2.0 OTG + PHY (1) | CAN, I2C, IrDA, LIN, MediaLB, SCI, SDHC, SPI, UART/USART | Multimedia; NEON™ MPE | ARM TZ, Hashing, RNG, RTC, RTIC, Secure JTAG, SNVS, TZ ASC, TZ WDOG | DCU, GPU, LCD, VideoADC, VIU | - | 1.6mm | 24mm | ROHS3 Compliant | ||
![]() MCIMX6X1EVO10AC NXP USA Inc. | 40 | - | Datasheet | 15 Weeks | 400-LFBGA | - | - | - | -20°C~105°C TJ | Tray | 2014 | i.MX6SX | - | Active | 3 (168 Hours) | - | - | - | - | - | - | 260 | - | - | 40 | - | - | - | - | - | 227MHz, 1GHz | - | ARM® Cortex®-A9, ARM® Cortex®-M4 | - | - | - | - | - | - | - | - | 1.8V 2.5V 2.8V 3.15V | 10/100/1000Mbps (2) | 2 Core 32-Bit | No | LPDDR2, LVDDR3, DDR3 | USB 2.0 + PHY (1), USB 2.0 OTG + PHY (2) | AC'97, CAN, I2C, I2S, MMC/SD/SDIO, SAI, SPDIF, SPI, SSI, UART | Multimedia; NEON™ MPE | A-HAB, ARM TZ, CAAM, CSU, SNVS, System JTAG, TVDECODE | Keypad, LCD | - | - | - | ROHS3 Compliant | ||
![]() MPC8321ZQAFDC NXP USA Inc. | In Stock | - | Datasheet | - | 516-BBGA | - | 516-FPBGA (27x27) | - | 0°C~105°C TA | Tray | 2004 | MPC83xx | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | MPC8321 | - | - | - | - | 333MHz | - | PowerPC e300c2 | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100Mbps (3) | 1 Core 32-Bit | No | DDR, DDR2 | USB 2.0 (1) | DUART, I2C, PCI, SPI, TDM, UART | Communications; QUICC Engine | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MPC855TCZQ66D4 NXP USA Inc. | In Stock | - | Datasheet | 12 Weeks | 357-BBGA | YES | - | - | -40°C~95°C TA | Tray | 1997 | MPC8xx | e0 | Not For New Designs | 3 (168 Hours) | 357 | 3A991.A.2 | Tin/Lead/Silver (Sn/Pb/Ag) | 8542.31.00.01 | BOTTOM | BALL | 245 | 3.3V | 1.27mm | 30 | MPC855 | S-PBGA-B357 | 3.465V | 3.3V | 3.135V | 66MHz | MICROPROCESSOR, RISC | - | 50MHz | 32 | 32 | YES | YES | 32 | FIXED POINT | YES | 3.3V | 10Mbps (1), 10/100Mbps (1) | 1 Core 32-Bit | No | DRAM | - | HDLC/SDLC, I2C, IrDA, PCMCIA, SPI, TDM, UART/USART | Communications; CPM | - | - | - | 2.52mm | 25mm | Non-RoHS Compliant | ||
![]() MC68030FE33C NXP USA Inc. | 100 | - | Datasheet | - | 132-BCQFP | - | - | - | 0°C~70°C TA | Tray | 2007 | M680x0 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | MC68030 | - | - | - | - | 33MHz | - | 68030 | - | - | - | - | - | - | - | - | 5.0V | - | 1 Core 32-Bit | No | - | - | SCI, SPI | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MPC8343ZQAGDB NXP USA Inc. | 1500 | - | Datasheet | - | 620-BBGA Exposed Pad | YES | - | - | 0°C~105°C TA | Tray | 2007 | MPC83xx | e0 | Obsolete | 3 (168 Hours) | 620 | 5A992 | TIN LEAD | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.2V | 1mm | 40 | MPC8343 | S-PBGA-B620 | 1.26V | - | 1.14V | 400MHz | MICROPROCESSOR | PowerPC e300 | 66MHz | 32 | 32 | YES | YES | 32 | FLOATING POINT | YES | 1.8V 2.5V 3.3V | 10/100/1000Mbps (3) | 1 Core 32-Bit | No | DDR, DDR2 | USB 2.0 + PHY (2) | DUART, I2C, PCI, SPI | - | - | - | - | 2.46mm | 29mm | ROHS3 Compliant |