- Moisture Sensitivity Level (MSL)
- Number of Cores/Bus Width
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RAM Controllers
- RoHS Status
- Series
- Speed
- Core Processor
- Published
Attribute column
Manufacturer
NXP Embedded - Microprocessors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Number of I/Os | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Speed | uPs/uCs/Peripheral ICs Type | Core Processor | Clock Frequency | Bit Size | Address Bus Width | Boundary Scan | Low Power Mode | External Data Bus Width | Format | Integrated Cache | RAM (words) | Voltage - I/O | Ethernet | Number of Cores/Bus Width | Graphics Acceleration | RAM Controllers | USB | Additional Interfaces | Co-Processors/DSP | Bus Compatibility | Security Features | Display & Interface Controllers | SATA | Height Seated (Max) | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MPC8544ECVJAQGA NXP USA Inc. | In Stock | - | Datasheet | 18 Weeks | 783-BBGA, FCBGA | YES | - | -40°C~105°C TA | Tray | 2002 | MPC85xx | e2 | - | Active | 3 (168 Hours) | 783 | 5A002.A.1 | TIN COPPER/TIN SILVER | 8542.31.00.01 | BOTTOM | BALL | 260 | 1V | 1mm | 40 | MPC8544 | S-PBGA-B783 | 1.05V | - | 0.95V | 1.0GHz | MICROPROCESSOR, RISC | PowerPC e500 | 133MHz | 32 | 32 | YES | YES | 32 | FLOATING POINT | YES | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, I2C, PCI | Signal Processing; SPE, Security; SEC | - | Cryptography, Random Number Generator | - | - | 2.8mm | 29mm | ROHS3 Compliant | ||
![]() SPC5200CVR400 NXP USA Inc. | 3432 |
| Datasheet | 12 Weeks | 272-BBGA | YES | - | -40°C~85°C TA | Tray | 2003 | MPC52xx | e1 | - | Obsolete | 3 (168 Hours) | 272 | 3A991.A.2 | Tin/Silver/Copper (Sn/Ag/Cu) | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.5V | 1.27mm | 40 | PC5200 | S-PBGA-B272 | 1.58V | - | 1.42V | 400MHz | MICROPROCESSOR | PowerPC e300 | - | - | 13 | YES | YES | 32 | FLOATING POINT | YES | - | 2.5V 3.3V | 10/100Mbps (1) | 1 Core 32-Bit | No | DDR, SDRAM | USB 1.1 (2) | AC97, CAN, J1850, I2C, I2S, IrDA, PCI, PSC, SPI, UART | - | - | - | - | - | 2.65mm | 27mm | ROHS3 Compliant | ||
![]() SVF521R3K1CMK4 NXP USA Inc. | 10000 |
| - | 15 Weeks | 364-LFBGA | YES | - | -40°C~85°C TA | Tray | 2014 | Vybrid, VF5xxR | e1 | - | Active | 3 (168 Hours) | 364 | 5A002.A.1 | Tin/Silver/Copper (Sn/Ag/Cu) | 8542.31.00.01 | BOTTOM | BALL | 260 | 3.3V | 0.8mm | 40 | SVF521 | S-PBGA-B364 | 3.6V | - | 3V | 400MHz, 133MHz | MICROPROCESSOR, RISC | ARM® Cortex®-A5 + Cortex®-M4 | - | - | 16 | YES | YES | 16 | FLOATING POINT | YES | - | 3.3V | 10/100Mbps (2) | 2 Core 32-Bit | No | LPDDR2, DDR3, DRAM | USB 2.0 OTG + PHY (1) | CAN, I2C, IrDA, LIN, MediaLB, SCI, SDHC, SPI, UART/USART | Multimedia; NEON™ MPE | - | ARM TZ, Hashing, RNG, RTC, RTIC, Secure JTAG, SNVS, TZ ASC, TZ WDOG | DCU, GPU, LCD, VideoADC, VIU | - | 1.5mm | 17mm | ROHS3 Compliant | ||
![]() MC68LC060RC50 NXP USA Inc. | In Stock | - | Datasheet | - | 206-BPGA | - | - | 0°C~70°C TA | Tray | 1995 | M680x0 | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | MC68LC060 | - | - | - | - | 50MHz | - | 68060 | - | - | - | - | - | - | - | - | - | 5.0V | - | 1 Core 32-Bit | No | - | - | SCI, SPI | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MCIMX6D4AVT08ACR NXP USA Inc. | 40 |
| Datasheet | 15 Weeks | 624-FBGA, FCBGA | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2002 | i.MX6D | e1 | - | Not For New Designs | 3 (168 Hours) | - | 5A992 | Tin/Silver/Copper (Sn/Ag/Cu) | 8542.31.00.01 | - | - | 260 | - | - | 40 | MCIMX6 | - | - | - | - | 852MHz | MICROPROCESSOR | ARM® Cortex®-A9 | - | - | - | - | - | - | - | - | - | 1.8V 2.5V 2.8V 3.3V | 10/100/1000Mbps (1) | 2 Core 32-Bit | Yes | LPDDR2, LVDDR3, DDR3 | USB 2.0 + PHY (4) | CAN, I2C, I2S, MMC/SD/SDIO, SAI, SPI, SSI, UART | Multimedia; NEON™ SIMD | - | ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC, Tamper Detection | Keypad, LCD | SATA 3Gbps (1) | - | - | ROHS3 Compliant | ||
![]() MCIMX257CJM4 NXP USA Inc. | In Stock | - | Datasheet | - | 400-LFBGA | YES | 6 | -40°C~85°C TA | Tray | 2008 | i.MX25 | - | - | Obsolete | 3 (168 Hours) | 400 | 5A992 | Tin/Silver/Copper - with Nickel barrier | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.45V | 0.8mm | 40 | MCIMX257 | S-PBGA-B400 | 1.52V | 1.2/1.51.8/3.3V | 1.38V | 400MHz | MICROPROCESSOR | ARM926EJ-S | 24MHz | 32 | 26 | YES | YES | 16 | FIXED POINT | YES | 128000 | 2.0V 2.5V 2.7V 3.0V 3.3V | 10/100Mbps (1) | 1 Core 32-Bit | No | LPDDR, DDR, DDR2 | USB 2.0 + PHY (2) | CAN, I2C, I2S, MMC/SD/SDIO, SAI, SPI, SSI, SSP, UART | - | I2C; USB | - | Keypad, LCD, Touchscreen | - | 1.6mm | 17mm | ROHS3 Compliant | ||
![]() MPC8572ECLVJAULE NXP USA Inc. | In Stock | - | Datasheet | 18 Weeks | 1023-BBGA, FCBGA | - | - | -40°C~105°C TA | Box | 1998 | MPC85xx | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | MPC8572 | - | - | - | - | 1.333GHz | - | PowerPC e500 | - | - | - | - | - | - | - | - | - | 1.5V 1.8V 2.5V 3.3V | 10/100/1000Mbps (4) | 2 Core 32-Bit | No | DDR2, DDR3 | - | DUART, HSSI, I2C, RapidIO | Signal Processing; SPE, Security; SEC | - | Cryptography, Random Number Generator | - | - | - | - | ROHS3 Compliant | ||
![]() MPC8360EZUALFHA NXP USA Inc. | 15 |
| Datasheet | - | 740-LBGA | YES | - | 0°C~105°C TA | Tray | 2006 | MPC83xx | e0 | - | Obsolete | 3 (168 Hours) | 740 | 5A002.A.1 | Tin/Lead (Sn/Pb) | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.3V | 1mm | 40 | MPC8360 | S-PBGA-B740 | 1.35V | - | 1.25V | 667MHz | MICROPROCESSOR, RISC | PowerPC e300 | 66.67MHz | 32 | 32 | YES | YES | 32 | FLOATING POINT | YES | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (1) | 1 Core 32-Bit | No | DDR, DDR2 | USB 1.x (1) | DUART, HDLC, I2C, PCI, SPI, UART | Communications; QUICC Engine, Security; SEC | - | Cryptography, Random Number Generator | - | - | 1.69mm | 37.5mm | Non-RoHS Compliant | ||
![]() SVF332R3K2CKU2 NXP USA Inc. | 10000 | - | Datasheet | 15 Weeks | 176-LQFP Exposed Pad | - | - | -40°C~85°C TA | Tray | - | Vybrid, VF3xxR | - | yes | Active | 3 (168 Hours) | - | - | - | - | - | - | 260 | - | - | 40 | - | - | - | - | - | 266MHz, 133MHz | MICROPROCESSOR, RISC | ARM® Cortex®-A5 + Cortex®-M4 | - | - | - | - | - | - | - | - | - | 3.3V | 10/100Mbps (2) | 2 Core 32-Bit | Yes | LPDDR2, DDR3, DRAM | USB 2.0 OTG + PHY (1) | CAN, I2C, IrDA, LIN, MediaLB, SCI, SDHC, SPI, UART/USART | Multimedia; NEON™ MPE | - | ARM TZ, Hashing, RNG, RTC, RTIC, Secure JTAG, SNVS, TZ ASC, TZ WDOG | DCU, GPU, LCD, VideoADC, VIU | - | - | - | ROHS3 Compliant | ||
![]() MPC8548EPXAQGD NXP USA Inc. | In Stock | - | Datasheet | - | 783-BBGA, FCBGA | - | - | 0°C~105°C TA | Tray | 2009 | MPC85xx | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | MPC8548 | - | - | - | - | 1.0GHz | - | PowerPC e500 | - | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (4) | 1 Core 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, I2C, PCI, RapidIO | Signal Processing; SPE, Security; SEC | - | Cryptography, Random Number Generator | - | - | - | - | ROHS3 Compliant | ||
![]() P1014NSN5HFB NXP USA Inc. | 800 |
| Datasheet | 12 Weeks | 425-FBGA | YES | - | 0°C~105°C TA | Tray | 2002 | QorIQ P1 | e2 | - | Active | 3 (168 Hours) | 425 | 3A991.A.2 | TIN COPPER/TIN SILVER | 8542.31.00.01 | BOTTOM | BALL | 260 | 1V | 0.8mm | 40 | P1014 | S-PBGA-B425 | 1.05V | - | 0.95V | 800MHz | MICROPROCESSOR, RISC | PowerPC e500v2 | 100MHz | 32 | - | YES | YES | - | FLOATING POINT | YES | - | - | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR3, DDR3L | USB 2.0 + PHY (1) | DUART, I2C, MMC/SD, SPI | - | - | - | - | SATA 3Gbps (2) | 1.9mm | 19mm | ROHS3 Compliant | ||
![]() MCIMX6L2DVN10AC NXP USA Inc. | 7 | - | Datasheet | 15 Weeks | 432-TFBGA | YES | - | 0°C~95°C TJ | Tray | 2017 | i.MX6SL | - | - | Active | 3 (168 Hours) | - | - | - | 8542.31.00.01 | BOTTOM | BALL | 260 | - | 0.5mm | 40 | - | S-PBGA-B | 1.5V | - | 1.375V | 1.0GHz | MICROPROCESSOR, RISC | ARM® Cortex®-A9 | - | - | - | - | - | - | - | - | - | 1.2V 1.8V 3.0V | 10/100Mbps (1) | 1 Core 32-Bit | Yes | LPDDR2, LVDDR3, DDR3 | USB 2.0 + PHY (3) | AC97, I2C, I2S, MMC/SD/SDIO, SPI, SSI, UART | Multimedia; NEON™ SIMD | - | ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC, Tamper Detection | Keypad, LCD | - | 1.1mm | 13mm | ROHS3 Compliant | ||
![]() MPC8313ZQADDC NXP USA Inc. | In Stock | - | Datasheet | 8 Weeks | 516-BBGA Exposed Pad | YES | - | 0°C~105°C TA | Tray | 2002 | MPC83xx | e0 | - | Last Time Buy | 3 (168 Hours) | 516 | 3A991.A.2 | Tin/Lead (Sn/Pb) | 8542.31.00.01 | BOTTOM | BALL | 260 | 1V | 1mm | 40 | MPC8313 | S-PBGA-B516 | 1.05V | - | 0.95V | 267MHz | MICROPROCESSOR, RISC | PowerPC e300c3 | - | - | 15 | YES | YES | 32 | FLOATING POINT | YES | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, DDR2 | USB 2.0 + PHY (1) | DUART, HSSI, I2C, PCI, SPI | - | - | - | - | - | 2.55mm | 27mm | Non-RoHS Compliant | ||
![]() MPC8548EPXAUJD NXP USA Inc. | 144 | - | Datasheet | - | 783-BBGA, FCBGA | - | - | 0°C~105°C TA | Tray | 2005 | MPC85xx | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | MPC8548 | - | - | - | - | 1.333GHz | - | PowerPC e500 | - | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (4) | 1 Core 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, I2C, PCI, RapidIO | Signal Processing; SPE, Security; SEC | - | Cryptography, Random Number Generator | - | - | - | - | ROHS3 Compliant | ||
![]() MC68340FE16E NXP USA Inc. | 1389 | - | Datasheet | - | 144-BCQFP | - | - | 0°C~70°C TA | Tray | 1995 | M683xx | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | MC68340 | - | - | - | - | 16MHz | - | CPU32 | - | - | - | - | - | - | - | - | - | 5.0V | - | 1 Core 32-Bit | No | DRAM | - | USART | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MPC8378EVRALG NXP USA Inc. | In Stock | - | Datasheet | - | 689-BBGA Exposed Pad | YES | - | 0°C~125°C TA | Tray | 2005 | MPC83xx | e2 | - | Obsolete | 3 (168 Hours) | 689 | 5A002.A.1 | TIN COPPER/TIN SILVER | 8542.31.00.01 | BOTTOM | BALL | 260 | 1V | 1mm | 40 | MPC8378 | S-PBGA-B689 | 1.05V | 11.8/2.52.5/3.3V | 0.95V | 667MHz | MICROPROCESSOR | PowerPC e300c4s | 66.66MHz | 32 | 32 | YES | YES | 32 | FLOATING POINT | YES | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, DDR2 | USB 2.0 + PHY (1) | DUART, I2C, MMC/SD, PCI, SPI | Security; SEC 3.0 | - | Cryptography, Random Number Generator | - | - | 2.46mm | 31mm | ROHS3 Compliant | ||
![]() SVF321R3K2CKU2 NXP USA Inc. | 10000 |
| Datasheet | 15 Weeks | 176-LQFP Exposed Pad | - | - | -40°C~85°C TA | Tray | - | Vybrid, VF3xxR | - | yes | Active | 3 (168 Hours) | - | - | - | - | - | - | 260 | - | - | 40 | - | - | - | - | - | 266MHz, 133MHz | MICROPROCESSOR, RISC | ARM® Cortex®-A5 + Cortex®-M4 | - | - | - | - | - | - | - | - | - | 3.3V | 10/100Mbps (2) | 2 Core 32-Bit | No | LPDDR2, DDR3, DRAM | USB 2.0 OTG + PHY (1) | CAN, I2C, IrDA, LIN, MediaLB, SCI, SDHC, SPI, UART/USART | Multimedia; NEON™ MPE | - | ARM TZ, Hashing, RNG, RTC, RTIC, Secure JTAG, SNVS, TZ ASC, TZ WDOG | DCU, GPU, LCD, VideoADC, VIU | - | - | - | ROHS3 Compliant | ||
![]() MPC8533EVTANGA NXP USA Inc. | 4084 |
| Datasheet | - | 783-BBGA, FCBGA | - | - | 0°C~90°C TA | Tray | 2006 | MPC85xx | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | MPC8533 | - | - | - | - | 800MHz | MICROPROCESSOR | PowerPC e500v2 | - | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, DDR2 | - | DUART, HSSI, I2C, PCI | Security; SEC | - | Cryptography, Random Number Generator | - | - | - | - | ROHS3 Compliant | ||
![]() SVF532R2K2CMK4 NXP USA Inc. | 7 |
| Datasheet | 15 Weeks | 364-LFBGA | - | - | -40°C~85°C TA | Tray | - | Vybrid, VF5xxR | - | yes | Active | 3 (168 Hours) | - | - | - | - | - | - | 260 | - | - | 40 | - | - | - | - | - | 400MHz, 133MHz | MICROPROCESSOR, RISC | ARM® Cortex®-A5 + Cortex®-M4 | - | - | - | - | - | - | - | - | - | 3.3V | 10/100Mbps (2) | 2 Core 32-Bit | Yes | LPDDR2, DDR3, DRAM | USB 2.0 OTG + PHY (1) | CAN, I2C, IrDA, LIN, MediaLB, SCI, SDHC, SPI, UART/USART | Multimedia; NEON™ MPE | - | ARM TZ, Hashing, RNG, RTC, RTIC, Secure JTAG, SNVS, TZ ASC, TZ WDOG | DCU, GPU, LCD, VideoADC, VIU | - | - | - | ROHS3 Compliant | ||
![]() MC860ENCZQ50D4R2 NXP USA Inc. | In Stock | - | Datasheet | 8 Weeks | 357-BBGA | - | - | -40°C~95°C TA | Tape & Reel (TR) | 1995 | MPC8xx | - | - | Not For New Designs | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | MC860 | - | - | - | - | 50MHz | - | - | - | - | - | - | - | - | - | - | - | 3.3V | 10Mbps (4) | 1 Core 32-Bit | No | DRAM | - | I2C, IrDA, PCMCIA, SPI, TDM, UART/USART | Communications; CPM | - | - | - | - | - | - | Non-RoHS Compliant |