- Moisture Sensitivity Level (MSL)
- Number of Cores/Bus Width
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RAM Controllers
- RoHS Status
- Series
- Speed
- Core Processor
- Published
Attribute column
Manufacturer
NXP Embedded - Microprocessors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Supplier Device Package | Number of I/Os | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Speed | uPs/uCs/Peripheral ICs Type | Core Processor | Clock Frequency | Bit Size | Address Bus Width | Boundary Scan | Low Power Mode | Screening Level | External Data Bus Width | Format | Integrated Cache | Voltage - I/O | Ethernet | Number of Cores/Bus Width | Graphics Acceleration | RAM Controllers | USB | Additional Interfaces | Number of Serial I/Os | Co-Processors/DSP | Bus Compatibility | Security Features | Display & Interface Controllers | SATA | Height Seated (Max) | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MPC8245TZU333D NXP USA Inc. | 1000 | - | Datasheet | 12 Weeks | 352-LBGA | YES | - | - | - | -40°C~105°C TA | Tray | 1998 | MPC82xx | e0 | - | Obsolete | 3 (168 Hours) | 352 | 3A991.A.2 | Tin/Lead (Sn/Pb) | 8542.31.00.01 | BOTTOM | BALL | 220 | 2V | 1.27mm | - | 30 | MPC8245 | S-PBGA-B352 | - | 2.1V | 23.3V | 1.9V | 333MHz | MICROPROCESSOR, RISC | PowerPC 603e | 66MHz | 32 | 32 | YES | YES | - | 32 | FLOATING POINT | YES | 3.3V | - | 1 Core 32-Bit | No | SDRAM | - | I2C, I2O, PCI, UART | - | - | - | - | - | - | 1.65mm | 35mm | Non-RoHS Compliant | ||
![]() T4240NSN7TTB NXP USA Inc. | 545 |
| Datasheet | 18 Weeks | 1932-BBGA, FCBGA | YES | - | - | - | 0°C~105°C TA | Tray | 1999 | QorIQ T4 | - | yes | Active | 3 (168 Hours) | - | - | - | - | BOTTOM | BALL | 250 | 1.025V | 1mm | - | - | - | S-PBGA-B1932 | - | 1.055V | - | 0.995V | 1.8GHz | MICROPROCESSOR, RISC | PowerPC e6500 | 133.3MHz | - | 16 | YES | YES | - | 64 | FIXED POINT | YES | - | 1Gbps (16), 10Gbps (4) | 12 Core 64-Bit | No | DDR3, DDR3L | USB 2.0 + PHY (2) | I2C, MMC/SD, PCIe, RapidIO, SPI, UART | - | - | - | - | - | SATA 3Gbps (2) | 3.33mm | 45mm | ROHS3 Compliant | ||
![]() MPC8548ECPXAQGB NXP USA Inc. | In Stock | - | Datasheet | - | 783-BBGA, FCBGA | - | - | - | - | -40°C~105°C TA | Tray | 2007 | MPC85xx | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | MPC8548 | - | - | - | - | - | 1.0GHz | - | PowerPC e500 | - | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (4) | 1 Core 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, I2C, PCI, RapidIO | - | Signal Processing; SPE, Security; SEC | - | Cryptography, Random Number Generator | - | - | - | - | ROHS3 Compliant | ||
![]() XPC823EVR66B2 NXP USA Inc. | 548 | - | Datasheet | - | 256-BBGA | - | 256-PBGA (23x23) | - | - | 0°C~95°C TA | Tray | 1999 | MPC8xx | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | PC823 | - | - | - | - | - | 66MHz | - | PowerPC | - | - | - | - | - | - | - | - | - | 3.3V | 10Mbps (1) | 1 Core 32-Bit | No | DRAM | USB 1.x (1) | I2C, SMC, SCC, SPI, UART | - | Communications; RISC CPM | - | - | LCD, Video | - | - | - | ROHS3 Compliant | ||
![]() MCIMX6Y1DVM05AA NXP USA Inc. | 35 | - | Datasheet | 14 Weeks | 289-LFBGA | YES | - | - | - | 0°C~95°C TJ | Tray | 2015 | i.MX6 | - | - | Obsolete | Not Applicable | 289 | 5A992 | - | 8542.31.00.01 | BOTTOM | BALL | - | - | 0.8mm | compliant | - | - | S-PBGA-B289 | - | 1.5V | - | 1.275V | 528MHz | MICROPROCESSOR, RISC | ARM® Cortex®-A7 | 528MHz | - | 16 | YES | - | - | 16 | - | - | 1.8V 2.8V 3.3V | 10/100Mbps (2) | 1 Core 32-Bit | No | LPDDR2, DDR3, DDR3L | USB 2.0 OTG + PHY (2) | CAN, I2C, SPI, UART | 8 | Multimedia; NEON™ MPE | CAN, ETHERNET, I2C, SPI, UART, USB | A-HAB, ARM TZ, CSU, SJC, SNVS | Electrophoretic, LCD | - | 1.32mm | 14mm | RoHS Compliant | ||
![]() MPC8309VMAFDCA NXP USA Inc. | 94 |
| - | 10 Weeks | 489-LFBGA | YES | - | - | - | 0°C~105°C TA | Tray | 2002 | MPC83xx | e2 | - | Active | 3 (168 Hours) | 489 | 3A991.A.2 | TIN COPPER/TIN SILVER | 8542.31.00.01 | BOTTOM | BALL | 260 | 1V | 0.8mm | - | 40 | MPC8309 | S-PBGA-B489 | - | 1.05V | 1V | 0.95V | 333MHz | MICROPROCESSOR, RISC | PowerPC e300c3 | 66.67MHz | 32 | - | YES | YES | - | - | FLOATING POINT | YES | 1.8V 3.3V | 10/100Mbps (3) | 1 Core 32-Bit | No | DDR2 | USB 2.0 (1) | CAN, DUART, I2C, MMC/SD, PCI, SPI, TDM | - | Communications; QUICC Engine | - | - | - | - | 1.61mm | 19mm | ROHS3 Compliant | ||
![]() LS1012ASE7HKB NXP USA Inc. | 199 | - | Datasheet | 24 Weeks | 211-VFLGA | - | - | - | - | 0°C~105°C | - | 2016 | QorIQ® Layerscape | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 800MHz | - | ARM® Cortex®-A53 | - | - | - | - | - | - | - | - | - | - | GbE (2) | 1 Core 64-Bit | - | DDR3L | USB 2.0 (1), USB 3.0 + PHY | - | - | - | - | Secure Boot, TrustZone® | - | SATA 6Gbps (1) | - | - | ROHS3 Compliant | ||
![]() MC9328MX21CVMR2 NXP USA Inc. | 3600 | - | - | 10 Weeks | 289-LFBGA | YES | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2006 | i.MX21 | e1 | - | Not For New Designs | 3 (168 Hours) | 289 | 5A002.A.1 | Tin/Silver/Copper (Sn/Ag/Cu) | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.5V | 0.8mm | - | 40 | MC9328MX21 | S-PBGA-B289 | - | 1.65V | - | 1.45V | 266MHz | MICROPROCESSOR | ARM926EJ-S | 32MHz | 32 | 26 | YES | YES | - | 32 | FIXED POINT | YES | 1.8V 3.0V | - | 1 Core 32-Bit | No | SDRAM | USB 1.x (2) | 1-Wire, I2C, I2S, SPI, SSI, MMC/SD, UART | - | - | - | - | Keypad, LCD | - | 1.6mm | 17mm | ROHS3 Compliant | ||
![]() MPC8555EVTAQF NXP USA Inc. | In Stock | - | Datasheet | - | 783-BBGA, FCBGA | YES | - | - | - | 0°C~105°C TA | Tray | 2002 | MPC85xx | e2 | - | Obsolete | 3 (168 Hours) | 783 | 5A002.A.1 | TIN COPPER/TIN SILVER | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.3V | 1mm | - | 40 | MPC8555 | S-PBGA-B783 | - | 1.35V | - | 1.25V | 1.0GHz | MICROPROCESSOR, RISC | PowerPC e500 | 166MHz | 32 | 64 | YES | YES | - | 64 | FLOATING POINT | YES | 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, SDRAM | USB 2.0 (1) | DUART, I2C, PCI, SPI, TDM, UART | - | Communications; CPM, Security; SEC | - | Cryptography, Random Number Generator | - | - | 3.75mm | 29mm | ROHS3 Compliant | ||
![]() MPC8555VTAPF NXP USA Inc. | In Stock | - | Datasheet | 12 Weeks | 783-BBGA, FCBGA | YES | - | - | - | 0°C~105°C TA | Tray | 2002 | MPC85xx | e2 | - | Obsolete | 3 (168 Hours) | 783 | 5A992 | TIN COPPER/TIN SILVER | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.2V | 1mm | - | 40 | MPC8555 | S-PBGA-B783 | - | 1.26V | - | 1.14V | 833MHz | MICROPROCESSOR, RISC | PowerPC e500 | 166MHz | 32 | 64 | YES | YES | - | 64 | FLOATING POINT | YES | 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, SDRAM | USB 2.0 (1) | DUART, I2C, PCI, SPI, TDM, UART | - | Communications; CPM | - | - | - | - | 3.75mm | 29mm | ROHS3 Compliant | ||
![]() MPC8533EVTAQGA NXP USA Inc. | In Stock | - | Datasheet | - | 783-BBGA, FCBGA | - | - | - | - | 0°C~90°C TA | Tray | 2006 | MPC85xx | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | MPC8533 | - | - | - | - | - | 1.0GHz | MICROPROCESSOR | PowerPC e500v2 | - | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, DDR2 | - | DUART, HSSI, I2C, PCI | - | Security; SEC | - | Cryptography, Random Number Generator | - | - | - | - | ROHS3 Compliant | ||
![]() LS1024ASE7JLA NXP USA Inc. | In Stock | - | Datasheet | 12 Weeks | 625-BFBGA, FCBGA | YES | - | - | - | 0°C~70°C TA | Tray | 2015 | QorIQ® Layerscape | - | - | Active | 3 (168 Hours) | 625 | - | - | - | BOTTOM | BALL | - | 1.1V | 0.8mm | - | - | - | S-PBGA-B625 | - | 1.155V | - | 1.045V | 1.2GHz | MULTIFUNCTION PERIPHERAL | ARM® Cortex®-A9 | 900MHz | - | 26 | YES | - | - | - | - | - | - | GbE (3) | 2 Core 32-Bit | - | DDR3 | USB 2.0 + PHY (1), USB 3.0 + PHY | - | - | - | - | Secure Boot, TrustZone® | - | SATA 3Gbps (2) | 2.67mm | 21mm | ROHS3 Compliant | ||
![]() MPC8349VVAGDB NXP USA Inc. | In Stock | - | - | 12 Weeks | 672-LBGA | YES | - | - | - | 0°C~105°C TA | Tray | 2002 | MPC83xx | e2 | - | Active | 3 (168 Hours) | 672 | 3A991.A.2 | TIN COPPER/TIN SILVER | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.2V | 1mm | - | 40 | MPC8349 | S-PBGA-B672 | - | 1.26V | 1.21.8/2.52.5/3.3V | 1.14V | 400MHz | MICROPROCESSOR | PowerPC e300 | 66MHz | 32 | 32 | YES | YES | - | 32 | FLOATING POINT | YES | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, DDR2 | USB 2.0 + PHY (2) | DUART, I2C, PCI, SPI | - | - | - | - | - | - | 1.69mm | 35mm | ROHS3 Compliant | ||
![]() MPC8544CVJAQGA NXP USA Inc. | 2032 | - | Datasheet | 18 Weeks | 783-BBGA, FCBGA | - | - | - | - | -40°C~105°C TA | Tray | 2002 | MPC85xx | - | yes | Active | 3 (168 Hours) | - | - | - | - | - | - | 260 | - | - | - | 40 | MPC8544 | - | - | - | - | - | 1.0GHz | MICROPROCESSOR, RISC | PowerPC e500 | - | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, I2C, PCI | - | Signal Processing; SPE | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MCIMX356AVM5B NXP USA Inc. | 40 |
| Datasheet | 15 Weeks | 400-LFBGA | YES | - | 3 | Automotive grade | -40°C~85°C TA | Tray | 2008 | i.MX35 | e1 | - | Active | 3 (168 Hours) | 400 | 5A992 | Tin/Silver/Copper (Sn/Ag/Cu) | 8542.31.00.01 | BOTTOM | BALL | 260 | - | 0.8mm | - | 40 | MCIMX356 | S-PBGA-B400 | Not Qualified | 1.47V | - | 1.33V | 532MHz | - | ARM1136JF-S | - | - | - | YES | - | AEC-Q100 | - | - | - | 1.8V 2.0V 2.5V 2.7V 3.0V 3.3V | 10/100Mbps (1) | 1 Core 32-Bit | Yes | LPDDR, DDR2 | USB 2.0 + PHY (2) | 1-Wire, ASRC, ATA, CAN, I2C, I2S, MMC/SDIO, SAI, SDHC, SPI, SSI, UART | - | Multimedia; GPU, IPU, VFP | CAN; ETHERNET; I2C; I2S; IRDA; PCI; RS-232; SPI; UART; USB | Secure Fusebox, Secure JTAG | Keypad, KPP, LCD | - | 1.6mm | 17mm | ROHS3 Compliant | ||
![]() MC8640DTVJ1250HE NXP USA Inc. | 10086 | - | - | 12 Weeks | 1023-BCBGA, FCCBGA | YES | - | - | - | -40°C~105°C TA | Tray | 2001 | MPC86xx | e2 | - | Active | 3 (168 Hours) | - | 3A991.A.1 | TIN COPPER/TIN SILVER | 8542.31.00.01 | BOTTOM | BALL | 245 | 1.05V | 1mm | - | 30 | - | S-CBGA-B1023 | - | 1.1V | - | 1V | 1.25GHz | MICROPROCESSOR | PowerPC e600 | - | 32 | 16 | YES | YES | - | 64 | FLOATING POINT | YES | 1.8V 2.5V 3.3V | 10/100/1000Mbps (4) | 2 Core 32-Bit | No | DDR, DDR2 | - | DUART, HSSI, I2C, RapidIO | - | - | - | - | - | - | 2.77mm | 33mm | ROHS3 Compliant | ||
![]() MC68SEC000AA20 NXP USA Inc. | In Stock | - | Datasheet | - | 64-QFP | YES | - | - | - | 0°C~70°C TA | Tray | 1995 | M680x0 | - | - | Not For New Designs | 3 (168 Hours) | 64 | EAR99 | - | 8542.31.00.01 | QUAD | GULL WING | - | 5V | 0.8mm | - | - | MC68SEC000 | S-PQFP-G64 | - | - | 5V | - | 20MHz | MICROPROCESSOR, RISC | EC000 | - | 32 | - | - | - | - | - | - | - | 3.3V 5.0V | - | 1 Core 32-Bit | No | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MPC866PCZP100A NXP USA Inc. | 1220 | - | Datasheet | 12 Weeks | 357-BBGA | YES | - | - | - | -40°C~100°C TA | Tray | 1999 | MPC8xx | e0 | - | Obsolete | 3 (168 Hours) | 357 | 3A991.A.2 | Tin/Lead/Silver (Sn/Pb/Ag) | 8542.31.00.01 | BOTTOM | BALL | 220 | 1.8V | 1.27mm | - | 30 | MPC866 | S-PBGA-B357 | - | 1.9V | 1.83.3V | 1.7V | 100MHz | MICROPROCESSOR, RISC | - | - | 32 | 32 | YES | YES | - | 32 | FIXED POINT | YES | 3.3V | 10Mbps (4), 10/100Mbps (1) | 1 Core 32-Bit | No | DRAM | - | HDLC/SDLC, I2C, IrDA, PCMCIA, SPI, TDM, UART/USART | - | Communications; CPM | - | - | - | - | 2.52mm | 25mm | Non-RoHS Compliant | ||
![]() MCIMX6G1AVM05AB NXP USA Inc. | 3000 |
| Datasheet | 15 Weeks | 289-LFBGA | YES | - | - | Automotive grade | -40°C~125°C TJ | Tray | 2002 | i.MX6UL | - | - | Active | 3 (168 Hours) | 289 | 5A992 | - | 8542.31.00.01 | BOTTOM | BALL | - | - | 0.8mm | - | - | - | S-PBGA-B289 | - | 1.3V | - | 1.15V | 528MHz | MICROPROCESSOR | ARM® Cortex®-A7 | - | - | 26 | YES | YES | - | 16 | FIXED POINT | YES | 1.2V 1.35V 1.5V 1.8V 2.5V 2.8V 3.3V | 10/100Mbps (1) | 1 Core 32-Bit | No | LPDDR2, DDR3, DDR3L | USB 2.0 + PHY (2) | CAN, EBI/EMI, I2C, I2S, MMC/SD/SDIO, QSPI, SAI, SPI, SSI, S/PDIF, UART | - | Multimedia; NEON™ SIMD | - | ARM TZ, A-HAB, CAAM, CSU, SJC, SNVS | LVDS | - | 1.32mm | 14mm | ROHS3 Compliant | ||
![]() MPC8568VTAUJJ NXP USA Inc. | In Stock | - | Datasheet | - | 1023-BBGA, FCBGA | YES | - | - | - | 0°C~105°C TA | Tray | 2016 | MPC85xx | e2 | - | Obsolete | 3 (168 Hours) | - | 5A992 | TIN COPPER/TIN SILVER | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.1V | 1mm | - | 40 | MPC8568 | S-PBGA-B1023 | - | 1.155V | 1.11.8/2.52.5/3.3V | 1.045V | 1.333GHz | MICROPROCESSOR, RISC | PowerPC e500v2 | - | 32 | 16 | YES | YES | - | 64 | FIXED POINT | YES | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, HSSI, I2C, PCI, RapidIO, UART | - | Communications; QUICC Engine | - | - | - | - | 2.75mm | 33mm | ROHS3 Compliant |