- Moisture Sensitivity Level (MSL)
- Number of Cores/Bus Width
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RAM Controllers
- RoHS Status
- Series
- Speed
- Core Processor
- Published
Attribute column
Manufacturer
NXP Embedded - Microprocessors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Speed | uPs/uCs/Peripheral ICs Type | Core Processor | Clock Frequency | Bit Size | Address Bus Width | Boundary Scan | Low Power Mode | External Data Bus Width | Format | Integrated Cache | Voltage - I/O | Ethernet | Number of Cores/Bus Width | Graphics Acceleration | RAM Controllers | USB | Additional Interfaces | Co-Processors/DSP | Security Features | Display & Interface Controllers | SATA | Height Seated (Max) | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MPC8308CZQAGDA NXP USA Inc. | In Stock | - | - | 10 Weeks | 473-LFBGA | - | - | -40°C~105°C TA | Tray | 2002 | MPC83xx | e0 | - | Active | 3 (168 Hours) | - | 3A991.A.2 | Tin/Lead (Sn/Pb) | 8542.31.00.01 | - | - | 260 | - | - | 40 | MPC8308 | - | - | - | - | 400MHz | MICROPROCESSOR, RISC | PowerPC e300c3 | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (3) | 1 Core 32-Bit | No | DDR2 | USB 2.0 (1) | DUART, HSSI, I2C, MMC/SD/SDIO, SPI | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MPC860ENZQ50D4R2 NXP USA Inc. | In Stock | - | Datasheet | 8 Weeks | 357-BBGA | YES | - | 0°C~95°C TA | Tape & Reel (TR) | 1995 | MPC8xx | e0 | - | Not For New Designs | 3 (168 Hours) | 357 | 3A991.A.2 | Tin/Lead (Sn/Pb) | 8542.31.00.01 | BOTTOM | BALL | 245 | 3.3V | 1.27mm | 30 | MPC860 | S-PBGA-B357 | 3.465V | 3.3V | 3.135V | 50MHz | MICROPROCESSOR, RISC | - | 50MHz | 32 | 32 | YES | YES | 32 | FIXED POINT | YES | 3.3V | 10Mbps (4) | 1 Core 32-Bit | No | DRAM | - | I2C, IrDA, PCMCIA, SPI, TDM, UART/USART | Communications; CPM | - | - | - | 2.52mm | 25mm | Non-RoHS Compliant | ||
![]() MPC8313ECVRAGDB NXP USA Inc. | In Stock | - | Datasheet | - | 516-BBGA Exposed Pad | - | - | -40°C~105°C TA | Tray | 2004 | MPC83xx | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | MPC8313 | - | - | - | - | 400MHz | - | PowerPC e300c3 | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, DDR2 | USB 2.0 + PHY (1) | DUART, HSSI, I2C, PCI, SPI | Security; SEC 2.2 | Cryptography | - | - | - | - | ROHS3 Compliant | ||
![]() MPC8541ECPXALF NXP USA Inc. | In Stock | - | Datasheet | - | 783-BBGA, FCBGA | YES | - | -40°C~105°C TA | Tray | 2002 | MPC85xx | e0 | - | Obsolete | 3 (168 Hours) | 783 | 5A002.A.1 | Tin/Lead (Sn/Pb) | 8542.31.00.01 | BOTTOM | BALL | 245 | 1.2V | 1mm | 30 | MPC8541 | R-PBGA-B783 | 1.26V | - | 1.14V | 667MHz | MICROPROCESSOR, RISC | PowerPC e500 | 166MHz | 32 | 64 | YES | YES | 64 | FLOATING POINT | YES | 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, SDRAM | - | DUART, I2C, PCI | Security; SEC | Cryptography, Random Number Generator | - | - | 3.75mm | 29mm | Non-RoHS Compliant | ||
![]() P1010NXE5DFA NXP USA Inc. | In Stock | - | Datasheet | - | 425-FBGA | YES | - | -40°C~105°C TA | Tray | 2010 | QorIQ P1 | e2 | - | Obsolete | 3 (168 Hours) | 425 | - | Tin/Silver (Sn/Ag) | 8542.31.00.01 | - | - | - | 1V | - | - | P1010 | - | - | 1V | - | 1.0GHz | MICROPROCESSOR, RISC | PowerPC e500v2 | - | 32 | - | - | - | - | - | - | - | 10/100/1000Mbps (3) | 1 Core 32-Bit | No | DDR3, DDR3L | USB 2.0 + PHY (1) | CAN, DUART, I2C, MMC/SD, SPI | Security; SEC 4.4 | Boot Security, Cryptography, Random Number Generator, Secure Fusebox | - | SATA 3Gbps (2) | - | - | ROHS3 Compliant | ||
![]() MPC8321CVRADDC NXP USA Inc. | 300 | - | Datasheet | - | 516-BBGA | YES | - | -40°C~105°C TA | Tray | 2004 | MPC83xx | e2 | - | Obsolete | 3 (168 Hours) | 516 | 3A991.A.2 | TIN COPPER/TIN SILVER | 8542.31.00.01 | BOTTOM | BALL | 260 | 1V | 1mm | 40 | MPC8321 | S-PBGA-B516 | 1.05V | - | 0.95V | 266MHz | MICROPROCESSOR, RISC | PowerPC e300c2 | 66.67MHz | 32 | - | YES | YES | - | FLOATING POINT | YES | 1.8V 2.5V 3.3V | 10/100Mbps (3) | 1 Core 32-Bit | No | DDR, DDR2 | USB 2.0 (1) | DUART, I2C, PCI, SPI, TDM, UART | Communications; QUICC Engine | - | - | - | 2.55mm | 27mm | ROHS3 Compliant | ||
![]() MPC850DSLCVR50BU NXP USA Inc. | 4200 | - | Datasheet | 12 Weeks | 256-BBGA | YES | - | -40°C~95°C TA | Tray | 1997 | MPC8xx | e1 | - | Obsolete | 3 (168 Hours) | 256 | 3A991.A.2 | Tin/Silver/Copper (Sn/Ag/Cu) | 8542.31.00.01 | BOTTOM | BALL | 260 | 3.3V | 1.27mm | 40 | MPC850 | S-PBGA-B256 | 3.6V | 3.3V | 3V | 50MHz | MICROPROCESSOR, RISC | - | - | 32 | 26 | YES | YES | 32 | FIXED POINT | YES | 3.3V | 10Mbps (1) | 1 Core 32-Bit | No | DRAM | USB 1.x (1) | HDLC/SDLC, I2C, IrDA, PCMCIA-ATA, TDM, UART/USART | Communications; CPM | - | - | - | 2.54mm | 23mm | ROHS3 Compliant | ||
![]() MPC8343CVRADDB NXP USA Inc. | 7 | - | - | 12 Weeks | 620-BBGA Exposed Pad | YES | - | -40°C~105°C TA | Tray | 2002 | MPC83xx | e2 | - | Active | 3 (168 Hours) | 620 | 3A991.A.2 | TIN COPPER/TIN SILVER | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.2V | 1mm | 40 | MPC8343 | S-PBGA-B620 | 1.26V | 1.21.8/2.52.5/3.3V | 1.14V | 266MHz | MICROPROCESSOR | PowerPC e300 | 66MHz | 32 | 32 | YES | YES | 32 | FLOATING POINT | YES | 1.8V 2.5V 3.3V | 10/100/1000Mbps (3) | 1 Core 32-Bit | No | DDR, DDR2 | USB 2.0 + PHY (2) | DUART, I2C, PCI, SPI | - | - | - | - | 2.46mm | 29mm | ROHS3 Compliant | ||
![]() MPC8321EVRADDC NXP USA Inc. | In Stock | - | Datasheet | - | 516-BBGA | YES | - | 0°C~105°C TA | Tray | 1999 | MPC83xx | e2 | - | Obsolete | 3 (168 Hours) | 516 | 5A002.A.1 | TIN COPPER/TIN SILVER | 8542.31.00.01 | BOTTOM | BALL | 260 | 1V | 1mm | 40 | MPC8321 | S-PBGA-B516 | 1.05V | - | 0.95V | 266MHz | MICROPROCESSOR, RISC | PowerPC e300c2 | 66.67MHz | 32 | - | YES | YES | - | FLOATING POINT | YES | 1.8V 2.5V 3.3V | 10/100Mbps (3) | 1 Core 32-Bit | No | DDR, DDR2 | USB 2.0 (1) | DUART, I2C, PCI, SPI, TDM, UART | Communications; QUICC Engine, Security; SEC 2.2 | Cryptography | - | - | 2.55mm | 27mm | ROHS3 Compliant | ||
![]() MC9328MX1DVM15 NXP USA Inc. | 11 |
| Datasheet | 10 Weeks | 256-MAPBGA | - | - | -30°C~70°C TA | Tray | 1994 | i.MX1 | - | - | Not For New Designs | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | MC9328MX1 | - | - | - | - | 150MHz | - | ARM920T | - | - | - | - | - | - | - | - | 1.8V 3.0V | - | 1 Core 32-Bit | No | SDRAM | USB 1.x (1) | I2C, I2S, SPI, SSI, MMC/SD, UART | - | - | LCD, Touch Panel | - | - | - | ROHS3 Compliant | ||
![]() MC68EC020AA25 NXP USA Inc. | In Stock | - | Datasheet | - | 100-BQFP | - | 100-QFP (14x20) | 0°C~70°C TA | Tray | 1995 | M680x0 | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | MC68EC020 | - | - | - | - | 25MHz | - | 68020 | - | - | - | - | - | - | - | - | 5.0V | - | 1 Core 32-Bit | No | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MPC8545EVJANGD NXP USA Inc. | 2977 |
| - | 18 Weeks | 783-BBGA, FCBGA | - | - | 0°C~105°C TA | Tray | 2011 | MPC85xx | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 800MHz | - | PowerPC e500 | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (4) | 1 Core 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, I2C, PCI, RapidIO | Signal Processing; SPE, Security; SEC | Cryptography, Random Number Generator | - | - | - | - | ROHS3 Compliant | ||
![]() MPC885ZP66 NXP USA Inc. | In Stock | - | Datasheet | 12 Weeks | 357-BBGA | YES | - | 0°C~95°C TA | Tray | 1999 | MPC8xx | e0 | - | Obsolete | 3 (168 Hours) | 357 | 5A002.A.1 | Tin/Lead (Sn/Pb) | 8542.31.00.01 | BOTTOM | BALL | 245 | 1.8V | 1.27mm | 30 | MPC885 | S-PBGA-B357 | 1.9V | 1.83.3V | 1.7V | 66MHz | MICROPROCESSOR, RISC | - | - | 32 | 32 | YES | YES | 32 | FIXED POINT | YES | 3.3V | 10Mbps (3), 10/100Mbps (2) | 1 Core 32-Bit | No | DRAM | USB 2.0 (1) | HDLC/SDLC, I2C, IrDA, PCMCIA, SPI, TDM, UART/USART | Communications; CPM, Security; SEC | Cryptography | - | - | 2.52mm | 25mm | Non-RoHS Compliant | ||
![]() MPC8255AVVPIBB NXP USA Inc. | 2003 |
| Datasheet | 12 Weeks | 480-LBGA Exposed Pad | YES | - | 0°C~105°C TA | Tray | 1997 | MPC82xx | e1 | - | Obsolete | 3 (168 Hours) | 480 | 3A991.A.2 | Tin/Silver/Copper (Sn/Ag/Cu) | 8542.31.00.01 | BOTTOM | BALL | 260 | 2.5V | 1.27mm | 40 | PC8255 | S-PBGA-B480 | 2.7V | - | 2.4V | 300MHz | MICROPROCESSOR, RISC | PowerPC G2 | - | - | 32 | YES | YES | 64 | FLOATING POINT | YES | 3.3V | 10/100Mbps (3) | 1 Core 32-Bit | No | DRAM, SDRAM | - | I2C, SCC, SMC, SPI, UART, USART | Communications; RISC CPM | - | - | - | 1.65mm | 37.5mm | ROHS3 Compliant | ||
![]() MPC8540VTAQFC NXP USA Inc. | In Stock | - | Datasheet | 12 Weeks | 784-BBGA, FCBGA | YES | - | 0°C~105°C TA | Tray | 2001 | MPC85xx | e2 | - | Obsolete | 3 (168 Hours) | 783 | 3A991.A.2 | TIN COPPER/TIN SILVER | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.2V | 1mm | 40 | MPC8540 | S-PBGA-B783 | 1.26V | - | 1.14V | 1.0GHz | MICROPROCESSOR | PowerPC e500 | 166MHz | 32 | 64 | YES | YES | 64 | FIXED POINT | YES | 2.5V 3.3V | 10/100Mbps (1), 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, SDRAM | - | DUART, I2C, PCI, RapidIO | - | - | - | - | 3.85mm | 29mm | ROHS3 Compliant | ||
![]() MPC8544CVJALFA NXP USA Inc. | 2291 |
| Datasheet | 18 Weeks | 783-BBGA, FCBGA | - | - | -40°C~105°C TA | Tray | 2002 | MPC85xx | - | yes | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | MPC8544 | - | - | - | - | 667MHz | MICROPROCESSOR, RISC | PowerPC e500 | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, I2C, PCI | Signal Processing; SPE | - | - | - | - | - | ROHS3 Compliant | ||
![]() MPC8321ECZQAFDC NXP USA Inc. | In Stock | - | Datasheet | - | 516-BBGA | - | 516-FPBGA (27x27) | -40°C~105°C TA | Tray | 2004 | MPC83xx | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | MPC8321 | - | - | - | - | 333MHz | - | PowerPC e300c2 | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100Mbps (3) | 1 Core 32-Bit | No | DDR, DDR2 | USB 2.0 (1) | DUART, I2C, PCI, SPI, TDM, UART | Communications; QUICC Engine, Security; SEC 2.2 | Cryptography | - | - | - | - | ROHS3 Compliant | ||
![]() MPC860DEVR50D4 NXP USA Inc. | In Stock | - | Datasheet | 12 Weeks | 357-BBGA | YES | - | 0°C~95°C TA | Tray | 1995 | MPC8xx | e1 | - | Not For New Designs | 3 (168 Hours) | 357 | 3A991.A.2 | TIN SILVER COPPER | 8542.31.00.01 | BOTTOM | BALL | 245 | 3.3V | 1.27mm | 30 | MPC860 | S-PBGA-B357 | 3.465V | 3.3V | 3.135V | 50MHz | MICROPROCESSOR, RISC | - | 50MHz | 32 | 32 | YES | YES | 32 | FIXED POINT | YES | 3.3V | 10Mbps (2) | 1 Core 32-Bit | No | DRAM | - | I2C, IrDA, PCMCIA, SPI, TDM, UART/USART | Communications; CPM | - | - | - | 2.52mm | 25mm | ROHS3 Compliant | ||
![]() MPC860ENZQ66D4 NXP USA Inc. | In Stock | - | Datasheet | 8 Weeks | 357-BBGA | YES | - | 0°C~95°C TA | Tray | 1999 | MPC8xx | e0 | - | Not For New Designs | 3 (168 Hours) | 357 | 3A991.A.2 | Tin/Lead (Sn/Pb) | 8542.31.00.01 | BOTTOM | BALL | 245 | 3.3V | 1.27mm | 30 | MPC860 | S-PBGA-B357 | 3.465V | 3.3V | 3.135V | 66MHz | MICROPROCESSOR, RISC | - | 50MHz | 32 | 32 | YES | YES | 32 | FIXED POINT | YES | 3.3V | 10Mbps (4) | 1 Core 32-Bit | No | DRAM | - | I2C, IrDA, PCMCIA, SPI, TDM, UART/USART | Communications; CPM | - | - | - | 2.52mm | 25mm | Non-RoHS Compliant | ||
![]() MPC8377ECVRAGD NXP USA Inc. | In Stock | - | Datasheet | - | 689-BBGA Exposed Pad | YES | - | -40°C~125°C TA | Tray | 2012 | MPC83xx | e2 | - | Obsolete | 3 (168 Hours) | 689 | 5A002.A.1 | TIN COPPER/TIN SILVER | 8542.31.00.01 | BOTTOM | BALL | 260 | 1V | 1mm | 40 | MPC8377 | S-PBGA-B689 | 1.05V | 11.8/2.52.5/3.3V | 0.95V | 400MHz | MICROPROCESSOR | PowerPC e300c4s | 66.66MHz | 32 | 32 | YES | YES | 32 | FLOATING POINT | YES | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, DDR2 | USB 2.0 + PHY (1) | DUART, I2C, MMC/SD, PCI, SPI | Security; SEC 3.0 | Cryptography, Random Number Generator | - | SATA 3Gbps (2) | 2.46mm | 31mm | ROHS3 Compliant |