- Moisture Sensitivity Level (MSL)
- Number of Cores/Bus Width
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RAM Controllers
- RoHS Status
- Series
- Speed
- Core Processor
- Published
Attribute column
Manufacturer
NXP Embedded - Microprocessors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Number of I/Os | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Speed | uPs/uCs/Peripheral ICs Type | Core Processor | Clock Frequency | Bit Size | Has ADC | DMA Channels | PWM Channels | Address Bus Width | Boundary Scan | Low Power Mode | Screening Level | External Data Bus Width | Format | Integrated Cache | RAM (words) | Voltage - I/O | Ethernet | Number of Cores/Bus Width | Graphics Acceleration | RAM Controllers | USB | Additional Interfaces | Number of Serial I/Os | Co-Processors/DSP | Bus Compatibility | Security Features | Display & Interface Controllers | SATA | Height Seated (Max) | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCIMX537CVV8C NXP USA Inc. | 40 | - | - | 15 Weeks | 529-FBGA | YES | 19 | - | -40°C~85°C TA | Tray | 2008 | i.MX53 | e2 | Active | 3 (168 Hours) | 529 | 5A992 | Tin/Silver (Sn/Ag) | 8542.31.00.01 | BOTTOM | BALL | 260 | 0.95V | 0.8mm | 40 | MCIMX537 | S-PBGA-B529 | Not Qualified | 1.15V | - | 0.9V | 800MHz | MICROPROCESSOR, RISC | ARM® Cortex®-A8 | 27MHz | 32 | - | - | - | 26 | YES | YES | - | 32 | FLOATING POINT | YES | 144K | 1.3V 1.8V 2.775V 3.3V | 10/100Mbps (1) | 1 Core 32-Bit | Yes | LPDDR2, DDR2, DDR3 | USB 2.0 (2), USB 2.0 + PHY (2) | 1-Wire, AC'97, CAN, I2C, I2S, MMC/SD, SAI, SPI, SSI, UART | 2 | Multimedia; NEON™ SIMD | CAN; ETHERNET; I2C; I2S; IRDA; RS-232; SPI; UART; USB | ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC, Tamper Detection | Keypad, LCD | SATA 1.5Gbps (1) | 1.85mm | 19mm | ROHS3 Compliant | ||
![]() P2041NXE7PNC NXP USA Inc. | 899 | - | Datasheet | 12 Weeks | 780-BFBGA, FCBGA | YES | - | - | -40°C~105°C TA | Tray | 2002 | QorIQ P2 | e1 | Active | 3 (168 Hours) | 780 | 5A002.A.1 | Tin/Silver/Copper (Sn/Ag/Cu) | 8542.31.00.01 | BOTTOM | BALL | 245 | - | 0.8mm | 30 | P2041 | S-PBGA-B780 | - | - | - | - | 1.5GHz | MICROPROCESSOR, RISC | PowerPC e500mc | 133MHz | 64 | - | - | - | 32 | YES | YES | - | 64 | FIXED POINT | YES | - | 1.0V 1.35V 1.5V 1.8V 2.5V 3.3V | 10/100/1000Mbps (5), 10Gbps (1) | 4 Core 32-Bit | No | DDR3, DDR3L | USB 2.0 + PHY (2) | DUART, I2C, MMC/SD, RapidIO, SPI | - | Security; SEC 4.2 | - | Boot Security, Cryptography, Random Number Generator, Secure Fusebox | - | SATA 3Gbps (2) | 2.51mm | 23mm | ROHS3 Compliant | ||
![]() MCIMX253DJM4A NXP USA Inc. | 2500 | - | Datasheet | 15 Weeks | 400-LFBGA | YES | - | - | -20°C~70°C TA | Tray | 2005 | i.MX25 | e1 | Active | 3 (168 Hours) | 400 | 5A992 | Tin/Silver/Copper (Sn/Ag/Cu) | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.45V | 0.8mm | 40 | MCIMX253 | S-PBGA-B400 | - | 1.52V | 1.2/1.51.8/3.3V | 1.38V | 400MHz | MICROPROCESSOR | ARM926EJ-S | 24MHz | 32 | - | - | - | 26 | YES | YES | - | 16 | FIXED POINT | YES | - | 2.0V 2.5V 2.7V 3.0V 3.3V | 10/100Mbps (1) | 1 Core 32-Bit | No | LPDDR, DDR, DDR2 | USB 2.0 + PHY (2) | I2C, I2S, MMC/SD/SDIO, SPI, SSI, SSP, UART | - | - | - | - | Keypad | - | 1.6mm | 17mm | ROHS3 Compliant | ||
![]() MCIMX6Q5EYM10AE NXP USA Inc. | 48 | - | Datasheet | 15 Weeks | 624-LFBGA, FCBGA | - | - | - | -20°C~105°C TJ | Tray | 2002 | i.MX6Q | - | Active | 3 (168 Hours) | - | - | - | - | - | - | 260 | - | - | 40 | - | - | - | - | - | - | 1.0GHz | - | ARM® Cortex®-A9 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8V 2.5V 2.8V 3.3V | 10/100/1000Mbps (1) | 4 Core 32-Bit | Yes | LPDDR2, LVDDR3, DDR3 | USB 2.0 + PHY (4) | CAN, I2C, I2S, MMC/SD/SDIO, SAI, SPI, SSI, UART | - | Multimedia; NEON™ SIMD | - | ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC, Tamper Detection | Keypad, LCD | SATA 3Gbps (1) | - | - | ROHS3 Compliant | ||
![]() MCIMX285AVM4B NXP USA Inc. | 2 | - | Datasheet | 15 Weeks | 289-LFBGA | YES | - | Automotive grade | -40°C~85°C TA | Tray | 2002 | i.MX28 | e1 | Active | 3 (168 Hours) | 289 | 5A992 | Tin/Silver/Copper (Sn/Ag/Cu) | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.5V | 0.8mm | 40 | MCIMX285 | S-PBGA-B289 | - | 1.55V | 1.41.8V | 1.35V | 454MHz | MICROPROCESSOR, RISC | ARM926EJ-S | 24MHz | 32 | - | - | - | - | YES | YES | AEC-Q100 | - | FIXED POINT | YES | - | 1.8V 3.3V | 10/100Mbps (1) | 1 Core 32-Bit | No | LVDDR, LVDDR2, DDR2 | USB 2.0 + PHY (2) | CAN, I2C, I2S, MMC/SD/SDIO, SAI, SPI, SSI, SSP, UART | - | Data; DCP | - | Boot Security, Cryptography, Hardware ID | Keypad, LCD, Touchscreen | - | 1.37mm | 14mm | ROHS3 Compliant | ||
![]() MCIMX353CJQ5C NXP USA Inc. | 500 |
| - | 15 Weeks | 400-LFBGA | YES | 4 | - | -40°C~85°C TA | Tray | 2008 | i.MX35 | e1 | Active | 3 (168 Hours) | 400 | 5A992 | Tin/Silver/Copper (Sn/Ag/Cu) | 8542.31.00.01 | BOTTOM | BALL | - | - | 0.8mm | - | MCIMX353 | S-PBGA-B400 | Not Qualified | 1.47V | - | 1.33V | 532MHz | MULTIFUNCTION PERIPHERAL | ARM1136JF-S | 24MHz | - | - | - | - | - | YES | - | - | - | - | - | 128000 | 1.8V 2.0V 2.5V 2.7V 3.0V 3.3V | 10/100Mbps (1) | 1 Core 32-Bit | Yes | LPDDR, DDR2 | USB 2.0 + PHY (2) | 1-Wire, ASRC, ATA, CAN, I2C, I2S, MMC/SDIO, SAI, SPI, SSI, UART | 2 | Multimedia; GPU, IPU, VFP | CAN; ETHERNET; I2C; IRDA; SPI; UART; USB | Secure Fusebox, Secure JTAG, Tamper Detection | Keypad, KPP, LCD | - | 1.6mm | 17mm | ROHS3 Compliant | ||
![]() MPC8248VRTIEA NXP USA Inc. | 151 | - | Datasheet | 12 Weeks | 516-BBGA | YES | 57 | - | 0°C~105°C TA | Tray | 1994 | MPC82xx | e2 | Active | 3 (168 Hours) | 516 | 5A002.A.1 | Tin/Silver (Sn/Ag) | 8542.31.00.01 | BOTTOM | BALL | 245 | 1.5V | 1mm | 30 | MPC8248 | S-PBGA-B516 | - | 1.575V | 1.53.3V | 1.425V | 400MHz | MICROCONTROLLER, RISC | PowerPC G2_LE | 66.7MHz | 32 | NO | YES | NO | 30 | - | - | - | 64 | - | - | - | 3.3V | 10/100Mbps (2) | 1 Core 32-Bit | No | DRAM, SDRAM | USB 2.0 (1) | I2C, SCC, SMC, SPI, UART, USART | - | Communications; RISC CPM, Security; SEC | - | Cryptography, Random Number Generator | - | - | - | 27mm | ROHS3 Compliant | ||
![]() MPC8321CVRAFDCA NXP USA Inc. | 2441 | - | - | 12 Weeks | 516-BBGA | YES | - | - | -40°C~105°C TA | Tray | 2002 | MPC83xx | - | Active | 3 (168 Hours) | 516 | 3A991.A.2 | - | 8542.31.00.01 | BOTTOM | BALL | 260 | 1V | 1mm | - | - | S-PBGA-B516 | - | 1.05V | - | 0.95V | 333MHz | MICROPROCESSOR, RISC | PowerPC e300c2 | 66.67MHz | 32 | - | - | - | - | YES | YES | - | - | FLOATING POINT | YES | - | 1.8V 2.5V 3.3V | 10/100Mbps (3) | 1 Core 32-Bit | No | DDR, DDR2 | USB 2.0 (1) | DUART, I2C, PCI, SPI, TDM, UART | - | Communications; QUICC Engine | - | - | - | - | 2.55mm | 27mm | ROHS3 Compliant | ||
![]() MPC8572EVJAULE NXP USA Inc. | In Stock | - | Datasheet | 18 Weeks | 1023-BBGA, FCBGA | YES | - | - | 0°C~105°C TA | Tray | 1998 | MPC85xx | e2 | Active | 3 (168 Hours) | - | 5A002.A.1 | TIN COPPER/TIN SILVER | 8542.31.00.01 | BOTTOM | BALL | 245 | 1.1V | 1mm | 30 | MPC8572 | S-PBGA-B1023 | - | 1.155V | - | 1.045V | 1.333GHz | MICROPROCESSOR, RISC | PowerPC e500 | 133MHz | 32 | - | - | - | 16 | YES | YES | - | 64 | FIXED POINT | YES | - | 1.5V 1.8V 2.5V 3.3V | 10/100/1000Mbps (4) | 2 Core 32-Bit | No | DDR2, DDR3 | - | DUART, HSSI, I2C, RapidIO | - | Signal Processing; SPE, Security; SEC | - | Cryptography, Random Number Generator | - | - | 3.38mm | 33mm | ROHS3 Compliant | ||
![]() P2010NXN2MHC NXP USA Inc. | 68 | - | Datasheet | 25 Weeks | 689-BBGA Exposed Pad | YES | - | - | -40°C~125°C TA | Tray | 2002 | QorIQ P2 | e2 | Not For New Designs | 3 (168 Hours) | 689 | 3A991.A.2 | TIN COPPER/TIN SILVER | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.05V | 1mm | 40 | P2010 | S-PBGA-B689 | - | 1.1V | - | 1V | 1.2GHz | MICROPROCESSOR, RISC | PowerPC e500v2 | 100MHz | - | - | - | - | 16 | YES | YES | - | 64 | FLOATING POINT | YES | - | - | 10/100/1000Mbps (3) | 1 Core 32-Bit | No | DDR2, DDR3 | USB 2.0 + PHY (2) | DUART, I2C, MMC/SD, SPI | - | - | - | - | - | - | 2.46mm | 31mm | ROHS3 Compliant | ||
![]() MCIMX6D5EYM12AD NXP USA Inc. | 61 |
| Datasheet | 15 Weeks | 624-LFBGA, FCBGA | YES | - | Commercial grade | -20°C~105°C TJ | Tray | 2002 | i.MX6D | e1 | Active | 3 (168 Hours) | 624 | 5A992 | Tin/Silver/Copper (Sn/Ag/Cu) | 8542.31.00.01 | BOTTOM | BALL | 260 | - | 0.8mm | 40 | - | S-PBGA-B624 | - | 1.5V | - | 1.275V | 1.2GHz | MICROPROCESSOR | ARM® Cortex®-A9 | 24MHz | 64 | - | - | - | 26 | YES | YES | - | 64 | FIXED POINT | YES | - | 1.8V 2.5V 2.8V 3.3V | 10/100/1000Mbps (1) | 2 Core 32-Bit | Yes | LPDDR2, LVDDR3, DDR3 | USB 2.0 + PHY (4) | CAN, I2C, I2S, MMC/SD/SDIO, SAI, SPI, SSI, UART | - | Multimedia; NEON™ SIMD | - | ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC, Tamper Detection | Keypad, LCD | SATA 3Gbps (1) | 1.6mm | 21mm | ROHS3 Compliant | ||
![]() MPC8315VRAGDA NXP USA Inc. | 68 |
| Datasheet | 10 Weeks | 620-BBGA Exposed Pad | YES | - | - | 0°C~105°C TA | Tray | 2002 | MPC83xx | e2 | Active | 3 (168 Hours) | 620 | 3A991.A.2 | TIN COPPER/TIN SILVER | 8542.31.00.01 | BOTTOM | BALL | 260 | 1V | 1mm | 40 | MPC8315 | S-PBGA-B620 | - | 1.05V | 11.8/2.53.3V | 0.95V | 400MHz | MICROPROCESSOR | PowerPC e300c3 | 66.67MHz | 32 | - | - | - | 32 | YES | YES | - | 32 | FLOATING POINT | YES | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, DDR2 | USB 2.0 + PHY (1) | DUART, I2C, PCI, SPI, TDM | - | - | - | - | - | SATA 3Gbps (2) | 2.46mm | 29mm | ROHS3 Compliant | ||
![]() MPC8349ECVVAJDB NXP USA Inc. | 100 | - | - | 12 Weeks | 672-LBGA | YES | - | - | -40°C~105°C TA | Tray | 2002 | MPC83xx | e2 | Active | 3 (168 Hours) | 672 | 5A002.A.1 | TIN COPPER/TIN SILVER | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.2V | 1mm | 40 | MPC8349 | S-PBGA-B672 | - | 1.26V | 1.22.5/3.3V | 1.14V | 533MHz | MICROPROCESSOR | PowerPC e300 | 66MHz | 32 | - | - | - | 32 | YES | YES | - | 32 | FLOATING POINT | YES | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, DDR2 | USB 2.0 + PHY (2) | DUART, I2C, PCI, SPI | - | Security; SEC | - | Cryptography, Random Number Generator | - | - | 1.69mm | 35mm | ROHS3 Compliant | ||
![]() MPC8270CZQMIBA NXP USA Inc. | 2258 | - | Datasheet | 12 Weeks | 516-BBGA | YES | - | - | -40°C~105°C TA | Tray | 1997 | MPC82xx | e0 | Active | 3 (168 Hours) | 516 | 3A991.A.2 | Tin/Lead/Silver (Sn/Pb/Ag) | 8542.31.00.01 | BOTTOM | BALL | 245 | 1.5V | 1mm | 30 | MPC8270 | S-PBGA-B516 | - | 1.6V | 1.53.3V | 1.45V | 333MHz | MICROPROCESSOR, RISC | PowerPC G2_LE | 266MHz | 32 | - | - | - | 32 | YES | NO | - | 64 | FLOATING POINT | YES | - | 3.3V | 10/100Mbps (3) | 1 Core 32-Bit | No | DRAM, SDRAM | USB 2.0 (1) | I2C, SCC, SMC, SPI, UART, USART | - | Communications; RISC CPM | - | - | - | - | 2.55mm | 27mm | Non-RoHS Compliant | ||
![]() MCIMX6L3DVN10AB NXP USA Inc. | 640 |
| Datasheet | 15 Weeks | 432-TFBGA | YES | 162 | - | 0°C~95°C TJ | Tray | 2002 | i.MX6SL | e1 | Active | 3 (168 Hours) | 576 | 5A992 | Tin/Silver/Copper (Sn/Ag/Cu) | 8542.31.00.01 | BOTTOM | BALL | 260 | - | 0.5mm | 40 | MCIMX6 | S-PBGA-B | Not Qualified | 1.5V | - | 1.375V | 1.0GHz | MICROPROCESSOR, RISC | ARM® Cortex®-A9 | - | 32 | - | - | - | 16 | YES | YES | - | 32 | FIXED POINT | YES | 32000 | 1.2V 1.8V 3.0V | 10/100Mbps (1) | 1 Core 32-Bit | Yes | LPDDR2, LVDDR3, DDR3 | USB 2.0 + PHY (3) | AC97, I2C, I2S, MMC/SD/SDIO, SPI, SSI, UART | - | Multimedia; NEON™ SIMD | CAN; ETHERNET; IRDA; I2C; I2S; SPI; UART; USB | ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC, Tamper Detection | Keypad, LCD | - | 1.1mm | 13mm | ROHS3 Compliant | ||
![]() MPC8247VRTIEA NXP USA Inc. | 3209 |
| Datasheet | 12 Weeks | 516-BBGA | YES | 57 | - | 0°C~105°C TA | Tray | 1994 | MPC82xx | e2 | Active | 3 (168 Hours) | 516 | 3A991.A.2 | TIN COPPER/TIN SILVER | 8542.31.00.01 | BOTTOM | BALL | 245 | 1.5V | 1mm | 30 | MPC8247 | S-PBGA-B516 | - | 1.575V | 1.53.3V | 1.425V | 400MHz | MICROCONTROLLER, RISC | PowerPC G2_LE | 66.7MHz | 32 | NO | YES | NO | 30 | - | - | - | 64 | - | - | - | 3.3V | 10/100Mbps (2) | 1 Core 32-Bit | No | DRAM, SDRAM | USB 2.0 (1) | I2C, SCC, SMC, SPI, UART, USART | - | Communications; RISC CPM | - | - | - | - | - | 27mm | ROHS3 Compliant | ||
![]() MCIMX502CVK8B NXP USA Inc. | 7 |
| Datasheet | 15 Weeks | 416-LFBGA | YES | - | - | 0°C~70°C TA | Tray | 2008 | i.MX50 | e1 | Active | 3 (168 Hours) | 416 | 5A992 | Tin/Silver/Copper (Sn/Ag/Cu) | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.05V | 0.5mm | 40 | MCIMX502 | S-PBGA-B416 | Not Qualified | 1.15V | - | 0.95V | 800MHz | MICROPROCESSOR CIRCUIT | ARM® Cortex®-A8 | 800MHz | - | - | - | - | - | YES | - | - | - | - | - | 131072 | 1.2V 1.875V 2.775V 3.0V | 10/100Mbps (1) | 1 Core 32-Bit | Yes | LPDDR, LPDDR2, DDR2 | USB 2.0 + PHY (2) | 1-Wire, AC'97, I2C, I2S, MMC/SD, SPI, SSI, UART | - | Multimedia; NEON™ SIMD | - | Boot Security, Cryptography, Secure JTAG | LCD | - | 1.52mm | 13mm | ROHS3 Compliant | ||
![]() MCIMX6Q4AVT08AD NXP USA Inc. | 2544 |
| Datasheet | 15 Weeks | 624-FBGA, FCBGA | YES | - | - | -40°C~125°C TJ | Tray | 2002 | i.MX6Q | e1 | Active | 3 (168 Hours) | 624 | 5A992 | Tin/Silver/Copper (Sn/Ag/Cu) | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.4V | 0.8mm | 40 | - | S-PBGA-B624 | - | 1.5V | - | 1.225V | 852MHz | MICROPROCESSOR | ARM® Cortex®-A9 | - | - | - | - | - | 16 | YES | YES | - | 64 | FIXED POINT | YES | - | 1.8V 2.5V 2.8V 3.3V | 10/100/1000Mbps (1) | 4 Core 32-Bit | Yes | LPDDR2, LVDDR3, DDR3 | USB 2.0 + PHY (4) | CAN, I2C, I2S, MMC/SD/SDIO, SAI, SPI, SSI, UART | - | Multimedia; NEON™ SIMD | - | ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC, Tamper Detection | Keypad, LCD | SATA 3Gbps (1) | 2.16mm | 21mm | ROHS3 Compliant | ||
![]() P1010NSN5DFB NXP USA Inc. | 8 |
| Datasheet | 12 Weeks | 425-FBGA | - | - | - | 0°C~105°C TA | Tray | 2002 | QorIQ P1 | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | P1010 | - | - | - | - | - | 1.0GHz | - | PowerPC e500v2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10/100/1000Mbps (3) | 1 Core 32-Bit | No | DDR3, DDR3L | USB 2.0 + PHY (1) | CAN, DUART, I2C, MMC/SD, SPI | - | - | - | - | - | SATA 3Gbps (2) | - | - | ROHS3 Compliant | ||
![]() MCIMX6S5DVM10AD NXP USA Inc. | 10 | - | Datasheet | 15 Weeks | 624-LFBGA | YES | 14 | - | 0°C~95°C TJ | Tray | 2017 | i.MX6S | - | Active | 3 (168 Hours) | 624 | - | - | 8542.39.00.01 | BOTTOM | BALL | 260 | - | 0.8mm | 40 | - | S-PBGA-B624 | - | 1.5V | - | 1.35V | 1.0GHz | - | ARM® Cortex®-A9 | - | - | - | - | - | 26 | YES | - | - | 32 | - | - | 144K | 1.8V 2.5V 2.8V 3.3V | 10/100/1000Mbps (1) | 1 Core 32-Bit | Yes | LPDDR2, LVDDR3, DDR3 | USB 2.0 + PHY (4) | CAN, I2C, I2S, MMC/SD/SDIO, SAI, SPI, SSI, UART | - | Multimedia; NEON™ SIMD | CAN; ETHERNET; I2C; I2S; IRDA; PCI; RS-232; RS-485; SPI; UART; USB | ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC, Tamper Detection | Keypad, LCD | - | 1.6mm | 21mm | ROHS3 Compliant |