- Moisture Sensitivity Level (MSL)
- Number of Cores/Bus Width
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RAM Controllers
- RoHS Status
- Series
- Speed
- Core Processor
- Published
Attribute column
Manufacturer
NXP Embedded - Microprocessors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Supplier Device Package | Number of I/Os | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Speed | uPs/uCs/Peripheral ICs Type | Core Processor | Clock Frequency | Bit Size | Has ADC | DMA Channels | PWM Channels | Address Bus Width | Boundary Scan | Low Power Mode | External Data Bus Width | Format | Integrated Cache | Voltage - I/O | Ethernet | Number of Cores/Bus Width | Graphics Acceleration | RAM Controllers | USB | Additional Interfaces | Co-Processors/DSP | Security Features | Display & Interface Controllers | SATA | Height Seated (Max) | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MPC8323ECVRADDCA NXP USA Inc. | 40 | - | - | 12 Weeks | 516-BBGA | YES | - | - | - | -40°C~105°C TA | Tray | 2002 | MPC83xx | e2 | Active | 3 (168 Hours) | 516 | 5A002.A.1 | TIN COPPER/TIN SILVER | 8542.31.00.01 | BOTTOM | BALL | 260 | 1V | 1mm | 40 | - | S-PBGA-B516 | 1.05V | - | 0.95V | 266MHz | MICROPROCESSOR, RISC | PowerPC e300c2 | 66.67MHz | 32 | - | - | - | - | YES | YES | - | FLOATING POINT | YES | 1.8V 2.5V 3.3V | 10/100Mbps (3) | 1 Core 32-Bit | No | DDR, DDR2 | USB 2.0 (1) | DUART, I2C, PCI, SPI, TDM, UART | Communications; QUICC Engine, Security; SEC 2.2 | Cryptography | - | - | 2.55mm | 27mm | ROHS3 Compliant | ||
![]() T2081NXN8TTB NXP USA Inc. | 2415 | - | Datasheet | 18 Weeks | 896-BFBGA, FCBGA | YES | - | - | - | 0°C~105°C TA | Tray | 2002 | QorIQ T2 | - | Active | 3 (168 Hours) | 780 | 3A991.A.1 | - | 8542.31.00.01 | BOTTOM | BALL | 250 | 1.025V | 0.8mm | 30 | - | S-PBGA-B780 | 1.055V | - | 0.995V | 1.8GHz | MICROPROCESSOR, RISC | PowerPC e6500 | - | - | - | - | - | 16 | YES | YES | 64 | FIXED POINT | YES | - | 1Gbps (8), 2.5Gbps (4), 10Gbps (4) | 4 Core 64-Bit | - | DDR3, DDR3L | USB 2.0 + PHY (2) | - | - | Boot Security, Cryptography, Secure Fusebox, Secure Debug, Tamper Detection, Volatile key Storage | - | SATA 3Gbps (2) | 2.61mm | 23mm | ROHS3 Compliant | ||
![]() MCIMX253DJM4 NXP USA Inc. | In Stock | - | Datasheet | - | 400-LFBGA | YES | - | - | - | -20°C~70°C TA | Tray | 2008 | i.MX25 | e1 | Obsolete | 3 (168 Hours) | 400 | 5A992 | Tin/Silver/Copper (Sn/Ag/Cu) | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.45V | 0.8mm | 40 | MCIMX253 | S-PBGA-B400 | 1.52V | 1.2/1.51.8/3.3V | 1.38V | 400MHz | MICROPROCESSOR | ARM926EJ-S | 24MHz | 32 | - | - | - | 26 | YES | YES | 16 | FIXED POINT | YES | 2.0V 2.5V 2.7V 3.0V 3.3V | 10/100Mbps (1) | 1 Core 32-Bit | No | LPDDR, DDR, DDR2 | USB 2.0 + PHY (2) | I2C, I2S, MMC/SD/SDIO, SPI, SSI, SSP, UART | - | - | Keypad | - | 1.6mm | 17mm | ROHS3 Compliant | ||
![]() MC9328MX1CVM15 NXP USA Inc. | In Stock | - | Datasheet | 10 Weeks | 256-MAPBGA | - | - | - | - | -40°C~85°C TA | Tray | 1994 | i.MX1 | - | Not For New Designs | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | MC9328MX1 | - | - | - | - | 150MHz | - | ARM920T | - | - | - | - | - | - | - | - | - | - | - | 1.8V 3.0V | - | 1 Core 32-Bit | No | SDRAM | USB 1.x (1) | I2C, I2S, SPI, SSI, MMC/SD, UART | - | - | LCD, Touch Panel | - | - | - | ROHS3 Compliant | ||
![]() MCIMX7D3EVK10SC NXP USA Inc. | 7 | - | Datasheet | 17 Weeks | 488-TFBGA | YES | - | - | - | -20°C~105°C TJ | Tray | 2012 | i.MX7D | - | Obsolete | 3 (168 Hours) | 488 | - | - | 8542.31.00.01 | BOTTOM | BALL | - | 1.1V | 0.4mm | - | - | S-PBGA-B488 | 1.25V | - | 1.045V | 1.0GHz | MULTIFUNCTION PERIPHERAL | ARM® Cortex®-A7, ARM® Cortex®-M4 | - | - | - | - | - | 16 | YES | - | 32 | - | - | 1.8V 3.3V | 10/100/1000Mbps (2) | 2 Core 32-Bit | No | LPDDR2, LPDDR3, DDR3, DDR3L | USB 2.0 + PHY (1), USB 2.0 OTG + PHY (2) | AC'97, CAN, eCSPI, I2C, I2S, MMC/SD/SDIO, PCIe, QSPI, SAI, UART | Multimedia; NEON™ MPE | A-HAB, ARM TZ, CAAM, CSU, SJC, SNVS | Keypad, LCD, MIPI | - | 1.1mm | 12mm | ROHS3 Compliant | ||
![]() MC8640HX1250HE NXP USA Inc. | In Stock | - | - | 16 Weeks | 994-BCBGA, FCCBGA | YES | - | - | - | 0°C~105°C TA | Tray | 2002 | MPC86xx | e0 | Obsolete | 3 (168 Hours) | 1023 | 3A991.A.1 | Tin/Lead (Sn/Pb) | 8542.31.00.01 | BOTTOM | BALL | 245 | 1.05V | 1mm | 30 | MC8640 | S-CBGA-B1023 | 1.1V | 11.8/2.52.5/3.3V | 1V | 1.25GHz | MICROPROCESSOR | PowerPC e600 | 166.66MHz | 32 | - | - | - | 32 | YES | YES | 32 | FLOATING POINT | YES | 1.8V 2.5V 3.3V | 10/100/1000Mbps (4) | 1 Core 32-Bit | No | DDR, DDR2 | - | DUART, HSSI, I2C, RapidIO | - | - | - | - | 2.97mm | 33mm | ROHS3 Compliant | ||
![]() MPC8271CVRMIBA NXP USA Inc. | 11 |
| Datasheet | 8 Weeks | 516-BBGA | YES | - | 57 | - | -40°C~105°C TA | Tray | 1994 | MPC82xx | e2 | Active | 3 (168 Hours) | 516 | 3A991.A.2 | TIN COPPER/TIN SILVER | 8542.31.00.01 | BOTTOM | BALL | 245 | 1.5V | 1mm | 30 | MPC8271 | S-PBGA-B516 | 1.575V | 1.53.3V | 1.425V | 266MHz | MICROCONTROLLER, RISC | PowerPC G2_LE | 66.7MHz | 32 | NO | YES | NO | 30 | - | - | 64 | - | - | 3.3V | 10/100Mbps (2) | 1 Core 32-Bit | No | DRAM, SDRAM | USB 2.0 (1) | I2C, SCC, SMC, SPI, UART, USART | Communications; RISC CPM | - | - | - | - | 27mm | ROHS3 Compliant | ||
![]() MCIMX6D5EZK08AE NXP USA Inc. | 40 | - | Datasheet | 15 Weeks | 569-LFBGA | - | - | - | - | -20°C~105°C TJ | Tray | 2002 | i.MX6D | - | Active | 3 (168 Hours) | - | - | - | 8542.39.00.01 | - | - | 260 | - | - | 40 | - | - | - | - | - | 800MHz | - | ARM® Cortex®-A9 | - | - | - | - | - | - | - | - | - | - | - | 1.8V 2.5V 2.8V 3.3V | 10/100/1000Mbps (1) | 2 Core 32-Bit | Yes | LPDDR2, LVDDR3, DDR3 | USB 2.0 + PHY (4) | CAN, I2C, I2S, MMC/SD/SDIO, SAI, SPI, SSI, UART | Multimedia; NEON™ SIMD | ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC, Tamper Detection | Keypad, LCD | SATA 3Gbps (1) | - | - | ROHS3 Compliant | ||
![]() T1024NXE7MQA NXP USA Inc. | 7 | - | Datasheet | 18 Weeks | 780-FBGA | YES | - | - | - | -40°C~105°C TA | - | 2014 | QorIQ T1 | e1 | Active | 3 (168 Hours) | 780 | 5A002.A.1 | Tin/Silver/Copper (Sn/Ag/Cu) | 8542.31.00.01 | BOTTOM | BALL | 250 | 1V | 0.8mm | 30 | - | S-PBGA-B780 | 1.03V | - | 0.97V | 1.2GHz | MICROPROCESSOR, RISC | PowerPC e5500 | 133.33MHz | 64 | - | - | - | 16 | YES | YES | 64 | - | YES | - | GbE (8) | 2 Core 64-Bit | No | DDR3L, DDR4 | USB 2.0 + PHY (2) | I2C, MMC/SD, PCIe, SPI, UART | - | Boot Security, Cryptography, Secure Fusebox, Secure Debug, Tamper Detection, Volatile key Storage | - | SATA 3Gbps (2) | 2.07mm | 23mm | ROHS3 Compliant | ||
![]() LS1043ASE7PQA NXP USA Inc. | 92 |
| Datasheet | 16 Weeks | 621-FBGA, FCBGA | - | - | - | - | 0°C~105°C TA | Tray | - | QorIQ® Layerscape | - | Discontinued | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.4GHz | - | ARM® Cortex®-A53 | - | - | - | - | - | - | - | - | - | - | - | - | 1GbE (7) or 10GbE (1) & 1GbE (5) | 4 Core 64-Bit | No | DDR3L, DDR4 | USB 3.0 + PHY (3) | eMMC/SD/SDIO, I2C, SPI, UART | - | ARM TZ, Boot Security | - | SATA 6Gbps (1) | - | - | ROHS3 Compliant | ||
![]() P5021NSE72QC NXP USA Inc. | In Stock | - | - | 12 Weeks | 1295-BBGA, FCBGA | YES | - | - | - | 0°C~105°C TA | Tray | 2012 | QorIQ P5 | e1 | Active | 3 (168 Hours) | - | 5A002.A.1 | Tin/Silver/Copper (Sn/Ag/Cu) | 8542.31.00.01 | BOTTOM | BALL | 245 | 1.2V | 1mm | 30 | - | S-PBGA-B1295 | 1.23V | - | 1.17V | 2.2GHz | MICROPROCESSOR, RISC | PowerPC e5500 | - | - | - | - | - | 16 | YES | YES | 64 | FIXED POINT | YES | 1.0V 1.2V | 1Gbps (10), 10Gbps (2) | 2 Core 64-Bit | No | DDR3, DDR3L | USB 2.0 + PHY (2) | I2C, MMC/SD, PCIe, SPI, UART | - | Boot Security, Cryptography, Secure Fusebox, Secure Debug, Tamper Detection, Volatile key Storage | - | SATA 3Gbps (2) | 3.53mm | 37.5mm | ROHS3 Compliant | ||
![]() MPC8548EPXAVHB NXP USA Inc. | In Stock | - | Datasheet | - | 783-BBGA, FCBGA | - | - | - | - | 0°C~105°C TA | Tray | 2007 | MPC85xx | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | MPC8548 | - | - | - | - | 1.5GHz | - | PowerPC e500 | - | - | - | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (4) | 1 Core 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, I2C, PCI, RapidIO | Signal Processing; SPE, Security; SEC | Cryptography, Random Number Generator | - | - | - | - | ROHS3 Compliant | ||
![]() MPC8548ECVTAUJB NXP USA Inc. | 14 | - | Datasheet | - | 783-BBGA, FCBGA | - | - | - | - | -40°C~105°C TA | Tray | 2005 | MPC85xx | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | MPC8548 | - | - | - | - | 1.333GHz | - | PowerPC e500 | - | - | - | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (4) | 1 Core 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, I2C, PCI, RapidIO | Signal Processing; SPE, Security; SEC | Cryptography, Random Number Generator | - | - | - | - | ROHS3 Compliant | ||
![]() MCIMX6L3DVN10AA NXP USA Inc. | In Stock | - | Datasheet | - | 432-TFBGA | - | 432-MAPBGA (13x13) | - | - | 0°C~95°C TJ | Tray | 2011 | i.MX6SL | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | MCIMX6 | - | - | - | - | 1.0GHz | - | ARM® Cortex®-A9 | - | - | - | - | - | - | - | - | - | - | - | 1.2V 1.8V 3.0V | 10/100Mbps (1) | 1 Core 32-Bit | Yes | LPDDR2, LVDDR3, DDR3 | USB 2.0 + PHY (3) | AC97, I2C, I2S, MMC/SD/SDIO, SPI, SSI, UART | Multimedia; NEON™ SIMD | ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC, Tamper Detection | Keypad, LCD | - | - | - | ROHS3 Compliant | ||
![]() MPC8313EVRAFFB NXP USA Inc. | 249 | - | Datasheet | - | 516-BBGA Exposed Pad | - | - | - | - | 0°C~105°C TA | Tray | 2004 | MPC83xx | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | MPC8313 | - | - | - | - | 333MHz | - | PowerPC e300c3 | - | - | - | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, DDR2 | USB 2.0 + PHY (1) | DUART, HSSI, I2C, PCI, SPI | Security; SEC 2.2 | Cryptography | - | - | - | - | ROHS3 Compliant | ||
![]() P4080NSE1NNB NXP USA Inc. | In Stock | - | Datasheet | - | 1295-BBGA, FCBGA | YES | - | - | - | 0°C~105°C TA | Tray | 2013 | QorIQ P4 | e1 | Obsolete | 3 (168 Hours) | - | 5A002.A | TIN SILVER COPPER | 8542.31.00.01 | BOTTOM | BALL | 245 | 1V | 1mm | 30 | P4080 | S-PBGA-B1295 | 1.05V | - | 0.95V | 1.5GHz | MICROPROCESSOR, RISC | PowerPC e500mc | 133.3MHz | - | - | - | - | 32 | YES | YES | 16 | FIXED POINT | YES | 1.8V 2.5V 3.3V | 1Gbps (8), 10Gbps (2) | 8 Core 32-Bit | No | DDR2, DDR3 | USB 2.0 + PHY (2) | DUART, I2C, MMC/SD, RapidIO, SPI | Security; SEC 4.0 | Boot Security, Cryptography, Random Number Generator, Secure Fusebox | - | - | 3.53mm | 37.5mm | ROHS3 Compliant | ||
![]() MPC8544ECVJALFA NXP USA Inc. | In Stock | - | Datasheet | 18 Weeks | 783-BBGA, FCBGA | YES | - | - | - | -40°C~105°C TA | Tray | 2007 | MPC85xx | e2 | Active | 3 (168 Hours) | 783 | 5A002.A.1 | TIN COPPER/TIN SILVER | 8542.31.00.01 | BOTTOM | BALL | 260 | 1V | 1mm | 40 | MPC8544 | S-PBGA-B783 | 1.05V | - | 0.95V | 667MHz | MICROPROCESSOR, RISC | PowerPC e500 | 133MHz | 32 | - | - | - | 32 | YES | YES | 32 | FLOATING POINT | YES | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, I2C, PCI | Signal Processing; SPE, Security; SEC | Cryptography, Random Number Generator | - | - | 2.8mm | 29mm | ROHS3 Compliant | ||
![]() MCIMX6X1EVK10AB NXP USA Inc. | 48888 | - | Datasheet | 15 Weeks | 400-LFBGA | YES | - | - | - | -20°C~105°C TJ | Tray | 2002 | i.MX6SX | e1 | Active | 3 (168 Hours) | 400 | 5A992 | Tin/Silver/Copper (Sn/Ag/Cu) | 8542.31.00.01 | BOTTOM | BALL | 260 | - | 0.8mm | 40 | - | S-PBGA-B400 | 1.5V | - | 1.35V | 227MHz, 1GHz | MICROPROCESSOR, RISC | ARM® Cortex®-A9, ARM® Cortex®-M4 | - | - | - | - | - | 15 | YES | YES | 32 | FLOATING POINT | YES | 1.8V 2.5V 2.8V 3.15V | 10/100/1000Mbps (2) | 2 Core 32-Bit | No | LPDDR2, LVDDR3, DDR3 | USB 2.0 + PHY (1), USB 2.0 OTG + PHY (2) | AC'97, CAN, I2C, I2S, MMC/SD/SDIO, SAI, SPDIF, SPI, SSI, UART | Multimedia; NEON™ MPE | A-HAB, ARM TZ, CAAM, CSU, SNVS, System JTAG, TVDECODE | Keypad, LCD | - | 1.3mm | 14mm | ROHS3 Compliant | ||
![]() MCIMX6L2EVN10AA NXP USA Inc. | In Stock | - | Datasheet | - | 432-TFBGA | - | - | - | Industrial grade | -40°C~105°C TA | Tray | 2011 | i.MX6SL | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | MCIMX6 | - | - | - | - | 1.0GHz | - | ARM® Cortex®-A9 | - | - | - | - | - | - | - | - | - | - | - | 1.2V 1.8V 3.0V | 10/100Mbps (1) | 1 Core 32-Bit | Yes | LPDDR2, LVDDR3, DDR3 | USB 2.0 + PHY (3) | AC97, I2C, I2S, MMC/SD/SDIO, SPI, SSI, UART | Multimedia; NEON™ SIMD | ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC, Tamper Detection | Keypad, LCD | - | - | - | ROHS3 Compliant | ||
![]() MPC8568VTAQGG NXP USA Inc. | In Stock | - | Datasheet | - | 1023-BBGA, FCBGA | YES | - | - | - | 0°C~105°C TA | Tray | 2016 | MPC85xx | e2 | Obsolete | 3 (168 Hours) | - | 5A992 | TIN COPPER/TIN SILVER | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.1V | 1mm | 40 | MPC8568 | S-PBGA-B1023 | 1.155V | 1.11.8/2.52.5/3.3V | 1.045V | 1.0GHz | MICROPROCESSOR, RISC | PowerPC e500v2 | - | 32 | - | - | - | 16 | YES | YES | 64 | FIXED POINT | YES | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, HSSI, I2C, PCI, RapidIO, UART | Communications; QUICC Engine | - | - | - | 2.75mm | 33mm | ROHS3 Compliant |