- Moisture Sensitivity Level (MSL)
- Number of Cores/Bus Width
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RAM Controllers
- RoHS Status
- Series
- Speed
- Core Processor
- Published
Attribute column
Manufacturer
NXP Embedded - Microprocessors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Speed | uPs/uCs/Peripheral ICs Type | Core Processor | Clock Frequency | Bit Size | Address Bus Width | Boundary Scan | Low Power Mode | External Data Bus Width | Format | Integrated Cache | Voltage - I/O | Ethernet | Number of Cores/Bus Width | Graphics Acceleration | RAM Controllers | USB | Additional Interfaces | Co-Processors/DSP | Security Features | Display & Interface Controllers | SATA | Height Seated (Max) | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MPC8347EZUAJDB NXP USA Inc. | In Stock | - | Datasheet | 12 Weeks | 672-LBGA | - | 0°C~105°C TA | Tray | 2002 | MPC83xx | - | Obsolete | 3 (168 Hours) | - | 5A002.A.1 | - | 8542.31.00.01 | - | - | - | - | - | - | MPC8347 | - | - | - | - | 533MHz | - | PowerPC e300 | - | - | - | - | - | - | - | - | 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR | USB 2.0 + PHY (2) | DUART, I2C, PCI, SPI | Security; SEC | Cryptography, Random Number Generator | - | - | - | - | Non-RoHS Compliant | ||
![]() MC68LC040FE25A NXP USA Inc. | In Stock | - | Datasheet | - | 184-BCQFP | - | 0°C~70°C TA | Tray | 1995 | M680x0 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | MC68LC040 | - | - | - | - | 25MHz | - | 68040 | - | - | - | - | - | - | - | - | 5.0V | - | 1 Core 32-Bit | No | - | - | SCI, SPI | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MPC8306SVMAFDCA NXP USA Inc. | 14 | - | - | 10 Weeks | 369-LFBGA | YES | 0°C~105°C TA | Tray | 2002 | MPC83xx | e2 | Active | 3 (168 Hours) | 369 | 3A991.A.2 | TIN COPPER/TIN SILVER | 8542.31.00.01 | BOTTOM | BALL | 260 | 1V | 0.8mm | 40 | MPC8306 | S-PBGA-B369 | 1.05V | 11.83.3V | 0.95V | 333MHz | MICROPROCESSOR, RISC | PowerPC e300c3 | 66.67MHz | 32 | - | YES | YES | - | FLOATING POINT | YES | 1.8V 3.3V | 10/100Mbps (3) | 1 Core 32-Bit | No | DDR2 | USB 2.0 (1) | DUART, I2C, SPI, TDM | Communications; QUICC Engine | - | - | - | 1.61mm | 19mm | ROHS3 Compliant | ||
![]() LS1012ASN7EKB NXP USA Inc. | 969 | - | Datasheet | 24 Weeks | 211-VFLGA | - | 0°C~105°C | - | 2016 | QorIQ® Layerscape | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600MHz | - | ARM® Cortex®-A53 | - | - | - | - | - | - | - | - | - | GbE (2) | 1 Core 64-Bit | - | DDR3L | USB 2.0 (1), USB 3.0 + PHY | - | - | Secure Boot, TrustZone® | - | SATA 6Gbps (1) | - | - | ROHS3 Compliant | ||
![]() MC68030RC33C NXP USA Inc. | In Stock | - | Datasheet | - | 128-BPGA | - | 0°C~70°C TA | Tray | 2007 | M680x0 | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | MC68030 | - | - | - | - | 33MHz | - | 68030 | - | - | - | - | - | - | - | - | 5.0V | - | 1 Core 32-Bit | No | - | - | SCI, SPI | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() LS2084AXN7V1B NXP USA Inc. | In Stock | - | - | 18 Weeks | 1292-BFBGA, FCBGA | - | -40°C~105°C | - | - | QorIQ® Layerscape | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.0GHz | - | ARM® Cortex®-A72 | - | - | - | - | - | - | - | - | - | 10GbE (8) or 1GbE (16) & 2.5GbE (1) | 8 Core 64-Bit | - | DDR4 | USB 3.0 (2) + PHY | - | - | Secure Boot, TrustZone® | - | SATA (2) | - | - | ROHS3 Compliant | ||
![]() MPC880CZP66 NXP USA Inc. | In Stock | - | Datasheet | - | 357-BBGA | YES | -40°C~100°C TA | Tray | 2002 | MPC8xx | - | Obsolete | 3 (168 Hours) | 357 | - | - | 8542.31.00.01 | BOTTOM | BALL | - | 1.8V | 1.27mm | - | MPC880 | S-PBGA-B357 | 1.9V | - | 1.7V | 66MHz | MICROPROCESSOR, RISC | - | 66.67MHz | 32 | 32 | YES | YES | 32 | FIXED POINT | YES | 3.3V | 10Mbps (2), 10/100Mbps (2) | 1 Core 32-Bit | No | DRAM | USB 2.0 (1) | HDLC/SDLC, I2C, IrDA, PCMCIA, SPI, TDM, UART/USART | Communications; CPM | - | - | - | 2.52mm | 25mm | Non-RoHS Compliant | ||
![]() LS1023ASN8MQB NXP USA Inc. | 2880 | - | Datasheet | 18 Weeks | 780-FBGA, FCBGA | - | 0°C~105°C | Tray | 2014 | QorIQ® Layerscape | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2GHz | - | ARM® Cortex®-A53 | - | - | - | - | - | - | - | - | - | 1GbE (7) or 10GbE (1) & 1GbE (5) | 2 Core 64-Bit | - | DDR3L, DDR4 | USB 3.0 (2) + PHY | - | - | Secure Boot, TrustZone® | - | SATA 6Gbps (1) | - | - | ROHS3 Compliant | ||
![]() MPC8275CZQMIBA NXP USA Inc. | 2332 |
| Datasheet | 8 Weeks | 516-BBGA | YES | -40°C~105°C TA | Tray | 1994 | MPC82xx | e0 | Active | 3 (168 Hours) | 516 | 3A991.A.2 | Tin/Lead (Sn/Pb) | 8542.31.00.01 | BOTTOM | BALL | 245 | 1.5V | 1mm | 30 | MPC8275 | S-PBGA-B516 | 1.6V | 1.53.3V | 1.45V | 266MHz | MICROPROCESSOR, RISC | PowerPC G2_LE | 266MHz | 32 | 32 | YES | NO | 64 | FLOATING POINT | YES | 3.3V | 10/100Mbps (3) | 1 Core 32-Bit | No | DRAM, SDRAM | USB 2.0 (1) | I2C, SCC, SMC, SPI, UART, USART | Communications; RISC CPM | - | - | - | 2.55mm | 27mm | Non-RoHS Compliant | ||
![]() MPC8533VTALFA NXP USA Inc. | 36 |
| Datasheet | - | 783-BBGA, FCBGA | YES | 0°C~90°C TA | Tray | 2006 | MPC85xx | - | Obsolete | 3 (168 Hours) | 783 | 5A992 | - | 8542.31.00.01 | BOTTOM | BALL | - | 1V | 1mm | - | MPC8533 | S-PBGA-B783 | 1.05V | - | 0.95V | 667MHz | MICROPROCESSOR, RISC | PowerPC e500v2 | - | 32 | 16 | YES | YES | 64 | FIXED POINT | YES | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, DDR2 | - | DUART, HSSI, I2C, PCI | - | - | - | - | 2.8mm | 29mm | ROHS3 Compliant | ||
![]() MPC8347ECVRADDB NXP USA Inc. | 36 |
| Datasheet | 12 Weeks | 620-BBGA Exposed Pad | YES | -40°C~105°C TA | Tray | 2002 | MPC83xx | e2 | Active | 3 (168 Hours) | 620 | 5A002.A.1 | TIN COPPER/TIN SILVER | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.2V | 1mm | 40 | MPC8347 | S-PBGA-B620 | 1.26V | 1.22.53.3V | 1.14V | 266MHz | MICROPROCESSOR | PowerPC e300 | 66MHz | 32 | 32 | YES | YES | 32 | FLOATING POINT | YES | 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR | USB 2.0 + PHY (2) | DUART, I2C, PCI, SPI | Security; SEC | Cryptography, Random Number Generator | - | - | 2.46mm | 29mm | ROHS3 Compliant | ||
![]() MPC8313CZQAFF NXP USA Inc. | In Stock | - | Datasheet | - | 516-BBGA Exposed Pad | - | -40°C~105°C TA | Tray | 2006 | MPC83xx | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | MPC8313 | - | - | - | - | 333MHz | - | PowerPC e300c3 | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, DDR2 | USB 2.0 + PHY (1) | DUART, HSSI, I2C, PCI, SPI | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MCIMX233DAG4B NXP USA Inc. | In Stock | - | Datasheet | - | 128-LQFP | - | -10°C~70°C TA | Tray | 2004 | i.MX23 | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | MCIMX233 | - | - | - | - | 454MHz | - | ARM926EJ-S | - | - | - | - | - | - | - | - | 2.0V 2.5V 2.7V 3.0V 3.3V | - | 1 Core 32-Bit | No | DRAM | USB 2.0 + PHY (1) | I2C, I2S, MMC/SD/SDIO, SAI, SPI, SSI, SSP, UART | Data; DCP | Cryptography, Hardware ID | LCD, Touchscreen | - | - | - | ROHS3 Compliant | ||
![]() MC68040FE33V NXP USA Inc. | In Stock | - | Datasheet | - | 184-BCQFP | - | 0°C~70°C TA | Tray | 1995 | M680x0 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | MC68040 | - | - | - | - | 33MHz | - | 68040 | - | - | - | - | - | - | - | - | 5.0V | - | 1 Core 32-Bit | No | - | - | SCI, SPI | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MPC8265ACZUMIBC NXP USA Inc. | In Stock | - | Datasheet | - | 480-LBGA Exposed Pad | YES | -40°C~105°C TA | Tray | 1997 | MPC82xx | e0 | Obsolete | 3 (168 Hours) | 480 | 3A991.A.2 | Tin/Lead (Sn/Pb) | 8542.31.00.01 | BOTTOM | BALL | 220 | 2V | 1.27mm | 30 | MPC8265 | S-PBGA-B480 | 2.2V | - | 1.9V | 266MHz | MICROPROCESSOR, RISC | PowerPC G2 | 66.66MHz | 32 | 32 | YES | NO | 64 | FLOATING POINT | YES | 3.3V | 10/100Mbps (3) | 1 Core 32-Bit | No | DRAM, SDRAM | - | I2C, SCC, SMC, SPI, UART, USART | Communications; RISC CPM | - | - | - | 1.65mm | 37.5mm | Non-RoHS Compliant | ||
![]() MPC8548VTAQGD NXP USA Inc. | In Stock | - | Datasheet | - | 783-BBGA, FCBGA | - | 0°C~105°C TA | Tray | 2007 | MPC85xx | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | MPC8548 | - | - | - | - | 1.0GHz | - | PowerPC e500 | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (4) | 1 Core 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, I2C, PCI, RapidIO | Signal Processing; SPE | - | - | - | - | - | ROHS3 Compliant | ||
![]() MPC8548EVTAQGD NXP USA Inc. | In Stock | - | Datasheet | - | 783-BBGA, FCBGA | - | 0°C~105°C TA | Tray | 2009 | MPC85xx | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | MPC8548 | - | - | - | - | 1.0GHz | - | PowerPC e500 | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (4) | 1 Core 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, I2C, PCI, RapidIO | Signal Processing; SPE, Security; SEC | Cryptography, Random Number Generator | - | - | - | - | ROHS3 Compliant | ||
![]() MPC8349ECZUAJDB NXP USA Inc. | In Stock | - | - | 12 Weeks | 672-LBGA | YES | -40°C~105°C TA | Tray | 2002 | MPC83xx | e0 | Obsolete | 3 (168 Hours) | 672 | 5A002.A.1 | Tin/Lead (Sn/Pb) | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.2V | 1mm | 40 | MPC8349 | S-PBGA-B672 | 1.26V | 1.22.5/3.3V | 1.14V | 533MHz | MICROPROCESSOR | PowerPC e300 | 66MHz | 32 | 32 | YES | YES | 32 | FLOATING POINT | YES | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, DDR2 | USB 2.0 + PHY (2) | DUART, I2C, PCI, SPI | Security; SEC | Cryptography, Random Number Generator | - | - | 1.69mm | 35mm | Non-RoHS Compliant | ||
![]() MCIMX6DP4AVT1AB NXP USA Inc. | 2907 | - | Datasheet | 15 Weeks | 624-FBGA, FCBGA | YES | -40°C~125°C TJ | Tray | 2002 | i.MX6DP | - | Active | 3 (168 Hours) | 624 | - | - | 8542.31.00.01 | BOTTOM | BALL | 260 | - | 0.8mm | 40 | - | S-PBGA-B624 | 1.5V | - | 1.35V | 1.0GHz | MICROPROCESSOR, RISC | ARM® Cortex®-A9 | - | - | - | - | - | - | - | - | 1.8V 2.5V 2.8V 3.3V | 10/100/1000Mbps (1) | 2 Core 32-Bit | Yes | LPDDR2, DDR3L, DDR3 | USB 2.0 + PHY (3), USB 2.0 OTG + PHY (1) | CAN, EBI/EMI, I2C, I2S, MMC/SD/SDIO, SAI, SPI, SSI, S/PDIF, UART | Multimedia; NEON™ SIMD | ARM TZ, A-HAB, CAAM, CSU, SJC, SNVS | HDMI, Keypad, LCD, LVDS, MIPI/DSI, Parallel | SATA 3Gbps (1) | 2.16mm | 21mm | ROHS3 Compliant | ||
![]() MPC7410HX500LE NXP USA Inc. | In Stock | - | Datasheet | 8 Weeks | 360-BCBGA, FCCBGA | YES | 0°C~105°C TA | Tray | 1994 | MPC74xx | e0 | Obsolete | 1 (Unlimited) | 360 | 3A991.A.1 | Tin/Lead (Sn/Pb) | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.8V | 1.27mm | 40 | MPC7410 | S-CBGA-B360 | 1.9V | - | 1.7V | 500MHz | MICROPROCESSOR, RISC | PowerPC G4 | 133MHz | 32 | 32 | YES | YES | 64 | FLOATING POINT | YES | 1.8V 2.5V 3.3V | - | 1 Core 32-Bit | No | - | - | - | - | - | - | - | 3.2mm | 25mm | Non-RoHS Compliant |