- Moisture Sensitivity Level (MSL)
- Number of Cores/Bus Width
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RAM Controllers
- RoHS Status
- Series
- Speed
- Core Processor
- Published
Attribute column
Manufacturer
NXP Embedded - Microprocessors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Number of I/Os | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Speed | uPs/uCs/Peripheral ICs Type | Core Processor | Clock Frequency | Bit Size | Address Bus Width | Boundary Scan | Low Power Mode | External Data Bus Width | Format | Integrated Cache | Voltage - I/O | Ethernet | Number of Cores/Bus Width | Graphics Acceleration | RAM Controllers | USB | Additional Interfaces | Co-Processors/DSP | Bus Compatibility | Security Features | Display & Interface Controllers | SATA | Height Seated (Max) | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LS1023ASN7PQB NXP USA Inc. | 23 | - | Datasheet | 18 Weeks | 621-FBGA, FCBGA | - | - | 0°C~105°C | Tray | 2014 | QorIQ® Layerscape | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.4GHz | - | ARM® Cortex®-A53 | - | - | - | - | - | - | - | - | - | 1GbE (7) or 10GbE (1) & 1GbE (5) | 2 Core 64-Bit | - | DDR3L, DDR4 | USB 3.0 (2) + PHY | - | - | - | Secure Boot, TrustZone® | - | SATA 6Gbps (1) | - | - | ROHS3 Compliant | ||
![]() LS1023AXN8PQB NXP USA Inc. | In Stock | - | Datasheet | 18 Weeks | 780-FBGA, FCBGA | YES | 4 | -40°C~105°C | Tray | 2014 | QorIQ® Layerscape | - | Active | 3 (168 Hours) | 780 | - | - | ALSO OPERATES AT 1V SUPPLY NOM | 8542.39.00.01 | BOTTOM | BALL | 250 | 1V | 0.8mm | 30 | - | S-PBGA-B780 | 1.03V | - | 0.97V | 1.4GHz | - | ARM® Cortex®-A53 | 1400MHz | - | 14 | YES | - | 32 | - | - | - | 1GbE (7) or 10GbE (1) & 1GbE (5) | 2 Core 64-Bit | - | DDR3L, DDR4 | USB 3.0 (2) + PHY | - | - | ETHERNET, I2C, PCI, SATA, SPI, UART, USB | Secure Boot, TrustZone® | - | SATA 6Gbps (1) | 2.07mm | 23mm | ROHS3 Compliant | ||
![]() MC8641DTVU1333JE NXP USA Inc. | In Stock | - | Datasheet | - | 1023-BCBGA, FCCBGA | - | - | -40°C~105°C TA | Tray | 2002 | MPC86xx | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | MC8641 | - | - | - | - | 1.333GHz | - | PowerPC e600 | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (4) | 2 Core 32-Bit | No | DDR, DDR2 | - | DUART, HSSI, I2C, RapidIO | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MCIMX6G2DVK05AB NXP USA Inc. | 11 | - | Datasheet | 15 Weeks | 272-LFBGA | YES | - | 0°C~95°C TJ | Tray | 2002 | i.MX6UL | - | Active | 3 (168 Hours) | 272 | 5A992 | - | - | 8542.31.00.01 | BOTTOM | BALL | - | - | 0.5mm | - | - | S-PBGA-B272 | 1.3V | - | 1.15V | 528MHz | MICROPROCESSOR | ARM® Cortex®-A7 | - | - | 26 | YES | YES | 16 | FIXED POINT | YES | 1.2V 1.35V 1.5V 1.8V 2.5V 2.8V 3.3V | 10/100Mbps (2) | 1 Core 32-Bit | No | LPDDR2, DDR3, DDR3L | USB 2.0 + PHY (2) | CAN, EBI/EMI, I2C, I2S, MMC/SD/SDIO, QSPI, SAI, SPI, SSI, S/PDIF, UART | Multimedia; NEON™ SIMD | - | ARM TZ, A-HAB, CAAM, CSU, SJC, SNVS | LCD, LVDS | - | 1.23mm | 9mm | ROHS3 Compliant | ||
![]() MCIMX286CVM4BR2 NXP USA Inc. | 7 |
| - | 15 Weeks | 289-LFBGA | YES | - | -40°C~85°C TA | Tape & Reel (TR) | 2002 | i.MX28 | e1 | Active | 3 (168 Hours) | 289 | 5A992 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.31.00.01 | BOTTOM | BALL | 260 | - | 0.8mm | 40 | MCIMX286 | S-PBGA-B289 | 1.55V | 1.41.8V | 1.35V | 454MHz | MICROPROCESSOR, RISC | ARM926EJ-S | 24MHz | 32 | - | YES | YES | - | FIXED POINT | YES | 1.8V 3.3V | 10/100Mbps (1) | 1 Core 32-Bit | No | LVDDR, LVDDR2, DDR2 | USB 2.0 + PHY (2) | CAN, I2C, I2S, MMC/SD/SDIO, SAI, SPI, SSI, SSP, UART | Data; DCP | - | Boot Security, Cryptography, Hardware ID | Keyboard, LCD, Touchscreen | - | 1.37mm | 14mm | ROHS3 Compliant | ||
![]() MC68302CEH20C NXP USA Inc. | In Stock | - | Datasheet | 8 Weeks | 132-BQFP Bumpered | - | - | -40°C~85°C TA | Tray | 1995 | M683xx | - | Not For New Designs | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | MC68302 | - | - | - | - | 20MHz | - | M68000 | - | - | - | - | - | - | - | - | 5.0V | - | 1 Core 8/16-Bit | No | DRAM | - | GCI, IDL, ISDN, NMSI, PCM, SCPI | Communications; RISC CPM | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MCIMX535DVV1C2 NXP USA Inc. | In Stock | - | - | 15 Weeks | 529-FBGA | - | - | -20°C~70°C TA | Tray | 2011 | i.MX53 | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1GHz | - | ARM® Cortex®-A8 | - | - | - | - | - | - | - | - | 1.3V 1.8V 2.775V 3.3V | 10/100Mbps (1) | 1 Core 32-Bit | Yes | LPDDR2, DDR2, DDR3 | USB 2.0 (2), USB 2.0 + PHY (2) | 1-Wire, AC'97, CAN, I2C, I2S, MMC/SD, SAI, SPI, SSI, UART | Multimedia; NEON™ SIMD | - | ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC, Tamper Detection | Keypad, LCD | SATA 1.5Gbps (1) | - | - | ROHS3 Compliant | ||
![]() MCIMX6Q6AVT08ACR NXP USA Inc. | 44 |
| Datasheet | 15 Weeks | 624-FBGA, FCBGA | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2002 | i.MX6Q | e1 | Not For New Designs | 3 (168 Hours) | - | 5A992 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.31.00.01 | - | - | 260 | - | - | 40 | MCIMX6 | - | - | - | - | 852MHz | MICROPROCESSOR | ARM® Cortex®-A9 | - | - | - | - | - | - | - | - | 1.8V 2.5V 2.8V 3.3V | 10/100/1000Mbps (1) | 4 Core 32-Bit | Yes | LPDDR2, LVDDR3, DDR3 | USB 2.0 + PHY (4) | CAN, I2C, I2S, MMC/SD/SDIO, SAI, SPI, SSI, UART | Multimedia; NEON™ SIMD | - | ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC, Tamper Detection | Keypad, LCD | SATA 3Gbps (1) | - | - | ROHS3 Compliant | ||
![]() BSC9132NXE7KNKB NXP USA Inc. | In Stock | - | Datasheet | 12 Weeks | 780-BFBGA, FCBGA | YES | - | -40°C~105°C TA | Tray | 2002 | QorIQ Qonverge BSC | e1 | Active | 3 (168 Hours) | 780 | 5A002.A.1 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.31.00.01 | BOTTOM | BALL | 245 | 1V | 0.8mm | 30 | - | S-PBGA-B780 | 1.05V | - | 0.97V | 1.333GHz | MICROPROCESSOR, RISC | PowerPC e500 | - | 32 | 16 | YES | YES | 32 | FIXED POINT | YES | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 2 Core 32-Bit | No | DDR3, DDR3L | USB 2.0 (1) | AIC, DUART, I2C, MMC/SD, SPI, USIM | Signal Processing; SC3850, Security; SEC 4.4 | - | Boot Security, Cryptography, Random Number Generator | - | - | 2.53mm | 23mm | ROHS3 Compliant | ||
![]() MPC8572EVTAVND NXP USA Inc. | In Stock | - | Datasheet | - | 1023-BFBGA, FCBGA | - | - | 0°C~105°C TA | Tray | 2008 | MPC85xx | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | MPC8572 | - | - | - | - | 1.5GHz | - | PowerPC e500 | - | - | - | - | - | - | - | - | 1.5V 1.8V 2.5V 3.3V | 10/100/1000Mbps (4) | 2 Core 32-Bit | No | DDR2, DDR3 | - | DUART, HSSI, I2C, RapidIO | Signal Processing; SPE, Security; SEC | - | Cryptography, Random Number Generator | - | - | - | - | ROHS3 Compliant | ||
![]() MPC8544VTAQGA NXP USA Inc. | In Stock | - | Datasheet | - | 783-BBGA, FCBGA | YES | - | 0°C~105°C TA | Tray | 2007 | MPC85xx | e2 | Obsolete | 3 (168 Hours) | 783 | - | Tin/Silver (Sn/Ag) | - | 8542.31.00.01 | BOTTOM | BALL | - | - | 1mm | - | MPC8544 | S-PBGA-B783 | - | 11.8/2.53.3V | - | 1.0GHz | MICROPROCESSOR, RISC | PowerPC e500 | - | 32 | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, I2C, PCI | Signal Processing; SPE | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() T1020NSN7MQB NXP USA Inc. | 7 | - | Datasheet | 18 Weeks | 780-FBGA, FCBGA | - | - | 0°C~105°C TA | Bulk | 2002 | QorIQ T1 | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.4GHz | - | PowerPC e5500 | - | - | - | - | - | - | - | - | - | 1Gbps (12) | 2 Core 64-Bit | No | DDR3L/4 | USB 2.0 + PHY (2) | I2C, MMC/SD, PCIe, SPI, UART | - | - | - | - | SATA 3Gbps (2) | - | - | ROHS3 Compliant | ||
![]() MPC8323CVRAFDC NXP USA Inc. | In Stock | - | Datasheet | - | 516-BBGA | YES | - | -40°C~105°C TA | Tray | 2004 | MPC83xx | e2 | Obsolete | 3 (168 Hours) | 516 | 3A991.A.2 | TIN COPPER/TIN SILVER | - | 8542.31.00.01 | BOTTOM | BALL | 260 | 1V | 1mm | 40 | MPC8323 | S-PBGA-B516 | 1.05V | - | 0.95V | 333MHz | MICROPROCESSOR, RISC | PowerPC e300c2 | 66.67MHz | 32 | - | YES | YES | - | FLOATING POINT | YES | 1.8V 2.5V 3.3V | 10/100Mbps (3) | 1 Core 32-Bit | No | DDR, DDR2 | USB 2.0 (1) | DUART, I2C, PCI, SPI, TDM, UART | Communications; QUICC Engine | - | - | - | - | 2.55mm | 27mm | ROHS3 Compliant | ||
![]() P4080NXE1MMB NXP USA Inc. | 1 | - | Datasheet | - | 1295-BBGA, FCBGA | YES | - | -40°C~105°C TA | Tray | 2008 | QorIQ P4 | e1 | Obsolete | 3 (168 Hours) | - | 5A002.A | TIN SILVER COPPER | - | 8542.31.00.01 | BOTTOM | BALL | 245 | 1V | 1mm | 30 | P4080 | S-PBGA-B1295 | 1.05V | - | 0.95V | 1.5GHz | MICROPROCESSOR, RISC | PowerPC e500mc | 133.3MHz | - | 32 | YES | YES | 16 | FIXED POINT | YES | 1.8V 2.5V 3.3V | 1Gbps (8), 10Gbps (2) | 8 Core 32-Bit | No | DDR2, DDR3 | USB 2.0 + PHY (2) | DUART, I2C, MMC/SD, RapidIO, SPI | Security; SEC 4.0 | - | Boot Security, Cryptography, Random Number Generator, Secure Fusebox | - | - | 3.53mm | 37.5mm | ROHS3 Compliant | ||
![]() MPC8548EVTAVHD NXP USA Inc. | 2994 |
| Datasheet | - | 783-BBGA, FCBGA | - | - | 0°C~105°C TA | Tray | 2009 | MPC85xx | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | MPC8548 | - | - | - | - | 1.5GHz | - | PowerPC e500 | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (4) | 1 Core 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, I2C, PCI, RapidIO | Signal Processing; SPE, Security; SEC | - | Cryptography, Random Number Generator | - | - | - | - | ROHS3 Compliant | ||
![]() MC68302EH25CR2 NXP USA Inc. | In Stock | - | Datasheet | 8 Weeks | 132-BQFP Bumpered | - | - | 0°C~70°C TA | Tape & Reel (TR) | 1995 | M683xx | - | Not For New Designs | 3 (168 Hours) | - | 3A991.A.2 | - | - | 8542.31.00.01 | UNSPECIFIED | UNSPECIFIED | - | 5V | - | - | MC68302 | - | 5.5V | - | 4.5V | 25MHz | MICROPROCESSOR CIRCUIT | M68000 | - | - | - | - | - | - | - | - | 5.0V | - | 1 Core 8/16-Bit | No | DRAM | - | GCI, IDL, ISDN, NMSI, PCM, SCPI | Communications; RISC CPM | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() LS1023AXN8KQB NXP USA Inc. | In Stock | - | Datasheet | 18 Weeks | 780-FBGA, FCBGA | - | - | -40°C~105°C | Tray | 2014 | QorIQ® Layerscape | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.0GHz | - | ARM® Cortex®-A53 | - | - | - | - | - | - | - | - | - | 1GbE (7) or 10GbE (1) & 1GbE (5) | 2 Core 64-Bit | - | DDR3L, DDR4 | USB 3.0 (2) + PHY | - | - | - | Secure Boot, TrustZone® | - | SATA 6Gbps (1) | - | - | ROHS3 Compliant | ||
![]() P3041NXE7MMC NXP USA Inc. | 800 | - | Datasheet | 12 Weeks | 1295-BBGA, FCBGA | YES | - | -40°C~105°C TA | Tray | 2002 | QorIQ P3 | e1 | Active | 3 (168 Hours) | - | 5A002.A.1 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.31.00.01 | BOTTOM | BALL | 245 | 1V | 1mm | 30 | P3041 | S-PBGA-B1295 | 1.05V | - | 0.95V | 1.2GHz | MICROPROCESSOR, RISC | PowerPC e500mc | 133MHz | - | - | YES | YES | - | FIXED POINT | YES | 1.5V 1.8V 2.5V 3.3V | 10/100/1000Mbps (5), 10Gbps (1) | 4 Core 32-Bit | No | DDR3, DDR3L | USB 2.0 + PHY (2) | DUART, I2C, MMC/SD, RapidIO, SPI | Security; SEC 4.2 | - | Boot Security, Cryptography, Random Number Generator, Secure Fusebox | - | SATA 3Gbps (2) | 3.53mm | 37.5mm | ROHS3 Compliant | ||
![]() P1024NXE5BFB NXP USA Inc. | In Stock | - | - | 12 Weeks | 561-FBGA | - | - | - | Tray | 2002 | - | - | Active | 3 (168 Hours) | - | 5A002.A.1 | - | - | 8542.31.00.01 | - | - | 260 | - | - | NOT SPECIFIED | P1024 | - | - | - | - | - | MICROPROCESSOR, RISC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() LS1021ASN7MQB NXP USA Inc. | 23 | - | Datasheet | 18 Weeks | 525-FBGA, FCBGA | - | - | 0°C~105°C | Tray | 2002 | QorIQ® Layerscape | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2GHz | - | ARM® Cortex®-A7 | - | - | - | - | - | - | - | - | - | GbE (3) | 2 Core 32-Bit | - | DDR3L, DDR4 | USB 3.0 (1) + PHY | - | - | - | Secure Boot, TrustZone® | 2D-ACE | SATA 6Gbps (1) | - | - | ROHS3 Compliant |