- Moisture Sensitivity Level (MSL)
- Number of Cores/Bus Width
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RAM Controllers
- RoHS Status
- Series
- Speed
- Core Processor
- Published
Attribute column
Manufacturer
NXP Embedded - Microprocessors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Number of I/Os | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Speed | uPs/uCs/Peripheral ICs Type | Core Processor | Clock Frequency | Bit Size | Has ADC | DMA Channels | PWM Channels | Address Bus Width | Boundary Scan | Low Power Mode | Screening Level | External Data Bus Width | Format | Integrated Cache | RAM (words) | Voltage - I/O | Ethernet | Number of Cores/Bus Width | Graphics Acceleration | RAM Controllers | USB | Additional Interfaces | Number of Serial I/Os | Co-Processors/DSP | Bus Compatibility | Security Features | Display & Interface Controllers | SATA | Height Seated (Max) | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P4080NXN7MMC NXP USA Inc. | In Stock | - | Datasheet | 12 Weeks | 1295-BBGA, FCBGA | YES | - | - | -40°C~105°C TA | Tray | 2002 | QorIQ P4 | e1 | Active | 3 (168 Hours) | - | 3A991.A.1 | TIN SILVER COPPER | 8542.31.00.01 | BOTTOM | BALL | 245 | 1V | 1mm | - | 30 | P4080 | S-PBGA-B1295 | - | 1.05V | - | 0.95V | 1.5GHz | MICROPROCESSOR, RISC | PowerPC e500mc | 133.3MHz | - | - | - | - | 32 | YES | YES | - | 16 | FIXED POINT | YES | - | 1.8V 2.5V 3.3V | 1Gbps (8), 10Gbps (2) | 8 Core 32-Bit | No | DDR2, DDR3 | USB 2.0 + PHY (2) | DUART, I2C, MMC/SD, RapidIO, SPI | - | - | - | - | - | - | 3.53mm | 37.5mm | ROHS3 Compliant | ||
![]() MCIMX257DJM4A NXP USA Inc. | 600 | - | Datasheet | 15 Weeks | 400-LFBGA | YES | - | - | -20°C~70°C TA | Tray | 2005 | i.MX25 | e1 | Active | 3 (168 Hours) | 400 | 5A992 | Tin/Silver/Copper (Sn/Ag/Cu) | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.45V | 0.8mm | - | 40 | MCIMX257 | S-PBGA-B400 | - | 1.52V | 1.2/1.51.8/3.3V | 1.38V | 400MHz | MICROPROCESSOR | ARM926EJ-S | 24MHz | 32 | - | - | - | 26 | YES | YES | - | 16 | FIXED POINT | YES | - | 2.0V 2.5V 2.7V 3.0V 3.3V | 10/100Mbps (1) | 1 Core 32-Bit | No | LPDDR, DDR, DDR2 | USB 2.0 + PHY (2) | CAN, I2C, I2S, MMC/SD/SDIO, SAI, SPI, SSI, SSP, UART | - | - | - | - | Keypad, LCD, Touchscreen | - | 1.6mm | 17mm | ROHS3 Compliant | ||
![]() T1023NSE7PQA NXP USA Inc. | 7 |
| Datasheet | 18 Weeks | 525-FBGA, FCBGA | - | - | - | 0°C~105°C TA | - | 2014 | QorIQ T1 | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.4GHz | - | PowerPC e5500 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | GbE (8) | 2 Core 64-Bit | No | DDR3L, DDR4 | USB 2.0 + PHY (2) | I2C, MMC/SD, PCIe, SPI, UART | - | - | - | Boot Security, Cryptography, Secure Fusebox, Secure Debug, Tamper Detection, Volatile key Storage | - | SATA 3Gbps (2) | - | - | ROHS3 Compliant | ||
![]() MPC852TCVR50A NXP USA Inc. | In Stock | - | Datasheet | 12 Weeks | 256-BBGA | YES | - | - | -40°C~100°C TA | Tray | 1999 | MPC8xx | e1 | Last Time Buy | 3 (168 Hours) | 256 | 3A991.A.2 | Tin/Silver/Copper (Sn/Ag/Cu) | 8542.31.00.01 | BOTTOM | BALL | 245 | 1.8V | 1.27mm | - | 30 | MPC852 | S-PBGA-B256 | - | 1.9V | 1.83.3V | 1.7V | 50MHz | MICROPROCESSOR, RISC | - | 66MHz | 32 | - | - | - | 32 | YES | YES | - | 32 | FIXED POINT | YES | - | 3.3V | 10Mbps (1) | 1 Core 32-Bit | No | DRAM | - | HDLC/SDLC, PCMCIA, SPI, UART | - | Communications; CPM | - | - | - | - | 2.54mm | 23mm | ROHS3 Compliant | ||
![]() MPC8377CVRALGA NXP USA Inc. | 334 | - | Datasheet | 12 Weeks | 689-BBGA Exposed Pad | YES | - | - | -40°C~125°C TA | Tray | 2002 | MPC83xx | e2 | Active | 3 (168 Hours) | 689 | 3A991.A.2 | TIN COPPER/TIN SILVER | 8542.31.00.01 | BOTTOM | BALL | 260 | 1V | 1mm | - | 40 | MPC8377 | S-PBGA-B689 | - | 1.05V | 11.8/2.52.5/3.3V | 0.95V | 667MHz | MICROPROCESSOR | PowerPC e300c4s | - | 32 | - | - | - | 15 | YES | YES | - | 64 | FLOATING POINT | YES | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, DDR2 | USB 2.0 + PHY (1) | DUART, I2C, MMC/SD, PCI, SPI | - | - | - | - | - | SATA 3Gbps (2) | 2.46mm | 31mm | ROHS3 Compliant | ||
![]() MPC8247CVRMIBA NXP USA Inc. | 1 |
| Datasheet | 12 Weeks | 516-BBGA | YES | - | - | -40°C~105°C TA | Tray | 1994 | MPC82xx | e2 | Active | 3 (168 Hours) | 516 | 3A991.A.2 | TIN SILVER | 8542.31.00.01 | BOTTOM | BALL | 245 | 1.5V | 1mm | - | 30 | MPC8247 | S-PBGA-B516 | - | 1.575V | 1.53.3V | 1.425V | 266MHz | MICROPROCESSOR, RISC | PowerPC G2_LE | 66.67MHz | 32 | - | - | - | 32 | YES | YES | - | 64 | FLOATING POINT | YES | - | 3.3V | 10/100Mbps (2) | 1 Core 32-Bit | No | DRAM, SDRAM | USB 2.0 (1) | I2C, SCC, SMC, SPI, UART, USART | - | Communications; RISC CPM | - | - | - | - | 2.55mm | 27mm | ROHS3 Compliant | ||
![]() MPC8315EVRAGDA NXP USA Inc. | 570 |
| Datasheet | 10 Weeks | 620-BBGA Exposed Pad | YES | - | - | 0°C~105°C TA | Tray | 2002 | MPC83xx | e2 | Active | 3 (168 Hours) | 620 | 5A002.A.1 | TIN COPPER/TIN SILVER | 8542.31.00.01 | BOTTOM | BALL | 260 | 1V | 1mm | - | 40 | MPC8315 | S-PBGA-B620 | - | 1.05V | 11.8/2.53.3V | 0.95V | 400MHz | MICROPROCESSOR | PowerPC e300c3 | 66.67MHz | 32 | - | - | - | 32 | YES | YES | - | 32 | FLOATING POINT | YES | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, DDR2 | USB 2.0 + PHY (1) | DUART, I2C, PCI, SPI, TDM | - | Security; SEC 3.3 | - | Cryptography, Random Number Generator | - | SATA 3Gbps (2) | 2.46mm | 29mm | ROHS3 Compliant | ||
![]() MPC8548VJAUJD NXP USA Inc. | 2542 | - | Datasheet | 18 Weeks | 783-BBGA, FCBGA | YES | - | - | 0°C~105°C TA | Tray | 2002 | MPC85xx | e2 | Active | 3 (168 Hours) | 783 | - | Tin/Silver (Sn/Ag) | 8542.31.00.01 | BOTTOM | BALL | - | - | 1mm | - | - | MPC8548 | S-PBGA-B783 | - | - | 1.11.8/2.52.5/3.3V | - | 1.333GHz | MICROPROCESSOR, RISC | PowerPC e500 | - | 32 | - | - | - | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (4) | 1 Core 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, I2C, PCI, RapidIO | - | Signal Processing; SPE | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MCIMX27VJP4A NXP USA Inc. | 184 |
| Datasheet | 15 Weeks | 404-LFBGA | YES | - | - | -20°C~85°C TA | Tray | 2004 | i.MX27 | e1 | Not For New Designs | 3 (168 Hours) | 404 | 5A992.C | Tin/Silver/Copper (Sn/Ag/Cu) | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.45V | 0.65mm | - | 40 | MCIMX27 | S-PBGA-B404 | Not Qualified | 1.52V | - | 1.38V | 400MHz | MICROPROCESSOR | ARM926EJ-S | 26MHz | 32 | - | - | - | 26 | YES | YES | - | 16 | FIXED POINT | YES | - | 2.0V 2.5V 2.7V 3.0V | 10/100Mbps (1) | 1 Core 32-Bit | Yes | DDR | USB 2.0 + PHY (3) | 1-Wire, AC97, I2C, I2S, IDE, MMC/SD, SPI, SSI, UART | - | Security; SAHARAH2 | - | Cryptography, Random Number Generator, RTIC, Secure Fusebox, Secure Memory | Keypad, LCD | - | 1.4mm | 17mm | ROHS3 Compliant | ||
![]() MPC852TVR50A NXP USA Inc. | 3355 | - | Datasheet | 12 Weeks | 256-BBGA | YES | - | - | 0°C~95°C TA | Tray | 1999 | MPC8xx | e1 | Last Time Buy | 3 (168 Hours) | 256 | 3A991.A.2 | Tin/Silver/Copper (Sn/Ag/Cu) | 8542.31.00.01 | BOTTOM | BALL | 245 | 1.8V | 1.27mm | - | 30 | MPC852 | S-PBGA-B256 | - | 1.9V | 1.83.3V | 1.7V | 50MHz | MICROPROCESSOR, RISC | - | 66MHz | 32 | - | - | - | 32 | YES | YES | - | 32 | FIXED POINT | YES | - | 3.3V | 10Mbps (1) | 1 Core 32-Bit | No | DRAM | - | HDLC/SDLC, PCMCIA, SPI, UART | - | Communications; CPM | - | - | - | - | 2.54mm | 23mm | ROHS3 Compliant | ||
![]() MCIMX351AJQ5C NXP USA Inc. | 68 |
| Datasheet | 15 Weeks | 400-LFBGA | YES | 3 | Automotive grade | -40°C~85°C TA | Tray | 2005 | i.MX35 | - | Active | 3 (168 Hours) | 400 | 5A992 | - | 8542.31.00.01 | BOTTOM | BALL | 260 | - | 0.8mm | - | - | MCIMX351 | S-PBGA-B400 | - | 1.47V | - | 1.33V | 532MHz | - | ARM1136JF-S | - | - | - | - | - | - | YES | - | AEC-Q100 | - | - | - | - | 1.8V 2.0V 2.5V 2.7V 3.0V 3.3V | 10/100Mbps (1) | 1 Core 32-Bit | No | LPDDR, DDR2 | USB 2.0 + PHY (2) | 1-Wire, ASRC, ATA, CAN, I2C, I2S, MMC/SDIO, SAI, SDHC, SPI, SSI, UART | - | Multimedia; VFP | CAN; ETHERNET; I2C; I2S; IRDA; PCI; RS-232; SPI; UART; USB | Secure Fusebox, Secure JTAG | Keypad, KPP, LCD | - | 1.6mm | 17mm | ROHS3 Compliant | ||
![]() MCIMX6X3EVK10AB NXP USA Inc. | 200 |
| Datasheet | 15 Weeks | 400-LFBGA | YES | - | - | -20°C~105°C TJ | Tray | 2002 | i.MX6SX | e1 | Active | 3 (168 Hours) | 400 | 5A992 | Tin/Silver/Copper (Sn/Ag/Cu) | 8542.31.00.01 | BOTTOM | BALL | 260 | - | 0.8mm | - | 40 | - | S-PBGA-B400 | - | 1.5V | - | 1.35V | 227MHz, 1GHz | MICROPROCESSOR, RISC | ARM® Cortex®-A9, ARM® Cortex®-M4 | - | - | - | - | - | 15 | YES | YES | - | 32 | FLOATING POINT | YES | - | 1.8V 2.5V 2.8V 3.15V | 10/100/1000Mbps (2) | 2 Core 32-Bit | Yes | LPDDR2, LVDDR3, DDR3 | USB 2.0 + PHY (1), USB 2.0 OTG + PHY (2) | AC'97, CAN, I2C, I2S, MMC/SD/SDIO, SAI, SPDIF, SPI, SSI, UART | - | Multimedia; NEON™ MPE | - | A-HAB, ARM TZ, CAAM, CSU, SNVS, System JTAG, TVDECODE | Keypad, LCD, LVDS | - | 1.3mm | 14mm | ROHS3 Compliant | ||
![]() P1022NSE2LFB NXP USA Inc. | 2000 | - | Datasheet | 12 Weeks | 689-BBGA Exposed Pad | YES | - | - | 0°C~105°C TA | Tray | 2002 | QorIQ P1 | e2 | Active | 3 (168 Hours) | 689 | 5A002.A.1 | TIN COPPER/TIN SILVER | 8542.31.00.01 | BOTTOM | BALL | 260 | 1V | 1mm | - | 40 | P1022 | S-PBGA-B689 | - | 1.05V | - | 0.95V | 1.055GHz | MICROPROCESSOR, RISC | PowerPC e500v2 | 133MHz | 32 | - | - | - | 16 | YES | YES | - | 64 | FLOATING POINT | YES | - | - | 10/100/1000Mbps (2) | 2 Core 32-Bit | No | DDR2, DDR3 | USB 2.0 + PHY (2) | DUART, I2C, I2S, MMC/SD, SPI | - | Security; SEC | - | Cryptography, Random Number Generator | LCD | SATA 3Gbps (2) | 2.46mm | 31mm | ROHS3 Compliant | ||
![]() MCIMX6S8DVM10AC NXP USA Inc. | 11 |
| Datasheet | 15 Weeks | 624-LFBGA | YES | - | - | 0°C~95°C TJ | Tray | 2002 | i.MX6S | - | Active | 3 (168 Hours) | 624 | - | - | - | BOTTOM | BALL | NOT SPECIFIED | - | 0.8mm | - | NOT SPECIFIED | MCIMX6 | S-PBGA-B624 | - | 1.5V | - | 1.35V | 1.0GHz | MICROPROCESSOR, RISC | ARM® Cortex®-A9 | - | - | - | - | - | 26 | YES | YES | - | 32 | FIXED POINT | YES | - | 1.8V 2.5V 2.8V 3.3V | 10/100/1000Mbps (1) | 1 Core 32-Bit | Yes | LPDDR2, LVDDR3, DDR3 | USB 2.0 + PHY (4) | CAN, I2C, I2S, MMC/SD/SDIO, SAI, SPI, SSI, UART | - | Multimedia; NEON™ SIMD | - | ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC, Tamper Detection | Keypad, LCD | - | 1.6mm | 21mm | ROHS3 Compliant | ||
![]() MPC8241LVR200D NXP USA Inc. | 27 | - | Datasheet | 12 Weeks | 357-BBGA | YES | - | - | 0°C~105°C TA | Tray | 1998 | MPC82xx | e1 | Obsolete | 3 (168 Hours) | 357 | 3A991.A.2 | Tin/Silver/Copper (Sn/Ag/Cu) | 8542.31.00.01 | BOTTOM | BALL | 245 | 1.8V | 1.27mm | - | 30 | MPC8241 | S-PBGA-B357 | - | 1.9V | - | 1.7V | 200MHz | MICROPROCESSOR, RISC | PowerPC 603e | 66MHz | 32 | - | - | - | 32 | YES | YES | - | 64 | FLOATING POINT | YES | - | 3.3V | - | 1 Core 32-Bit | No | SDRAM | - | I2C, I2O, PCI, UART | - | - | - | - | - | - | 2.56mm | 25mm | ROHS3 Compliant | ||
![]() MPC8247VRPIEA NXP USA Inc. | 2411 |
| Datasheet | 12 Weeks | 516-BBGA | YES | 57 | - | 0°C~105°C TA | Tray | 1994 | MPC82xx | e2 | Active | 3 (168 Hours) | 516 | 3A991.A.2 | TIN COPPER/TIN SILVER | 8542.31.00.01 | BOTTOM | BALL | 245 | 1.5V | 1mm | - | 30 | MPC8247 | S-PBGA-B516 | - | 1.575V | 1.53.3V | 1.425V | 300MHz | MICROCONTROLLER, RISC | PowerPC G2_LE | 66.7MHz | 32 | NO | YES | NO | 30 | - | - | - | 64 | - | - | - | 3.3V | 10/100Mbps (2) | 1 Core 32-Bit | No | DRAM, SDRAM | USB 2.0 (1) | I2C, SCC, SMC, SPI, UART, USART | - | Communications; RISC CPM | - | - | - | - | - | 27mm | ROHS3 Compliant | ||
![]() MCIMX6L2EVN10AC NXP USA Inc. | 10 |
| Datasheet | 15 Weeks | 432-TFBGA | YES | - | - | -40°C~105°C TA | Tray | 2017 | i.MX6SL | - | Active | 3 (168 Hours) | - | - | - | 8542.31.00.01 | BOTTOM | BALL | 260 | - | 0.5mm | - | 40 | - | S-PBGA-B | - | 1.5V | - | 1.375V | 1.0GHz | MICROPROCESSOR, RISC | ARM® Cortex®-A9 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2V 1.8V 3.0V | 10/100Mbps (1) | 1 Core 32-Bit | Yes | LPDDR2, LVDDR3, DDR3 | USB 2.0 + PHY (3) | AC97, I2C, I2S, MMC/SD/SDIO, SPI, SSI, UART | - | Multimedia; NEON™ SIMD | - | ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC, Tamper Detection | Keypad, LCD | - | 1.1mm | 13mm | ROHS3 Compliant | ||
![]() MCIMX6Y2CVM08AA NXP USA Inc. | 70 |
| - | 52 Weeks | 289-LFBGA | YES | - | - | -40°C~105°C TJ | Tray | 2015 | i.MX6 | - | Obsolete | 3 (168 Hours) | 289 | - | - | - | BOTTOM | BALL | - | - | 0.8mm | compliant | - | - | S-PBGA-B289 | - | 1.5V | - | 1.325V | 792MHz | MICROPROCESSOR, RISC | ARM® Cortex®-A7 | 792MHz | - | - | - | - | 16 | YES | - | - | 16 | - | - | - | 1.8V 2.8V 3.3V | 10/100Mbps (1) | 1 Core 32-Bit | No | LPDDR2, DDR3, DDR3L | USB 2.0 OTG + PHY (2) | CAN, I2C, SPI, UART | 1 | Multimedia; NEON™ MPE | ETHERNET, I2C, PCI, SPI, UART, USB | A-HAB, ARM TZ, CSU, SJC, SNVS | Electrophoretic, LCD | - | 1.32mm | 14mm | RoHS Compliant | ||
![]() MPC8315ECVRAGDA NXP USA Inc. | 22 | - | Datasheet | 10 Weeks | 620-BBGA Exposed Pad | YES | - | - | -40°C~105°C TA | Tray | 2002 | MPC83xx | e2 | Active | 3 (168 Hours) | 620 | 5A002.A.1 | TIN COPPER/TIN SILVER | 8542.31.00.01 | BOTTOM | BALL | 260 | 1V | 1mm | - | 40 | MPC8315 | S-PBGA-B620 | - | 1.05V | 11.8/2.53.3V | 0.95V | 400MHz | MICROPROCESSOR | PowerPC e300c3 | 66.67MHz | 32 | - | - | - | 32 | YES | YES | - | 32 | FLOATING POINT | YES | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, DDR2 | USB 2.0 + PHY (1) | DUART, I2C, PCI, SPI, TDM | - | Security; SEC 3.3 | - | Cryptography, Random Number Generator | - | SATA 3Gbps (2) | 2.46mm | 29mm | ROHS3 Compliant | ||
![]() MCIMX253CJM4A NXP USA Inc. | 722 | - | Datasheet | 15 Weeks | 400-LFBGA | YES | 6 | - | -40°C~85°C TA | Tray | 2005 | i.MX25 | e1 | Active | 3 (168 Hours) | 400 | 5A992 | Tin/Silver/Copper (Sn/Ag/Cu) | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.45V | 0.8mm | - | 40 | MCIMX253 | S-PBGA-B400 | - | 1.52V | 1.2/1.51.8/3.3V | 1.38V | 400MHz | MICROPROCESSOR | ARM926EJ-S | 24MHz | 32 | - | - | - | 26 | YES | YES | - | 16 | FIXED POINT | YES | 128000 | 2.0V 2.5V 2.7V 3.0V 3.3V | 10/100Mbps (1) | 1 Core 32-Bit | No | LPDDR, DDR, DDR2 | USB 2.0 + PHY (2) | I2C, I2S, MMC/SD/SDIO, SPI, SSI, SSP, UART | - | - | I2C; USB | - | Keypad | - | 1.6mm | 17mm | ROHS3 Compliant |