- Moisture Sensitivity Level (MSL)
- Number of Cores/Bus Width
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RAM Controllers
- RoHS Status
- Series
- Speed
- Core Processor
- Published
Attribute column
Manufacturer
NXP Embedded - Microprocessors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Speed | uPs/uCs/Peripheral ICs Type | Core Processor | Clock Frequency | Bit Size | Address Bus Width | Boundary Scan | Low Power Mode | External Data Bus Width | Format | Integrated Cache | Voltage - I/O | Ethernet | Number of Cores/Bus Width | Graphics Acceleration | RAM Controllers | USB | Additional Interfaces | Co-Processors/DSP | Security Features | Display & Interface Controllers | SATA | Height Seated (Max) | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC9328MX1DVM20 NXP USA Inc. | In Stock | - | Datasheet | 10 Weeks | 256-MAPBGA | - | - | -30°C~70°C TA | Tray | 1994 | i.MX1 | - | - | Not For New Designs | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | MC9328MX1 | - | - | - | - | - | 200MHz | - | ARM920T | - | - | - | - | - | - | - | - | 1.8V 3.0V | - | 1 Core 32-Bit | No | SDRAM | USB 1.x (1) | I2C, I2S, SPI, SSI, MMC/SD, UART | - | - | LCD, Touch Panel | - | - | - | ROHS3 Compliant | ||
![]() T2080NSE8MQB NXP USA Inc. | 2698 |
| Datasheet | 18 Weeks | 896-BFBGA, FCBGA | YES | - | 0°C~105°C TA | Tray | 2002 | QorIQ T2 | - | - | Active | 3 (168 Hours) | 896 | - | - | - | BOTTOM | BALL | - | - | - | - | - | S-PBGA-B896 | - | - | - | - | 1.2GHz | MICROPROCESSOR, RISC | PowerPC e6500 | - | 64 | - | NO | NO | - | FIXED POINT | YES | - | 1Gbps (8), 2.5Gbps (4), 10Gbps (4) | 4 Core 64-Bit | - | DDR3, DDR3L | USB 2.0 + PHY (2) | - | - | Boot Security, Cryptography, Secure Fusebox, Secure Debug, Tamper Detection, Volatile key Storage | - | SATA 3Gbps (2) | - | - | ROHS3 Compliant | ||
![]() LS1088AXN7Q1A NXP USA Inc. | 2151 |
| Datasheet | 18 Weeks | 780-BFBGA, FCBGA | - | - | -40°C~105°C | - | - | QorIQ® Layerscape | - | - | Active | 3 (168 Hours) | - | - | - | 8542.39.00.01 | - | - | 250 | - | - | 30 | - | - | - | - | - | - | 1.6GHz | - | ARM® Cortex®-A53 | - | - | - | - | - | - | - | - | - | 10GbE (2), 1GbE (8) | 8 Core 64-Bit | - | DDR4 | USB 3.0 (2) + PHY | - | - | Secure Boot, TrustZone® | - | SATA 6Gbps (1) | - | - | ROHS3 Compliant | ||
![]() MCIMX27LVOP4AR2 NXP USA Inc. | 850 |
| Datasheet | 15 Weeks | 404-LFBGA | YES | - | -20°C~85°C TA | Tape & Reel (TR) | 2004 | i.MX27 | e1 | - | Not For New Designs | 3 (168 Hours) | 404 | 5A992.C | Tin/Silver/Copper (Sn/Ag/Cu) | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.45V | 0.65mm | 40 | MCIMX27 | S-PBGA-B404 | - | 1.52V | - | 1.38V | 400MHz | MICROPROCESSOR | ARM926EJ-S | 32MHz | 32 | 26 | YES | YES | 32 | FIXED POINT | YES | 2.0V 2.5V 2.7V 3.0V | 10/100Mbps (1) | 1 Core 32-Bit | Yes | DDR | USB 2.0 + PHY (3) | 1-Wire, AC97, I2C, I2S, IDE, MMC/SD, SPI, SSI, UART | Security; SAHARAH2 | Cryptography, Random Number Generator, RTIC, Secure Fusebox, Secure Memory | Keypad, LCD | - | 1.4mm | 17mm | ROHS3 Compliant | ||
![]() SVF331R3K2CKU2 NXP USA Inc. | 84 |
| Datasheet | 15 Weeks | 176-LQFP Exposed Pad | - | - | -40°C~85°C TA | Tray | - | Vybrid, VF3xxR | - | yes | Active | 3 (168 Hours) | - | - | - | - | - | - | 260 | - | - | 40 | - | - | - | - | - | - | 266MHz, 133MHz | MICROPROCESSOR, RISC | ARM® Cortex®-A5 + Cortex®-M4 | - | - | - | - | - | - | - | - | 3.3V | 10/100Mbps (2) | 2 Core 32-Bit | No | LPDDR2, DDR3, DRAM | USB 2.0 OTG + PHY (1) | CAN, I2C, IrDA, LIN, MediaLB, SCI, SDHC, SPI, UART/USART | Multimedia; NEON™ MPE | ARM TZ, Hashing, RNG, RTC, RTIC, Secure JTAG, SNVS, TZ ASC, TZ WDOG | DCU, GPU, LCD, VideoADC, VIU | - | - | - | ROHS3 Compliant | ||
![]() MPC8323EZQADDC NXP USA Inc. | In Stock | - | Datasheet | - | 516-BBGA | YES | - | 0°C~105°C TA | Tray | 2004 | MPC83xx | - | - | Obsolete | 3 (168 Hours) | 516 | 5A002 | - | 8542.31.00.01 | BOTTOM | BALL | - | 1V | 1mm | - | MPC8323 | S-PBGA-B516 | - | 1.05V | - | 0.95V | 266MHz | MICROPROCESSOR, RISC | PowerPC e300c2 | - | - | 14 | YES | YES | 32 | FLOATING POINT | YES | 1.8V 2.5V 3.3V | 10/100Mbps (3) | 1 Core 32-Bit | No | DDR, DDR2 | USB 2.0 (1) | DUART, I2C, PCI, SPI, TDM, UART | Communications; QUICC Engine, Security; SEC 2.2 | Cryptography | - | - | 2.55mm | 27mm | Non-RoHS Compliant | ||
![]() MCIMX6S7CVM08ADR NXP USA Inc. | 40 | - | Datasheet | 15 Weeks | 624-LFBGA | - | - | -40°C~105°C TA | Tape & Reel (TR) | - | i.MX6S | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 800MHz | - | ARM® Cortex®-A9 | - | - | - | - | - | - | - | - | 1.8V 2.5V 2.8V 3.3V | 10/100/1000Mbps (1) | 1 Core 32-Bit | Yes | LPDDR2, LVDDR3, DDR3 | USB 2.0 + PHY (4) | CAN, I2C, I2S, MMC/SD/SDIO, SAI, SPI, SSI, UART | Multimedia; NEON™ SIMD | ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC, Tamper Detection | Keypad, LCD | - | - | - | ROHS3 Compliant | ||
![]() LS1043ASN7MQB NXP USA Inc. | 40 | - | Datasheet | 18 Weeks | 621-FBGA, FCBGA | - | - | 0°C~105°C | Tray | 2014 | QorIQ® Layerscape | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2GHz | - | ARM® Cortex®-A53 | - | - | - | - | - | - | - | - | - | 1GbE (7) or 10GbE (1) & 1GbE (5) | 4 Core 64-Bit | - | DDR3L, DDR4 | USB 3.0 (3) + PHY | - | - | Secure Boot, TrustZone® | - | SATA 6Gbps (1) | - | - | ROHS3 Compliant | ||
![]() LS1043ASN7KNLB NXP USA Inc. | 40 | - | Datasheet | 18 Weeks | 621-FBGA, FCBGA | - | - | 0°C~105°C | Tray | 2014 | QorIQ® Layerscape | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.0GHz | - | ARM® Cortex®-A53 | - | - | - | - | - | - | - | - | - | 1GbE (7) or 10GbE (1) & 1GbE (5) | 4 Core 64-Bit | - | DDR3L, DDR4 | USB 3.0 (3) + PHY | - | - | Secure Boot, TrustZone® | - | SATA 6Gbps (1) | - | - | ROHS3 Compliant | ||
![]() MCIMX6S5EVM10ABR NXP USA Inc. | 10000 |
| Datasheet | 15 Weeks | 624-LFBGA | YES | - | -20°C~105°C TJ | Tape & Reel (TR) | 2002 | i.MX6S | - | - | Not For New Designs | 3 (168 Hours) | 624 | - | - | 8542.31.00.01 | - | - | - | - | - | - | MCIMX6 | - | Not Qualified | - | 1.05/1.5V | - | 1.0GHz | GRAPHICS PROCESSOR | ARM® Cortex®-A9 | - | - | - | - | - | - | - | - | 1.8V 2.5V 2.8V 3.3V | 10/100/1000Mbps (1) | 1 Core 32-Bit | Yes | LPDDR2, LVDDR3, DDR3 | USB 2.0 + PHY (4) | CAN, I2C, I2S, MMC/SD/SDIO, SAI, SPI, SSI, UART | Multimedia; NEON™ SIMD | ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC, Tamper Detection | Keypad, LCD | - | - | - | ROHS3 Compliant | ||
![]() LS1020ASN7MQB NXP USA Inc. | 40 | - | Datasheet | 18 Weeks | 525-FBGA, FCBGA | - | - | 0°C~105°C | Tray | 2002 | QorIQ® Layerscape | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2GHz | - | ARM® Cortex®-A7 | - | - | - | - | - | - | - | - | - | GbE (3) | 2 Core 32-Bit | - | DDR3L, DDR4 | USB 2.0 (1), USB 3.0 + PHY | - | Multimedia; NEON™ SIMD | Secure Boot, TrustZone® | - | SATA 3Gbps (1) | - | - | ROHS3 Compliant | ||
![]() LS1023ASE7MQB NXP USA Inc. | 23 | - | Datasheet | 18 Weeks | 621-FBGA, FCBGA | - | - | 0°C~105°C | Tray | 2014 | QorIQ® Layerscape | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2GHz | - | ARM® Cortex®-A53 | - | - | - | - | - | - | - | - | - | 1GbE (7) or 10GbE (1) & 1GbE (5) | 2 Core 64-Bit | - | DDR3L, DDR4 | USB 3.0 (2) + PHY | - | - | Secure Boot, TrustZone® | - | SATA 6Gbps (1) | - | - | ROHS3 Compliant | ||
![]() MPC8572VTAVND NXP USA Inc. | In Stock | - | Datasheet | - | 1023-BFBGA, FCBGA | - | - | 0°C~105°C TA | Tray | 2008 | MPC85xx | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | MPC8572 | - | - | - | - | - | 1.5GHz | - | PowerPC e500 | - | - | - | - | - | - | - | - | 1.5V 1.8V 2.5V 3.3V | 10/100/1000Mbps (4) | 2 Core 32-Bit | No | DDR2, DDR3 | - | DUART, HSSI, I2C, RapidIO | Signal Processing; SPE | - | - | - | - | - | ROHS3 Compliant | ||
![]() MPC8323EVRAFDC NXP USA Inc. | 7 | - | Datasheet | - | 516-BBGA | YES | - | 0°C~105°C TA | Tray | 2004 | MPC83xx | - | - | Obsolete | 3 (168 Hours) | 516 | 5A002 | - | 8542.31.00.01 | BOTTOM | BALL | - | 1V | 1mm | - | MPC8323 | S-PBGA-B516 | - | 1.05V | - | 0.95V | 333MHz | MICROPROCESSOR, RISC | PowerPC e300c2 | - | - | 14 | YES | YES | 32 | FLOATING POINT | YES | 1.8V 2.5V 3.3V | 10/100Mbps (3) | 1 Core 32-Bit | No | DDR, DDR2 | USB 2.0 (1) | DUART, I2C, PCI, SPI, TDM, UART | Communications; QUICC Engine, Security; SEC 2.2 | Cryptography | - | - | 2.55mm | 27mm | ROHS3 Compliant | ||
![]() MPC823VR81B2T NXP USA Inc. | In Stock | - | Datasheet | - | 256-BBGA | - | 256-PBGA (23x23) | 0°C~95°C TA | Tray | 1999 | MPC8xx | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | MPC823 | - | - | - | - | - | 81MHz | - | PowerPC | - | - | - | - | - | - | - | - | 3.3V | 10Mbps (1) | 1 Core 32-Bit | No | DRAM | USB 1.x (1) | I2C, SMC, SCC, SPI, UART | Communications; RISC CPM | - | LCD, Video | - | - | - | ROHS3 Compliant | ||
![]() MPC8308VMAFDA NXP USA Inc. | In Stock | - | - | 10 Weeks | 473-LFBGA | YES | - | 0°C~105°C TA | Tray | 2002 | MPC83xx | e2 | - | Active | 3 (168 Hours) | 473 | 3A991.A.2 | TIN COPPER/TIN SILVER | 8542.31.00.01 | BOTTOM | BALL | 260 | - | - | 40 | MPC8308 | S-PBGA-B473 | - | - | - | - | 333MHz | MICROPROCESSOR, RISC | PowerPC e300c3 | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (3) | 1 Core 32-Bit | No | DDR2 | USB 2.0 (1) | DUART, HSSI, I2C, MMC/SD/SDIO, SPI | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() T1042NSE7MQB NXP USA Inc. | 3600 |
| Datasheet | 18 Weeks | 780-FBGA, FCBGA | YES | - | 0°C~105°C TA | Bulk | 2014 | QorIQ T1 | - | - | Active | 3 (168 Hours) | 780 | 5A002.A.1 | - | 8542.31.00.01 | BOTTOM | BALL | 250 | 1V | 0.8mm | - | - | S-PBGA-B780 | - | 1.03V | - | 0.97V | 1.4GHz | MICROPROCESSOR, RISC | PowerPC e5500 | 133.3MHz | 32 | 16 | YES | YES | 64 | FIXED POINT | YES | - | 1Gbps (5) | 4 Core 64-Bit | No | DDR3L/4 | USB 2.0 + PHY (2) | I2C, MMC/SD, PCIe, SPI, UART | - | Boot Security, Cryptography, Secure Fusebox, Secure Debug, Tamper Detection, Volatile key Storage | - | SATA 3Gbps (2) | 2.07mm | 23mm | ROHS3 Compliant | ||
![]() MCIMX6V2CVM08AB NXP USA Inc. | 5 | - | Datasheet | 12 Weeks | 400-LFBGA | - | - | -40°C~105°C TJ | Tray | 2002 | i.MX6SLL | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | 260 | - | - | 40 | - | - | - | - | - | - | 800MHz | - | ARM® Cortex®-A9 | - | - | - | - | - | - | - | - | 1.2V 1.8V 2.5V 3.3V | - | 1 Core 32-Bit | Yes | LPDDR2, LPDDR3 | USB 2.0 OTG + PHY (2) | - | Multimedia; NEON™ SIMD | A-HAB, ARM TZ, CSU, SJC, SNVS | EPDC, LCD | - | - | - | ROHS3 Compliant | ||
![]() MPC8323ZQADDC NXP USA Inc. | In Stock | - | Datasheet | - | 516-BBGA | - | 516-FPBGA (27x27) | 0°C~105°C TA | Tray | 2004 | MPC83xx | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | MPC8323 | - | - | - | - | - | 266MHz | - | PowerPC e300c2 | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100Mbps (3) | 1 Core 32-Bit | No | DDR, DDR2 | USB 2.0 (1) | DUART, I2C, PCI, SPI, TDM, UART | Communications; QUICC Engine | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MC8640TVJ1067NE NXP USA Inc. | 20000 | - | - | 12 Weeks | 994-BCBGA, FCCBGA | YES | - | -40°C~105°C TA | Tray | 2001 | MPC86xx | e2 | - | Active | 3 (168 Hours) | 1023 | 3A991.A.1 | TIN COPPER/TIN SILVER | 8542.31.00.01 | BOTTOM | BALL | 245 | 0.95V | 1mm | 30 | - | S-CBGA-B1023 | - | 1V | - | 0.9V | 1.0GHz | MICROPROCESSOR | PowerPC e600 | - | 32 | 16 | YES | YES | 64 | FLOATING POINT | YES | 1.8V 2.5V 3.3V | 10/100/1000Mbps (4) | 1 Core 32-Bit | No | DDR, DDR2 | - | DUART, HSSI, I2C, RapidIO | - | - | - | - | 2.77mm | 33mm | ROHS3 Compliant |