- Moisture Sensitivity Level (MSL)
- Number of Cores/Bus Width
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RAM Controllers
- RoHS Status
- Series
- Speed
- Core Processor
- Published
Attribute column
Manufacturer
NXP Embedded - Microprocessors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Supplier Device Package | Number of I/Os | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Speed | uPs/uCs/Peripheral ICs Type | Core Processor | Clock Frequency | Supply Current-Max | Bit Size | Has ADC | DMA Channels | PWM Channels | Address Bus Width | Boundary Scan | Low Power Mode | External Data Bus Width | Format | Integrated Cache | RAM (words) | Voltage - I/O | Ethernet | Number of Cores/Bus Width | Graphics Acceleration | RAM Controllers | USB | Additional Interfaces | Co-Processors/DSP | Security Features | Display & Interface Controllers | SATA | Height Seated (Max) | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCIMX6DP5EVT2AB NXP USA Inc. | 2551 | - | Datasheet | 15 Weeks | 624-FBGA, FCBGA | - | - | - | -20°C~105°C TJ | Tray | - | i.MX6DP | - | - | Active | 3 (168 Hours) | - | - | - | 8542.39.00.01 | - | - | - | - | - | - | - | - | - | - | - | 1.2GHz | - | ARM® Cortex®-A9 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8V 2.5V 2.8V 3.3V | 10/100/1000Mbps (1) | 2 Core 32-Bit | Yes | LPDDR2, DDR3L, DDR3 | USB 2.0 + PHY (3), USB 2.0 OTG + PHY (1) | CAN, EBI/EMI, I2C, I2S, MMC/SD/SDIO, SAI, SPI, SSI, S/PDIF, UART | Multimedia; NEON™ SIMD | ARM TZ, A-HAB, CAAM, CSU, SJC, SNVS | HDMI, Keypad, LCD, LVDS, MIPI/DSI, Parallel | SATA 3Gbps (1) | - | - | - | ||
![]() MC68020CRC25E NXP USA Inc. | In Stock | - | Datasheet | - | 114-BPGA | - | 114-PGA (34.55x34.55) | - | -40°C~85°C TA | Tray | 1995 | M680x0 | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | MC68020 | - | - | - | - | 25MHz | - | 68020 | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.0V | - | 1 Core 32-Bit | No | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() P1010NSN5DFA NXP USA Inc. | In Stock | - | Datasheet | - | 425-FBGA | YES | - | - | 0°C~105°C TA | Tray | 2010 | QorIQ P1 | e2 | - | Obsolete | 3 (168 Hours) | 425 | - | Tin/Silver (Sn/Ag) | 8542.31.00.01 | - | - | - | 1V | - | - | P1010 | - | - | 1V | - | 1.0GHz | MICROPROCESSOR, RISC | PowerPC e500v2 | - | - | 32 | - | - | - | - | - | - | - | - | - | - | - | 10/100/1000Mbps (3) | 1 Core 32-Bit | No | DDR3, DDR3L | USB 2.0 + PHY (1) | CAN, DUART, I2C, MMC/SD, SPI | - | - | - | SATA 3Gbps (2) | - | - | ROHS3 Compliant | ||
![]() MPC8379ECVRANGA NXP USA Inc. | In Stock | - | Datasheet | 12 Weeks | 689-BBGA Exposed Pad | YES | - | - | -40°C~125°C TA | Tray | 2002 | MPC83xx | e2 | - | Active | 3 (168 Hours) | 689 | 5A002.A.1 | TIN COPPER/TIN SILVER | 8542.31.00.01 | BOTTOM | BALL | 260 | 1V | 1mm | 40 | MPC8379 | S-PBGA-B689 | 1.05V | 1.051.8/2.52.5/3.3V | 0.95V | 800MHz | MICROPROCESSOR | PowerPC e300c4s | 66.66MHz | - | 32 | - | - | - | 32 | YES | YES | 32 | FLOATING POINT | YES | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, DDR2 | USB 2.0 + PHY (1) | DUART, I2C, MMC/SD, PCI, SPI | Security; SEC 3.0 | Cryptography, Random Number Generator | - | SATA 3Gbps (4) | 2.46mm | 31mm | ROHS3 Compliant | ||
![]() MPC8543ECPXAQGD NXP USA Inc. | In Stock | - | Datasheet | - | 783-BBGA, FCBGA | - | 783-FCPBGA (29x29) | - | -40°C~105°C TA | Tray | 2007 | MPC85xx | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | MPC8543 | - | - | - | - | 1.0GHz | - | PowerPC e500 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (4) | 1 Core 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, I2C, PCI, RapidIO | Signal Processing; SPE, Security; SEC | Cryptography, Random Number Generator | - | - | - | - | Non-RoHS Compliant | ||
![]() P1010NSN5KHB NXP USA Inc. | In Stock | - | Datasheet | 12 Weeks | 425-FBGA | - | - | - | 0°C~105°C TA | Tray | 2002 | QorIQ P1 | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | P1010 | - | - | - | - | 1.0GHz | - | PowerPC e500v2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10/100/1000Mbps (3) | 1 Core 32-Bit | No | DDR3, DDR3L | USB 2.0 + PHY (1) | CAN, DUART, I2C, MMC/SD, SPI | - | - | - | SATA 3Gbps (2) | - | - | ROHS3 Compliant | ||
![]() MPC8360EZUAJDGA NXP USA Inc. | In Stock | - | Datasheet | - | 740-LBGA | YES | - | - | 0°C~105°C TA | Tray | 2006 | MPC83xx | e0 | - | Obsolete | 3 (168 Hours) | 740 | 5A002.A.1 | Tin/Lead (Sn/Pb) | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.3V | 1mm | 40 | MPC8360 | S-PBGA-B740 | 1.35V | - | 1.15V | 533MHz | MICROPROCESSOR, RISC | PowerPC e300 | 66.67MHz | - | 32 | - | - | - | 32 | YES | YES | 32 | FLOATING POINT | YES | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (1) | 1 Core 32-Bit | No | DDR, DDR2 | USB 1.x (1) | DUART, HDLC, I2C, PCI, SPI, UART | Communications; QUICC Engine, Security; SEC | Cryptography, Random Number Generator | - | - | 1.69mm | 37.5mm | Non-RoHS Compliant | ||
![]() MC68EN360ZQ33L NXP USA Inc. | In Stock | - | Datasheet | 16 Weeks | 357-BBGA | YES | - | 46 | 0°C~70°C TA | Tray | 1995 | M683xx | e0 | - | Last Time Buy | 3 (168 Hours) | 357 | 3A991.A.2 | Tin/Lead (Sn/Pb) | 8542.31.00.01 | BOTTOM | BALL | 260 | 5V | 1.27mm | 40 | MC68EN360 | S-PBGA-B357 | 5.25V | - | 4.75V | 33MHz | MICROCONTROLLER, RISC | CPU32+ | 6MHz | - | 32 | NO | YES | NO | 32 | - | - | 32 | - | - | - | 5.0V | 10Mbps (1) | 1 Core 32-Bit | No | DRAM | - | SCC, SMC, SPI | Communications; CPM | - | - | - | 1.86mm | 25mm | Non-RoHS Compliant | ||
![]() MPC8323EZQAFDC NXP USA Inc. | In Stock | - | Datasheet | - | 516-BBGA | YES | - | - | 0°C~105°C TA | Tray | 2004 | MPC83xx | - | - | Obsolete | 1 (Unlimited) | 516 | 5A002 | - | 8542.31.00.01 | BOTTOM | BALL | - | 1V | 1mm | - | MPC8323 | S-PBGA-B516 | 1.05V | - | 0.95V | 333MHz | MICROPROCESSOR, RISC | PowerPC e300c2 | - | - | - | - | - | - | 14 | YES | YES | 32 | FLOATING POINT | YES | - | 1.8V 2.5V 3.3V | 10/100Mbps (3) | 1 Core 32-Bit | No | DDR, DDR2 | USB 2.0 (1) | DUART, I2C, PCI, SPI, TDM, UART | Communications; QUICC Engine, Security; SEC 2.2 | Cryptography | - | - | 2.55mm | 27mm | Non-RoHS Compliant | ||
![]() MPC8545PXATGD NXP USA Inc. | In Stock | - | Datasheet | - | 783-BBGA, FCBGA | - | - | - | 0°C~105°C TA | Tray | 2007 | MPC85xx | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | MPC8545 | - | - | - | - | 1.2GHz | - | PowerPC e500 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (4) | 1 Core 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, I2C, PCI, RapidIO | Signal Processing; SPE | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MCIMX503EVM8B NXP USA Inc. | In Stock | - | Datasheet | - | 400-LFBGA | YES | - | - | -20°C~70°C TA | Tray | 2008 | i.MX50 | - | - | Obsolete | 3 (168 Hours) | 400 | - | - | 8542.31.00.01 | BOTTOM | BALL | - | 1.225V | 0.8mm | - | MCIMX503 | S-PBGA-B400 | 1.275V | - | 1.175V | 800MHz | MICROPROCESSOR CIRCUIT | ARM® Cortex®-A8 | 800MHz | 628mA | - | - | - | - | - | YES | - | - | - | - | 131072 | 1.2V 1.875V 2.775V 3.0V | 10/100Mbps (1) | 1 Core 32-Bit | Yes | LPDDR, LPDDR2, DDR2 | USB 2.0 + PHY (2) | 1-Wire, AC'97, I2C, I2S, MMC/SD, SPI, SSI, UART | Multimedia; NEON™ SIMD | Boot Security, Cryptography, Secure JTAG | LCD | - | 1.6mm | 17mm | ROHS3 Compliant | ||
![]() MVF51NN152CMK50 NXP USA Inc. | 40 | - | Datasheet | 15 Weeks | 364-LFBGA | YES | - | - | -40°C~85°C TA | Tray | - | Vybrid, VF5xx | - | yes | Active | 3 (168 Hours) | 364 | - | - | - | BOTTOM | BALL | 260 | 3.3V | 0.8mm | 40 | - | - | 3.6V | - | 3V | 500MHz | MICROCONTROLLER, RISC | ARM® Cortex®-A5 | 24MHz | - | 32 | YES | YES | NO | - | - | - | - | - | - | - | 3.3V | 10/100Mbps (2) | 1 Core 32-Bit | Yes | LPDDR2, DDR3, DRAM | USB 2.0 OTG + PHY (1) | CAN, I2C, IrDA, LIN, SCI, SDHC, SPI, UART/USART | Multimedia; NEON™ MPE | - | DCU, GPU, LCD, VideoADC, VIU | - | - | 17mm | ROHS3 Compliant | ||
![]() MPC862TVR80B NXP USA Inc. | In Stock | - | Datasheet | 26 Weeks | 357-BBGA | YES | - | - | 0°C~105°C TA | Tray | 2004 | MPC8xx | e1 | - | Obsolete | 3 (168 Hours) | 357 | 5A991 | Tin/Silver/Copper (Sn/Ag/Cu) | 8542.31.00.01 | BOTTOM | BALL | 245 | 3.3V | 1.27mm | 30 | MPC862 | S-PBGA-B357 | 3.465V | - | 3.135V | 80MHz | MICROPROCESSOR, RISC | - | - | - | 32 | - | - | - | 32 | YES | YES | 32 | FIXED POINT | YES | - | 3.3V | 10Mbps (4), 10/100Mbps (1) | 1 Core 32-Bit | No | DRAM | - | HDLC/SDLC, I2C, IrDA, PCMCIA, SPI, TDM, UART/USART | Communications; CPM | - | - | - | 2.52mm | 25mm | ROHS3 Compliant | ||
![]() P1014NSN5DFA NXP USA Inc. | In Stock | - | Datasheet | - | 425-FBGA | YES | - | - | 0°C~105°C TA | Tray | 2011 | QorIQ P1 | e2 | - | Obsolete | 3 (168 Hours) | 425 | 3A991.A.2 | TIN COPPER/TIN SILVER | 8542.31.00.01 | BOTTOM | BALL | 260 | 1V | 0.8mm | 40 | P1014 | S-PBGA-B425 | 1.05V | - | 0.95V | 800MHz | MICROPROCESSOR, RISC | PowerPC e500v2 | 100MHz | - | 32 | - | - | - | - | YES | YES | - | FLOATING POINT | YES | - | - | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR3, DDR3L | USB 2.0 + PHY (1) | DUART, I2C, MMC/SD, SPI | - | - | - | SATA 3Gbps (2) | 1.9mm | 19mm | ROHS3 Compliant | ||
![]() MCIMX6D6AVT10ADR NXP USA Inc. | 378000 |
| Datasheet | 15 Weeks | 624-FBGA, FCBGA | YES | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2002 | i.MX6D | e1 | - | Active | 3 (168 Hours) | 624 | 5A992 | Tin/Silver/Copper (Sn/Ag/Cu) | 8542.31.00.01 | BOTTOM | BALL | 260 | - | 0.8mm | 40 | - | S-PBGA-B624 | - | - | - | 1.0GHz | MICROPROCESSOR, RISC | ARM® Cortex®-A9 | - | - | 32 | - | - | - | - | YES | NO | - | FIXED POINT | YES | - | 1.8V 2.5V 2.8V 3.3V | 10/100/1000Mbps (1) | 2 Core 32-Bit | Yes | LPDDR2, LVDDR3, DDR3 | USB 2.0 + PHY (4) | CAN, I2C, I2S, MMC/SD/SDIO, SAI, SPI, SSI, UART | Multimedia; NEON™ SIMD | ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC, Tamper Detection | Keypad, LCD | SATA 3Gbps (1) | 2.16mm | 21mm | ROHS3 Compliant | ||
![]() P2041NSN1PNB NXP USA Inc. | In Stock | - | Datasheet | - | 780-BBGA, FCBGA | - | - | - | 0°C~105°C TA | Tray | 2002 | QorIQ P2 | e1 | - | Obsolete | 3 (168 Hours) | - | 3A991.A.1 | Tin/Silver/Copper (Sn/Ag/Cu) | 8542.31.00.01 | - | - | 245 | - | - | 30 | P2041 | - | - | - | - | 1.5GHz | MICROPROCESSOR, RISC | PowerPC e500mc | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.0V 1.35V 1.5V 1.8V 2.5V 3.3V | 10/100/1000Mbps (5), 10Gbps (1) | 4 Core 32-Bit | No | DDR3, DDR3L | USB 2.0 + PHY (2) | DUART, I2C, MMC/SD, RapidIO, SPI | - | - | - | SATA 3Gbps (2) | - | - | ROHS3 Compliant | ||
![]() MPC8533VJAQGA NXP USA Inc. | In Stock | - | Datasheet | 18 Weeks | 783-BBGA, FCBGA | YES | - | - | 0°C~90°C TA | Tray | 2002 | MPC85xx | - | - | Active | 3 (168 Hours) | 783 | 3A991.A.2 | - | 8542.31.00.01 | BOTTOM | BALL | - | 1V | 1mm | - | MPC8533 | S-PBGA-B783 | 1.05V | - | 0.95V | 1.0GHz | MICROPROCESSOR, RISC | PowerPC e500v2 | - | - | 32 | - | - | - | 16 | YES | YES | 64 | FIXED POINT | YES | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, DDR2 | - | DUART, HSSI, I2C, PCI | - | - | - | - | 2.8mm | 29mm | ROHS3 Compliant | ||
![]() P1010NSE5HHA NXP USA Inc. | In Stock | - | Datasheet | - | 425-FBGA | YES | - | - | 0°C~105°C TA | Tray | 2010 | QorIQ P1 | e2 | - | Obsolete | 3 (168 Hours) | 425 | - | Tin/Silver (Sn/Ag) | 8542.31.00.01 | - | - | - | 1V | - | - | P1010 | - | - | 1V | - | 1.0GHz | MICROPROCESSOR, RISC | PowerPC e500v2 | - | - | 32 | - | - | - | - | - | - | - | - | - | - | - | 10/100/1000Mbps (3) | 1 Core 32-Bit | No | DDR3, DDR3L | USB 2.0 + PHY (1) | CAN, DUART, I2C, MMC/SD, SPI | Security; SEC 4.4 | Boot Security, Cryptography, Random Number Generator, Secure Fusebox | - | SATA 3Gbps (2) | - | - | ROHS3 Compliant | ||
![]() P2020NSE2HFC NXP USA Inc. | 3 | - | Datasheet | 12 Weeks | 689-BBGA Exposed Pad | YES | - | - | 0°C~125°C TA | Tray | 2002 | QorIQ P2 | e2 | - | Active | 3 (168 Hours) | 689 | 5A002.A.1 | TIN COPPER/TIN SILVER | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.05V | 1mm | 40 | P2020 | S-PBGA-B689 | 1.1V | 1.05V | 1V | 1.2GHz | MICROPROCESSOR, RISC | PowerPC e500v2 | 100MHz | - | 32 | - | - | - | - | YES | YES | - | FIXED POINT | YES | - | - | 10/100/1000Mbps (3) | 2 Core 32-Bit | No | DDR2, DDR3 | USB 2.0 + PHY (2) | DUART, I2C, MMC/SD, SPI | Security; SEC 3.3 | Cryptography, Random Number Generator | - | - | 2.46mm | 31mm | ROHS3 Compliant | ||
![]() MPC8536BVTANGA NXP USA Inc. | In Stock | - | Datasheet | - | 783-BBGA, FCBGA | - | 783-FCPBGA (29x29) | - | 0°C~105°C TA | Tray | 2006 | MPC85xx | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | MPC8536 | - | - | - | - | 800MHz | - | PowerPC e500 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR2, DDR3 | USB 2.0 (3) | DUART, I2C, MMC/SD, PCI, SPI | - | - | - | SATA 3Gbps (2) | - | - | ROHS3 Compliant |