- Moisture Sensitivity Level (MSL)
- Number of Cores/Bus Width
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RAM Controllers
- RoHS Status
- Series
- Speed
- Core Processor
- Published
Attribute column
Manufacturer
NXP Embedded - Microprocessors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Speed | uPs/uCs/Peripheral ICs Type | Core Processor | Bit Size | Address Bus Width | Boundary Scan | Low Power Mode | External Data Bus Width | Format | Integrated Cache | Voltage - I/O | Ethernet | Number of Cores/Bus Width | Graphics Acceleration | RAM Controllers | USB | Additional Interfaces | Co-Processors/DSP | Security Features | Display & Interface Controllers | SATA | Height Seated (Max) | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LS101MASN7EHA NXP USA Inc. | In Stock | - | - | - | 448-FBGA Exposed Pad | - | 448-PBGA w/Heat Spreader (23x23) | 0°C~70°C TA | Tray | 2014 | QorlQ LS1 | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650MHz | - | ARM1136JF-S | - | - | - | - | - | - | - | - | GbE (2) | 1 Core 32-Bit | No | DDR2 | USB 2.0 + PHY (1) | I2C, PCIe, PCM/TDM, SPI, UART | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MPC862TCVR50B NXP USA Inc. | In Stock | - | Datasheet | - | 357-BBGA | YES | - | -40°C~115°C TA | Tray | 2004 | MPC8xx | e1 | Obsolete | 3 (168 Hours) | 357 | 5A991 | Tin/Silver/Copper (Sn/Ag/Cu) | 8542.31.00.01 | BOTTOM | BALL | 245 | 3.3V | 1.27mm | 30 | MPC862 | S-PBGA-B357 | 3.465V | 3.135V | 50MHz | MICROPROCESSOR, RISC | - | 32 | 32 | YES | YES | 32 | FIXED POINT | YES | 3.3V | 10Mbps (4), 10/100Mbps (1) | 1 Core 32-Bit | No | DRAM | - | HDLC/SDLC, I2C, IrDA, PCMCIA, SPI, TDM, UART/USART | Communications; CPM | - | - | - | 2.52mm | 25mm | ROHS3 Compliant | ||
![]() LS1012ASE7KKB NXP USA Inc. | 48 | - | Datasheet | 24 Weeks | 211-VFLGA | - | - | 0°C~105°C | - | 2016 | QorIQ® Layerscape | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.0GHz | - | ARM® Cortex®-A53 | - | - | - | - | - | - | - | - | GbE (2) | 1 Core 64-Bit | - | DDR3L | USB 2.0 (1), USB 3.0 + PHY | - | - | Secure Boot, TrustZone® | - | SATA 6Gbps (1) | - | - | ROHS3 Compliant | ||
![]() MCIMX6S1AVM08ADR NXP USA Inc. | 40 |
| Datasheet | 14 Weeks | 624-LFBGA | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | i.MX6S | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 800MHz | - | ARM® Cortex®-A9 | - | - | - | - | - | - | - | 1.8V 2.5V 2.8V 3.3V | 10/100/1000Mbps (1) | 1 Core 32-Bit | Yes | LPDDR2, LVDDR3, DDR3 | USB 2.0 + PHY (4) | CAN, I2C, I2S, MMC/SD/SDIO, SAI, SPI, SSI, UART | Multimedia; NEON™ SIMD | ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC, Tamper Detection | Keypad, LCD | - | - | - | ROHS3 Compliant | ||
![]() LS1043ASN8KQB NXP USA Inc. | 36 |
| Datasheet | 18 Weeks | 780-FBGA, FCBGA | - | - | 0°C~105°C | Tray | 2014 | QorIQ® Layerscape | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.0GHz | - | ARM® Cortex®-A53 | - | - | - | - | - | - | - | - | 1GbE (7) or 10GbE (1) & 1GbE (5) | 4 Core 64-Bit | - | DDR3L, DDR4 | USB 3.0 (3) + PHY | - | - | Secure Boot, TrustZone® | - | SATA 6Gbps (1) | - | - | ROHS3 Compliant | ||
![]() LS1023ASN8MNLB NXP USA Inc. | 7 | - | Datasheet | 18 Weeks | 780-FBGA, FCBGA | - | - | 0°C~105°C | Tray | 2014 | QorIQ® Layerscape | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2GHz | - | ARM® Cortex®-A53 | - | - | - | - | - | - | - | - | 1GbE (7) or 10GbE (1) & 1GbE (5) | 2 Core 64-Bit | - | DDR3L, DDR4 | USB 3.0 (2) + PHY | - | - | Secure Boot, TrustZone® | - | SATA 6Gbps (1) | - | - | ROHS3 Compliant | ||
![]() MCIMX6D5EYM10ACR NXP USA Inc. | 23 |
| Datasheet | 15 Weeks | 624-LFBGA, FCBGA | YES | - | -20°C~105°C TJ | Tape & Reel (TR) | 2002 | i.MX6D | e1 | Not For New Designs | 3 (168 Hours) | 624 | 5A992 | Tin/Silver/Copper (Sn/Ag/Cu) | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.4V | 0.8mm | 40 | MCIMX6 | S-PBGA-B624 | 1.5V | 1.35V | 1.0GHz | MICROPROCESSOR | ARM® Cortex®-A9 | - | 26 | YES | YES | 64 | FIXED POINT | YES | 1.8V 2.5V 2.8V 3.3V | 10/100/1000Mbps (1) | 2 Core 32-Bit | Yes | LPDDR2, LVDDR3, DDR3 | USB 2.0 + PHY (4) | CAN, I2C, I2S, MMC/SD/SDIO, SAI, SPI, SSI, UART | Multimedia; NEON™ SIMD | ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC, Tamper Detection | Keypad, LCD | SATA 3Gbps (1) | 1.6mm | 21mm | ROHS3 Compliant | ||
![]() LS1023ASN7MNLB NXP USA Inc. | 40 | - | Datasheet | 18 Weeks | 621-FBGA, FCBGA | - | - | 0°C~105°C | Tray | 2014 | QorIQ® Layerscape | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2GHz | - | ARM® Cortex®-A53 | - | - | - | - | - | - | - | - | 1GbE (7) or 10GbE (1) & 1GbE (5) | 2 Core 64-Bit | - | DDR3L, DDR4 | USB 3.0 (2) + PHY | - | - | Secure Boot, TrustZone® | - | SATA 6Gbps (1) | - | - | ROHS3 Compliant | ||
![]() LS1023ASN7QQB NXP USA Inc. | 40 | - | Datasheet | 18 Weeks | 621-FBGA, FCBGA | - | - | 0°C~105°C | Tray | 2014 | QorIQ® Layerscape | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6GHz | - | ARM® Cortex®-A53 | - | - | - | - | - | - | - | - | 1GbE (7) or 10GbE (1) & 1GbE (5) | 2 Core 64-Bit | - | DDR3L, DDR4 | USB 3.0 (2) + PHY | - | - | Secure Boot, TrustZone® | - | SATA 6Gbps (1) | - | - | ROHS3 Compliant | ||
![]() LS1023AXE7KQB NXP USA Inc. | 7 | - | Datasheet | 18 Weeks | 621-FBGA, FCBGA | - | - | -40°C~105°C | Tray | 2014 | QorIQ® Layerscape | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.0GHz | - | ARM® Cortex®-A53 | - | - | - | - | - | - | - | - | 1GbE (7) or 10GbE (1) & 1GbE (5) | 2 Core 64-Bit | - | DDR3L, DDR4 | USB 3.0 (2) + PHY | - | - | Secure Boot, TrustZone® | - | SATA 6Gbps (1) | - | - | ROHS3 Compliant | ||
![]() LS1023ASN7MQB NXP USA Inc. | 40 | - | Datasheet | 18 Weeks | 621-FBGA, FCBGA | - | - | 0°C~105°C | Tray | 2014 | QorIQ® Layerscape | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2GHz | - | ARM® Cortex®-A53 | - | - | - | - | - | - | - | - | 1GbE (7) or 10GbE (1) & 1GbE (5) | 2 Core 64-Bit | - | DDR3L, DDR4 | USB 3.0 (2) + PHY | - | - | Secure Boot, TrustZone® | - | SATA 6Gbps (1) | - | - | ROHS3 Compliant | ||
![]() LS1023ASN7KNLB NXP USA Inc. | 6 | - | Datasheet | 18 Weeks | 621-FBGA, FCBGA | - | - | 0°C~105°C | Tray | 2014 | QorIQ® Layerscape | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.0GHz | - | ARM® Cortex®-A53 | - | - | - | - | - | - | - | - | 1GbE (7) or 10GbE (1) & 1GbE (5) | 2 Core 64-Bit | - | DDR3L, DDR4 | USB 3.0 (2) + PHY | - | - | Secure Boot, TrustZone® | - | SATA 6Gbps (1) | - | - | ROHS3 Compliant | ||
![]() LS1023ASN8PQB NXP USA Inc. | 40 | - | Datasheet | 18 Weeks | 780-FBGA, FCBGA | - | - | 0°C~105°C | Tray | 2014 | QorIQ® Layerscape | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.4GHz | - | ARM® Cortex®-A53 | - | - | - | - | - | - | - | - | 1GbE (7) or 10GbE (1) & 1GbE (5) | 2 Core 64-Bit | - | DDR3L, DDR4 | USB 3.0 (2) + PHY | - | - | Secure Boot, TrustZone® | - | SATA 6Gbps (1) | - | - | ROHS3 Compliant | ||
![]() LS1023ASN8KQB NXP USA Inc. | 23 | - | Datasheet | 18 Weeks | 780-FBGA, FCBGA | - | - | 0°C~105°C | Tray | 2014 | QorIQ® Layerscape | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.0GHz | - | ARM® Cortex®-A53 | - | - | - | - | - | - | - | - | 1GbE (7) or 10GbE (1) & 1GbE (5) | 2 Core 64-Bit | - | DDR3L, DDR4 | USB 3.0 (2) + PHY | - | - | Secure Boot, TrustZone® | - | SATA 6Gbps (1) | - | - | ROHS3 Compliant | ||
![]() P2020PSE2HZB NXP USA Inc. | In Stock | - | Datasheet | - | 689-BBGA Exposed Pad | - | - | 0°C~125°C TA | Tray | 2009 | QorIQ P2 | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | P2020 | - | - | - | 1.2GHz | - | PowerPC e500v2 | - | - | - | - | - | - | - | - | 10/100/1000Mbps (3) | 2 Core 32-Bit | No | DDR2, DDR3 | USB 2.0 + PHY (2) | DUART, I2C, MMC/SD, SPI | Security; SEC 3.3 | Cryptography, Random Number Generator | - | - | - | - | ROHS3 Compliant | ||
![]() LS1012ASN7HKA NXP USA Inc. | 26000 |
| Datasheet | 24 Weeks | 211-VFLGA | - | - | 0°C~105°C | Tray | 2016 | QorIQ® Layerscape | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 800MHz | - | ARM® Cortex®-A53 | - | - | - | - | - | - | - | - | GbE (2) | 1 Core 64-Bit | - | DDR3L | USB 2.0 (1), USB 3.0 + PHY | - | - | Secure Boot, TrustZone® | - | SATA 6Gbps (1) | - | - | ROHS3 Compliant | ||
![]() MPC8548HXAQG NXP USA Inc. | In Stock | - | Datasheet | - | 783-BBGA, FCBGA | - | - | 0°C~105°C TA | Tray | 2013 | MPC85xx | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | MPC8548 | - | - | - | 1.0GHz | - | PowerPC e500 | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (4) | 1 Core 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, I2C, PCI, RapidIO | Signal Processing; SPE | - | - | - | - | - | Non-RoHS Compliant | ||
![]() LS2084AXN7TTB NXP USA Inc. | 2195 | - | - | 18 Weeks | 1292-BFBGA, FCBGA | - | - | -40°C~105°C | - | - | QorIQ® Layerscape | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8GHz | - | ARM® Cortex®-A72 | - | - | - | - | - | - | - | - | 10GbE (8) or 1GbE (16) & 2.5GbE (1) | 8 Core 64-Bit | - | DDR4 | USB 3.0 (2) + PHY | - | - | Secure Boot, TrustZone® | - | SATA (2) | - | - | ROHS3 Compliant | ||
![]() SVF522R2K1CMK4 NXP USA Inc. | 40 | - | - | 15 Weeks | 364-LFBGA | YES | - | -40°C~85°C TA | Tray | 2014 | Vybrid, VF5xxR | e1 | Active | 3 (168 Hours) | 364 | 5A002.A.1 | Tin/Silver/Copper (Sn/Ag/Cu) | 8542.31.00.01 | BOTTOM | BALL | 260 | 3.3V | 0.8mm | 40 | SVF522 | S-PBGA-B364 | 3.6V | 3V | 400MHz, 133MHz | MICROPROCESSOR, RISC | ARM® Cortex®-A5 + Cortex®-M4 | - | 16 | YES | YES | 16 | FLOATING POINT | YES | 3.3V | 10/100Mbps (2) | 2 Core 32-Bit | Yes | LPDDR2, DDR3, DRAM | USB 2.0 OTG + PHY (1) | CAN, I2C, IrDA, LIN, MediaLB, SCI, SDHC, SPI, UART/USART | Multimedia; NEON™ MPE | ARM TZ, Hashing, RNG, RTC, RTIC, Secure JTAG, SNVS, TZ ASC, TZ WDOG | DCU, GPU, LCD, VideoADC, VIU | - | 1.5mm | 17mm | ROHS3 Compliant | ||
![]() MPC8548EVTAVHB NXP USA Inc. | 11 | - | Datasheet | - | 783-BBGA, FCBGA | - | - | 0°C~105°C TA | Tray | 2007 | MPC85xx | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | MPC8548 | - | - | - | 1.5GHz | - | PowerPC e500 | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (4) | 1 Core 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, I2C, PCI, RapidIO | Signal Processing; SPE, Security; SEC | Cryptography, Random Number Generator | - | - | - | - | ROHS3 Compliant |