- Moisture Sensitivity Level (MSL)
- Number of Cores/Bus Width
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RAM Controllers
- RoHS Status
- Series
- Speed
- Core Processor
- Published
Attribute column
Manufacturer
NXP Embedded - Microprocessors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Speed | uPs/uCs/Peripheral ICs Type | Core Processor | Bit Size | Address Bus Width | Boundary Scan | Low Power Mode | External Data Bus Width | Format | Integrated Cache | Voltage - I/O | Ethernet | Number of Cores/Bus Width | Graphics Acceleration | RAM Controllers | USB | Additional Interfaces | Co-Processors/DSP | Security Features | Display & Interface Controllers | SATA | Height Seated (Max) | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SCIMX6X3EVK10ABR NXP USA Inc. | 3600 |
| - | 15 Weeks | 400-LFBGA | - | - | -20°C~105°C TJ | Tape & Reel (TR) | - | i.MX6SX | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 227MHz, 1GHz | - | ARM® Cortex®-A9, ARM® Cortex®-M4 | - | - | - | - | - | - | - | 1.8V 2.5V 2.8V 3.15V | 10/100/1000Mbps (2) | 2 Core 32-Bit | Yes | LPDDR2, LVDDR3, DDR3 | USB 2.0 + PHY (1), USB 2.0 OTG + PHY (2) | AC'97, CAN, I2C, I2S, MMC/SD/SDIO, SAI, SPDIF, SPI, SSI, UART | Multimedia; NEON™ MPE | A-HAB, ARM TZ, CAAM, CSU, SNVS, System JTAG, TVDECODE | Keypad, LCD, LVDS | - | - | - | - | ||
![]() T4080NSN7QTB NXP USA Inc. | 602 | - | Datasheet | 18 Weeks | 1932-BBGA, FCBGA | - | - | 0°C~105°C TA | - | 2002 | QorIQ T4 | - | Active | 3 (168 Hours) | - | 3A991.A.1 | - | 8542.31.00.01 | - | - | 250 | - | - | - | - | - | - | - | - | - | 1.8GHz | MICROPROCESSOR, RISC | PowerPC e6500 | - | - | - | - | - | - | - | - | 1Gbps (13), 10Gbps (2) | 4 Core 64-Bit | No | DDR3, DDR3L | USB 2.0 + PHY (2) | I2C, MMC/SD, PCIe, RapidIO, SPI, UART | - | Boot Security, Cryptography, Secure Fusebox, Secure Debug, Tamper Detection, Volatile key Storage | - | SATA 3Gbps (2) | - | - | ROHS3 Compliant | ||
![]() MPC8536BVJATHA NXP USA Inc. | In Stock | - | Datasheet | 18 Weeks | 783-BBGA, FCBGA | YES | - | 0°C~105°C TA | Tray | 2002 | MPC85xx | - | Active | 3 (168 Hours) | 783 | 3A991.A.2 | - | 8542.31.00.01 | BOTTOM | BALL | 260 | 1V | 1mm | - | MPC8536 | S-PBGA-B783 | - | 1.05V | - | 0.95V | 1.25GHz | MICROPROCESSOR | PowerPC e500 | 32 | 16 | YES | YES | 64 | FIXED POINT | YES | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR2, DDR3 | USB 2.0 (3) | DUART, I2C, MMC/SD, PCI, SPI | - | - | - | SATA 3Gbps (2) | 2.76mm | 29mm | ROHS3 Compliant | ||
![]() MPC8308ZQADDA NXP USA Inc. | In Stock | - | - | 10 Weeks | 473-LFBGA | - | - | 0°C~105°C TA | Tray | 2002 | MPC83xx | e0 | Active | 3 (168 Hours) | - | 3A991.A.2 | Tin/Lead (Sn/Pb) | 8542.31.00.01 | - | - | 260 | - | - | 40 | MPC8308 | - | - | - | - | - | 266MHz | MICROPROCESSOR, RISC | PowerPC e300c3 | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (3) | 1 Core 32-Bit | No | DDR2 | USB 2.0 (1) | DUART, HSSI, I2C, MMC/SD/SDIO, SPI | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MPC8308ZQAFDA NXP USA Inc. | 32 | - | - | 10 Weeks | 473-LFBGA | - | - | 0°C~105°C TA | Tray | 2002 | MPC83xx | e0 | Active | 3 (168 Hours) | - | 3A991.A.2 | Tin/Lead (Sn/Pb) | 8542.31.00.01 | - | - | 260 | - | - | 40 | MPC8308 | - | - | - | - | - | 333MHz | MICROPROCESSOR, RISC | PowerPC e300c3 | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (3) | 1 Core 32-Bit | No | DDR2 | USB 2.0 (1) | DUART, HSSI, I2C, MMC/SD/SDIO, SPI | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MCIMX353DJQ5CR2 NXP USA Inc. | 7 |
| - | 15 Weeks | 400-LFBGA | YES | - | -20°C~70°C TA | Tape & Reel (TR) | 2008 | i.MX35 | e1 | Active | 3 (168 Hours) | 400 | 5A992 | Tin/Silver/Copper (Sn/Ag/Cu) | 8542.31.00.01 | BOTTOM | BALL | 260 | - | 0.8mm | 40 | MCIMX353 | S-PBGA-B400 | - | - | - | - | 532MHz | - | ARM1136JF-S | - | - | - | - | - | - | - | 1.8V 2.0V 2.5V 2.7V 3.0V 3.3V | 10/100Mbps (1) | 1 Core 32-Bit | Yes | LPDDR, DDR2 | USB 2.0 + PHY (2) | 1-Wire, ASRC, ATA, CAN, I2C, I2S, MMC/SDIO, SAI, SPI, SSI, UART | Multimedia; GPU, IPU, VFP | Secure Fusebox, Secure JTAG, Tamper Detection | Keypad, KPP, LCD | - | 1.6mm | 17mm | ROHS3 Compliant | ||
![]() MPC8321CZQAFDC NXP USA Inc. | In Stock | - | Datasheet | - | 516-BBGA | - | 516-FPBGA (27x27) | -40°C~105°C TA | Tray | 2004 | MPC83xx | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | MPC8321 | - | - | - | - | - | 333MHz | - | PowerPC e300c2 | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100Mbps (3) | 1 Core 32-Bit | No | DDR, DDR2 | USB 2.0 (1) | DUART, I2C, PCI, SPI, TDM, UART | Communications; QUICC Engine | - | - | - | - | - | ROHS3 Compliant | ||
![]() MCIMX6Y1CVK05AB NXP USA Inc. | 6 |
| Datasheet | 18 Weeks | 272-LFBGA | - | - | -40°C~105°C TJ | Tray | 2015 | i.MX6 | - | Active | 3 (168 Hours) | - | - | - | 8542.39.00.01 | - | - | 260 | - | - | - | - | - | - | - | - | - | 528MHz | - | ARM® Cortex®-A7 | - | - | - | - | - | - | - | 1.8V 2.8V 3.3V | 10/100Mbps (1) | 1 Core 32-Bit | No | LPDDR2, DDR3, DDR3L | USB 2.0 OTG + PHY (2) | CAN, I2C, SPI, UART | Multimedia; NEON™ MPE | A-HAB, ARM TZ, CSU, SJC, SNVS | Electrophoretic, LCD | - | - | - | ROHS3 Compliant | ||
![]() MC68306AG20B NXP USA Inc. | In Stock | - | Datasheet | - | 144-LQFP | - | - | 0°C~70°C TA | Tray | 1995 | M683xx | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | MC68306 | - | - | - | - | - | 20MHz | - | EC000 | - | - | - | - | - | - | - | 5.0V | - | 1 Core 32-Bit | No | DRAM | - | DUART | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MCIMX6Y7DVM09AB NXP USA Inc. | 10 | - | Datasheet | 18 Weeks | 289-LFBGA | - | - | 0°C~95°C TJ | Tray | 2015 | i.MX6 | - | Active | 3 (168 Hours) | - | - | - | 8542.39.00.01 | - | - | 260 | - | - | 40 | - | - | - | - | - | - | 900MHz | - | ARM® Cortex®-A7 | - | - | - | - | - | - | - | 1.8V 2.8V 3.3V | 10/100Mbps (2) | 1 Core 32-Bit | No | LPDDR2, DDR3, DDR3L | USB 2.0 OTG + PHY (2) | CAN, I2C, SPI, UART | Multimedia; NEON™ MPE | A-HAB, ARM TZ, CSU, SJC, SNVS | Electrophoretic, LCD | - | - | - | ROHS3 Compliant | ||
![]() MCIMX6U1AVM08ABR NXP USA Inc. | 40 | - | Datasheet | 15 Weeks | 624-LFBGA | YES | - | -40°C~125°C TJ | Tape & Reel (TR) | 2002 | i.MX6DL | - | Not For New Designs | 3 (168 Hours) | 624 | - | - | 8542.31.00.01 | - | - | - | - | - | - | MCIMX6 | - | Not Qualified | - | 1.05/1.5V | - | 800MHz | GRAPHICS PROCESSOR | ARM® Cortex®-A9 | - | - | - | - | - | - | - | 1.8V 2.5V 2.8V 3.3V | 10/100/1000Mbps (1) | 2 Core 32-Bit | Yes | LPDDR2, LVDDR3, DDR3 | USB 2.0 + PHY (4) | CAN, I2C, I2S, MMC/SD/SDIO, SAI, SPI, SSI, UART | Multimedia; NEON™ SIMD | ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC, Tamper Detection | Keypad, LCD | - | - | - | ROHS3 Compliant | ||
![]() MPC8535AVTANG NXP USA Inc. | In Stock | - | Datasheet | - | 783-BBGA, FCBGA | - | - | 0°C~90°C TA | Tray | 2006 | MPC85xx | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | MPC8535 | - | - | - | - | - | 800MHz | - | PowerPC e500 | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR2, DDR3 | USB 2.0 (2) | DUART, I2C, MMC/SD, PCI, SPI | - | - | - | SATA 3Gbps (1) | - | - | ROHS3 Compliant | ||
![]() MPC8247ZQPIEA NXP USA Inc. | In Stock | - | Datasheet | - | 516-BBGA | - | - | 0°C~105°C TA | Tray | 2004 | MPC82xx | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | MPC8247 | - | - | - | - | - | 300MHz | - | PowerPC G2_LE | - | - | - | - | - | - | - | 3.3V | 10/100Mbps (2) | 1 Core 32-Bit | No | DRAM, SDRAM | USB 2.0 (1) | I2C, SCC, SMC, SPI, UART, USART | Communications; RISC CPM | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MC68302RC20C NXP USA Inc. | In Stock | - | Datasheet | - | 132-BPGA Exposed Pad | - | - | 0°C~70°C TA | Tray | 1995 | M683xx | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | MC68302 | - | - | - | - | - | 20MHz | - | M68000 | - | - | - | - | - | - | - | 5.0V | - | 1 Core 8/16-Bit | No | DRAM | - | GCI, IDL, ISDN, NMSI, PCM, SCPI | Communications; RISC CPM | - | - | - | - | - | ROHS3 Compliant | ||
![]() LS2088AXN7TTB NXP USA Inc. | 2335 | - | - | 18 Weeks | 1292-BFBGA, FCBGA | - | - | -40°C~105°C | - | - | QorIQ® Layerscape | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8GHz | - | ARM® Cortex®-A72 | - | - | - | - | - | - | - | - | 10GbE (8) or 1GbE (16) & 2.5GbE (1) | 8 Core 64-Bit | - | DDR4 | USB 3.0 (2) + PHY | - | - | - | - | SATA 6Gbps (2) | - | - | ROHS3 Compliant | ||
![]() MPC8548PXAQGB NXP USA Inc. | In Stock | - | Datasheet | - | 783-BBGA, FCBGA | - | 783-FCPBGA (29x29) | 0°C~105°C TA | Tray | 2013 | MPC85xx | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | MPC8548 | - | - | - | - | - | 1.0GHz | - | PowerPC e500 | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (4) | 1 Core 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, I2C, PCI, RapidIO | Signal Processing; SPE | - | - | - | - | - | ROHS3 Compliant | ||
![]() LS1043ASN7KQB NXP USA Inc. | 40 | - | Datasheet | 18 Weeks | 621-FBGA, FCBGA | - | - | 0°C~105°C | Tray | 2014 | QorIQ® Layerscape | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.0GHz | - | ARM® Cortex®-A53 | - | - | - | - | - | - | - | - | 1GbE (7) or 10GbE (1) & 1GbE (5) | 4 Core 64-Bit | - | DDR3L, DDR4 | USB 3.0 (3) + PHY | - | - | Secure Boot, TrustZone® | - | SATA 6Gbps (1) | - | - | ROHS3 Compliant | ||
![]() LS1023ASE7PQB NXP USA Inc. | 40 | - | Datasheet | 18 Weeks | 621-FBGA, FCBGA | - | - | 0°C~105°C | Tray | 2014 | QorIQ® Layerscape | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.4GHz | - | ARM® Cortex®-A53 | - | - | - | - | - | - | - | - | 1GbE (7) or 10GbE (1) & 1GbE (5) | 2 Core 64-Bit | - | DDR3L, DDR4 | USB 3.0 (2) + PHY | - | - | Secure Boot, TrustZone® | - | SATA 6Gbps (1) | - | - | ROHS3 Compliant | ||
![]() LS1048AXE7MQA NXP USA Inc. | 2703 | - | Datasheet | 18 Weeks | 780-BFBGA, FCBGA | - | - | -40°C~105°C | - | - | QorIQ® Layerscape | - | Active | 3 (168 Hours) | - | - | - | - | - | - | 250 | - | - | 30 | - | - | - | - | - | - | 1.2GHz | - | ARM® Cortex®-A53 | - | - | - | - | - | - | - | - | 10GbE (2), 1GbE (8) | 4 Core 64-Bit | - | DDR4 | USB 3.0 (2) + PHY | - | - | Secure Boot, TrustZone® | - | SATA 6Gbps (1) | - | - | ROHS3 Compliant | ||
![]() B4860NXE7QUMD NXP USA Inc. | 400 | - | - | 16 Weeks | 1020-BBGA, FCBGA | - | - | -40°C~105°C TA | Box | 2002 | QorIQ Qonverge B | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8GHz | - | PowerPC e6500 | - | - | - | - | - | - | - | 1.0V 1.2V 1.35V 1.5V 1.8V 2.5V | 1/2.5Gbps (4), 1/2.5/10Gbps (2) | 4 Core 64-Bit | No | DDR3, DDR3L | USB 2.0 (1) | I2C, MMC/SD, RapidIO, SPI, UART | Signal Processing; SC3900FP FVP - 6 Core | AES, DES, 3DES, HMAC, Ipsec, Kasumi, MD5, SHA-1/2, SNOW-3D, ZUC | - | - | - | - | ROHS3 Compliant |