- Moisture Sensitivity Level (MSL)
- Number of Cores/Bus Width
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RAM Controllers
- RoHS Status
- Series
- Speed
- Core Processor
- Published
Attribute column
Manufacturer
NXP Embedded - Microprocessors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Speed | uPs/uCs/Peripheral ICs Type | Core Processor | Clock Frequency | Bit Size | Address Bus Width | Boundary Scan | Low Power Mode | External Data Bus Width | Format | Integrated Cache | Voltage - I/O | Ethernet | Number of Cores/Bus Width | Graphics Acceleration | RAM Controllers | USB | Additional Interfaces | Co-Processors/DSP | Security Features | Display & Interface Controllers | SATA | Height Seated (Max) | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LS2048AXN7V1B NXP USA Inc. | In Stock | - | - | 18 Weeks | 1292-BFBGA, FCBGA | - | -40°C~105°C | - | - | QorIQ® Layerscape | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.0GHz | - | ARM® Cortex®-A72 | - | - | - | - | - | - | - | - | - | 10GbE (8) or 1GbE (16) & 2.5GbE (1) | 4 Core 64-Bit | - | DDR4 | USB 3.0 (2) + PHY | - | - | - | - | SATA 6Gbps (2) | - | - | ROHS3 Compliant | ||
![]() P1014NXN5HHA NXP USA Inc. | In Stock | - | Datasheet | - | 425-FBGA | YES | -40°C~105°C TA | Tray | 2011 | QorIQ P1 | e2 | Obsolete | 3 (168 Hours) | 425 | 3A991.A.2 | TIN COPPER/TIN SILVER | - | 8542.31.00.01 | BOTTOM | BALL | 260 | 1V | 0.8mm | 40 | P1014 | S-PBGA-B425 | 1.05V | - | 0.95V | 800MHz | MICROPROCESSOR, RISC | PowerPC e500v2 | 100MHz | 32 | - | YES | YES | - | FLOATING POINT | YES | - | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR3, DDR3L | USB 2.0 + PHY (1) | DUART, I2C, MMC/SD, SPI | - | - | - | SATA 3Gbps (2) | 1.9mm | 19mm | ROHS3 Compliant | ||
![]() T2081NXN8PTB NXP USA Inc. | 2558 | - | Datasheet | 18 Weeks | 896-BFBGA, FCBGA | YES | 0°C~105°C TA | - | 2002 | QorIQ T2 | - | Active | 3 (168 Hours) | 780 | 3A991.A.1 | - | - | 8542.31.00.01 | BOTTOM | BALL | 250 | 1.025V | 0.8mm | 30 | - | S-PBGA-B780 | 1.055V | - | 0.995V | 1.533GHz | MICROPROCESSOR, RISC | PowerPC e6500 | - | - | 16 | YES | YES | 64 | FIXED POINT | YES | - | 1Gbps (8), 2.5Gbps (4), 10Gbps (4) | 4 Core 64-Bit | - | DDR3, DDR3L | USB 2.0 + PHY (2) | - | - | Boot Security, Cryptography, Secure Fusebox, Secure Debug, Tamper Detection, Volatile key Storage | - | SATA 3Gbps (2) | 2.61mm | 23mm | ROHS3 Compliant | ||
![]() MPC8535BVTATLA NXP USA Inc. | In Stock | - | Datasheet | - | 783-BBGA, FCBGA | YES | 0°C~105°C TA | Tray | 2006 | MPC85xx | e2 | Obsolete | 3 (168 Hours) | 783 | 5A992 | TIN COPPER/TIN SILVER | - | 8542.31.00.01 | BOTTOM | BALL | 260 | 1V | 1mm | 40 | MPC8535 | S-PBGA-B783 | 1.05V | - | 0.95V | 1.25GHz | MICROPROCESSOR | PowerPC e500 | - | 32 | 32 | YES | YES | 32 | FLOATING POINT | YES | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR2, DDR3 | USB 2.0 (2) | DUART, I2C, MMC/SD, PCI, SPI | - | - | - | SATA 3Gbps (1) | 2.76mm | 29mm | ROHS3 Compliant | ||
![]() MPC8377EVRANG NXP USA Inc. | In Stock | - | Datasheet | - | 689-BBGA Exposed Pad | YES | 0°C~125°C TA | Tray | 2012 | MPC83xx | e2 | Obsolete | 3 (168 Hours) | 689 | 5A002.A.1 | TIN COPPER/TIN SILVER | - | 8542.31.00.01 | BOTTOM | BALL | 260 | 1V | 1mm | 40 | MPC8377 | S-PBGA-B689 | 1.05V | 1.051.8/2.52.5/3.3V | 0.95V | 800MHz | MICROPROCESSOR | PowerPC e300c4s | 66.66MHz | 32 | 32 | YES | YES | 32 | FLOATING POINT | YES | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, DDR2 | USB 2.0 + PHY (1) | DUART, I2C, MMC/SD, PCI, SPI | Security; SEC 3.0 | Cryptography, Random Number Generator | - | SATA 3Gbps (2) | 2.46mm | 31mm | ROHS3 Compliant | ||
![]() MPC8313EVRADDB NXP USA Inc. | In Stock | - | Datasheet | - | 516-BBGA Exposed Pad | - | 0°C~105°C TA | Tray | 2004 | MPC83xx | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | MPC8313 | - | - | - | - | 267MHz | - | PowerPC e300c3 | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, DDR2 | USB 2.0 + PHY (1) | DUART, HSSI, I2C, PCI, SPI | Security; SEC 2.2 | Cryptography | - | - | - | - | ROHS3 Compliant | ||
![]() MPC8309VMAHFCA NXP USA Inc. | In Stock | - | - | 10 Weeks | 489-LFBGA | YES | 0°C~105°C TA | Tray | 2002 | MPC83xx | e2 | Active | 3 (168 Hours) | 489 | 3A991.A.2 | TIN COPPER/TIN SILVER | - | 8542.31.00.01 | BOTTOM | BALL | 260 | 1V | 0.8mm | 40 | MPC8309 | S-PBGA-B489 | 1.05V | 1V | 0.95V | 417MHz | MICROPROCESSOR, RISC | PowerPC e300c3 | 66.67MHz | 32 | - | YES | YES | - | FLOATING POINT | YES | 1.8V 3.3V | 10/100Mbps (3) | 1 Core 32-Bit | No | DDR2 | USB 2.0 (1) | CAN, DUART, I2C, MMC/SD, PCI, SPI, TDM | Communications; QUICC Engine | - | - | - | 1.61mm | 19mm | ROHS3 Compliant | ||
![]() MPC8569VJANKGB NXP USA Inc. | In Stock | - | Datasheet | 99 Weeks | 783-BBGA, FCBGA | YES | 0°C~105°C TA | Tray | 2002 | MPC85xx | e1 | Last Time Buy | 3 (168 Hours) | 783 | 3A991.A.2 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.31.00.01 | BOTTOM | BALL | 245 | - | 1mm | 30 | - | S-PBGA-B783 | - | 12.5/3.3V | - | 800MHz | MICROPROCESSOR, RISC | PowerPC e500v2 | - | 32 | - | - | - | - | - | - | 1.0V 1.5V 1.8V 2.5V 3.3V | 10/100Mbps (8), 1Gbps (4) | 1 Core 32-Bit | No | DDR2, DDR3, SDRAM | USB 2.0 (1) | DUART, HSSI, I2C, MMC/SD, PCI, RapidIO, SPI, TDM, UART | Communications; QUICC Engine | - | - | - | - | - | ROHS3 Compliant | ||
![]() MCIMX27MOP4AR2 NXP USA Inc. | 40 |
| Datasheet | 15 Weeks | 473-LFBGA | YES | -40°C~85°C TA | Tape & Reel (TR) | 2004 | i.MX27 | e1 | Not For New Designs | 3 (168 Hours) | 473 | 5A992.C | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.45V | 0.8mm | 40 | MCIMX27 | S-PBGA-B473 | 1.52V | - | 1.38V | 400MHz | MICROPROCESSOR | ARM926EJ-S | 32MHz | 32 | 26 | YES | YES | 32 | FIXED POINT | YES | 2.0V 2.5V 2.7V 3.0V | 10/100Mbps (1) | 1 Core 32-Bit | Yes | DDR | USB 2.0 + PHY (3) | 1-Wire, AC97, I2C, I2S, IDE, MMC/SD, SPI, SSI, UART | Security; SAHARAH2 | Cryptography, Random Number Generator, RTIC, Secure Fusebox, Secure Memory | Keypad, LCD | - | 1.54mm | 19mm | ROHS3 Compliant | ||
![]() MPC8536AVJAKGA NXP USA Inc. | 2840 | - | - | 18 Weeks | 783-BBGA, FCBGA | YES | 0°C~90°C TA | Tray | 2002 | MPC85xx | - | Active | 3 (168 Hours) | 783 | 3A991.A.2 | - | - | 8542.31.00.01 | BOTTOM | BALL | 260 | 1V | 1mm | - | - | S-PBGA-B783 | 1.05V | - | 0.95V | 600MHz | MICROPROCESSOR | PowerPC e500 | - | 32 | 16 | YES | YES | 64 | FIXED POINT | YES | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR2, DDR3 | USB 2.0 (3) | DUART, I2C, MMC/SD, PCI, SPI | - | - | - | SATA 3Gbps (2) | 2.76mm | 29mm | ROHS3 Compliant | ||
![]() MPC745BVT300LE NXP USA Inc. | In Stock | - | Datasheet | - | 255-BBGA, FCBGA | YES | 0°C~105°C TA | Tray | 2001 | MPC7xx | e2 | Obsolete | 3 (168 Hours) | 255 | 3A991.A.1 | TIN COPPER/TIN SILVER | ALSO REQUIRES 2.5V OR 3.3V SUPPLY | 8542.31.00.01 | BOTTOM | BALL | 260 | 2V | 1.27mm | 40 | MPC745 | S-PBGA-B255 | 2.1V | - | 1.8V | 300MHz | MICROPROCESSOR, RISC | PowerPC | 100MHz | 32 | 32 | YES | YES | 64 | FLOATING POINT | YES | 2.5V 3.3V | - | 1 Core 32-Bit | No | - | - | - | - | - | - | - | 2.8mm | 21mm | ROHS3 Compliant | ||
![]() LS1043AXN7KQB NXP USA Inc. | 36 | - | Datasheet | 18 Weeks | 621-FBGA, FCBGA | - | -40°C~105°C | Tray | 2014 | QorIQ® Layerscape | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.0GHz | - | ARM® Cortex®-A53 | - | - | - | - | - | - | - | - | - | 1GbE (7) or 10GbE (1) & 1GbE (5) | 4 Core 64-Bit | - | DDR3L, DDR4 | USB 3.0 (3) + PHY | - | - | Secure Boot, TrustZone® | - | SATA 6Gbps (1) | - | - | ROHS3 Compliant | ||
![]() P4040NSN7MMC NXP USA Inc. | In Stock | - | Datasheet | 12 Weeks | 1295-BBGA, FCBGA | YES | 0°C~105°C TA | Tray | 2002 | QorIQ P4 | e1 | Active | 3 (168 Hours) | - | 3A991.A.1 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.31.00.01 | BOTTOM | BALL | 245 | 1V | 1mm | 30 | P4040 | S-PBGA-B1295 | 1.05V | 1V | 0.95V | 1.5GHz | MICROPROCESSOR, RISC | PowerPC e500mc | 133.3MHz | 32 | 16 | YES | YES | 64 | FIXED POINT | YES | 1.8V 2.5V 3.3V | 1Gbps (8), 10Gbps (2) | 4 Core 32-Bit | No | DDR2, DDR3 | USB 2.0 + PHY (2) | DUART, I2C, MMC/SD, RapidIO, SPI | - | - | - | - | 3.53mm | 37.5mm | ROHS3 Compliant | ||
![]() LS1043AXE7KQA NXP USA Inc. | 7 | - | Datasheet | - | 621-FBGA, FCBGA | - | -40°C~105°C | Tray | - | QorIQ® Layerscape | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.0GHz | - | ARM® Cortex®-A53 | - | - | - | - | - | - | - | - | - | 1GbE (7) or 10GbE (1) & 1GbE (5) | 4 Core 64-Bit | - | DDR3L, DDR4 | USB 3.0 (3) + PHY | - | - | Secure Boot, TrustZone® | - | SATA 6Gbps (1) | - | - | ROHS3 Compliant | ||
![]() MPC8360EZUAGDGA NXP USA Inc. | In Stock | - | Datasheet | - | 740-LBGA | YES | 0°C~105°C TA | Tray | 2006 | MPC83xx | e0 | Obsolete | 1 (Unlimited) | 740 | 5A002.A.1 | Tin/Lead (Sn/Pb) | - | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.2V | 1mm | 40 | MPC8360 | S-PBGA-B740 | 1.26V | - | 1.14V | 400MHz | MICROPROCESSOR, RISC | PowerPC e300 | 66.67MHz | 32 | 32 | YES | YES | 32 | FLOATING POINT | YES | 1.8V 2.5V 3.3V | 10/100/1000Mbps (1) | 1 Core 32-Bit | No | DDR, DDR2 | USB 1.x (1) | DUART, HDLC, I2C, PCI, SPI, UART | Communications; QUICC Engine, Security; SEC | Cryptography, Random Number Generator | - | - | 1.69mm | 37.5mm | ROHS3 Compliant | ||
![]() LS2044AXE7V1B NXP USA Inc. | 2712 | - | - | 18 Weeks | 1292-BFBGA, FCBGA | - | -40°C~105°C | - | - | QorIQ® Layerscape | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.0GHz | - | ARM® Cortex®-A72 | - | - | - | - | - | - | - | - | - | 10GbE (8) or 1GbE (16) & 2.5GbE (1) | 4 Core 64-Bit | - | DDR4 | USB 3.0 (2) + PHY | - | - | Secure Boot, TrustZone® | - | SATA (2) | - | - | ROHS3 Compliant | ||
![]() MPC852TZT80A NXP USA Inc. | In Stock | - | Datasheet | 8 Weeks | 256-BBGA | YES | 0°C~95°C TA | Tray | 1999 | MPC8xx | e0 | Obsolete | 3 (168 Hours) | 256 | 3A991.A.2 | Tin/Lead (Sn/Pb) | - | 8542.31.00.01 | BOTTOM | BALL | 220 | 1.8V | 1.27mm | 30 | MPC852 | S-PBGA-B256 | 1.9V | 1.83.3V | 1.7V | 80MHz | MICROPROCESSOR, RISC | - | 66MHz | 32 | 32 | YES | YES | 32 | FIXED POINT | YES | 3.3V | 10Mbps (1) | 1 Core 32-Bit | No | DRAM | - | HDLC/SDLC, PCMCIA, SPI, UART | Communications; CPM | - | - | - | 2.54mm | 23mm | Non-RoHS Compliant | ||
![]() MC68306FC16B NXP USA Inc. | 2518 | - | Datasheet | - | 132-BQFP Bumpered | - | 0°C~70°C TA | Tray | 1995 | M683xx | - | Obsolete | 4 (72 Hours) | - | - | - | - | - | - | - | - | - | - | - | MC68306 | - | - | - | - | 16MHz | - | EC000 | - | - | - | - | - | - | - | - | 5.0V | - | 1 Core 32-Bit | No | DRAM | - | DUART | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() T2080NSN8TTB NXP USA Inc. | 940 |
| Datasheet | 18 Weeks | 896-BFBGA, FCBGA | - | 0°C~105°C TA | Tray | 2002 | QorIQ T2 | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8GHz | - | PowerPC e6500 | - | - | - | - | - | - | - | - | - | 1Gbps (8), 2.5Gbps (4), 10Gbps (4) | 4 Core 64-Bit | - | DDR3, DDR3L | USB 2.0 + PHY (2) | - | - | Boot Security, Cryptography, Secure Fusebox, Secure Debug, Tamper Detection, Volatile key Storage | - | SATA 3Gbps (2) | - | - | ROHS3 Compliant | ||
![]() MCIMX6Q4AVT08ADR NXP USA Inc. | 2259 |
| Datasheet | 15 Weeks | 624-FBGA, FCBGA | - | -40°C~125°C TJ | Tape & Reel (TR) | 2002 | i.MX6Q | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 852MHz | - | ARM® Cortex®-A9 | - | - | - | - | - | - | - | - | 1.8V 2.5V 2.8V 3.3V | 10/100/1000Mbps (1) | 4 Core 32-Bit | Yes | LPDDR2, LVDDR3, DDR3 | USB 2.0 + PHY (4) | CAN, I2C, I2S, MMC/SD/SDIO, SAI, SPI, SSI, UART | Multimedia; NEON™ SIMD | ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC, Tamper Detection | Keypad, LCD | SATA 3Gbps (1) | - | - | ROHS3 Compliant |