- Moisture Sensitivity Level (MSL)
- Number of Cores/Bus Width
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RAM Controllers
- RoHS Status
- Series
- Speed
- Core Processor
- Published
Attribute column
Manufacturer
NXP Embedded - Microprocessors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Supplier Device Package | Number of I/Os | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Speed | uPs/uCs/Peripheral ICs Type | Core Processor | Clock Frequency | Bit Size | Address Bus Width | Boundary Scan | Low Power Mode | External Data Bus Width | Format | Integrated Cache | Voltage - I/O | Ethernet | Number of Cores/Bus Width | Graphics Acceleration | RAM Controllers | USB | Additional Interfaces | Co-Processors/DSP | Bus Compatibility | Security Features | Display & Interface Controllers | SATA | Height Seated (Max) | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P1022NXE2HFB NXP USA Inc. | In Stock | - | Datasheet | 12 Weeks | 689-BBGA Exposed Pad | YES | - | - | -40°C~125°C TA | Tray | 2002 | QorIQ P1 | e2 | - | Active | 3 (168 Hours) | 689 | 5A002.A.1 | TIN COPPER/TIN SILVER | 8542.31.00.01 | BOTTOM | BALL | 260 | 1V | 1mm | 40 | P1022 | S-PBGA-B689 | 1.05V | - | 0.95V | 1.055GHz | MICROPROCESSOR, RISC | PowerPC e500v2 | 133MHz | 32 | - | YES | YES | - | FIXED POINT | YES | - | 10/100/1000Mbps (2) | 2 Core 32-Bit | No | DDR2, DDR3 | USB 2.0 + PHY (2) | DUART, I2C, I2S, MMC/SD, SPI | Security; SEC | - | Cryptography, Random Number Generator | LCD | SATA 3Gbps (2) | 2.46mm | 31mm | ROHS3 Compliant | ||
![]() T2081NXE8PTB NXP USA Inc. | 2771 |
| Datasheet | 18 Weeks | 896-BFBGA, FCBGA | YES | - | - | 0°C~105°C TA | - | 2002 | QorIQ T2 | - | - | Active | 3 (168 Hours) | 780 | - | - | 8542.31.00.01 | BOTTOM | BALL | 250 | 1.025V | 0.8mm | 30 | - | S-PBGA-B780 | 1.055V | - | 0.995V | 1.533GHz | MICROPROCESSOR, RISC | PowerPC e6500 | - | - | 16 | YES | YES | 64 | FIXED POINT | YES | - | 1Gbps (8), 2.5Gbps (4), 10Gbps (4) | 4 Core 64-Bit | - | DDR3, DDR3L | USB 2.0 + PHY (2) | - | - | - | Boot Security, Cryptography, Secure Fusebox, Secure Debug, Tamper Detection, Volatile key Storage | - | SATA 3Gbps (2) | 2.61mm | 23mm | ROHS3 Compliant | ||
![]() MC68SEC000FU20 NXP USA Inc. | In Stock | - | Datasheet | - | 64-QFP | - | 64-QFP (14x14) | - | 0°C~70°C TA | Tray | - | M680x0 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | MC68SEC000 | - | - | - | - | 20MHz | - | EC000 | - | - | - | - | - | - | - | - | 3.3V 5.0V | - | 1 Core 32-Bit | No | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MC68030RC20C NXP USA Inc. | 28 | - | Datasheet | - | 128-BPGA | - | - | - | 0°C~70°C TA | Tray | 2007 | M680x0 | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | MC68030 | - | - | - | - | 20MHz | - | 68030 | - | - | - | - | - | - | - | - | 5.0V | - | 1 Core 32-Bit | No | - | - | SCI, SPI | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() KMPC8540CVT667JB NXP USA Inc. | In Stock | - | Datasheet | - | 784-BBGA, FCBGA | - | - | - | -40°C~105°C TA | Tray | 2002 | MPC85xx | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | MPC8540 | - | - | - | - | 667MHz | - | PowerPC e500 | - | - | - | - | - | - | - | - | 2.5V 3.3V | 10/100Mbps (1), 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, SDRAM | - | DUART, I2C, PCI, RapidIO | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() LS1026AXN8T1A NXP USA Inc. | 2978 |
| Datasheet | 18 Weeks | 780-FBGA, FCBGA | YES | - | 76 | -40°C~105°C | Tray | 2016 | QorIQ® Layerscape | - | - | Active | 3 (168 Hours) | 780 | - | - | - | BOTTOM | BALL | 250 | 1V | 0.8mm | 30 | - | S-PBGA-B780 | 1.03V | - | 0.97V | 1.8GHz | - | ARM® Cortex®-A72 | - | - | 14 | YES | - | 64 | - | - | - | 10GbE (2), 2.5GbE (1), 1GbE (4) | 2 Core 64-Bit | - | DDR4 | USB 3.0 (3) + PHY | - | - | I2C, PCI, SPI, UART, USB | Secure Boot, TrustZone® | - | SATA 6Gbps (1) | 2.61mm | 23mm | ROHS3 Compliant | ||
![]() T4160NSE7PQB NXP USA Inc. | 723 | - | Datasheet | 18 Weeks | 1932-BBGA, FCBGA | - | - | - | 0°C~105°C TA | Bulk | 2002 | QorIQ T4 | - | - | Active | 3 (168 Hours) | - | 5A002.A.1 | - | 8542.31.00.01 | - | - | 250 | - | - | - | - | - | - | - | - | 1.8GHz | MICROPROCESSOR, RISC | PowerPC e6500 | - | - | - | - | - | - | - | - | - | 1Gbps (13), 10Gbps (2) | 8 Core 64-Bit | No | DDR3, DDR3L | USB 2.0 + PHY (2) | I2C, MMC/SD, PCIe, RapidIO, SPI, UART | - | - | Boot Security, Cryptography, Secure Fusebox, Secure Debug, Tamper Detection, Volatile key Storage | - | SATA 3Gbps (2) | - | - | ROHS3 Compliant | ||
![]() MPC860SRVR80D4 NXP USA Inc. | In Stock | - | Datasheet | - | 357-BBGA | YES | - | - | 0°C~95°C TA | Tray | 2004 | MPC8xx | e1 | - | Obsolete | 3 (168 Hours) | 357 | 3A991.A.2 | TIN SILVER COPPER | 8542.31.00.01 | BOTTOM | BALL | 245 | 3.3V | 1.27mm | 30 | MPC860 | S-PBGA-B357 | 3.465V | 3.3V | 3.135V | 80MHz | MICROPROCESSOR, RISC | - | 50MHz | 32 | 32 | YES | YES | 32 | FIXED POINT | YES | 3.3V | 10Mbps (4) | 1 Core 32-Bit | No | DRAM | - | HDLC/SDLC, I2C, IrDA, PCMCIA, SPI, TDM, UART/USART | Communications; CPM | - | - | - | - | 2.52mm | 25mm | ROHS3 Compliant | ||
![]() MC860ENCVR50D4R2 NXP USA Inc. | In Stock | - | Datasheet | 26 Weeks | 357-BBGA | YES | - | - | -40°C~95°C TA | Tape & Reel (TR) | 2001 | MPC8xx | - | - | Obsolete | 3 (168 Hours) | 357 | 3A991.A.2 | - | 8542.31.00.01 | BOTTOM | BALL | - | 3.3V | 1.27mm | - | MC860 | S-PBGA-B357 | 3.465V | 3.3V | 3.135V | 50MHz | MICROPROCESSOR, RISC | - | 50MHz | 32 | 32 | YES | YES | 32 | FIXED POINT | YES | 3.3V | 10Mbps (4) | 1 Core 32-Bit | No | DRAM | - | I2C, IrDA, PCMCIA, SPI, TDM, UART/USART | Communications; CPM | - | - | - | - | 2.52mm | 25mm | ROHS3 Compliant | ||
![]() MCIMX6D5EYM10AER NXP USA Inc. | 1500 |
| Datasheet | 15 Weeks | 624-LFBGA, FCBGA | - | - | - | -20°C~105°C TJ | Tape & Reel (TR) | 2002 | i.MX6D | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | 260 | - | - | 40 | - | - | - | - | - | 1.0GHz | - | ARM® Cortex®-A9 | - | - | - | - | - | - | - | - | 1.8V 2.5V 2.8V 3.3V | 10/100/1000Mbps (1) | 2 Core 32-Bit | Yes | LPDDR2, LVDDR3, DDR3 | USB 2.0 + PHY (4) | CAN, I2C, I2S, MMC/SD/SDIO, SAI, SPI, SSI, UART | Multimedia; NEON™ SIMD | - | ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC, Tamper Detection | Keypad, LCD | SATA 3Gbps (1) | - | - | ROHS3 Compliant | ||
![]() MPC8241TZQ200D NXP USA Inc. | In Stock | - | Datasheet | 12 Weeks | 357-BBGA | YES | - | - | -40°C~105°C TA | Tray | 1998 | MPC82xx | e0 | - | Obsolete | 3 (168 Hours) | 357 | 3A991.A.2 | Tin/Lead (Sn/Pb) | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.8V | 1.27mm | 40 | MPC8241 | S-PBGA-B357 | 1.9V | - | 1.7V | 200MHz | MICROPROCESSOR, RISC | PowerPC 603e | 66MHz | 32 | 32 | YES | YES | 64 | FLOATING POINT | YES | 3.3V | - | 1 Core 32-Bit | No | SDRAM | - | I2C, I2O, PCI, UART | - | - | - | - | - | 2.56mm | 25mm | Non-RoHS Compliant | ||
![]() MC68LC040FE33A NXP USA Inc. | In Stock | - | Datasheet | - | 184-BCQFP | - | - | - | 0°C~70°C TA | Tray | 1995 | M680x0 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | MC68LC040 | - | - | - | - | 33MHz | - | 68040 | - | - | - | - | - | - | - | - | 5.0V | - | 1 Core 32-Bit | No | - | - | SCI, SPI | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MC68020EH25E NXP USA Inc. | In Stock | - | Datasheet | - | 132-BQFP Bumpered | - | 132-PQFP (46x46) | - | 0°C~70°C TA | Tray | 1995 | M680x0 | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | MC68020 | - | - | - | - | 25MHz | - | 68020 | - | - | - | - | - | - | - | - | 5.0V | - | 1 Core 32-Bit | No | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() BSC9132NSE7MNMB NXP USA Inc. | In Stock | - | Datasheet | 12 Weeks | 780-BFBGA, FCBGA | YES | - | - | 0°C~105°C TA | Tray | 2002 | QorIQ Qonverge BSC | e1 | - | Active | 3 (168 Hours) | 780 | 5A002.A.1 | Tin/Silver/Copper (Sn/Ag/Cu) | 8542.31.00.01 | BOTTOM | BALL | 245 | 1V | 0.8mm | 30 | - | S-PBGA-B780 | 1.05V | - | 0.97V | 1.333GHz | MICROPROCESSOR, RISC | PowerPC e500 | - | 32 | 16 | YES | YES | 32 | FIXED POINT | YES | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 2 Core 32-Bit | No | DDR3, DDR3L | USB 2.0 (1) | AIC, DUART, I2C, MMC/SD, SPI, USIM | Signal Processing; SC3850, Security; SEC 4.4 | - | Boot Security, Cryptography, Random Number Generator | - | - | 2.53mm | 23mm | ROHS3 Compliant | ||
![]() SVF511R3K2CMK4 NXP USA Inc. | In Stock | - | Datasheet | 15 Weeks | 364-LFBGA | - | - | - | -40°C~85°C TA | Tray | - | Vybrid, VF5xxR | - | yes | Active | 3 (168 Hours) | - | - | - | - | - | - | 260 | - | - | 40 | - | - | - | - | - | 400MHz | MICROPROCESSOR, RISC | ARM® Cortex®-A5 | - | - | - | - | - | - | - | - | 3.3V | 10/100Mbps (2) | 1 Core 32-Bit | No | LPDDR2, DDR3, DRAM | USB 2.0 OTG + PHY (1) | CAN, I2C, IrDA, LIN, MediaLB, SCI, SDHC, SPI, UART/USART | Multimedia; NEON™ MPE | - | ARM TZ, Hashing, RNG, RTC, RTIC, Secure JTAG, SNVS, TZ ASC, TZ WDOG | DCU, GPU, LCD, VideoADC, VIU | - | - | - | ROHS3 Compliant | ||
![]() MPC8572LVTAVNE NXP USA Inc. | In Stock | - | Datasheet | - | 1023-BFBGA, FCBGA | - | - | - | 0°C~105°C TA | Tray | 2008 | MPC85xx | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | MPC8572 | - | - | - | - | 1.5GHz | - | PowerPC e500 | - | - | - | - | - | - | - | - | 1.5V 1.8V 2.5V 3.3V | 10/100/1000Mbps (4) | 2 Core 32-Bit | No | DDR2, DDR3 | - | DUART, HSSI, I2C, RapidIO | Signal Processing; SPE | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MPC859PCVR100A NXP USA Inc. | In Stock | - | Datasheet | 8 Weeks | 357-BBGA | YES | - | - | -40°C~100°C TA | Tray | 1999 | MPC8xx | e1 | - | Last Time Buy | 3 (168 Hours) | 357 | 3A991.A.2 | Tin/Silver/Copper (Sn/Ag/Cu) | 8542.31.00.01 | BOTTOM | BALL | 245 | 1.8V | 1.27mm | 30 | MPC859 | S-PBGA-B357 | 1.9V | 1.83.3V | 1.7V | 100MHz | MICROPROCESSOR, RISC | - | - | 32 | 32 | YES | YES | 32 | FIXED POINT | YES | 3.3V | 10Mbps (1), 10/100Mbps (1) | 1 Core 32-Bit | No | DRAM | - | HDLC/SDLC, I2C, IrDA, PCMCIA, SPI, TDM, UART/USART | Communications; CPM | - | - | - | - | 2.52mm | 25mm | ROHS3 Compliant | ||
![]() MCIMX351AJQ5CR2 NXP USA Inc. | 7 | - | Datasheet | 15 Weeks | 400-LFBGA | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | i.MX35 | e1 | - | Not For New Designs | 3 (168 Hours) | - | 5A992 | Tin/Silver/Copper (Sn/Ag/Cu) | 8542.31.00.01 | - | - | 260 | - | - | 40 | MCIMX351 | - | - | - | - | 532MHz | - | ARM1136JF-S | - | - | - | - | - | - | - | - | 1.8V 2.0V 2.5V 2.7V 3.0V 3.3V | 10/100Mbps (1) | 1 Core 32-Bit | No | LPDDR, DDR2 | USB 2.0 + PHY (2) | 1-Wire, ASRC, ATA, CAN, I2C, I2S, MMC/SDIO, SAI, SDHC, SPI, SSI, UART | Multimedia; VFP | - | Secure Fusebox, Secure JTAG | Keypad, KPP, LCD | - | - | - | ROHS3 Compliant | ||
![]() MPC8535BVJANGA NXP USA Inc. | 2246 |
| Datasheet | 18 Weeks | 783-BBGA, FCBGA | YES | - | - | 0°C~105°C TA | Tray | 2002 | MPC85xx | - | - | Active | 3 (168 Hours) | 783 | 3A991.A.2 | - | 8542.31.00.01 | BOTTOM | BALL | - | 1V | 1mm | - | MPC8535 | S-PBGA-B783 | 1.05V | - | 0.95V | 800MHz | MICROPROCESSOR | PowerPC e500 | - | 32 | 16 | YES | YES | 64 | FIXED POINT | YES | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR2, DDR3 | USB 2.0 (2) | DUART, I2C, MMC/SD, PCI, SPI | - | - | - | - | SATA 3Gbps (1) | 2.76mm | 29mm | ROHS3 Compliant | ||
![]() MPC8248CZQPIEA NXP USA Inc. | In Stock | - | Datasheet | - | 516-BBGA | - | - | - | -40°C~105°C TA | Tray | 2004 | MPC82xx | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | MPC8248 | - | - | - | - | 300MHz | - | PowerPC G2_LE | - | - | - | - | - | - | - | - | 3.3V | 10/100Mbps (2) | 1 Core 32-Bit | No | DRAM, SDRAM | USB 2.0 (1) | I2C, SCC, SMC, SPI, UART, USART | Communications; RISC CPM, Security; SEC | - | Cryptography, Random Number Generator | - | - | - | - | Non-RoHS Compliant |