- Moisture Sensitivity Level (MSL)
- Number of Cores/Bus Width
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RAM Controllers
- RoHS Status
- Series
- Speed
- Core Processor
- Published
Attribute column
Manufacturer
NXP Embedded - Microprocessors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Speed | uPs/uCs/Peripheral ICs Type | Core Processor | Clock Frequency | Bit Size | Address Bus Width | Boundary Scan | Low Power Mode | External Data Bus Width | Format | Integrated Cache | Voltage - I/O | Ethernet | Number of Cores/Bus Width | Graphics Acceleration | RAM Controllers | USB | Additional Interfaces | Co-Processors/DSP | Security Features | Display & Interface Controllers | SATA | Height Seated (Max) | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCIMX6S6AVM08AD NXP USA Inc. | 7 | - | - | 15 Weeks | 624-LFBGA | YES | - | -40°C~125°C TJ | Tray | - | i.MX6S | - | - | Active | 3 (168 Hours) | 624 | - | - | - | 8542.31.00.01 | BOTTOM | BALL | 260 | - | 0.8mm | 40 | - | S-PBGA-B624 | 1.5V | - | 1.275V | 800MHz | MICROPROCESSOR, RISC | ARM® Cortex®-A9 | - | - | 16 | YES | YES | 32 | FLOATING POINT | YES | 1.8V 2.5V 2.8V 3.3V | 10/100/1000Mbps (1) | 1 Core 32-Bit | Yes | LPDDR2, LVDDR3, DDR3 | USB 2.0 + PHY (4) | CAN, I2C, I2S, MMC/SD/SDIO, SAI, SPI, SSI, UART | Multimedia; NEON™ SIMD | ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC, Tamper Detection | Keypad, LCD | - | 1.6mm | 21mm | ROHS3 Compliant | ||
![]() MPC8548EVTATGB NXP USA Inc. | In Stock | - | Datasheet | - | 783-BBGA, FCBGA | - | 783-FCPBGA (29x29) | 0°C~105°C TA | Tray | 2007 | MPC85xx | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | MPC8548 | - | - | - | - | 1.2GHz | - | PowerPC e500 | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (4) | 1 Core 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, I2C, PCI, RapidIO | Signal Processing; SPE, Security; SEC | Cryptography, Random Number Generator | - | - | - | - | ROHS3 Compliant | ||
![]() MPC745BPX350LE NXP USA Inc. | In Stock | - | Datasheet | - | 255-BBGA, FCBGA | YES | - | 0°C~105°C TA | Tray | 2001 | MPC7xx | e0 | - | Obsolete | 3 (168 Hours) | 255 | 3A991 | TIN LEAD | ALSO REQUIRES 2.5V OR 3.3V SUPPLY | 8542.31.00.01 | BOTTOM | BALL | 245 | 2V | 1.27mm | 30 | MPC745 | S-PBGA-B255 | 2.1V | - | 1.8V | 350MHz | MICROPROCESSOR, RISC | PowerPC | 100MHz | 32 | 32 | YES | YES | 64 | FLOATING POINT | YES | 2.5V 3.3V | - | 1 Core 32-Bit | No | - | - | - | - | - | - | - | 2.8mm | 21mm | Non-RoHS Compliant | ||
![]() P1024NSN5DFB NXP USA Inc. | 469 | - | Datasheet | 12 Weeks | 561-FBGA | - | - | 0°C~125°C TA | Tray | 2002 | QorIQ P1 | - | - | Active | 3 (168 Hours) | - | 3A991.A.2 | - | - | 8542.31.00.01 | - | - | 260 | - | - | - | P1024 | - | - | - | - | 667MHz | MICROPROCESSOR, RISC | PowerPC e500v2 | - | - | - | - | - | - | - | - | - | 10/100/1000Mbps (3) | 2 Core 32-Bit | No | DDR3 | USB 2.0 + PHY (2) | DUART, I2C, MMC/SD, SPI | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() P1020NXN2FFB NXP USA Inc. | In Stock | - | Datasheet | 12 Weeks | 689-BBGA Exposed Pad | YES | - | -40°C~105°C TA | Tray | 2002 | QorIQ P1 | - | - | Active | 3 (168 Hours) | 689 | - | - | - | 8542.31.00.01 | BOTTOM | BALL | - | 1V | 1mm | - | P1020 | S-PBGA-B689 | - | 1V | - | 800MHz | MICROPROCESSOR, RISC | PowerPC e500v2 | - | 32 | - | - | - | - | - | - | 2.5V 3.3V | 10/100/1000Mbps (3) | 2 Core 32-Bit | No | DDR2, DDR3 | USB 2.0 + PHY (2) | DUART, I2C, MMC/SD, SPI | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MPC850DECVR50BU NXP USA Inc. | In Stock | - | Datasheet | 12 Weeks | 256-BBGA | YES | - | -40°C~95°C TA | Tray | 1997 | MPC8xx | e1 | - | Obsolete | 3 (168 Hours) | 256 | 3A991.A.2 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.31.00.01 | BOTTOM | BALL | 260 | 3.3V | 1.27mm | 40 | MPC850 | S-PBGA-B256 | 3.6V | 3.3V | 3V | 50MHz | MICROPROCESSOR, RISC | - | - | 32 | 26 | YES | YES | 32 | FIXED POINT | YES | 3.3V | 10Mbps (1) | 1 Core 32-Bit | No | DRAM | USB 1.x (1) | HDLC/SDLC, I2C, IrDA, PCMCIA-ATA, TDM, UART/USART | Communications; CPM | - | - | - | 2.54mm | 23mm | ROHS3 Compliant | ||
![]() MPC8323CVRADDC NXP USA Inc. | In Stock | - | Datasheet | - | 516-BBGA | YES | - | -40°C~105°C TA | Tray | 2004 | MPC83xx | e2 | - | Obsolete | 3 (168 Hours) | 516 | 3A991.A.2 | TIN COPPER/TIN SILVER | - | 8542.31.00.01 | BOTTOM | BALL | 260 | 1V | 1mm | 40 | MPC8323 | S-PBGA-B516 | 1.05V | - | 0.95V | 266MHz | MICROPROCESSOR, RISC | PowerPC e300c2 | 66.67MHz | 32 | - | YES | YES | - | FLOATING POINT | YES | 1.8V 2.5V 3.3V | 10/100Mbps (3) | 1 Core 32-Bit | No | DDR, DDR2 | USB 2.0 (1) | DUART, I2C, PCI, SPI, TDM, UART | Communications; QUICC Engine | - | - | - | 2.55mm | 27mm | ROHS3 Compliant | ||
![]() MPC8321ECVRADDC NXP USA Inc. | In Stock | - | Datasheet | - | 516-BBGA | YES | - | -40°C~105°C TA | Tray | 2004 | MPC83xx | e2 | - | Obsolete | 3 (168 Hours) | 516 | 5A002.A.1 | TIN COPPER/TIN SILVER | - | 8542.31.00.01 | BOTTOM | BALL | 260 | 1V | 1mm | 40 | MPC8321 | S-PBGA-B516 | 1.05V | - | 0.95V | 266MHz | MICROPROCESSOR, RISC | PowerPC e300c2 | 66.67MHz | 32 | - | YES | YES | - | FLOATING POINT | YES | 1.8V 2.5V 3.3V | 10/100Mbps (3) | 1 Core 32-Bit | No | DDR, DDR2 | USB 2.0 (1) | DUART, I2C, PCI, SPI, TDM, UART | Communications; QUICC Engine, Security; SEC 2.2 | Cryptography | - | - | 2.55mm | 27mm | ROHS3 Compliant | ||
![]() MPC8533EVJAQGA NXP USA Inc. | In Stock | - | Datasheet | 18 Weeks | 783-BBGA, FCBGA | YES | - | 0°C~90°C TA | Tray | 2002 | MPC85xx | - | - | Active | 3 (168 Hours) | 783 | - | - | - | - | BOTTOM | BALL | - | 1V | 1mm | - | MPC8533 | S-PBGA-B783 | 1.05V | - | 0.95V | 1.0GHz | MICROPROCESSOR | PowerPC e500v2 | 133MHz | 32 | 16 | YES | YES | 64 | FLOATING POINT | YES | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, DDR2 | - | DUART, HSSI, I2C, PCI | Security; SEC | Cryptography, Random Number Generator | - | - | 2.8mm | 29mm | ROHS3 Compliant | ||
![]() P1010NXE5HFB NXP USA Inc. | 46 | - | Datasheet | 12 Weeks | 425-FBGA | - | 425-TEPBGA I (19x19) | -40°C~105°C TA | Tray | 2002 | QorIQ P1 | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | P1010 | - | - | - | - | 1.0GHz | - | PowerPC e500v2 | - | - | - | - | - | - | - | - | - | 10/100/1000Mbps (3) | 1 Core 32-Bit | No | DDR3, DDR3L | USB 2.0 + PHY (1) | CAN, DUART, I2C, MMC/SD, SPI | Security; SEC 4.4 | Boot Security, Cryptography, Random Number Generator, Secure Fusebox | - | SATA 3Gbps (2) | - | - | ROHS3 Compliant | ||
![]() MPC870VR80 NXP USA Inc. | In Stock | - | Datasheet | 12 Weeks | 256-BBGA | YES | - | 0°C~95°C TA | Tray | 1999 | MPC8xx | e1 | - | Last Time Buy | 3 (168 Hours) | 256 | 3A991.A.2 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.31.00.01 | BOTTOM | BALL | 245 | 1.8V | 1.27mm | 30 | MPC870 | S-PBGA-B256 | 1.9V | 1.83.3V | 1.7V | 80MHz | MICROPROCESSOR, RISC | - | - | 32 | 32 | YES | YES | 32 | FIXED POINT | YES | 3.3V | 10/100Mbps (2) | 1 Core 32-Bit | No | DRAM | USB 2.0 (1) | I2C, PCMCIA, SPI, TDM, UART | Communications; CPM | - | - | - | 2.54mm | 23mm | ROHS3 Compliant | ||
![]() MCIMX6Q5EYM10AER NXP USA Inc. | 40 |
| Datasheet | 15 Weeks | 624-LFBGA, FCBGA | - | - | -20°C~105°C TJ | Tape & Reel (TR) | 2002 | i.MX6Q | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | 260 | - | - | 40 | - | - | - | - | - | 1.0GHz | - | ARM® Cortex®-A9 | - | - | - | - | - | - | - | - | 1.8V 2.5V 2.8V 3.3V | 10/100/1000Mbps (1) | 4 Core 32-Bit | Yes | LPDDR2, LVDDR3, DDR3 | USB 2.0 + PHY (4) | CAN, I2C, I2S, MMC/SD/SDIO, SAI, SPI, SSI, UART | Multimedia; NEON™ SIMD | ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC, Tamper Detection | Keypad, LCD | SATA 3Gbps (1) | - | - | ROHS3 Compliant | ||
![]() MPC8569EVTAUNLB NXP USA Inc. | In Stock | - | Datasheet | - | 783-BBGA, FCBGA | - | - | 0°C~105°C TA | Tray | - | MPC85xx | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | MPC8569 | - | - | - | - | 1.333GHz | - | PowerPC e500v2 | - | - | - | - | - | - | - | - | 1.0V 1.5V 1.8V 2.5V 3.3V | 10/100Mbps (8), 1Gbps (4) | 1 Core 32-Bit | No | DDR2, DDR3, SDRAM | USB 2.0 (1) | DUART, HSSI, I2C, MMC/SD, PCI, RapidIO, SPI, TDM, UART | Communications; QUICC Engine, Security; SEC | Cryptography, Random Number Generator | - | - | - | - | ROHS3 Compliant | ||
![]() FS32V234BLN1VUB NXP USA Inc. | In Stock | - | Datasheet | 22 Weeks | 621-FBGA, FCBGA | YES | - | -40°C~105°C TA | - | 2015 | - | - | - | Active | 3 (168 Hours) | 621 | 5A992 | - | - | 8542.31.00.01 | BOTTOM | BALL | 260 | 1V | 0.65mm | 40 | - | S-PBGA-B621 | 1.05V | - | 0.95V | 800MHz | MICROPROCESSOR, RISC | ARM® Cortex®-A53, ARM® Cortex®-M4 | - | 64 | - | YES | YES | - | FLOATING POINT | YES | 1V 1.8V 3.3V | 1Gbps | 4 Core 64-Bit/1 Core 32-Bit | Yes | DDR3, DDR3L, LPDDR2 | - | I2C, SPI, PCI, UART | Multimedia; NEON™ MPE | AES, ARM TZ, Boot, CSE, OCOTP_CTRL, System JTAG | APEX2-CL, DCU (2D-ACE), ISP, LCD, MIPICSI2, Video, VIU | - | 2.44mm | 17mm | ROHS3 Compliant | ||
![]() MVF60NS152CMK40 NXP USA Inc. | In Stock | - | Datasheet | 15 Weeks | 364-LFBGA | - | - | -40°C~85°C TA | Tray | - | Vybrid, VF6xx | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400MHz, 167MHz | - | ARM® Cortex®-A5 + Cortex®-M4 | - | - | - | - | - | - | - | - | 3.3V | 10/100Mbps (2) | 2 Core 32-Bit | Yes | LPDDR2, DDR3, DRAM | USB 2.0 OTG + PHY (1) | CAN, I2C, IrDA, LIN, SCI, SDHC, SPI, UART/USART | Multimedia; NEON™ MPE | ARM TZ, CAAM, HAB, RTIC, Secure JTAG, SNVS, Tamper, TZ ASC, TZ WDOG | DCU, GPU, LCD, VideoADC, VIU | - | - | - | ROHS3 Compliant | ||
![]() SVF522R2K2CMK4 NXP USA Inc. | 7 | - | Datasheet | 15 Weeks | 364-LFBGA | - | - | -40°C~85°C TA | Tray | - | Vybrid, VF5xxR | - | yes | Active | 3 (168 Hours) | - | - | - | - | - | - | - | 260 | - | - | 40 | - | - | - | - | - | 400MHz, 133MHz | MICROPROCESSOR, RISC | ARM® Cortex®-A5 + Cortex®-M4 | - | - | - | - | - | - | - | - | 3.3V | 10/100Mbps (2) | 2 Core 32-Bit | Yes | LPDDR2, DDR3, DRAM | USB 2.0 OTG + PHY (1) | CAN, I2C, IrDA, LIN, MediaLB, SCI, SDHC, SPI, UART/USART | Multimedia; NEON™ MPE | ARM TZ, Hashing, RNG, RTC, RTIC, Secure JTAG, SNVS, TZ ASC, TZ WDOG | DCU, GPU, LCD, VideoADC, VIU | - | - | - | ROHS3 Compliant | ||
![]() MC68SEC000AA20R2 NXP USA Inc. | In Stock | - | Datasheet | 10 Weeks | 64-QFP | YES | - | 0°C~70°C TA | Tape & Reel (TR) | 1995 | M680x0 | e3 | - | Not For New Designs | 3 (168 Hours) | 64 | EAR99 | Matte Tin (Sn) | - | 8542.31.00.01 | QUAD | GULL WING | 260 | 5V | 0.8mm | 40 | MC68SEC000 | S-PQFP-G64 | - | - | - | 20MHz | MICROPROCESSOR | EC000 | - | 32 | 24 | NO | YES | 16 | FIXED POINT | NO | 3.3V 5.0V | - | 1 Core 32-Bit | No | - | - | - | - | - | - | - | 2.45mm | 14mm | ROHS3 Compliant | ||
![]() MPC8379VRAJF NXP USA Inc. | In Stock | - | Datasheet | - | 689-BBGA Exposed Pad | YES | - | 0°C~125°C TA | Tray | 2012 | MPC83xx | e2 | - | Obsolete | 3 (168 Hours) | 689 | 3A991.A.2 | TIN COPPER/TIN SILVER | - | 8542.31.00.01 | BOTTOM | BALL | 260 | 1V | 1mm | 40 | MPC8379 | S-PBGA-B689 | 1.05V | 11.8/2.52.5/3.3V | 0.95V | 533MHz | MICROPROCESSOR | PowerPC e300c4s | - | 32 | 15 | YES | YES | 64 | FLOATING POINT | YES | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, DDR2 | USB 2.0 + PHY (1) | DUART, I2C, MMC/SD, PCI, SPI | - | - | - | SATA 3Gbps (4) | 2.46mm | 31mm | ROHS3 Compliant | ||
![]() MC68060RC60 NXP USA Inc. | In Stock | - | Datasheet | - | 206-BPGA | - | - | 0°C~70°C TA | Tray | 1995 | M680x0 | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | MC68060 | - | - | - | - | 50MHz | - | 68060 | - | - | - | - | - | - | - | - | 5.0V | - | 1 Core 32-Bit | No | - | - | SCI, SPI | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() P3041NSE7MMC NXP USA Inc. | 139 | - | Datasheet | 12 Weeks | 1295-BBGA, FCBGA | YES | - | 0°C~105°C TA | Tray | 2002 | QorIQ P3 | e1 | - | Active | 3 (168 Hours) | - | 5A002.A.1 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.31.00.01 | BOTTOM | BALL | 245 | 1V | 1mm | 30 | P3041 | S-PBGA-B1295 | 1.05V | - | 0.95V | 1.2GHz | MICROPROCESSOR, RISC | PowerPC e500mc | 133MHz | - | - | YES | YES | - | FIXED POINT | YES | 1.5V 1.8V 2.5V 3.3V | 10/100/1000Mbps (5), 10Gbps (1) | 4 Core 32-Bit | No | DDR3, DDR3L | USB 2.0 + PHY (2) | DUART, I2C, MMC/SD, RapidIO, SPI | Security; SEC 4.2 | Boot Security, Cryptography, Random Number Generator, Secure Fusebox | - | SATA 3Gbps (2) | 3.53mm | 37.5mm | ROHS3 Compliant |