Filters
  • HTS Code
  • Ihs Manufacturer
  • JESD-30 Code
  • Length
  • Number of Dedicated Inputs
  • Number of I/O Lines
  • Number of Terminals
  • Operating Temperature-Max
  • Organization
  • Output Function
  • Package Body Material
  • Package Code

Attribute column

Manufacturer

NXP Embedded - PLDs (Programmable Logic Device)

View Mode:
2 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Surface Mount

Material

Number of Terminals

Clock Frequency-Max

Gross weight

Ihs Manufacturer

Number of I/O Lines

Operating Temperature-Max

Package Body Material

Package Code

Package Description

Package Shape

Package Style

Part Life Cycle Code

Supply Voltage-Max

Supply Voltage-Min

Supply Voltage-Nom

Transport packaging size/quantity

Connector type

Type

Color

Additional Feature

HTS Code

Pitch

Terminal Position

Terminal Form

Terminal Pitch

Reach Compliance Code

JESD-30 Code

Qualification Status

Lead length

Temperature Grade

Voltage

Propagation Delay

Organization

Seated Height-Max

Programmable Logic Type

Output Function

Number of Dedicated Inputs

Length

Width

PLS153N
PLS153N

NXP Semiconductors

In Stock

-

Datasheet

NO

contacts - iron

20

-

1.66

NXP SEMICONDUCTORS

10

75 °C

PLASTIC/EPOXY

DIP

DIP-20

RECTANGULAR

IN-LINE

Obsolete

5.25 V

4.75 V

5 V

28.5*21*19/1600

for battery "Crown" (6F-22)

terminal block for battery

black insulator

PROGRAMMABLE OUTPUT POLARITY

8542.39.00.01

12.7mm

DUAL

THROUGH-HOLE

2.54 mm

unknown

R-PDIP-T20

Not Qualified

flexible leads (pair), unterminated, 100mm

COMMERCIAL EXTENDED

9V

40 ns

8 DEDICATED INPUTS, 10 I/O

4.06 mm

OT PLD

COMBINATORIAL

8

26.695 mm

7.62 mm

PZ3064AS10A44
PZ3064AS10A44

NXP Semiconductors

In Stock

-

Datasheet

YES

-

44

83 MHz

-

NXP SEMICONDUCTORS

32

70 °C

PLASTIC/EPOXY

QCCJ

-

SQUARE

CHIP CARRIER

Obsolete

3.6 V

3 V

3.3 V

-

-

-

-

-

8542.39.00.01

-

QUAD

J BEND

1.27 mm

unknown

S-PQCC-J44

Not Qualified

-

COMMERCIAL

-

11.5 ns

2 DEDICATED INPUTS, 32 I/O

4.57 mm

EE PLD

MACROCELL

2

16.5862 mm

16.5862 mm