- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Package / Case
- Operating Temperature
- Mounting Type
- Number of Circuits
- On-State Resistance (Max)
- -3db Bandwidth
- Multiplexer/Demultiplexer Circuit
Attribute column
Manufacturer
NXP Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Number of Channels | Number of Circuits | -3db Bandwidth | On-State Resistance (Max) | Multiplexer/Demultiplexer Circuit | Off-state Isolation-Nom | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | On-state Resistance Match-Nom | Switch Circuit | Switch Time (Ton, Toff) (Max) | Charge Injection | Channel-to-Channel Matching (ΔRon) | Switching | Switch-on Time-Max | Switch-off Time-Max | Voltage - Supply, Single (V+) | Normal Position | Height Seated (Max) | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NX3L4051PW,118 NXP USA Inc. | In Stock | - | Datasheet | 7 Weeks | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | -40°C~125°C TA | Tape & Reel (TR) | 2010 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | NX3L4051 | - | 16 | - | - | - | - | - | 1 | 15MHz | 750mOhm | 8:1 | - | 10nA | 35pF | - | - | 45ns, 25ns | 15pC | 70m Ω | - | - | - | 1.4V~4.3V | - | - | - | ROHS3 Compliant | ||
![]() NX3L4684TK,115 NXP USA Inc. | 40 |
| Datasheet | 7 Weeks | Surface Mount | 10-VFDFN Exposed Pad | - | -40°C~125°C TA | Tape & Reel (TR) | 2010 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | NX3L4684 | - | 10 | - | - | - | - | - | 2 | 20MHz | 750mOhm | 2:1 | - | 10nA | 35pF | - | SPDT | 45ns, 20ns | 50pC | 40m Ω | - | - | - | 1.4V~4.3V | - | - | - | ROHS3 Compliant | ||
![]() NX3L2267GU,115 NXP USA Inc. | 4000 |
| Datasheet | 7 Weeks | Surface Mount | 10-XFQFN | YES | -40°C~125°C TA | Tape & Reel (TR) | 2010 | e4 | Active | 1 (Unlimited) | 10 | Nickel/Palladium/Gold (Ni/Pd/Au) | QUAD | NO LEAD | NOT SPECIFIED | 2 | - | 0.4mm | NOT SPECIFIED | NX3L2267 | SEPARATE OUTPUT | 10 | R-PQCC-N10 | Not Qualified | - | 1.4/4.3V | - | 2 | 60MHz | 750mOhm | 2:1 | - | 10nA | 35pF | - | SPDT | 40ns, 20ns | 37pC | 90m Ω | BREAK-BEFORE-MAKE | 90ns | - | 1.4V~4.3V | - | - | - | ROHS3 Compliant | ||
![]() NX3L4053PW,118 NXP USA Inc. | 100000 |
| Datasheet | 7 Weeks | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | -40°C~125°C TA | Tape & Reel (TR) | 2010 | e3 | Active | 1 (Unlimited) | 16 | MATTE TIN | DUAL | GULL WING | NOT SPECIFIED | 3 | - | - | NOT SPECIFIED | NX3L4053 | SEPARATE OUTPUT | 16 | R-PDSO-G16 | Not Qualified | - | - | - | 3 | 60MHz | 800mOhm | 2:1 | - | 10nA | 35pF | - | SPDT | 40ns, 20ns | 15pC | 120m Ω | BREAK-BEFORE-MAKE | 90ns | - | 1.4V~4.3V | - | - | - | ROHS3 Compliant | ||
![]() NX3L1G53GT,115 NXP USA Inc. | 3631 |
| Datasheet | 7 Weeks | Surface Mount | 8-XFDFN | YES | -40°C~125°C TA | Tape & Reel (TR) | 2009 | e4 | Active | 1 (Unlimited) | 8 | NICKEL PALLADIUM GOLD | DUAL | NO LEAD | 260 | 1 | 1.65V | 0.5mm | 30 | NX3L1G53G | - | 8 | R-PDSO-N8 | Not Qualified | 4.3V | - | 1 | 1 | 60MHz | 750mOhm | 2:1 | 90 dB | 10nA | 35pF | 0.04Ohm | SPDT | 24ns, 8ns | 15pC | 20m Ω | BREAK-BEFORE-MAKE | 50ns | 23ns | 1.4V~4.3V | - | 0.5mm | - | ROHS3 Compliant | ||
![]() NX3L1G3157GM,115 NXP USA Inc. | 180000 | - | Datasheet | 7 Weeks | Surface Mount | 6-XFDFN | YES | -40°C~125°C TA | Tape & Reel (TR) | 2010 | e3 | Active | 1 (Unlimited) | 6 | Tin (Sn) | DUAL | NO LEAD | 260 | 1 | 1.65V | 0.5mm | 30 | NX3L1G3157 | - | 6 | R-PDSO-N6 | Not Qualified | 4.3V | - | 1 | 1 | 60MHz | 750mOhm | 2:1 | 90 dB | 10nA | 35pF | 0.2Ohm | SPDT | 25ns, 10ns | 15pC | 20m Ω | BREAK-BEFORE-MAKE | 52ns | 30ns | 1.4V~4.3V | - | 0.5mm | - | ROHS3 Compliant | ||
![]() NX3L1G3157GW,125 NXP USA Inc. | 135000 | - | Datasheet | 7 Weeks | Surface Mount | 6-TSSOP, SC-88, SOT-363 | YES | -40°C~125°C TA | Tape & Reel (TR) | 2010 | e3 | Obsolete | 1 (Unlimited) | 6 | Tin (Sn) | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.65V | 0.65mm | NOT SPECIFIED | NX3L1G3157 | - | 6 | R-PDSO-G6 | Not Qualified | 4.3V | - | 1 | 1 | 60MHz | 750mOhm | 2:1 | 90 dB | 10nA | 35pF | 0.2Ohm | SPDT | 25ns, 10ns | 15pC | 20m Ω | BREAK-BEFORE-MAKE | 52ns | 30ns | 1.4V~4.3V | - | - | 2mm | ROHS3 Compliant | ||
![]() NX3L2467GU,115 NXP USA Inc. | 1953 |
| Datasheet | 7 Weeks | Surface Mount | 16-XFQFN | - | -40°C~125°C TA | Tape & Reel (TR) | 2010 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | NX3L2467 | - | 16 | - | - | - | - | - | 2 | 60MHz | 750mOhm | 2:2 | - | 10nA | 35pF | - | DPDT | 40ns, 20ns | 15pC | 70m Ω | - | - | - | 1.4V~4.3V | - | - | - | ROHS3 Compliant | ||
![]() NX3L1T3157GM,115 NXP USA Inc. | In Stock | - | Datasheet | 7 Weeks | Surface Mount | 6-XFDFN | YES | -40°C~125°C TA | Tape & Reel (TR) | 2010 | e3 | Active | 1 (Unlimited) | 6 | Tin (Sn) | DUAL | NO LEAD | 260 | 1 | 1.65V | 0.5mm | 30 | NX3L1T3157G | SEPARATE OUTPUT | 6 | R-PDSO-N6 | Not Qualified | 4.3V | - | 1 | 1 | 60MHz | 500mOhm | 2:1 | 90 dB | 10nA | 35pF | 0.04Ohm | SPDT | 40ns, 20ns | 15pC | 20m Ω | BREAK-BEFORE-MAKE | - | 90ns | 1.4V~4.3V | - | 0.5mm | - | ROHS3 Compliant | ||
![]() NX3L2267GM,115 NXP USA Inc. | 90103 |
| Datasheet | 7 Weeks | Surface Mount | 10-XFQFN | - | -40°C~125°C TA | Tape & Reel (TR) | 2010 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | NX3L2267 | - | 10 | - | - | - | - | - | 2 | 60MHz | 750mOhm | 2:1 | - | 10nA | 35pF | - | SPDT | 40ns, 20ns | 37pC | 90m Ω | - | - | - | 1.4V~4.3V | - | - | - | ROHS3 Compliant | ||
![]() NX3L4684GM,115 NXP USA Inc. | 10 |
| Datasheet | 7 Weeks | Surface Mount | 10-XFQFN | - | -40°C~125°C TA | Tape & Reel (TR) | 2010 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | NX3L4684 | - | 10 | - | - | - | - | - | 2 | 20MHz | 750mOhm | 2:1 | - | 10nA | 35pF | - | SPDT | 45ns, 20ns | 50pC | 40m Ω | - | - | - | 1.4V~4.3V | - | - | - | ROHS3 Compliant | ||
![]() NX3L4357GM,115 NXP USA Inc. | 8 |
| Datasheet | 7 Weeks | Surface Mount | 10-XFQFN | - | -40°C~125°C TA | Tape & Reel (TR) | 2010 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | NX3L4357 | - | 10 | - | - | - | - | - | 1 | 60MHz | 750mOhm | 3:1 | - | 10nA | 35pF | - | SP3T | 40ns, 20ns | 15pC | 90m Ω | - | - | - | 1.4V~4.3V | - | - | - | ROHS3 Compliant | ||
![]() NX3L4051HR,115 NXP USA Inc. | In Stock | - | Datasheet | 7 Weeks | Surface Mount | 16-XFQFN Exposed Pad | - | -40°C~125°C TA | Tape & Reel (TR) | 2010 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | NX3L4051 | - | 16 | - | - | - | - | - | 1 | 15MHz | 750mOhm | 8:1 | - | 10nA | 35pF | - | - | 45ns, 25ns | 15pC | 70m Ω | - | - | - | 1.4V~4.3V | - | - | - | ROHS3 Compliant | ||
![]() NX3L1G384GW,125 NXP USA Inc. | In Stock | - | Datasheet | 7 Weeks | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | YES | -40°C~125°C TA | Tape & Reel (TR) | 2010 | e3 | Obsolete | 1 (Unlimited) | 5 | Tin (Sn) | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.65V | 0.65mm | NOT SPECIFIED | NX3L1G384G | - | 5 | R-PDSO-G5 | Not Qualified | 4.3V | - | 1 | 1 | 60MHz | 750mOhm | 1:1 | 90 dB | 10nA | 35pF | - | SPST - NC | 24ns, 7ns | 6pC | - | BREAK-BEFORE-MAKE | 48ns | - | 1.4V~4.3V | NO | - | 2.05mm | ROHS3 Compliant | ||
![]() NX3L2G384GM,125 NXP USA Inc. | 180000 |
| Datasheet | 7 Weeks | Surface Mount | 8-XFQFN Exposed Pad | YES | -40°C~125°C TA | Tape & Reel (TR) | 2010 | e4 | Active | 1 (Unlimited) | 8 | Nickel/Palladium/Gold (Ni/Pd/Au) | QUAD | NO LEAD | 260 | 2 | - | 0.5mm | NOT SPECIFIED | NX3L2G384G | SEPARATE OUTPUT | 8 | S-PQCC-N8 | Not Qualified | - | 1.5/3.3V | - | 2 | 60MHz | 750mOhm | 1:1 | - | 10nA | 35pF | - | SPST - NC | 24ns, 7ns | 6pC | 20m Ω | - | 41ns | - | 1.4V~4.3V | NC | - | - | ROHS3 Compliant | ||
![]() NX3L2467PW,118 NXP USA Inc. | 100000 | - | Datasheet | 7 Weeks | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | -40°C~125°C TA | Tape & Reel (TR) | 2010 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | NX3L2467 | - | 16 | - | - | - | - | - | 2 | 60MHz | 750mOhm | 2:2 | - | 10nA | 35pF | - | DPDT | 40ns, 20ns | 15pC | 70m Ω | - | - | - | 1.4V~4.3V | - | - | - | ROHS3 Compliant | ||
![]() NX3L1T66GM,115 NXP USA Inc. | 135000 | - | Datasheet | - | Surface Mount | 6-XFDFN | YES | -40°C~125°C TA | Tape & Reel (TR) | 2013 | e3 | Obsolete | 1 (Unlimited) | 6 | Tin (Sn) | DUAL | NO LEAD | NOT SPECIFIED | 1 | - | 0.5mm | NOT SPECIFIED | NX3L1T66G | - | 6 | R-PDSO-N6 | Not Qualified | - | - | - | 1 | 60MHz | 750mOhm | 1:1 | - | 10nA | 35pF | - | SPST - NO | 28ns, 20ns | 6pC | - | - | - | - | 1.4V~4.3V | NO | - | - | ROHS3 Compliant | ||
![]() NX3DV3899GU,115 NXP USA Inc. | 3544 |
| Datasheet | 7 Weeks | Surface Mount | 16-XFQFN | YES | -40°C~125°C TA | Cut Tape (CT) | 2011 | e3 | Active | 1 (Unlimited) | 16 | Matte Tin (Sn) | QUAD | NO LEAD | NOT SPECIFIED | 2 | - | 0.4mm | NOT SPECIFIED | NX3DV3899 | SEPARATE OUTPUT | 16 | R-PQCC-N16 | Not Qualified | - | 1.4/4.3V | - | 2 | 200MHz | 3.3Ohm | 2:2 | - | 5nA | 8pF | - | DPDT | 40ns, 20ns | 4pC | 700m Ω | BREAK-BEFORE-MAKE | 90ns | - | 1.4V~4.3V | - | - | - | ROHS3 Compliant | ||
![]() NX3L2467HR,115 NXP USA Inc. | In Stock | - | Datasheet | 7 Weeks | Surface Mount | 16-XFQFN Exposed Pad | - | -40°C~125°C TA | Tape & Reel (TR) | 2010 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | NX3L2467 | - | 16 | - | - | - | - | - | 2 | 60MHz | 750mOhm | 2:2 | - | 10nA | 35pF | - | DPDT | 40ns, 20ns | 15pC | 70m Ω | - | - | - | 1.4V~4.3V | - | - | - | ROHS3 Compliant | ||
![]() NX3L1G53GM,125 NXP USA Inc. | 81 |
| Datasheet | 7 Weeks | Surface Mount | 8-XFQFN Exposed Pad | YES | -40°C~125°C TA | Tape & Reel (TR) | 2009 | e4 | Active | 1 (Unlimited) | 8 | NICKEL PALLADIUM GOLD | QUAD | NO LEAD | 260 | 1 | 1.65V | 0.5mm | 30 | NX3L1G53G | - | 8 | S-PQCC-N8 | Not Qualified | 4.3V | - | 1 | 1 | 60MHz | 750mOhm | 2:1 | 90 dB | 10nA | 35pF | 0.04Ohm | SPDT | 24ns, 8ns | 15pC | 20m Ω | BREAK-BEFORE-MAKE | 50ns | 23ns | 1.4V~4.3V | - | 0.5mm | - | ROHS3 Compliant |