- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Package / Case
- Operating Temperature
- Mounting Type
- Number of Circuits
- On-State Resistance (Max)
- -3db Bandwidth
- Multiplexer/Demultiplexer Circuit
Attribute column
Manufacturer
NXP Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Number of Channels | Number of Circuits | Analog IC - Other Type | Voltage - Supply, Single/Dual (±) | Supply Current-Max (Isup) | -3db Bandwidth | On-State Resistance (Max) | Multiplexer/Demultiplexer Circuit | Off-state Isolation-Nom | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | On-state Resistance Match-Nom | Switch Circuit | Switch Time (Ton, Toff) (Max) | Charge Injection | Channel-to-Channel Matching (ΔRon) | Switching | Switch-on Time-Max | Switch-off Time-Max | Voltage - Supply, Single (V+) | Normal Position | Signal Current-Max | Height Seated (Max) | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NX3L4684TK,132 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 10-VFDFN Exposed Pad | YES | - | -40°C~125°C TA | Tape & Reel (TR) | 2010 | e4 | - | Obsolete | 1 (Unlimited) | 10 | Nickel/Palladium/Gold (Ni/Pd/Au) | DUAL | NO LEAD | 260 | 2 | 1.65V | 0.5mm | - | NOT SPECIFIED | NX3L4684 | SEPARATE OUTPUT | 10 | S-PDSO-N10 | Not Qualified | 4.3V | 1.5/3.3V | 1 | 2 | - | - | - | 20MHz | 750mOhm | 2:1 | 90 dB | 10nA | 35pF | 0.15Ohm | SPDT | 45ns, 20ns | 50pC | 40m Ω | BREAK-BEFORE-MAKE | 130ns | 90ns | 1.4V~4.3V | - | - | 1mm | 3mm | ROHS3 Compliant | ||
![]() 74LV4066N,112 NXP USA Inc. | In Stock | - | Datasheet | Through Hole | 14-DIP (0.300, 7.62mm) | NO | - | -40°C~125°C TA | Tube | 2001 | e4 | - | Obsolete | 1 (Unlimited) | 14 | NICKEL PALLADIUM GOLD | DUAL | - | 260 | 4 | 3.3V | - | - | 30 | 74LV4066 | SEPARATE OUTPUT | 14 | - | Not Qualified | 6V | 1/6V | 1 | 4 | - | - | - | 200MHz | 35Ohm | 1:1 | 50 dB | 2μA | 3.5pF | 2Ohm | SPST - NO | 16ns, 28ns | - | - | MAKE-BEFORE-BREAK | 30ns | - | 1V~6V | NO | - | - | 19.025mm | ROHS3 Compliant | ||
![]() 74HC4053N,652 NXP USA Inc. | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | -40°C~125°C TA | Tube | 2010 | e4 | - | Obsolete | 1 (Unlimited) | 16 | NICKEL PALLADIUM GOLD | DUAL | - | 260 | 3 | 6V | 2.54mm | - | 30 | 74HC4053 | - | 16 | R-PDIP-T16 | Not Qualified | - | 2/6GND/-6V | 1 | 3 | SINGLE-ENDED MULTIPLEXER | 2V~10V ±1.5V~5V | - | 170MHz | 120Ohm | 2:1 | 50 dB | 100nA | 3.5pF | 8Ohm | SPDT | 31ns, 29ns | - | 6 Ω | BREAK-BEFORE-MAKE | - | - | - | - | 0.025A | 4.7mm | 21.6mm | ROHS3 Compliant | ||
![]() 74HC4053D/AUJ NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16-SO | -40°C~125°C TA | Tape & Reel (TR) | 2010 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 74HC4053 | - | - | - | - | - | - | - | 3 | - | 2V~10V ±1V~5V | - | 170MHz | 120Ohm | 2:1 | - | 100nA | 3.5pF | - | SPDT | 31ns, 29ns | - | 6Ohm | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 74LV4052PW/AUJ NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2013 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 74LV4052 | - | - | - | - | - | - | - | 2 | - | - | - | 200MHz | 85Ohm | 4:1 | - | 2μA | 3.5pF | - | SP4T | 46ns, 32ns | - | 2 Ω | - | - | - | 1V~6V | - | - | - | - | ROHS3 Compliant | ||
![]() HEF4052BT/AUJ NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16-SOIC | -40°C~125°C TA | Tape & Reel (TR) | 2013 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 4052 | - | - | - | - | - | - | - | 2 | - | - | - | 70MHz | 155Ohm | 4:1 | - | 200nA | 7.5pF | - | SP4T | - | - | 5Ohm | - | - | - | 3V~15V | - | - | - | - | ROHS3 Compliant | ||
![]() 74LV4051D/AUJ NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2009 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 74LV4051 | - | - | - | - | - | - | - | 1 | - | - | - | 200MHz | 85Ohm | 8:1 | - | 2μA | 3.5pF | - | - | 34ns, 29ns | - | 2 Ω | - | - | - | 1V~6V | - | - | - | - | ROHS3 Compliant | ||
![]() 74HC4066PW/AUJ NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 74HC4066 | - | - | - | - | - | - | - | 4 | - | - | - | 200MHz | 95Ohm | 1:1 | - | 1μA | 3.5pF | - | SPST - NO | 30ns, 20ns | - | 3 Ω | - | - | - | 2V~10V | - | - | - | - | ROHS3 Compliant | ||
![]() NX3V1T66GM,132 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 6-XFDFN | YES | - | -40°C~125°C TA | Tape & Reel (TR) | 2015 | e3 | - | Obsolete | 1 (Unlimited) | 6 | Tin (Sn) | DUAL | NO LEAD | 260 | 1 | 1.65V | 0.5mm | - | 30 | NX3V1T66G | - | 6 | R-PDSO-N6 | Not Qualified | 3.6V | - | 1 | 1 | - | - | - | 25MHz | 450mOhm | 1:1 | 90 dB | 10nA | 70pF | - | SPST - NO | 28ns, 20ns | 12pC | - | - | 57ns | 90ns | 1.4V~4.3V | NO | - | 0.5mm | - | ROHS3 Compliant | ||
![]() HEF4053BP,652 NXP USA Inc. | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | -40°C~125°C TA | Tube | 2011 | - | - | Obsolete | 1 (Unlimited) | 16 | NICKEL/PALLADIUM/GOLD (NI/PD/AU) | DUAL | - | 260 | 3 | 15V | 2.54mm | - | 30 | 4053 | - | 16 | R-PDIP-T16 | Not Qualified | 15V | 5/15V | 2 | 3 | SINGLE-ENDED MULTIPLEXER | - | 0.6mA | 70MHz | 155Ohm | 2:1 | 50 dB | 200nA | 7.5pF | 5Ohm | SPDT | - | - | 5 Ω | - | 140ns | 220ns | 3V~15V | - | 0.01A | 4.7mm | 21.6mm | ROHS3 Compliant | ||
![]() 74HCT4051N,112 NXP USA Inc. | 90000 | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | -40°C~125°C TA | Tube | 2010 | - | - | Obsolete | 1 (Unlimited) | 16 | NICKEL/PALLADIUM/GOLD (NI/PD/AU) | DUAL | - | 260 | 1 | 5V | 2.54mm | - | 30 | 74HCT4051 | - | 16 | - | Not Qualified | - | 5GND/-5V | 8 | 1 | SINGLE-ENDED MULTIPLEXER | 4.5V~5.5V ±1V~5V | - | 180MHz | 120Ohm | 8:1 | 50 dB | 400nA | 3.5pF | 9Ohm | - | 39ns, 32ns | - | 6 Ω | BREAK-BEFORE-MAKE | 83ns | 68ns | - | - | 0.025A | 4.2mm | - | ROHS3 Compliant | ||
![]() 74LV4051N,112 NXP USA Inc. | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | -40°C~125°C TA | Tube | 2009 | e4 | - | Obsolete | 1 (Unlimited) | 16 | NICKEL PALLADIUM GOLD | DUAL | - | 260 | 1 | 2V | 2.54mm | - | 30 | 74LV4051 | - | 16 | - | Not Qualified | 6V | 3.3V | 8 | 1 | SINGLE-ENDED MULTIPLEXER | - | - | 200MHz | 85Ohm | 8:1 | 50 dB | 2μA | 3.5pF | 5Ohm | - | 34ns, 29ns | - | 2 Ω | BREAK-BEFORE-MAKE | - | 90ns | 1V~6V | - | 0.025A | 4.2mm | - | ROHS3 Compliant | ||
![]() 74HCT4051D/AUJ NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2010 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 74HCT4051 | - | - | - | - | - | - | - | 1 | - | 4.5V~5.5V ±1V~5V | - | 180MHz | 120Ohm | 8:1 | - | 400nA | 3.5pF | - | - | 39ns, 32ns | - | 6 Ω | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() HEF4051BT/AUJ NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16-SOIC | -40°C~125°C TA | Tape & Reel (TR) | 2013 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 4051 | - | - | - | - | - | - | - | 1 | - | - | - | 70MHz | 155Ohm | 8:1 | - | 200nA | 7.5pF | - | - | - | - | 5Ohm | - | - | - | 3V~15V | - | - | - | - | ROHS3 Compliant | ||
![]() 74HC4052D/AUJ NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16-SO | -40°C~85°C TA | Tape & Reel (TR) | 2010 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 74HC4052 | - | - | - | - | - | - | - | 2 | - | - | - | - | 130Ohm | 4:1 | - | 1μA | 10pF | - | SP4T | 34ns, 32ns | - | 4Ohm | - | - | - | 2V~6V | - | - | - | - | ROHS3 Compliant | ||
![]() 74HCT4053PW/AUJ NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2010 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 74HCT4053 | - | - | - | - | - | - | - | 3 | - | 4.5V~5.5V ±1V~5V | - | 170MHz | 6Ohm | 2:1 | - | 100nA | 3.5pF | - | SPDT | 34ns, 31ns | - | 6 Ω | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 74LV4051PW/AUJ NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2009 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 74LV4051 | - | - | - | - | - | - | - | 1 | - | - | - | 200MHz | 85Ohm | 8:1 | - | 2μA | 3.5pF | - | - | 34ns, 29ns | - | 2 Ω | - | - | - | 1V~6V | - | - | - | - | ROHS3 Compliant | ||
![]() 74HC4051D/AUJ NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2010 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 74HC4051 | - | - | - | - | - | - | - | 1 | - | - | - | - | 130Ohm | 8:1 | - | 1μA | 10pF | - | - | 34ns, 32ns | - | 4 Ω | - | - | - | 2V~6V | - | - | - | - | ROHS3 Compliant | ||
![]() HEF4053BT/AUJ NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2013 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 4053 | - | - | - | - | - | - | - | 3 | - | - | - | 70MHz | 155Ohm | 2:1 | - | 200nA | 7.5pF | - | SPDT | - | - | 5 Ω | - | - | - | 3V~15V | - | - | - | - | ROHS3 Compliant | ||
![]() HEC4066BT,112 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~125°C TA | Tube | 2010 | e4 | yes | Active | 1 (Unlimited) | 14 | NICKEL PALLADIUM GOLD | DUAL | GULL WING | 260 | 4 | 15V | 1.27mm | unknown | 30 | 4066 | - | 14 | - | Not Qualified | - | - | 1 | 4 | - | - | - | 90MHz | 155Ohm | 1:1 | 50 dB | 200nA | 7.5pF | 5Ohm | SPST - NC | - | - | 5 Ω | - | 30ns | - | 3V~15V | - | - | 1.75mm | 8.65mm | ROHS3 Compliant |