- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Package / Case
- Operating Temperature
- Mounting Type
- Number of Circuits
- On-State Resistance (Max)
- -3db Bandwidth
- Multiplexer/Demultiplexer Circuit
Attribute column
Manufacturer
NXP Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact plating | Mounting Type | Package / Case | Surface Mount | Number of pins | Supplier Device Package | Material | Number of Terminals | Base Product Number | Capacitors series | Case - inch | Case - mm | Channel-to-Channel Matching (ΔRon) | Colour | Connector | Connector pinout layout | Contacts pitch | Dielectric strength | ECCN | Electrical mounting | Factory Pack Quantity | Gross weight | Gross Weight | Heatsink shape | Ihs Manufacturer | Internal diameter | Kind of capacitor | Kind of connector | Material finishing | Maximum Dual Supply Voltage | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Mounting tool | Off Isolation - Typ | Off Time - Max | On Resistance - Max | On Time - Max | On-state Resistance-Max (Ron) | Online Catalog | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Part Package Code | PCN Assembly/Origin | PCN Packaging | Pd - Power Dissipation | Product Status | Propagation Delay Time | Protection class | RoHS | Rohs Code | Spatial orientation | Standard Package | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom (Vsup) | Transport packaging size/quantity | Type of capacitor | Type of connector | Type of heatsink | Unit Weight | Voltage - Supply, Single/Dual (卤) | Wire section | Operating temperature | Operating Temperature | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | HTS Code | Capacitance | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Reach Compliance Code | Current rating | Time@Peak Reflow Temperature-Max (s) | Output | Pin Count | JESD-30 Code | Function | Qualification Status | Operating Supply Voltage | Dielectric | Circuit | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Configuration | Number of Channels | Number of Circuits | Analog IC - Other Type | Supply Current-Max | Current - Supply | Family | Voltage - Supply, Single/Dual (±) | Supply Type | Seated Height-Max | Bandwidth | Supply Current-Max (Isup) | Neg Supply Voltage-Nom (Vsup) | Operating temperature range | -3db Bandwidth | On-State Resistance (Max) | Screening Level | Multiplexer/Demultiplexer Circuit | Off-state Isolation-Nom | Neg Supply Voltage-Max (Vsup) | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | Voltage Supply Source | On-state Resistance Match-Nom | Switch Circuit | Switch Time (Ton, Toff) (Max) | Shrink temperature | Charge Injection | Crosstalk | Switching | Switch-on Time-Max | Switch-off Time-Max | Voltage - Supply, Single (V+) | Rated voltage | Normal Position | Conductor diameter | Signal Current-Max | 2nd Connector Number of Positions Loaded | Neg Supply Voltage-Min (Vsup) | Voltage - Supply, Dual (V±) | Profile | Product | Saturation Current | Operating voltage | On-State Resistance | Diameter | Height | Length | Width | Plating thickness | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 1304 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 30739 |
| - | - | Surface Mount | 8-XFDFN | - | - | 8-XSON (2x3) | - | - | 74HCT2G66 | - | - | - | 5Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NXP USA Inc. | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | 200MHz | 95Ohm | - | 1:1 | - | - | 1µA | 3.5pF | - | - | SPST - NO | 30ns, 44ns | - | - | -60dB @ 1MHz | - | - | - | 4.5V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74HC4016D652 NXP | In Stock | - | - | - | - | - | - | - | - | - | - | 74HC4016 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NXP USA Inc. | - | - | - | - | - | - | - | - | - | - | - | - | Bulk;Bulk; | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 45000 | - | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | - | 16-TSSOP | - | - | - | - | - | - | 5Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NXP USA Inc. | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | 70MHz | 155Ohm | - | 4:1 | - | - | 200nA | 7.5pF | - | - | SP4T | - | - | - | -50dB @ 1MHz | - | - | - | 3V ~ 15V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NX3L1T3157GM NXP | 45000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NXP USA Inc. | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 79 |
| - | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | - | 10-TSSOP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NXP USA Inc. | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | - | 74LVC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | 15Ohm | - | 2:1 | - | - | 5µA | 6pF | - | - | SPDT | 5.7ns, 3.8ns | - | 7.5pC | -54dB @ 10MHz | - | - | - | 1.65V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74HCT4066PW NXP Semiconductors | 30000 | - | Datasheet | - | - | - | YES | - | - | - | 14 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.50 | - | NXP SEMICONDUCTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 142 Ω | - | 125 °C | -40 °C | - | PLASTIC/EPOXY | TSSOP | 4.40 MM, PLASTIC, SOT-402-1, MO-153, TSSOP-14 | TSSOP14,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | - | Transferred | TSSOP | - | - | - | - | - | - | - | Yes | - | - | - | - | 4.5 V | 42*28*18.5/300 | - | - | - | - | - | - | - | - | - | - | - | e4 | Yes | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 4 | 0.65 mm | - | unknown | - | 30 | SEPARATE OUTPUT | 14 | R-PDSO-G14 | - | Not Qualified | - | - | - | 5.5 V | AUTOMOTIVE | 4.5 V | - | 1 | - | SPST | - | - | - | - | - | 1.1 mm | - | - | - | - | - | - | - | - | 50 dB | - | - | - | - | 5 Ω | - | - | - | - | - | MAKE-BEFORE-BREAK | 36 ns | 53 ns | - | - | NO | - | - | - | - | - | - | - | 1 | - | - | - | - | 5 mm | 4.4 mm | - | - | ||
![]() 74LV4051BQ NXP Semiconductors | 6000 | - | Datasheet | - | - | - | YES | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NXP SEMICONDUCTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 375 Ω | - | 125 °C | -40 °C | - | PLASTIC/EPOXY | HVSON | HVSON, LCC16,.1X.14,20 | LCC16,.1X.14,20 | RECTANGULAR | SMALL OUTLINE, HEAT SINK/SLUG, VERY THIN PROFILE | - | Transferred | QFN | - | - | - | - | - | - | - | Yes | - | - | - | - | 2 V | - | - | - | - | - | - | - | - | - | - | - | - | e4 | Yes | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.39.00.01 | - | DUAL | NO LEAD | 260 | 1 | 0.5 mm | - | compliant | - | 30 | - | 16 | R-PDSO-N16 | - | Not Qualified | - | - | - | 6 V | AUTOMOTIVE | 1 V | - | 8 | - | SINGLE-ENDED MULTIPLEXER | - | - | - | - | - | 1 mm | - | 0.08 mA | - | - | - | - | - | - | 50 dB | - | - | - | - | 5 Ω | - | - | - | - | - | BREAK-BEFORE-MAKE | 107 ns | 90 ns | - | - | - | - | 0.025 A | - | - | - | - | - | 1 | - | - | - | - | 3.5 mm | 2.5 mm | - | - | ||
![]() 74HC4067PW-Q100 NXP Semiconductors | 2500 | - | Datasheet | gold-plated | - | - | YES | 38 | - | - | 24 | - | - | - | - | - | - | socket | 1x38 | 2.54mm | - | - | THT | - | 3.27 g | - | - | NXP SEMICONDUCTORS | - | - | female | - | - | - | - | - | - | - | - | - | - | - | - | 180 Ω | - | 125 °C | -40 °C | - | PLASTIC/EPOXY | TSSOP | TSSOP-24 | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | - | Transferred | - | - | - | - | - | - | - | - | - | straight | - | - | - | 5 V | - | - | pin strips | - | - | - | - | -40...163°C | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 1 | 0.65 mm | - | unknown | 1.5A | - | - | - | R-PDSO-G24 | - | - | - | - | - | 10 V | AUTOMOTIVE | 2 V | - | 16 | - | SINGLE-ENDED MULTIPLEXER | - | - | - | - | - | 1.1 mm | - | - | - | - | - | - | AEC-Q100 | - | 50 dB | - | - | - | - | 9 Ω | - | - | - | - | - | - | 450 ns | 435 ns | - | 60V | - | - | - | - | - | - | beryllium copper | - | - | - | - | - | - | 7.8 mm | 4.4 mm | 0.75µm | UL94V-0 | ||
![]() 74LVC1G3157GW NXP Semiconductors | 78600 | - | Datasheet | - | - | - | YES | - | - | aluminium | 6 | - | - | - | - | - | aluminium | - | - | - | - | - | - | - | 700 g | - | round | NXP SEMICONDUCTORS | 30mm | - | - | raw | - | - | - | - | heat transfer glue, | - | - | - | - | - | - | 38 Ω | - | 125 °C | -40 °C | - | PLASTIC/EPOXY | VSSOP | PLASTIC, SC-88, SOT-363, 6 PIN | TSSOP6,.08 | RECTANGULAR | SMALL OUTLINE, VERY THIN PROFILE, SHRINK PITCH | - | Transferred | SOT-363 | - | - | - | - | - | - | - | Yes | - | - | - | - | 2.7 V | - | - | - | extruded | - | - | - | - | - | - | - | - | e3 | Yes | - | - | Tin (Sn) | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 1 | 0.65 mm | - | compliant | - | 30 | - | 6 | R-PDSO-G6 | - | Not Qualified | - | - | - | 5.5 V | AUTOMOTIVE | 1.65 V | - | 2 | - | SINGLE-ENDED MULTIPLEXER | - | - | - | - | - | 1 mm | - | 0.04 mA | - | - | - | - | - | - | 42 dB | - | - | - | - | - | - | - | - | - | - | BREAK-BEFORE-MAKE | 6 ns | 5 ns | - | - | - | - | 0.05 A | LED | - | - | - | - | 1 | - | - | 46mm | - | 20mm | 1.25 mm | - | - | ||
![]() 74HC4066N NXP Semiconductors | 25 | - | Datasheet | - | - | - | NO | - | - | PO (polyolefin) + low temperature solder | 14 | - | - | - | - | - | - | - | - | - | 600…1000 (50 Hz, 1 min.) V | - | - | - | - | 0.38 | - | NXP SEMICONDUCTORS | - | - | - | - | - | - | - | - | - | - | technical heat gun | - | - | - | - | 142 Ω | - | 125 °C | -40 °C | - | PLASTIC/EPOXY | DIP | 0.300 INCH, PLASTIC, SOT-27-1, MO-001, DIP-14 | DIP14,.3 | RECTANGULAR | IN-LINE | - | Obsolete | MO-001 | - | - | - | - | - | IP67 | - | Yes | - | - | - | - | 4.5 V | 42*28*18.5/20000 | - | - | - | - | - | (22-18 AWG) 0.5…1.0 mm2 | - | - | - | - | - | e4 | Yes | EAR99 | heat shrink connector sleeve type SST, red marking | NICKEL PALLADIUM GOLD | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 4 | 2.54 mm | L - 40 mm | unknown | - | - | SEPARATE OUTPUT | 14 | R-PDIP-T14 | - | Not Qualified | - | - | - | 10 V | AUTOMOTIVE | 2 V | - | 1 | - | SPST | - | - | - | - | - | 4.2 mm | - | - | - | -55 …+105 °C | - | - | - | - | 50 dB | - | - | - | - | 5 Ω | - | - | +60…+130 (min)/melt solder +138 °C | - | - | MAKE-BEFORE-BREAK | 30 ns | 45 ns | - | - | NO | B - Ф1.4 / (СB) - Ф2.7 (see Fig.) mm | - | - | - | - | - | - | - | - | - | inner tube (A) - 2.7 (min) mm | - | 19.025 mm | 7.62 mm | - | - | ||
![]() 74HCT4851BQ NXP Semiconductors | 20000 | - | Datasheet | - | - | - | YES | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NXP SEMICONDUCTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 210 Ω | - | 125 °C | -40 °C | - | PLASTIC/EPOXY | HVQCCN | DHVQFN-16 | LCC16,.1X.14,20 | RECTANGULAR | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | - | Transferred | QFN | - | - | - | - | - | - | - | Yes | - | - | - | - | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | QUAD | NO LEAD | 260 | 1 | 0.5 mm | - | compliant | - | 30 | - | 16 | R-PQCC-N16 | - | Not Qualified | - | - | - | 5.5 V | AUTOMOTIVE | 4.5 V | - | 8 | - | SINGLE-ENDED MULTIPLEXER | - | - | - | - | - | 1 mm | - | 0.02 mA | - | - | - | - | - | - | - | - | - | - | - | 2 Ω | - | - | - | - | - | - | 115 ns | 115 ns | - | - | - | - | 0.05 A | - | - | - | - | - | 1 | - | - | - | - | 3.5 mm | 2.5 mm | - | - | ||
![]() HEF4051BP NXP Semiconductors | 50 | - | Datasheet | - | - | - | NO | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NXP SEMICONDUCTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2500 Ω | - | 125 °C | -40 °C | - | PLASTIC/EPOXY | DIP | 0.300 INCH, PLASTIC, SOT38-4, DIP-16 | DIP16,.3 | RECTANGULAR | IN-LINE | - | Obsolete | DIP | - | - | - | - | - | - | - | Yes | - | - | - | - | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | e4 | Yes | EAR99 | - | NICKEL PALLADIUM GOLD | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | - | compliant | - | - | - | 16 | R-PDIP-T16 | - | Not Qualified | - | - | - | 15 V | AUTOMOTIVE | 3 V | - | 8 | - | SINGLE-ENDED MULTIPLEXER | - | - | - | - | - | 4.2 mm | - | 0.6 mA | - | - | - | - | - | - | 50 dB | - | - | - | - | 25 Ω | - | - | - | - | - | BREAK-BEFORE-MAKE | 280 ns | 240 ns | - | - | - | - | 0.01 A | - | - | - | - | - | - | - | - | - | - | 19.025 mm | 7.62 mm | - | - | ||
![]() 74HC4052PW NXP Semiconductors | 1657 | - | Datasheet | - | - | - | YES | - | - | - | 16 | - | GCM | 0402 | 1005 | - | - | - | - | - | - | - | - | - | 0.03 g | - | - | NXP SEMICONDUCTORS | - | MLCC | - | - | - | - | - | - | SMD | - | - | - | - | - | - | 195 Ω | - | 125 °C | -40 °C | - | PLASTIC/EPOXY | TSSOP | 4.40 MM, PLASTIC, MO-153, SOT-403-1, TSSOP-16 | TSSOP16,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | - | Transferred | TSSOP | - | - | - | - | - | - | - | Yes | - | - | - | - | 5 V | - | ceramic | - | - | - | - | - | -55...125°C | - | - | - | ±2% | e4 | Yes | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.39.00.01 | 1nF | DUAL | GULL WING | 260 | 1 | 0.65 mm | - | compliant | - | 30 | - | 16 | R-PDSO-G16 | - | Not Qualified | - | C0G (NP0) | - | 10 V | AUTOMOTIVE | 2 V | - | 4 | - | DIFFERENTIAL MULTIPLEXER | - | - | - | - | - | 1.1 mm | - | 0.32 mA | -4.5 V | - | - | - | - | - | 50 dB | -5 V | - | - | - | 6 Ω | - | - | - | - | - | BREAK-BEFORE-MAKE | 69 ns | 57 ns | - | - | - | - | 0.025 A | - | -1 V | - | - | - | 1 | 100V | - | - | - | 5 mm | 4.4 mm | - | - | ||
![]() HEF4052BT,652 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 16-SOIC (0.154", 3.90mm Width) | - | - | 16-SO | - | - | HEF40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NXP USA Inc. | - | - | - | - | - | - | - | - | - | Multiplexer/Demultiplexer | - | - | Bulk | - | - | - | - | - | - | - | - | - | ICN6 to ICN8 Transfer 13/Jul/2013 | Date Code Extended 18/Jul/2013 | - | Active | - | - | Lead free / RoHS Compliant | - | - | 50 | - | - | - | - | - | - | - | - | 卤1.5 V ~ 7.5 V | - | - | -40掳C ~ 125掳C | Tube | 4000B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Multiplexer/Demultiplexer | - | - | - | 2 x 1:4 | - | - | - | - | - | - | - | - | 20碌A | Interface - Analog Switches, Multiplexers, Demultiplexers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single, Dual Supply | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 155 Ohm | - | - | - | - | - | - | ||
![]() 74HC4052D,652 NXP USA Inc. | In Stock | - | - | - | - | SO-16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ECL99 | - | 1000 | - | - | - | - | - | - | - | - | +/- 5 V | + 125 C | - | - 40 C | - | SMD/SMT | - | - 50 dB | 64 ns | 240 Ohms | 83 ns | - | - | - | - | - | - | - | - | - | - | - | 74HC4052D | - | - | - | - | 500 mW | - | 15 ns | - | Details | - | - | - | 10 V | 2 V | - | - | - | - | - | 0.007079 oz | - | - | - | - | Tube | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 V | - | - | - | - | - | 2 x 1:4 | 8 Channel | - | - | 0.32 mA | - | - | - | Single Supply, Dual Supply | - | 180 Mhz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Multiplexers/Demultiplexers | - | - | - | - | 1.45 mm | 10 mm | 4 mm | - | - | ||
![]() 74HC4052PW,112 NXP USA Inc. | In Stock | - | - | - | Surface Mount | 16-TSSOP (0.173", 4.40mm Width) | - | - | 16-TSSOP | - | - | 74HC4052 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NXP USA Inc. | - | - | - | - | - | - | - | - | - | Multiplexer/Demultiplexer | - | - | Bulk | - | - | - | - | - | - | - | - | - | ICN6 to ICN8 Transfer 13/Jul/2013 | Date Code Extended 18/Jul/2013 | - | Active | - | - | Lead free / RoHS Compliant | - | - | 96 | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | Tube | 74HC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Multiplexer/Demultiplexer | - | - | - | 2 x 4:1 | - | - | - | - | - | - | - | - | 320μA | Interface - Analog Switches, Multiplexers, Demultiplexers | 2 V ~ 10 V, ±1 V ~ 5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single, Dual Supply | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 210 Ohm | - | - | - | - | - | - | ||
![]() 74HC4051PW,112 NXP USA Inc. | In Stock | - | - | - | Surface Mount | 16-TSSOP (0.173", 4.40mm Width) | - | - | 16-TSSOP | - | - | 74HC4051 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NXP USA Inc. | - | - | - | - | - | - | - | - | - | Multiplexer/Demultiplexer | - | - | Bulk | - | - | - | - | - | - | - | - | - | ICN6 to ICN8 Transfer 13/Jul/2013 | Date Code Extended 18/Jul/2013 | - | Active | - | - | Lead free / RoHS Compliant | - | - | 96 | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | Tube | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Multiplexer/Demultiplexer | - | - | - | 1 x 8:1 | - | - | - | - | - | - | - | - | 16μA | Interface - Analog Switches, Multiplexers, Demultiplexers | 2 V ~ 10 V, ±1 V ~ 5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single, Dual Supply | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 140 Ohm | - | - | - | - | - | - | ||
![]() 74HC4066PW,112 NXP USA Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | 74HC4066 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NXP Semiconductors | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | Lead free / RoHS Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74LVC2G66GM,125 NXP USA Inc. | In Stock | - | - | - | Surface Mount | 8-XFQFN Exposed Pad | - | - | 8-XQFN (1.6x1.6) | - | - | 74LVC2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NXP USA Inc. | - | - | - | - | - | - | - | - | - | Switch | - | - | Bulk | - | - | - | - | - | - | - | - | - | ICN6 to ICN8 Transfer 13/Jul/2013 | Date Code Extended 18/Jul/2013 Leadframe Material Update 20/Mar/2014 | - | Active | - | - | Lead free / RoHS Compliant | - | - | 4,000 | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | Tape & Reel (TR) | 74LVC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switch | - | - | - | 2 x SPST - NO | - | - | - | - | - | - | - | - | 200μA | Interface - Analog Switches, Multiplexers, Demultiplexers | 1.65 V ~ 5.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single Supply | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 Ohm | - | - | - | - | - | - |