- Applications
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- Published
- RoHS Status
- Voltage - Supply, Single (V+)
- -3db Bandwidth
- Operating Temperature
- Number of Channels
Attribute column
Manufacturer
NXP Interface - Analog Switches - Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Applications | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Number of Channels | Analog IC - Other Type | Family | Number of Inputs | Output Characteristics | Supply Current-Max (Isup) | Output Polarity | Logic IC Type | -3db Bandwidth | On-State Resistance (Max) | Propagation Delay (tpd) | Multiplexer/Demultiplexer Circuit | Off-state Isolation-Nom | Consumer IC Type | On-state Resistance Match-Nom | Switch Circuit | Switching | Switch-on Time-Max | Switch-off Time-Max | Voltage - Supply, Single (V+) | Normal Position | Features | Height Seated (Max) | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CBTL06GP213EEJ NXP USA Inc. | 12000 | - | Datasheet | 7 Weeks | Surface Mount | 50-TFBGA | YES | - | -40°C~105°C TA | Tape & Reel (TR) | 2010 | - | - | Active | 1 (Unlimited) | 50 | - | DisplayPort, PCIe, Video | 8542.39.00.01 | BOTTOM | BALL | NOT SPECIFIED | 1 | - | 0.5mm | NOT SPECIFIED | CBTL06GP | - | 50 | S-PBGA-B50 | - | - | - | - | 6 | - | - | - | - | - | - | - | 9.5GHz | 10Ohm | - | 2:1 | - | CONSUMER CIRCUIT | - | - | - | - | - | 3V~3.6V | - | Bi-Directional, HDMI | 1.15mm | 5mm | ROHS3 Compliant | ||
![]() CBTU02043HEJ NXP USA Inc. | 5149 |
| Datasheet | 7 Weeks | Surface Mount | 16-UFQFN Exposed Pad | - | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | 2015 | - | - | Active | 1 (Unlimited) | - | - | USB | - | - | - | 260 | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | 2 | DIFFERENTIAL MULTIPLEXER | - | - | - | - | - | - | 12GHz | - | - | 2:1 | - | - | - | - | - | - | - | 1.62V~3.63V | - | - | - | - | ROHS3 Compliant | ||
![]() CBTL02043ABQ,115 NXP USA Inc. | 100 | - | Datasheet | 7 Weeks | Surface Mount | 20-VFQFN Exposed Pad | YES | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | 2010 | - | e3 | Active | 1 (Unlimited) | 20 | Matte Tin (Sn) | DisplayPort, PCIe, USB | - | QUAD | NO LEAD | NOT SPECIFIED | 1 | 3.3V | 0.5mm | NOT SPECIFIED | CBTL02043 | - | 20 | - | 1 | - | 3.6V | - | 2 | - | CBT/FST/QS/5C/B | 2 | 3-STATE | - | TRUE | MULTIPLEXER AND DEMUX/DECODER | 10GHz | 6Ohm Typ | - | 2:1 | - | - | - | - | - | - | - | 3V~3.6V | - | Bi-Directional, SATA | 1mm | 4.5mm | ROHS3 Compliant | ||
![]() CBTL04083ABS,518 NXP USA Inc. | In Stock |
| Datasheet | 7 Weeks | Surface Mount | 42-VFQFN Exposed Pad | YES | - | -40°C~85°C TA | Tape & Reel (TR) | 2010 | - | e4 | Active | 2 (1 Year) | 42 | NICKEL PALLADIUM GOLD | DisplayPort, PCIe, USB | - | QUAD | NO LEAD | 260 | 4 | 3.3V | 0.5mm | 30 | CBTL04083 | - | 42 | - | - | Not Qualified | - | 3.3V | 4 | DIFFERENTIAL MULTIPLEXER | - | - | - | 5mA | - | - | 8.3GHz | 6Ohm Typ | - | 2:1 | - | - | - | - | - | - | - | 3V~3.6V | - | Bi-Directional, SATA | - | - | ROHS3 Compliant | ||
![]() NX3DV221TKX NXP USA Inc. | 16303 | - | Datasheet | 7 Weeks | Surface Mount | 10-VFDFN Exposed Pad | - | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | 2010 | - | - | Active | 1 (Unlimited) | - | - | USB | - | - | - | - | - | - | - | - | NX3DV221 | - | 10 | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 1GHz | 7Ohm | - | 2:1 | - | - | - | - | - | - | - | 2.3V~3.6V | - | Bi-Directional | - | - | ROHS3 Compliant | ||
![]() CBTL01023GM,115 NXP USA Inc. | In Stock |
| Datasheet | 7 Weeks | Surface Mount | 10-XFQFN | - | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | 2010 | - | - | Active | 1 (Unlimited) | - | - | DisplayPort, PCIe, USB | - | - | - | - | - | - | - | - | CBTL01023 | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 9GHz | 6Ohm Typ | - | 2:1 | - | - | - | - | - | - | - | 3V~3.6V | - | Bi-Directional, SATA | - | - | ROHS3 Compliant | ||
![]() CBTL05024BSHP NXP USA Inc. | 3910 |
| Datasheet | 7 Weeks | Surface Mount | 24-VFQFN Exposed Pad | - | Industrial grade | -20°C~85°C TA | Tape & Reel (TR) | 2010 | - | - | Active | 1 (Unlimited) | - | - | Thunderbolt | - | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | CBTL05024 | - | 24 | - | - | - | - | - | 2 | DIFFERENTIAL MULTIPLEXER | - | - | - | - | - | - | 10GHz | - | - | 3:1, 2:1 | - | - | - | - | - | - | - | 3V~3.6V | - | - | - | - | ROHS3 Compliant | ||
![]() NX5L2750CGUX NXP USA Inc. | 32 | - | - | 7 Weeks | Surface Mount | 10-XFQFN | YES | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | 2010 | - | - | Active | 1 (Unlimited) | 10 | - | Audio | - | QUAD | NO LEAD | - | 2 | - | 0.4mm | - | NX5L2750 | SEPARATE OUTPUT | - | R-PQCC-N10 | - | Not Qualified | - | 1.8/5V | 2 | - | - | - | - | - | - | - | 100MHz | 1.3Ohm | - | 2:1 | - | - | - | SPDT | - | - | - | 1.8V~5V | NC | Break-Before-Make | - | - | ROHS3 Compliant | ||
![]() CBTL02042ABQ,115 NXP USA Inc. | 18000 |
| Datasheet | 7 Weeks | Surface Mount | 20-VFQFN Exposed Pad | YES | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | 2010 | - | - | Active | 1 (Unlimited) | 20 | - | DisplayPort, PCIe, USB | - | QUAD | NO LEAD | - | 1 | - | - | - | CBTL02042 | - | 20 | - | - | - | - | - | 2 | - | CBTLV/3B | - | - | - | TRUE | MULTIPLEXER AND DEMUX/DECODER | 7GHz | 6Ohm Typ | - | 2:1 | - | - | - | - | - | - | - | 3V~3.6V | - | Bi-Directional, SATA | - | - | ROHS3 Compliant | ||
![]() NX3DV2567GU,115 NXP USA Inc. | 920 | - | Datasheet | 7 Weeks | Surface Mount | 16-XFQFN | YES | - | -40°C~125°C TA | Digi-Reel® | 2010 | - | e3 | Active | 1 (Unlimited) | 16 | Matte Tin (Sn) | Networking | - | QUAD | NO LEAD | NOT SPECIFIED | 1 | 1.5V | 0.4mm | NOT SPECIFIED | NX3DV2567 | SEPARATE OUTPUT | 16 | - | - | Not Qualified | 4.3V | - | 1 | - | - | - | - | - | - | - | 160MHz | 700mOhm | - | - | 60 dB | - | 0.1Ohm | 4PDT | BREAK-BEFORE-MAKE | - | 90ns | 1.4V~4.3V | - | - | 0.5mm | 2.6mm | ROHS3 Compliant | ||
![]() NX3DV221GM,115 NXP USA Inc. | 44950 | - | Datasheet | 7 Weeks | Surface Mount | 10-XFQFN | YES | - | -40°C~85°C TA | Tape & Reel (TR) | 2010 | - | e3 | Active | 1 (Unlimited) | 10 | Matte Tin (Sn) | USB | - | QUAD | NO LEAD | NOT SPECIFIED | 1 | 2.5V | 0.58mm | NOT SPECIFIED | NX3DV221 | SEPARATE OUTPUT | 10 | - | - | Not Qualified | 3.6V | 2.5/3.3V | 1 | - | - | - | - | - | - | - | 1GHz | 7Ohm | - | 2:1 | 38 dB | - | 0.1Ohm | - | BREAK-BEFORE-MAKE | 50ns | 23ns | 2.3V~3.6V | - | Bi-Directional | 0.5mm | 2mm | ROHS3 Compliant | ||
![]() NX5DV715HF,118 NXP USA Inc. | 2743 |
| Datasheet | 7 Weeks | Surface Mount | 32-WFQFN Exposed Pad | YES | - | -40°C~85°C TA | Tape & Reel (TR) | 2010 | - | e3 | Active | 1 (Unlimited) | 32 | MATTE TIN | Video | - | QUAD | NO LEAD | NOT SPECIFIED | 3 | - | 0.4mm | NOT SPECIFIED | NX5DV715 | SEPARATE OUTPUT | 32 | - | - | Not Qualified | - | 3.35V | 2 | - | - | - | - | - | - | - | 600MHz | 4Ohm Typ | - | 2:1 | - | - | - | - | BREAK-BEFORE-MAKE | - | - | 2V~5.5V | - | Buffers, RGB | - | - | ROHS3 Compliant | ||
![]() NX3DV42GU,115 NXP USA Inc. | In Stock | - | Datasheet | 7 Weeks | Surface Mount | 10-XFQFN | YES | - | -40°C~125°C TA | Tape & Reel (TR) | 2010 | - | e4 | Active | 1 (Unlimited) | 10 | NICKEL PALLADIUM GOLD | USB | - | QUAD | NO LEAD | 260 | 1 | 3.3V | 0.4mm | 30 | NX3DV42 | SEPARATE OUTPUT | 10 | - | - | Not Qualified | 4.3V | 3/4.3V | 1 | - | - | - | - | - | - | - | 950MHz | 6.5Ohm | - | - | 30 dB | - | 0.65Ohm | DPDT | - | 40ns | 30ns | 3V~4.3V | - | Break-Before-Make, USB 2.0 | 0.5mm | - | ROHS3 Compliant | ||
![]() CBTL08GP053EVY NXP USA Inc. | 17 |
| Datasheet | 18 Weeks | Surface Mount | 40-VFBGA | YES | - | -40°C~105°C TA | Tape & Reel (TR) | 2015 | - | - | Active | 3 (168 Hours) | 40 | - | USB | - | BOTTOM | BALL | 260 | 1 | - | 0.5mm | NOT SPECIFIED | - | - | - | R-PBGA-B40 | - | - | 3.6V | - | - | - | - | - | - | - | - | - | 8.5GHz | 10Ohm | - | - | - | CONSUMER CIRCUIT | - | - | - | - | - | 1.8V | - | - | 0.99mm | 4.75mm | ROHS3 Compliant | ||
![]() NX5DV330PW,112 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | - | -40°C~85°C TA | Tube | 2009 | - | e4 | Obsolete | 1 (Unlimited) | 16 | Nickel/Palladium/Gold (Ni/Pd/Au) | Video | - | DUAL | GULL WING | 260 | 4 | 5V | 0.65mm | 30 | NX5DV330 | - | 16 | R-PDSO-G16 | 2 | Not Qualified | 5.5V | - | 4 | - | 5DV | 1 | - | - | TRUE | MULTIPLEXER AND DEMUX/DECODER | 300MHz | 10Ohm | 6 ns | 2:1 | - | - | - | - | - | - | - | 4V~5.5V | - | - | 1.1mm | 5mm | ROHS3 Compliant | ||
![]() NX3DV642GU,115 NXP USA Inc. | In Stock |
| Datasheet | 7 Weeks | Surface Mount | 24-XFQFN | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2010 | - | - | Active | 1 (Unlimited) | - | - | MIPI | - | - | - | - | - | - | - | - | NX3DV642 | - | QFN | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 950MHz | 14Ohm | - | - | - | - | - | 3PDT | - | - | - | 2.65V~4.3V | - | Break-Before-Make | - | - | ROHS3 Compliant | ||
![]() CBTL05023BS,118 NXP USA Inc. | 178 |
| Datasheet | 7 Weeks | Surface Mount | 24-VFQFN Exposed Pad | YES | Commercial grade | 0°C~85°C TA | Tape & Reel (TR) | 2010 | - | - | Active | 1 (Unlimited) | 24 | - | Thunderbolt | - | QUAD | NO LEAD | NOT SPECIFIED | 1 | 3.3V | - | NOT SPECIFIED | CBTL05023 | - | 24 | - | - | Not Qualified | - | 3.3V | 2 | DIFFERENTIAL MULTIPLEXER | - | - | - | - | - | - | 5GHz | 50Ohm | - | 2:1 | - | - | - | - | - | - | - | 3V~3.6V | - | - | - | - | ROHS3 Compliant | ||
![]() NX3DV2567HR-Q100X NXP USA Inc. | 34 |
| Datasheet | 7 Weeks | Surface Mount | 16-XFQFN Exposed Pad | - | Automotive grade | -40°C~125°C TA | Tape & Reel (TR) | 2011 | Automotive, AEC-Q100 | - | Active | 1 (Unlimited) | - | - | Networking | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 160MHz | 700mOhm | - | - | - | - | - | 4PDT | - | - | - | 1.4V~4.3V | - | - | - | - | ROHS3 Compliant | ||
![]() NX3DV2567HR,115 NXP USA Inc. | 1331 |
| Datasheet | 7 Weeks | Surface Mount | 16-XFQFN Exposed Pad | YES | - | -40°C~125°C TA | Tape & Reel (TR) | 2011 | - | e3 | Active | 1 (Unlimited) | 16 | Matte Tin (Sn) | Networking | - | BOTTOM | BUTT | NOT SPECIFIED | 1 | 1.5V | 0.5mm | NOT SPECIFIED | - | SEPARATE OUTPUT | 16 | - | - | Not Qualified | 4.3V | - | 1 | - | - | - | - | - | - | - | 160MHz | 700mOhm | - | - | 60 dB | - | 0.1Ohm | 4PDT | BREAK-BEFORE-MAKE | - | 90ns | 1.4V~4.3V | - | - | 0.5mm | 3mm | ROHS3 Compliant | ||
![]() CBTL04083BBS,518 NXP USA Inc. | 4000 |
| Datasheet | 7 Weeks | Surface Mount | 42-VFQFN Exposed Pad | YES | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | 2010 | - | e3 | Active | 2 (1 Year) | 42 | Matte Tin (Sn) | DisplayPort, PCIe, USB | - | QUAD | NO LEAD | 260 | 4 | 3.3V | 0.5mm | NOT SPECIFIED | CBTL04083 | - | 42 | - | - | Not Qualified | - | 3.3V | 4 | - | - | - | - | 5mA | - | - | 8GHz | 6Ohm Typ | - | 2:1 | - | - | - | - | - | - | - | 3V~3.6V | - | Bi-Directional, SATA | - | - | ROHS3 Compliant |