- Applications
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- Published
- RoHS Status
- Voltage - Supply, Single (V+)
- -3db Bandwidth
- Operating Temperature
- Number of Channels
Attribute column
Manufacturer
NXP Interface - Analog Switches - Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom (Vsup) | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Applications | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Analog IC - Other Type | Family | Number of Inputs | Output Characteristics | Seated Height-Max | Output Polarity | Logic IC Type | -3db Bandwidth | On-State Resistance (Max) | Propagation Delay (tpd) | Multiplexer/Demultiplexer Circuit | Switch Circuit | Voltage - Supply, Single (V+) | Saturation Current | Features | Output Frequency-Max | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NX3DV42GU10X NXP USA Inc. | 12000 | - | Datasheet | 7 Weeks | Surface Mount | 10-XFQFN | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive grade | -40°C~125°C TA | Tape & Reel (TR) | 2010 | - | Active | 1 (Unlimited) | 10 | - | - | USB | - | QUAD | NO LEAD | - | 1 | - | 0.4mm | - | - | NX3DV42 | SEPARATE OUTPUT | 10 | - | - | Not Qualified | - | 3/4.3V | - | - | 1 | - | - | - | - | - | - | - | 950MHz | 6.5Ohm | - | - | DPDT | 3V~4.3V | - | Break-Before-Make, USB 2.0 | - | - | - | - | ROHS3 Compliant | ||
![]() CBTL06DP213EE,118 NXP USA Inc. | 10 |
| Datasheet | 7 Weeks | Surface Mount | 48-TFBGA | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C TA | Tape & Reel (TR) | 2010 | e1 | Active | 1 (Unlimited) | 48 | - | Tin/Silver/Copper (Sn/Ag/Cu) | DisplayPort, PCIe | - | BOTTOM | BALL | NOT SPECIFIED | 1 | 3.3V | 0.5mm | - | NOT SPECIFIED | CBTL06DP | - | 48 | S-PBGA-B48 | 1 | - | - | - | - | - | 6 | - | CBT/FST/QS/5C/B | 2 | - | - | COMPLEMENTARY | MULTIPLEXER | 11.1GHz | 14Ohm Typ | - | 2:1, 4:1 | - | 3V~3.6V | - | Bi-Directional | - | 1.15mm | 5mm | - | ROHS3 Compliant | ||
![]() NX5DV330DS,118 NXP USA Inc. | 5 |
| Datasheet | 7 Weeks | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | e4 | Active | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | Video | - | DUAL | GULL WING | 260 | 4 | 5V | 0.635mm | - | 30 | NX5DV330 | - | 16 | R-PDSO-G16 | 2 | Not Qualified | 5.5V | - | - | - | 4 | - | 5DV | 1 | - | - | TRUE | MULTIPLEXER AND DEMUX/DECODER | 300MHz | 10Ohm | 6 ns | 2:1 | - | 4V~5.5V | - | - | - | 1.73mm | - | - | ROHS3 Compliant | ||
![]() CBTL06DP212EE,118 NXP USA Inc. | 5 |
| Datasheet | 7 Weeks | Surface Mount | 48-TFBGA | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2010 | e1 | Active | 1 (Unlimited) | 48 | - | Tin/Silver/Copper (Sn/Ag/Cu) | DisplayPort, PCIe | 8542.39.00.01 | BOTTOM | BALL | NOT SPECIFIED | 1 | 3.3V | 0.5mm | - | NOT SPECIFIED | CBTL06DP | - | 48 | S-PBGA-B48 | 1 | - | - | - | - | - | 6 | - | CBT/FST/QS/5C/B | 2 | - | - | COMPLEMENTARY | - | 5GHz | 6.5Ohm Typ | - | 2:1, 4:1 | - | 3V~3.6V | - | Bi-Directional | - | 1.15mm | 5mm | - | ROHS3 Compliant | ||
![]() CBTW28DD14ET,118 NXP USA Inc. | 2600 |
| Datasheet | 7 Weeks | Surface Mount | 48-TFBGA | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~85°C TA | Tape & Reel (TR) | 2010 | e1 | Active | 1 (Unlimited) | 48 | - | Tin/Silver/Copper (Sn/Ag/Cu) | Memory | - | BOTTOM | BALL | NOT SPECIFIED | - | - | 0.5mm | - | NOT SPECIFIED | CBTW28DD14 | - | 48 | S-PBGA-B48 | - | Not Qualified | - | - | - | - | 1 | - | - | - | - | - | - | MULTIPLEXER | 2.5GHz | 10Ohm Typ | - | 2:1 | - | 1.4V~2V | - | Bi-Directional | - | - | - | - | ROHS3 Compliant | ||
![]() CBTL02043BBQ,115 NXP USA Inc. | 1 |
| Datasheet | 7 Weeks | Surface Mount | 20-VFQFN Exposed Pad | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | 2010 | e3 | Active | 1 (Unlimited) | 20 | - | Matte Tin (Sn) | DisplayPort, PCIe, USB | - | QUAD | NO LEAD | NOT SPECIFIED | 1 | 3.3V | 0.5mm | - | NOT SPECIFIED | CBTL02043 | - | 20 | - | 1 | - | 3.6V | - | - | - | 2 | - | CBT/FST/QS/5C/B | 2 | 3-STATE | - | TRUE | MULTIPLEXER AND DEMUX/DECODER | 10GHz | 6Ohm Typ | - | 2:1 | - | 3V~3.6V | - | Bi-Directional, SATA | - | 1mm | 4.5mm | - | ROHS3 Compliant | ||
![]() CBTL06DP211EE,118 NXP USA Inc. | In Stock | - | Datasheet | 7 Weeks | Surface Mount | 48-TFBGA | - | 48-TFBGA (5x5) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2010 | - | Obsolete | 1 (Unlimited) | - | - | - | DisplayPort, PCIe, Video | - | - | - | - | - | - | - | - | - | CBTL06DP | - | - | - | - | - | - | - | - | - | 6 | - | - | - | - | - | - | - | 2GHz | - | - | 2:1, 4:1 | - | 3V~3.6V | - | DVI, HDMI | - | - | - | - | ROHS3 Compliant | ||
![]() CBTL02042BBQ,115 NXP USA Inc. | 26 |
| Datasheet | 13 Weeks | Surface Mount | 20-VFQFN Exposed Pad | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2010 | - | Active | 1 (Unlimited) | 20 | - | - | DisplayPort, PCIe, USB | - | QUAD | NO LEAD | - | 2 | 3.3V | 0.5mm | - | - | CBTL02042 | - | 20 | - | - | Not Qualified | - | 3.3V | - | - | 2 | DIFFERENTIAL MULTIPLEXER | - | - | - | - | - | - | 7GHz | 6Ohm Typ | - | 2:1 | - | 3V~3.6V | - | Bi-Directional, SATA | - | - | - | - | ROHS3 Compliant | ||
![]() NX5DV330DS,112 NXP USA Inc. | 5 |
| Datasheet | 7 Weeks | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | 2009 | e4 | Active | 1 (Unlimited) | 16 | - | NICKEL PALLADIUM GOLD | Video | - | DUAL | GULL WING | 260 | 4 | 5V | 0.635mm | - | 30 | NX5DV330 | - | 16 | R-PDSO-G16 | 2 | Not Qualified | 5.5V | - | - | - | 4 | - | 5DV | 1 | - | - | TRUE | MULTIPLEXER AND DEMUX/DECODER | 300MHz | 10Ohm | 6 ns | 2:1 | - | 4V~5.5V | - | - | - | 1.73mm | - | - | ROHS3 Compliant | ||
![]() NX5DV330PW,118 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | e4 | Obsolete | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | Video | - | DUAL | GULL WING | 260 | 4 | 5V | 0.65mm | - | 30 | NX5DV330 | - | 16 | R-PDSO-G16 | 2 | Not Qualified | 5.5V | - | - | - | 4 | - | 5DV | 1 | - | - | TRUE | MULTIPLEXER AND DEMUX/DECODER | 300MHz | 10Ohm | 6 ns | 2:1 | - | 4V~5.5V | - | - | - | 1.1mm | 5mm | - | ROHS3 Compliant | ||
![]() NX5DV330BQ,115 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 16-VFQFN Exposed Pad | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | e4 | Obsolete | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | Video | - | QUAD | NO LEAD | - | 4 | 5V | 0.5mm | - | - | NX5DV330 | - | 16 | R-PQCC-N16 | 2 | - | 5.5V | - | - | - | 4 | - | 5DV | 1 | - | - | TRUE | MULTIPLEXER AND DEMUX/DECODER | 300MHz | 10Ohm | - | 2:1 | - | 4V~5.5V | - | - | - | 1mm | 3.5mm | - | ROHS3 Compliant | ||
![]() CBTL06122BHF,518 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 56-WFQFN Exposed Pad | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | Obsolete | 2 (1 Year) | - | - | - | DisplayPort, PCIe | 8542.39.00.01 | - | - | 260 | - | - | - | unknown | NOT SPECIFIED | CBTL06122 | - | 56 | - | - | - | - | - | - | - | 6 | - | - | - | - | - | - | - | 2.5GHz | - | - | 2:1 | - | 3V~3.6V | - | Bi-Directional | - | - | - | - | ROHS3 Compliant | ||
![]() CBTL04082ABS,518 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 42-VFQFN Exposed Pad | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2010 | e3 | Obsolete | 2 (1 Year) | - | - | MATTE TIN | DisplayPort, PCIe, USB | - | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | CBTL04082 | - | 42 | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | 6GHz | 6Ohm Typ | - | 2:1 | - | 3V~3.6V | - | Bi-Directional, SATA | - | - | - | - | ROHS3 Compliant | ||
![]() CBTL06GP212EE,118 NXP USA Inc. | 5 |
| Datasheet | 14 Weeks | Surface Mount | 48-TFBGA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C TA | Tape & Reel (TR) | 2012 | - | Active | 1 (Unlimited) | - | - | - | DisplayPort, PCIe | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 | - | - | - | - | - | - | - | 5GHz | 6Ohm | - | 2:1, 4:1 | - | 3.3V | - | Bi-Directional | - | - | - | - | ROHS3 Compliant | ||
![]() CBTL06121AHF,518 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 56-WFQFN Exposed Pad | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2010 | - | Obsolete | 2 (1 Year) | - | - | - | DisplayPort, PCIe | - | - | - | - | - | - | - | - | - | CBTL06121 | - | 56 | - | - | - | - | - | - | - | 6 | - | - | - | - | - | - | - | 2.5GHz | - | - | 2:1 | - | 3V~3.6V | - | Bi-Directional | - | - | - | - | ROHS3 Compliant | ||
![]() CBTW28DD14AETJ NXP USA Inc. | 13 |
| Datasheet | 10 Weeks | Surface Mount | 48-TFBGA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2010 | - | Active | 1 (Unlimited) | - | - | - | Memory | - | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | - | 48 | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | MULTIPLEXER | 2.5GHz | 10Ohm Typ | - | 2:1 | - | 1.4V~2V | - | Bi-Directional | - | - | - | - | ROHS3 Compliant | ||
![]() CBTU04082BS,518 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 42-VFQFN Exposed Pad | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C TA | Tape & Reel (TR) | 2010 | - | Obsolete | 2 (1 Year) | - | - | - | DisplayPort, PCIe, Video | - | - | - | - | - | - | - | - | - | CBTU04082 | - | 42 | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | 4.1GHz | - | - | 2:1 | - | 1.8V~2V | - | LVDS, SATA | - | - | - | - | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ICM7555ID NXP Semiconductors | 2500 | - | Datasheet | - | - | - | YES | - | 8 | NXP SEMICONDUCTORS | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | Yes | 5 V | - | - | - | - | e4 | - | - | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | - | 1.27 mm | unknown | 40 | - | - | 8 | R-PDSO-G8 | - | Not Qualified | 16 V | - | INDUSTRIAL | 3 V | - | PULSE | - | - | - | 1.75 mm | - | - | - | - | - | - | - | - | 1 | - | 0.5 MHz | - | 4.9 mm | 3.9 mm | - | ||
![]() CBTL06122AHF,518 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 56-WFQFN Exposed Pad | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | Obsolete | 2 (1 Year) | - | - | - | DisplayPort, PCIe | 8542.39.00.01 | - | - | 260 | - | - | - | unknown | NOT SPECIFIED | CBTL06122 | - | 56 | - | - | - | - | - | - | - | 6 | - | - | - | - | - | - | - | 2.5GHz | - | - | 2:1 | - | 3V~3.6V | - | Bi-Directional | - | - | - | - | ROHS3 Compliant |