- Packaging
- Operating Temperature
- Function
- Part Status
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Package / Case
- Protocol
- Factory Lead Time
- Interface
- Published
- Voltage - Supply
Attribute column
Manufacturer
NXP Interface - Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Number of Pins | Number of I/Os | RoHS | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Function | Number of Outputs | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Voltage | Interface | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Max Supply Current | uPs/uCs/Peripheral ICs Type | Adjustable Threshold | Clock Frequency | Current - Supply | Address Bus Width | Protocol | Boundary Scan | Low Power Mode | External Data Bus Width | Telecom IC Type | Number of Drivers | Number of Transceivers | Number of Serial I/Os | Standards | Max Junction Temperature (Tj) | Number of Receivers | Bus Compatibility | Ambient Temperature Range High | Data Transfer Rate-Max | Data Encoding/Decoding Method | Number of Receive Buffers | Number of Transmit Buffers | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SC16IS750IBS,128 NXP USA Inc. | 1518 |
| Datasheet | 10 Weeks | - | - | 24-VFQFN Exposed Pad | YES | - | - | - | Industrial grade | -40°C~95°C | Tape & Reel (TR) | 2003 | - | e4 | Active | 1 (Unlimited) | 24 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | ALSO OPERATES AT 2.5V SUPPLY | 8542.31.00.01 | 2.5V 3.3V | QUAD | NO LEAD | 260 | 3.3V | 0.5mm | - | 30 | SC16IS750 | S-PQCC-N24 | Controller | - | Not Qualified | - | 2.5/3.3V | - | - | - | I2C, SPI, UART | - | - | - | - | - | - | 80MHz | 6mA | 2 | RS232, RS485 | NO | YES | - | - | - | - | 1 | - | - | - | - | - | 0.625 MBps | - | - | - | - | 1mm | 4mm | 4mm | - | ROHS3 Compliant | - | ||
![]() SJA1000T/N1,118 NXP USA Inc. | 5000 | - | Datasheet | 6 Weeks | - | - | 28-SOIC (0.295, 7.50mm Width) | YES | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 1997 | - | e4 | Active | 1 (Unlimited) | 28 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 8542.31.00.01 | 4.5V~5.5V | DUAL | GULL WING | 260 | 5V | 1.27mm | - | 30 | SJA1000 | R-PDSO-G28 | Controller | - | Not Qualified | - | - | - | - | - | Parallel | - | - | - | - | - | - | 24MHz | 15mA | 8 | CANbus | NO | YES | 8 | - | - | - | 2 | CAN 2.0 | - | - | - | - | 0.125 MBps | NRZ | - | - | - | 2.65mm | 17.9mm | 7.5mm | - | ROHS3 Compliant | - | ||
![]() SC18IS602BIPW,128 NXP USA Inc. | In Stock | - | Datasheet | 7 Weeks | - | - | 16-TSSOP (0.173, 4.40mm Width) | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2003 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 8542.31.00.01 | 2.4V~3.6V | - | - | - | - | - | - | - | SC18IS602 | - | Controller | - | - | - | - | - | - | - | SPI | - | - | - | - | - | - | - | 11mA | - | I2C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SC16IS752IPW,112 NXP USA Inc. | 25 | - | Datasheet | 10 Weeks | - | - | 28-TSSOP (0.173, 4.40mm Width) | YES | - | - | - | Industrial grade | -40°C~95°C | Tube | 2003 | - | e4 | Active | 1 (Unlimited) | 28 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | ALSO OPERATES AT 2.5V SUPPLY | 8542.31.00.01 | 2.5V 3.3V | DUAL | GULL WING | 260 | 3.3V | 0.65mm | - | 30 | SC16IS752 | R-PDSO-G28 | Controller | - | Not Qualified | - | 2.5/3.3V | - | - | - | I2C, SPI, UART | - | - | - | - | - | - | 80MHz | 2mA | 2 | RS232, RS485 | NO | YES | - | - | - | - | 2 | - | - | - | - | - | 0.625 MBps | - | - | - | - | 1.1mm | 9.7mm | 4.4mm | - | ROHS3 Compliant | - | ||
![]() PTN5150AHXMP NXP USA Inc. | 20000 | - | Datasheet | 7 Weeks | - | - | 12-XFQFN | YES | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2014 | - | - | Active | 3 (168 Hours) | 12 | - | - | - | - | - | - | 2.7V~5.5V | QUAD | NO LEAD | NOT SPECIFIED | 3.3V | 0.4mm | - | NOT SPECIFIED | - | S-PQCC-N12 | Controller | - | - | 5.5V | - | 2.7V | 2 | - | - | - | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | YES | - | - | - | USB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.4mm | 1.6mm | 1.6mm | - | ROHS3 Compliant | - | ||
![]() SC16IS750IPW,112 NXP USA Inc. | In Stock |
| Datasheet | 10 Weeks | - | - | 24-TSSOP (0.173, 4.40mm Width) | YES | - | - | - | Industrial grade | -40°C~95°C | Tube | 2003 | - | e4 | Active | 1 (Unlimited) | 24 | - | NICKEL PALLADIUM GOLD | - | - | CAN ALSO OPERATES AT 2.5 V SUPPLY | 8542.31.00.01 | 2.5V 3.3V | DUAL | GULL WING | 260 | 3.3V | 0.65mm | - | 30 | SC16IS750 | R-PDSO-G24 | Controller | - | Not Qualified | - | 2.5/3.3V | - | - | - | I2C, SPI, UART | - | - | - | - | - | - | 80MHz | 6mA | 2 | RS232, RS485 | NO | YES | - | - | - | - | 1 | - | - | - | - | - | 0.625 MBps | NRZ | - | - | - | 1.1mm | 7.8mm | 4.4mm | - | ROHS3 Compliant | - | ||
![]() PCA9534PW NXP USA Inc. | 20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SC16IS762IPW,112 NXP USA Inc. | 733 |
| Datasheet | 10 Weeks | - | - | 28-TSSOP (0.173, 4.40mm Width) | YES | - | - | - | Industrial grade | -40°C~95°C | Tube | 2003 | - | e4 | Active | 1 (Unlimited) | 28 | - | NICKEL PALLADIUM GOLD | - | - | ALSO OPERATES AT 2.5V SUPPLY | 8542.31.00.01 | 2.5V 3.3V | DUAL | GULL WING | 260 | 3.3V | 0.65mm | - | 30 | SC16IS762 | R-PDSO-G28 | Controller | - | Not Qualified | - | 2.5/3.3V | - | - | - | I2C, SPI, UART | - | - | - | - | - | - | 80MHz | 2mA | 2 | RS232, RS485 | NO | YES | - | - | - | - | 2 | - | - | - | - | - | 0.625 MBps | - | - | - | - | 1.1mm | 9.7mm | 4.4mm | - | ROHS3 Compliant | - | ||
![]() SC16IS740IPW,128 NXP USA Inc. | 1923 | - | Datasheet | 10 Weeks | - | - | 16-TSSOP (0.173, 4.40mm Width) | YES | - | - | - | Industrial grade | -40°C~95°C | Tape & Reel (TR) | 2003 | - | e4 | Active | 1 (Unlimited) | 16 | - | NICKEL PALLADIUM GOLD | - | - | ALSO OPERATES AT 2.5V SUPPLY | 8542.31.00.01 | 2.5V 3.3V | DUAL | GULL WING | 260 | 3.3V | 0.65mm | - | 30 | SC16IS740 | R-PDSO-G16 | Controller | - | Not Qualified | - | 2.5/3.3V | - | - | - | I2C, SPI, UART | - | - | - | - | - | - | 80MHz | 6mA | 2 | RS232, RS485 | NO | YES | - | - | - | - | 1 | - | - | - | - | - | 0.625 MBps | - | - | - | - | 1.1mm | 5mm | 4.4mm | - | ROHS3 Compliant | - | ||
![]() SC18IS600IPW NXP USA Inc. | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SC16IS740IPW/Q900, NXP USA Inc. | 2242 |
| Datasheet | 10 Weeks | - | - | 16-TSSOP (0.173, 4.40mm Width) | YES | - | - | - | - | -40°C~95°C | Tape & Reel (TR) | 2003 | - | - | Active | 1 (Unlimited) | 16 | - | - | - | - | CAN ALSO OPERATES AT 2.5 V SUPPLY | 8542.31.00.01 | 2.5V 3.3V | DUAL | GULL WING | - | 3.3V | 0.65mm | - | - | SC16IS740 | R-PDSO-G16 | Controller | - | Not Qualified | - | 2.5/3.3V | - | - | - | I2C, SPI, UART | - | - | - | - | - | - | 80MHz | 6mA | 2 | RS232, RS485 | NO | YES | - | - | - | - | 1 | - | - | - | - | - | 0.625 MBps | NRZ | - | - | - | 1.1mm | 5mm | 4.4mm | - | ROHS3 Compliant | - | ||
![]() SJA1105TELY NXP USA Inc. | 1815 | - | Datasheet | 6 Weeks | - | - | 159-LFBGA | - | - | - | - | Automotive grade | -40°C~125°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q100 | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | 1.65V~3.6V | - | - | - | - | - | - | - | - | - | Switch | - | - | - | - | - | - | - | SPI | - | - | - | - | - | - | - | 3.5mA | - | Ethernet | - | - | - | TELECOM CIRCUIT | - | - | - | IEEE 802.3 | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SC16IS752IPW,128 NXP USA Inc. | In Stock |
| Datasheet | 10 Weeks | - | - | 28-TSSOP (0.173, 4.40mm Width) | YES | - | - | - | Industrial grade | -40°C~95°C | Tape & Reel (TR) | 2003 | - | e4 | Active | 1 (Unlimited) | 28 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | ALSO OPERATES AT 2.5V SUPPLY | 8542.31.00.01 | 2.5V 3.3V | DUAL | GULL WING | 260 | 3.3V | 0.65mm | - | 30 | SC16IS752 | R-PDSO-G28 | Controller | - | Not Qualified | - | 2.5/3.3V | - | - | - | I2C, SPI, UART | - | - | - | - | - | - | 80MHz | 2mA | 2 | RS232, RS485 | NO | YES | - | - | - | - | 2 | - | - | - | - | - | 0.625 MBps | - | - | - | - | 1.1mm | 9.7mm | 4.4mm | - | ROHS3 Compliant | - | ||
![]() SJA1000T/N1 NXP USA Inc. | 5000 | - | - | - | - | - | - | - | 28 | - | Compliant | - | - | Cut Tape | - | - | - | - | - | - | - | - | 125 °C | -40 °C | - | - | - | - | - | - | - | - | 24 MHz | - | - | - | - | - | - | - | - | - | - | - | CAN | 5.5 V | 4.5 V | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 1 | - | 125 °C | - | - | 1 | 1 | 2.65 mm | - | - | - | No SVHC | - | - | ||
![]() USB2SERA11CFK NXP USA Inc. | In Stock | - | Datasheet | 25 Weeks | - | - | 24-VQFN Exposed Pad | YES | - | - | - | - | -40°C~85°C | Tray | 2011 | - | e4 | Obsolete | 3 (168 Hours) | 24 | 3A991.A.2 | Nickel/Palladium/Gold/Silver (Ni/Pd/Au/Ag) | - | - | - | 8542.31.00.01 | 2.7V~5.5V | QUAD | NO LEAD | 260 | 3V | 0.65mm | - | 40 | - | S-XQCC-N24 | Bridge, USB to UART | - | Not Qualified | - | 3/5V | - | - | - | UART | - | - | - | - | BUS CONTROLLER, UNIVERSAL SERIAL BUS | - | 16MHz | 20mA | - | USB | - | - | - | - | - | - | - | USB 2.0 | - | - | - | - | - | - | - | - | - | 1mm | 5mm | 5mm | - | ROHS3 Compliant | - | ||
![]() PCA82C250T/YM NXP USA Inc. | 20000 | - | - | - | - | Surface Mount | - | - | 8 | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 V | CAN | 5.5 V | 4.5 V | - | 70 mA | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 150 °C | - | - | 125 °C | - | - | - | - | 1.45 mm | - | 5 mm | 4 mm | - | - | - | ||
![]() PCA9555PW NXP USA Inc. | 500 | - | - | - | - | - | - | - | 24 | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | - | Lead Free | ||
![]() SC16IS762IBS,128 NXP USA Inc. | 2147 | - | Datasheet | 10 Weeks | - | - | 32-VFQFN Exposed Pad | YES | - | - | - | Industrial grade | -40°C~95°C | Tube | 2003 | - | e4 | Active | 1 (Unlimited) | 32 | - | NICKEL PALLADIUM GOLD | - | - | ALSO OPERATES AT 2.5V SUPPLY | 8542.31.00.01 | 2.5V 3.3V | QUAD | NO LEAD | 260 | 3.3V | 0.5mm | - | 30 | SC16IS762 | S-PQCC-N32 | Controller | - | Not Qualified | - | 2.5/3.3V | - | - | - | I2C, SPI, UART | - | - | - | - | - | - | 80MHz | 2mA | 2 | RS232, RS485 | NO | YES | - | - | - | - | 2 | - | - | - | - | - | 0.625 MBps | - | - | - | - | 1mm | 5mm | 5mm | - | ROHS3 Compliant | - | ||
![]() SC18IS600IPW/S8HP NXP USA Inc. | 3 | - | Datasheet | 14 Weeks | - | - | 16-TSSOP (0.173, 4.40mm Width) | YES | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2005 | - | - | Active | 1 (Unlimited) | 16 | - | - | - | - | - | 8542.31.00.01 | 2.4V~3.6V | DUAL | GULL WING | 260 | - | 0.65mm | - | NOT SPECIFIED | - | R-PDSO-G16 | Controller | - | - | - | - | - | - | - | SPI | - | - | - | - | - | - | - | 11mA | - | I2C | - | - | - | - | - | - | - | - | - | - | SPI | - | 0.375 MBps | - | - | - | - | 1.1mm | 5mm | 4.4mm | - | ROHS3 Compliant | - | ||
![]() PCA9557PW NXP USA Inc. | 9900 | - | - | - | Gold | Surface Mount | - | - | 16 | 8 | Compliant | - | - | Bulk | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | I2C, SMBus | 5.5 V | 2.3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | - | Lead Free |