- Packaging
- Operating Temperature
- Function
- Part Status
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Package / Case
- Protocol
- Factory Lead Time
- Interface
- Published
- Voltage - Supply
Attribute column
Manufacturer
NXP Interface - Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Function | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Interface | Analog IC - Other Type | Number of Bits | Adjustable Threshold | Clock Frequency | Current - Supply | Address Bus Width | Protocol | Boundary Scan | Low Power Mode | External Data Bus Width | Supply Voltage1-Nom | Number of Serial I/Os | Standards | Bus Compatibility | Data Transfer Rate-Max | Data Encoding/Decoding Method | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PTN5150HXMP NXP USA Inc. | 37 | - | Datasheet | 7 Weeks | 12-XFQFN | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2014 | - | - | Active | 3 (168 Hours) | - | - | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | - | Controller | - | - | - | - | - | - | - | - | - | - | - | - | USB | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SC16IS760IPW,112 NXP USA Inc. | In Stock | - | Datasheet | 7 Weeks | 24-TSSOP (0.173, 4.40mm Width) | YES | - | -40°C~95°C | Tube | 2003 | - | e4 | Obsolete | 1 (Unlimited) | 24 | - | NICKEL PALLADIUM GOLD | CAN ALSO OPERATES AT 2.5 V SUPPLY | 8542.31.00.01 | 2.5V 3.3V | DUAL | GULL WING | 260 | 3.3V | 0.65mm | 30 | SC16IS760 | R-PDSO-G24 | Controller | Not Qualified | - | 2.5/3.3V | - | - | I2C, SPI, UART | - | - | - | 80MHz | 6mA | 2 | RS232, RS485 | NO | YES | - | - | 1 | - | - | 0.625 MBps | NRZ | 1.1mm | 7.8mm | 4.4mm | ROHS3 Compliant | ||
![]() SJA1105SELY NXP USA Inc. | 10000 |
| Datasheet | 6 Weeks | 159-LFBGA | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2017 | Automotive, AEC-Q100 | - | Active | 3 (168 Hours) | - | - | - | - | - | 1.65V~3.6V | - | - | - | - | - | - | - | - | Switch | - | - | - | - | - | SPI | - | - | - | - | 3.5mA | - | Ethernet | - | - | - | - | - | IEEE 802.3 | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PCA9554DB NXP USA Inc. | 2015 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCF8584T/2,512 NXP USA Inc. | 20 |
| Datasheet | 7 Weeks | 20-SOIC (0.295, 7.50mm Width) | YES | Industrial grade | -40°C~85°C | Tube | 1996 | - | e4 | Active | 3 (168 Hours) | 20 | - | NICKEL/PALLADIUM/GOLD (NI/PD/AU) | - | 8542.31.00.01 | 4.5V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 5V | 1.27mm | NOT SPECIFIED | PCF8584 | R-PDSO-G20 | Controller | Not Qualified | - | 5V | - | - | Parallel | - | 8 | - | 12MHz | 1.5mA | 1 | I2C | - | - | 8 | - | - | - | 8051; 8049; 8048; 68000; 6800; 8088; Z80 | - | - | 2.65mm | 12.8mm | 7.5mm | ROHS3 Compliant | ||
![]() PCF8566T/1 NXP USA Inc. | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SJA1105PELY NXP USA Inc. | 1000 | - | Datasheet | 6 Weeks | 159-LFBGA | - | Automotive grade | -40°C~125°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | Active | 3 (168 Hours) | - | - | - | - | - | 1.65V~3.6V | - | - | - | - | - | - | - | - | Switch | - | - | - | - | - | SPI | - | - | - | - | 3.5mA | - | Ethernet | - | - | - | - | - | IEEE 802.3 | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PTN5100DBSMP NXP USA Inc. | 1527 |
| Datasheet | 7 Weeks | 20-VFQFN Exposed Pad | - | - | -20°C~85°C | Tape & Reel (TR) | 2014 | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Controller | - | - | - | - | - | - | - | - | - | - | - | - | USB | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MC34825EPR2 NXP USA Inc. | 4155 |
| Datasheet | 12 Weeks | 20-UFQFN Exposed Pad | YES | - | -40°C~85°C | Tape & Reel (TR) | 2008 | - | - | Obsolete | 3 (168 Hours) | 20 | EAR99 | - | - | 8542.39.00.01 | 2.7V~5.5V | QUAD | NO LEAD | 260 | 3.6V | 0.4mm | 40 | MC34825 | S-XQCC-N20 | Switch | Not Qualified | - | - | - | - | I2C | - | - | - | - | 100mA | - | USB | - | - | - | 3V | - | USB 2.0 | - | - | - | 0.6mm | 3mm | 3mm | ROHS3 Compliant | ||
![]() TEA19051BAATK/1J NXP USA Inc. | 293 |
| Datasheet | 7 Weeks | 16-VDFN Exposed Pad | - | - | -20°C~105°C TJ | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 2.9V~21V | - | - | - | - | - | - | - | - | Controller | - | - | - | - | - | - | - | - | - | - | 3mA | - | USB | - | - | - | - | - | USB 2.0, USB 3.0 | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SC18IS602BIPW,112 NXP USA Inc. | 15 | - | Datasheet | 7 Weeks | 16-TSSOP (0.173, 4.40mm Width) | - | - | -40°C~85°C | Tube | 2003 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 8542.31.00.01 | 2.4V~3.6V | - | - | - | - | - | - | SC18IS602 | - | Controller | - | - | - | - | - | SPI | - | - | - | - | 11mA | - | I2C | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SC16IS752IBS,128 NXP USA Inc. | 3203 |
| Datasheet | 10 Weeks | 32-VFQFN Exposed Pad | YES | Industrial grade | -40°C~95°C | Tape & Reel (TR) | 2003 | - | e4 | Active | 1 (Unlimited) | 32 | - | NICKEL PALLADIUM GOLD | ALSO OPERATES AT 2.5V SUPPLY | 8542.31.00.01 | 2.5V 3.3V | QUAD | NO LEAD | 260 | 3.3V | 0.5mm | 30 | SC16IS752 | S-PQCC-N32 | Controller | Not Qualified | - | 2.5/3.3V | - | - | I2C, SPI, UART | - | - | - | 80MHz | 2mA | 2 | RS232, RS485 | NO | YES | - | - | 2 | - | - | 0.625 MBps | - | 1mm | 5mm | 5mm | ROHS3 Compliant | ||
![]() SC16IS750IPW,128 NXP USA Inc. | 2500 | - | Datasheet | 10 Weeks | 24-TSSOP (0.173, 4.40mm Width) | YES | Industrial grade | -40°C~95°C | Tape & Reel (TR) | 2003 | - | e4 | Active | 1 (Unlimited) | 24 | - | NICKEL PALLADIUM GOLD | ALSO OPERATES AT 2.5V SUPPLY | 8542.31.00.01 | 2.5V 3.3V | DUAL | GULL WING | 260 | 3.3V | 0.65mm | 30 | SC16IS750 | R-PDSO-G24 | Controller | Not Qualified | - | 2.5/3.3V | - | - | I2C, SPI, UART | - | - | - | 80MHz | 6mA | 2 | RS232, RS485 | NO | YES | - | - | 1 | - | - | 0.625 MBps | - | 1.1mm | 7.8mm | 4.4mm | ROHS3 Compliant | ||
![]() SC18IM700IPW,128 NXP USA Inc. | In Stock | - | Datasheet | 7 Weeks | 16-TSSOP (0.173, 4.40mm Width) | YES | - | -40°C~85°C | Tape & Reel (TR) | 2003 | - | e3 | Obsolete | 1 (Unlimited) | 16 | EAR99 | TIN | - | 8542.31.00.01 | 2.4V~3.6V | DUAL | GULL WING | - | - | 0.65mm | - | SC18IM700 | R-PDSO-G16 | Controller | Not Qualified | - | - | - | - | UART | - | - | - | - | 9mA | - | I2C | - | - | - | - | - | - | - | 0.05 MBps | - | 1.1mm | 5mm | 4.4mm | ROHS3 Compliant | ||
![]() PCA9564PW,118 NXP USA Inc. | 7500 |
| Datasheet | 10 Weeks | 20-TSSOP (0.173, 4.40mm Width) | YES | - | -40°C~85°C | Tape & Reel (TR) | 2003 | - | e4 | Active | 1 (Unlimited) | 20 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.39.00.01 | 2.3V~3.6V | DUAL | GULL WING | 260 | 2.5V | 0.65mm | 30 | PCA9564 | R-PDSO-G20 | Controller | Not Qualified | - | 3.3V | - | - | Parallel | - | - | - | - | 6mA | 2 | I2C | - | - | 8 | - | - | - | 8049; 8051; 6800; 68000; Z80 | - | - | 1.1mm | 6.5mm | 4.4mm | ROHS3 Compliant | ||
![]() PTN5100BSMP NXP USA Inc. | 58777 |
| Datasheet | 7 Weeks | 20-VFQFN Exposed Pad | - | - | -20°C~85°C | Tape & Reel (TR) | 2014 | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Controller | - | - | - | - | - | - | - | - | - | - | - | - | USB | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SC18IM700IPW,112 NXP USA Inc. | In Stock | - | Datasheet | 7 Weeks | 16-TSSOP (0.173, 4.40mm Width) | YES | - | -40°C~85°C | Tube | 2003 | - | e3 | Obsolete | 1 (Unlimited) | 16 | EAR99 | Tin (Sn) | - | 8542.31.00.01 | 2.4V~3.6V | DUAL | GULL WING | - | - | 0.65mm | - | SC18IM700 | R-PDSO-G16 | Controller | Not Qualified | - | - | - | - | UART | - | - | - | - | 9mA | - | I2C | - | - | - | - | - | - | - | 0.05 MBps | - | 1.1mm | 5mm | 4.4mm | ROHS3 Compliant | ||
![]() PTN5150HHXMP NXP USA Inc. | 24 |
| Datasheet | 7 Weeks | 12-XFQFN | YES | - | -40°C~85°C | Tape & Reel (TR) | 2014 | - | - | Active | 3 (168 Hours) | 12 | - | - | - | - | 2.7V~5.5V | QUAD | NO LEAD | NOT SPECIFIED | 3.3V | 0.4mm | NOT SPECIFIED | - | S-PQCC-N12 | Controller | - | 5.5V | - | 2.7V | 1 | - | POWER SUPPLY SUPPORT CIRCUIT | - | NO | - | - | - | USB | - | - | - | - | - | - | - | - | - | 0.4mm | 1.6mm | 1.6mm | ROHS3 Compliant | ||
![]() PCF8584P,112 NXP USA Inc. | In Stock | - | Datasheet | - | 20-DIP (0.300, 7.62mm) | NO | - | -40°C~85°C | Tube | 1997 | - | e4 | Obsolete | 1 (Unlimited) | 20 | - | NICKEL PALLADIUM GOLD | - | 8542.31.00.01 | 4.5V~5.5V | DUAL | THROUGH-HOLE | 245 | 5V | 2.54mm | 40 | PCF8584 | R-PDIP-T20 | Controller | Not Qualified | - | 5V | - | - | Parallel | - | 8 | - | 12MHz | 1.5mA | 1 | I2C | - | - | 8 | - | - | - | 8051; 8049; 8048; 68000; 6800; 8088; Z80 | - | - | 4.2mm | 26.73mm | 7.62mm | ROHS3 Compliant | ||
![]() SC16IS762IBS,151 NXP USA Inc. | In Stock | - | Datasheet | 7 Weeks | 32-VFQFN Exposed Pad | YES | - | -40°C~95°C | Tray | 2003 | - | e4 | Obsolete | 1 (Unlimited) | 32 | - | NICKEL PALLADIUM GOLD | ALSO OPERATES AT 2.5V SUPPLY | 8542.31.00.01 | 2.5V 3.3V | QUAD | NO LEAD | 260 | 3.3V | 0.5mm | 30 | SC16IS762 | S-PQCC-N32 | Controller | Not Qualified | - | 2.5/3.3V | - | - | I2C, SPI, UART | - | - | - | 80MHz | 2mA | 2 | RS232, RS485 | NO | YES | - | - | 2 | - | - | 0.625 MBps | - | 1mm | 5mm | 5mm | ROHS3 Compliant |