- Packaging
- Operating Temperature
- Function
- Part Status
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Package / Case
- Protocol
- Factory Lead Time
- Interface
- Published
- Voltage - Supply
Attribute column
Manufacturer
NXP Interface - Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Number of Pins | Number of Terminals | Ihs Manufacturer | Interface Standards | Manufacturer | Manufacturer Package Code | Manufacturer Part Number | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Function | Qualification Status | Power Supplies | Temperature Grade | Interface | Clock Frequency | Current - Supply | Seated Height-Max | Differential Output | Address Bus Width | Protocol | Input Characteristics | Interface IC Type | Boundary Scan | Driver Number of Bits | Low Power Mode | Screening Level | External Data Bus Width | Receiver Number of Bits | Receive Delay-Max | Transmit Delay-Max | Number of Serial I/Os | Standards | Bus Compatibility | Data Transfer Rate-Max | Source Url Status Check Date | Data Encoding/Decoding Method | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PCA9564D,112 NXP USA Inc. | 54483 |
| Datasheet | 7 Weeks | 20-SOIC (0.295, 7.50mm Width) | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2003 | e4 | Obsolete | 1 (Unlimited) | 20 | - | NICKEL PALLADIUM GOLD | - | 8542.39.00.01 | 2.3V~3.6V | DUAL | GULL WING | 260 | - | 2.5V | 1.27mm | - | 30 | PCA9564 | - | R-PDSO-G20 | Controller | Not Qualified | 3.3V | - | Parallel | - | 6mA | - | - | 2 | I2C | - | - | - | - | - | - | 8 | - | - | - | - | - | 8049; 8051; 6800; 68000; Z80 | - | - | - | 2.65mm | 12.8mm | 7.5mm | - | ROHS3 Compliant | ||
![]() SJA1000T/N,118 NXP USA Inc. | In Stock | - | Datasheet | - | 28-SOIC (0.295, 7.50mm Width) | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 1997 | e3 | Obsolete | 1 (Unlimited) | 28 | - | MATTE TIN | - | 8542.31.00.01 | 4.5V~5.5V | DUAL | GULL WING | - | - | 5V | 1.27mm | - | - | SJA1000 | - | R-PDSO-G28 | Controller | Not Qualified | - | - | Parallel | 24MHz | 15mA | - | - | 8 | CANbus | - | - | NO | - | YES | - | 8 | - | - | - | 2 | CAN 2.0 | - | 0.125 MBps | - | NRZ | 2.65mm | 17.9mm | 7.5mm | - | ROHS3 Compliant | ||
![]() SJA1000T/N,112 NXP USA Inc. | In Stock | - | Datasheet | - | 28-SOIC (0.295, 7.50mm Width) | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tube | 1997 | e3 | Obsolete | 1 (Unlimited) | 28 | - | MATTE TIN | - | 8542.31.00.01 | 4.5V~5.5V | DUAL | GULL WING | - | - | 5V | 1.27mm | - | - | SJA1000 | - | R-PDSO-G28 | Controller | Not Qualified | - | - | Parallel | 24MHz | 15mA | - | - | 8 | CANbus | - | - | NO | - | YES | - | 8 | - | - | - | 2 | CAN 2.0 | - | 0.125 MBps | - | NRZ | 2.65mm | 17.9mm | 7.5mm | - | ROHS3 Compliant | ||
![]() SC16IS762IBS,157 NXP USA Inc. | In Stock | - | Datasheet | 7 Weeks | 32-VFQFN Exposed Pad | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~95°C | Tray | 2003 | e4 | Obsolete | 1 (Unlimited) | 32 | - | NICKEL PALLADIUM GOLD | ALSO OPERATES AT 2.5V SUPPLY | 8542.31.00.01 | 2.5V 3.3V | QUAD | NO LEAD | 260 | - | 3.3V | 0.5mm | - | 30 | SC16IS762 | - | S-PQCC-N32 | Controller | Not Qualified | 2.5/3.3V | - | I2C, SPI, UART | 80MHz | 2mA | - | - | 2 | RS232, RS485 | - | - | NO | - | YES | - | - | - | - | - | 2 | - | - | 0.625 MBps | - | - | 1mm | 5mm | 5mm | - | ROHS3 Compliant | ||
![]() PCU9669B,118 NXP USA Inc. | In Stock | - | Datasheet | 39 Weeks | 48-LQFP | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2003 | e3 | Obsolete | 1 (Unlimited) | 48 | - | Tin (Sn) | - | - | 3V~3.6V | QUAD | GULL WING | NOT SPECIFIED | - | 3.3V | 0.5mm | - | NOT SPECIFIED | PCU9669 | - | S-PQFP-G48 | Controller | Not Qualified | 3.3V | - | - | 12MHz | 15mA | - | - | 8 | I2C | - | - | - | - | - | - | 8 | - | - | - | - | IEEE 1149.1 | I2C | 5 MBps | 2013-06-14 00:00:00 | - | 1.6mm | 7mm | 7mm | - | ROHS3 Compliant | ||
![]() PCA9538PW-T NXP USA Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCA9515ADP-T NXP USA Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SC16IS752IBS,151 NXP USA Inc. | 737 |
| Datasheet | 10 Weeks | 32-VFQFN Exposed Pad | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | -40°C~95°C | Tray | 2003 | e4 | Active | 1 (Unlimited) | 32 | - | NICKEL PALLADIUM GOLD | ALSO OPERATES AT 2.5V SUPPLY | 8542.31.00.01 | 2.5V 3.3V | QUAD | NO LEAD | 260 | - | 3.3V | 0.5mm | - | 30 | SC16IS752 | - | S-PQCC-N32 | Controller | Not Qualified | 2.5/3.3V | - | I2C, SPI, UART | 80MHz | 2mA | - | - | 2 | RS232, RS485 | - | - | NO | - | YES | - | - | - | - | - | 2 | - | - | 0.625 MBps | - | - | 1mm | 5mm | 5mm | - | ROHS3 Compliant | ||
![]() ISP1508AET NXP USA Inc. | 2250 | - | - | - | - | YES | 36 | 36 | NXP SEMICONDUCTORS | GENERAL PURPOSE | NXP Semiconductors | SOT-912-1 | ISP1508AET | 85 °C | -40 °C | PLASTIC/EPOXY | TFBGA | 3.50 X 3.50 MM, 0.80 MM HEIGHT, ROHS COMPLIANT, PLASTIC, SOT-912-1, TFBGA-36 | SQUARE | GRID ARRAY, THIN PROFILE, FINE PITCH | Transferred | BGA | NOT SPECIFIED | 5.6 | Compliant | Yes | 4.5 V | 3 V | 3.6 V | - | - | - | - | - | - | - | - | EAR99 | - | - | 8542.39.00.01 | - | BOTTOM | BALL | NOT SPECIFIED | 1 | - | 0.5 mm | unknown | - | - | 36 | S-PBGA-B36 | - | Not Qualified | - | INDUSTRIAL | - | - | - | 1.15 mm | NO | - | - | SCHMITT TRIGGER | LINE TRANSCEIVER | - | 1 | - | - | - | 1 | 17 ns | 11 ns | - | - | - | - | - | - | - | 3.5 mm | 3.5 mm | No | - | ||
![]() PCA9661B,118 NXP USA Inc. | 2121 |
| Datasheet | 7 Weeks | 48-LQFP | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2003 | e3 | Obsolete | 1 (Unlimited) | 48 | - | Tin (Sn) | - | - | 3V~3.6V | QUAD | GULL WING | NOT SPECIFIED | - | 3.3V | 0.5mm | - | NOT SPECIFIED | PCA9661 | - | S-PQFP-G48 | Controller | Not Qualified | 3.3V | - | Parallel | 12MHz | 15mA | - | - | 8 | I2C | - | - | - | - | - | - | 8 | - | - | - | - | - | I2C | - | 2013-06-14 00:00:00 | - | 1.6mm | 7mm | 7mm | - | ROHS3 Compliant | ||
![]() SC16IS760IBS,157 NXP USA Inc. | In Stock | - | Datasheet | 7 Weeks | 24-VFQFN Exposed Pad | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~95°C | Tray | 2003 | e4 | Obsolete | 1 (Unlimited) | 24 | - | NICKEL PALLADIUM GOLD | CAN ALSO OPERATES AT 2.5 V SUPPLY | 8542.31.00.01 | 2.5V 3.3V | QUAD | NO LEAD | 260 | - | 3.3V | 0.5mm | - | 30 | SC16IS760 | - | S-PQCC-N24 | Controller | Not Qualified | 2.5/3.3V | - | I2C, SPI, UART | 80MHz | 6mA | - | - | 2 | RS232, RS485 | - | - | NO | - | YES | - | - | - | - | - | 1 | - | - | 0.625 MBps | - | NRZ | 1mm | 4mm | 4mm | - | ROHS3 Compliant | ||
![]() PCA9546APW NXP USA Inc. | 2500 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCF8574PN NXP USA Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SC18IS602IPW,128 NXP USA Inc. | In Stock | - | Datasheet | - | 16-TSSOP (0.173, 4.40mm Width) | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2003 | e4 | Obsolete | 1 (Unlimited) | 16 | - | SILVER | - | - | 2.4V~3.6V | DUAL | GULL WING | 260 | - | 3V | 0.65mm | - | 30 | SC18IS602 | - | R-PDSO-G16 | Controller | Not Qualified | 2.4/3.6V | - | SPI | 18MHz | 11mA | - | - | 3 | I2C | - | - | - | - | - | - | - | - | - | - | - | - | I2C | - | - | - | 1.1mm | 5mm | 4.4mm | - | ROHS3 Compliant | ||
![]() SC18IS601IPW,112 NXP USA Inc. | In Stock | - | Datasheet | - | 16-TSSOP (0.173, 4.40mm Width) | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2008 | e3 | Obsolete | 1 (Unlimited) | 16 | - | TIN | - | - | 2.4V~3.6V | DUAL | GULL WING | 260 | - | - | 0.65mm | - | 30 | SC18IS601 | - | R-PDSO-G16 | Controller | Not Qualified | 2.4/3.6V | - | SPI | 18MHz | 11mA | - | - | - | I2C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2013-06-14 00:00:00 | - | 1.1mm | 5mm | 4.4mm | - | ROHS3 Compliant | ||
![]() SJA1000/N1,112 NXP USA Inc. | In Stock | - | Datasheet | - | 28-DIP (0.600, 15.24mm) | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tube | 1997 | e3 | Obsolete | 1 (Unlimited) | 28 | - | TIN | - | 8542.31.00.01 | 4.5V~5.5V | DUAL | THROUGH-HOLE | NOT SPECIFIED | - | 5V | 2.54mm | - | NOT SPECIFIED | SJA1000 | - | R-PDIP-T28 | Controller | Not Qualified | - | - | Parallel | 24MHz | 15mA | - | - | 8 | CANbus | - | - | NO | - | YES | - | 8 | - | - | - | 2 | CAN 2.0 | - | 0.125 MBps | - | NRZ | 5.1mm | 35.5mm | 15.24mm | - | ROHS3 Compliant | ||
![]() SC18IS602IPW,112 NXP USA Inc. | In Stock | - | Datasheet | - | 16-TSSOP (0.173, 4.40mm Width) | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2003 | e3 | Obsolete | 1 (Unlimited) | 16 | - | TIN | - | - | 2.4V~3.6V | DUAL | GULL WING | 260 | - | 3V | 0.65mm | - | 30 | SC18IS602 | - | R-PDSO-G16 | Controller | Not Qualified | 2.4/3.6V | - | SPI | 18MHz | 11mA | - | - | 3 | I2C | - | - | - | - | - | - | - | - | - | - | - | - | I2C | - | - | - | 1.1mm | 5mm | 4.4mm | - | ROHS3 Compliant | ||
![]() SC18IS601IPW,128 NXP USA Inc. | In Stock | - | Datasheet | - | 16-TSSOP (0.173, 4.40mm Width) | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | e3 | Obsolete | 1 (Unlimited) | 16 | - | TIN | - | - | 2.4V~3.6V | DUAL | GULL WING | 260 | - | - | 0.65mm | - | 30 | SC18IS601 | - | R-PDSO-G16 | Controller | Not Qualified | 2.4/3.6V | - | SPI | 18MHz | 11mA | - | - | - | I2C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2013-06-14 00:00:00 | - | 1.1mm | 5mm | 4.4mm | - | ROHS3 Compliant | ||
![]() PCA9518PW NXP USA Inc. | 639 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SAF1761BE/V1,518 NXP USA Inc. | In Stock | - | - | 15 Weeks | 128-LQFP | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive grade | -40°C~85°C | Tape & Reel (TR) | 2009 | - | Last Time Buy | 3 (168 Hours) | 128 | - | - | - | - | 1.8V 3.3V 5V | QUAD | GULL WING | NOT SPECIFIED | - | 5V | 0.5mm | - | NOT SPECIFIED | SAF1761 | - | R-PQFP-G128 | Controller | - | - | - | Parallel | 12MHz | - | - | - | 17 | USB | - | - | - | - | - | AEC-Q100 | 32 | - | - | - | - | USB 2.0, OTG | PCI | 240 MBps | 2013-06-14 00:00:00 | - | 1.6mm | 20mm | 14mm | - | ROHS3 Compliant |