- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- Protocol
- RoHS Status
- Type
- Number of Drivers/Receivers
- Published
- Voltage - Supply
- Factory Lead Time
Attribute column
Manufacturer
NXP Interface - Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Power Supplies | Supply Current-Max | Data Rate | Protocol | Number of Drivers/Receivers | Screening Level | Duplex | Receiver Hysteresis | Number of Transceivers | Source Url Status Check Date | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC33662BJEF NXP USA Inc. | 21 | - | Datasheet | 12 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | -40°C~125°C | Tube | 2003 | e3 | Active | 3 (168 Hours) | 8 | EAR99 | Transceiver | Matte Tin (Sn) | 8542.39.00.01 | 7V~18V | DUAL | GULL WING | 260 | 1 | 13.5V | 1.27mm | 40 | - | - | R-PDSO-G8 | - | - | - | 10kbps | LINbus | 1/1 | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() TJA1049TKJ NXP USA Inc. | 3154 |
| Datasheet | 6 Weeks | Surface Mount | 8-VDFN Exposed Pad | YES | - | Automotive grade | -40°C~150°C | Tape & Reel (TR) | 2009 | - | Active | 1 (Unlimited) | 8 | - | Transceiver | - | - | 4.75V~5.25V | DUAL | NO LEAD | - | - | 5V | 0.635mm | - | TJA1049 | 8 | R-PDSO-N8 | Not Qualified | 5V | 65mA | 5Mbps | CANbus | 1/1 | AEC-Q100 | Half | 300mV | 1 | - | - | - | - | ROHS3 Compliant | ||
![]() TJA1049TK/3J NXP USA Inc. | 50 |
| Datasheet | 6 Weeks | Surface Mount | 8-VDFN Exposed Pad | YES | - | Automotive grade | -40°C~150°C | Tape & Reel (TR) | 2009 | - | Active | 1 (Unlimited) | 8 | - | Transceiver | - | - | 4.75V~5.25V | DUAL | NO LEAD | - | - | 5V | 0.635mm | - | TJA1049 | 8 | R-PDSO-N8 | Not Qualified | 5V | 65mA | 5Mbps | CANbus | 1/1 | AEC-Q100 | Half | 300mV | 1 | - | - | - | - | ROHS3 Compliant | ||
![]() MC33662JEF NXP USA Inc. | 600 |
| Datasheet | 12 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | Automotive grade | -40°C~125°C | Tube | 2003 | e3 | Not For New Designs | 3 (168 Hours) | 8 | EAR99 | Transceiver | Matte Tin (Sn) | 8542.39.00.01 | 7V~18V | DUAL | GULL WING | 260 | 1 | 13.5V | 1.27mm | 40 | MC33662 | - | R-PDSO-G8 | Not Qualified | - | - | 10kbps | LINbus | 1/1 | - | Half | 175mV | - | - | 1.75mm | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() TJA1145TK/FDJ NXP USA Inc. | 12000 |
| Datasheet | 18 Weeks | Surface Mount | 14-VDFN Exposed Pad | - | - | Automotive grade | -40°C~150°C | Tape & Reel (TR) | 2010 | - | Last Time Buy | 1 (Unlimited) | - | - | Transceiver | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | TJA1145 | 14 | - | - | - | - | - | CANbus | 1/1 | - | Full | 200mV | - | - | - | - | - | ROHS3 Compliant | ||
![]() TJA1051T,112 NXP USA Inc. | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | Automotive grade | -40°C~150°C | Tube | 2010 | e4 | Active | 1 (Unlimited) | 8 | - | Transceiver | Nickel/Palladium/Gold/Silver (Ni/Pd/Au/Ag) | 8542.39.00.01 | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | 30 | TJA1051 | 8 | R-PDSO-G8 | Not Qualified | 5V | 0.07mA | 5Mbps | CANbus | 1/1 | AEC-Q100 | Half | 120mV | 1 | - | 1.75mm | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() TJA1040T/VM,118 NXP USA Inc. | 5 | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | -40°C~150°C | Digi-Reel® | 2000 | e4 | Obsolete | 1 (Unlimited) | 8 | - | Transceiver | Nickel/Palladium/Gold/Silver (Ni/Pd/Au/Ag) | 8542.39.00.01 | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | 40 | TJA1040 | 8 | R-PDSO-G8 | Not Qualified | 5V | 0.07mA | 1000 Mbps | CANbus | 1/1 | - | Half | 70mV | 1 | - | 1.75mm | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() TJA1044GT/1Z NXP USA Inc. | 2475 | - | Datasheet | 6 Weeks | Surface Mount | 8-VDFN Exposed Pad | - | - | Automotive grade | -40°C~150°C | Tape & Reel (TR) | 2010 | - | Active | 1 (Unlimited) | - | - | Transceiver | - | - | 4.75V~5.25V | - | - | 260 | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | 5Mbps | CANbus | 1/1 | - | Half | 300mV | - | - | - | - | - | ROHS3 Compliant | ||
![]() MC34901SEF NXP USA Inc. | 10 | - | Datasheet | 17 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | -40°C~125°C | Tube | 2011 | e3 | Obsolete | 3 (168 Hours) | 8 | EAR99 | Transceiver | Matte Tin (Sn) | 8542.39.00.01 | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | 40 | - | - | R-PDSO-G8 | Not Qualified | 5V | - | - | CANbus | 1/1 | - | - | - | 1 | - | 1.75mm | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() PCA82C250T/YM,112 NXP USA Inc. | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | -40°C~125°C | Tube | 2006 | e4 | Active | 1 (Unlimited) | 8 | - | Transceiver | Nickel/Palladium/Gold/Silver (Ni/Pd/Au/Ag) | 8542.39.00.01 | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | 30 | PCA82C250 | 8 | R-PDSO-G8 | Not Qualified | 5V | 0.07mA | - | CANbus | 1/1 | - | Half | 150mV | 1 | - | 1.75mm | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() TJA1145TKJ NXP USA Inc. | 41580 | - | Datasheet | 18 Weeks | Surface Mount | 14-VDFN Exposed Pad | - | - | Automotive grade | -40°C~150°C | Tape & Reel (TR) | 2010 | - | Last Time Buy | 1 (Unlimited) | - | - | Transceiver | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | TJA1145 | 14 | - | - | - | - | - | CANbus | 1/1 | - | Full | 200mV | - | - | - | - | - | ROHS3 Compliant | ||
![]() PCA82C251T/YM,112 NXP USA Inc. | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | -40°C~125°C | Tube | 2006 | e4 | Active | 1 (Unlimited) | 8 | - | Transceiver | Nickel/Palladium/Gold/Silver (Ni/Pd/Au/Ag) | 8542.39.00.01 | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | 40 | PCA82C251 | 8 | R-PDSO-G8 | Not Qualified | 5V | - | - | CANbus | 1/1 | - | Half | 150mV | 1 | - | 1.75mm | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() TJF1051T/3/1J NXP USA Inc. | 2705 | - | Datasheet | 6 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | -40°C~85°C | Tape & Reel (TR) | 2010 | e4 | Active | 1 (Unlimited) | 8 | - | Transceiver | Nickel/Palladium/Gold/Silver (Ni/Pd/Au/Ag) | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | NOT SPECIFIED | - | 8 | R-PDSO-G8 | - | - | - | 5Mbps | CANbus | 1/1 | - | Half | 120mV | - | - | 1.75mm | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() TJA1024HGZ NXP USA Inc. | 1986 |
| Datasheet | 6 Weeks | Surface Mount | 24-VFQFN Exposed Pad | - | - | - | - | Tape & Reel (TR) | 2010 | - | Active | 1 (Unlimited) | - | - | Transceiver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LINbus | - | - | - | 175mV | - | - | - | - | - | ROHS3 Compliant | ||
![]() TJA1055T/C,512 NXP USA Inc. | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | - | -40°C~125°C | Tube | 2009 | e4 | Discontinued | 3 (168 Hours) | 14 | - | Transceiver | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.39.00.01 | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | 30 | TJA1055 | 14 | R-PDSO-G14 | Not Qualified | - | - | - | CANbus | 1/1 | - | Half | - | - | - | 1.75mm | 8.65mm | 3.9mm | ROHS3 Compliant | ||
![]() MC33662JEFR2 NXP USA Inc. | 7500 | - | Datasheet | 12 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | 2003 | e3 | Not For New Designs | 3 (168 Hours) | 8 | EAR99 | Transceiver | Matte Tin (Sn) | 8542.39.00.01 | 7V~18V | DUAL | GULL WING | 260 | 1 | 13.5V | 1.27mm | 40 | MC33662 | - | R-PDSO-G8 | Not Qualified | - | - | 10kbps | LINbus | 1/1 | - | Half | 175mV | - | - | 1.75mm | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() TJA1043T,112 NXP USA Inc. | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | Automotive grade | -40°C~150°C | Tube | 2008 | e3 | Obsolete | 1 (Unlimited) | 14 | - | Transceiver | MATTE TIN | 8542.39.00.01 | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | 30 | TJA1043 | 14 | R-PDSO-G14 | Not Qualified | 5V | 0.065mA | 5Mbps | CANbus | 1/1 | AEC-Q100 | Half | 120mV | 1 | - | 1.75mm | 8.65mm | 3.9mm | ROHS3 Compliant | ||
![]() TJA1022TK,118 NXP USA Inc. | 60000 |
| Datasheet | 6 Weeks | Surface Mount | 14-VDFN Exposed Pad | - | - | - | -40°C~150°C | Tape & Reel (TR) | 2010 | - | Active | 1 (Unlimited) | - | - | Transceiver | - | - | 5V~18V | - | - | - | - | - | - | - | - | 14 | - | - | - | - | 20kBd | LINbus | 2/2 | - | - | 175mV | - | 2013-06-14 00:00:00 | - | - | - | ROHS3 Compliant | ||
![]() MC34901WEF NXP USA Inc. | 6 | - | Datasheet | 17 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | -40°C~125°C | Tube | 2011 | e3 | Obsolete | 3 (168 Hours) | 8 | EAR99 | Transceiver | Matte Tin (Sn) | 8542.39.00.01 | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | 40 | - | - | R-PDSO-G8 | Not Qualified | 5V | - | - | CANbus | 1/1 | - | - | - | 1 | - | 1.75mm | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() MCZ33897EF NXP USA Inc. | 576 | - | Datasheet | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14-SOIC | - | -40°C~125°C | Tube | 2006 | - | Obsolete | 3 (168 Hours) | - | - | Transceiver | - | - | 12V | - | - | - | - | - | - | - | MCZ33897 | - | - | - | - | - | 83.33Kbps | CANbus | 1/1 | - | Half | 500mV | - | - | - | - | - | ROHS3 Compliant |