- Clock Frequency
- Interface
- Interrupt Output
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of I/Os
- Output Type
- Package / Case
- Packaging
- Part Status
- Peak Reflow Temperature (Cel)
- Published
Attribute column
Manufacturer
NXP Interface - I/O Expanders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Number of I/Os | Operating Temperature | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Output Type | Power Supplies | Interface | Number of Ports | uPs/uCs/Peripheral ICs Type | Number of Bits | Clock Frequency | Supply Current-Max | External Data Bus Width | Source Url Status Check Date | Interrupt Output | Current - Output Source/Sink | Features | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PCA9535BS1,118 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 24-WFQFN Exposed Pad | YES | 16 | -40°C~85°C | Tape & Reel (TR) | 2003 | e4 | Obsolete | 1 (Unlimited) | 24 | EAR99 | NICKEL PALLADIUM GOLD | - | 8542.39.00.01 | 2.3V~5.5V | QUAD | NO LEAD | - | - | 3V | 0.5mm | - | - | PCA9535 | 24 | S-PQCC-N24 | Not Qualified | Push-Pull | - | I2C, SMBus | 2 | - | - | 400kHz | - | - | - | Yes | 10mA 25mA | POR | 1mm | 4mm | 4mm | ROHS3 Compliant | ||
![]() PCA9537DP,118 NXP USA Inc. | 60000 |
| Datasheet | 7 Weeks | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | YES | 4 | -40°C~85°C | Tape & Reel (TR) | 2003 | e3 | Active | 1 (Unlimited) | 10 | - | Tin (Sn) | - | - | 2.3V~5.5V | DUAL | GULL WING | 260 | - | 3V | 0.5mm | - | 40 | PCA9537 | 10 | S-PDSO-G10 | Not Qualified | Push-Pull | 2.5/5V | I2C, SMBus | 1 | - | 4 | 400kHz | - | - | - | Yes | 10mA 25mA | POR | 1.1mm | 3mm | 3mm | ROHS3 Compliant | ||
![]() PCA9675DK,118 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 24-SSOP (0.154, 3.90mm Width) | YES | 16 | -40°C~85°C | Tape & Reel (TR) | 2003 | e4 | Obsolete | 1 (Unlimited) | 24 | EAR99 | NICKEL PALLADIUM GOLD | - | 8542.39.00.01 | 2.3V~5.5V | DUAL | GULL WING | 260 | - | - | 0.635mm | - | 40 | PCA9675 | 24 | R-PDSO-G24 | Not Qualified | Push-Pull | - | I2C | 1 | - | - | 1MHz | - | - | 2013-06-14 00:00:00 | Yes | 100μA 25mA | POR | 1.73mm | 8.7mm | 3.9mm | ROHS3 Compliant | ||
![]() PCA9502BS,157 NXP USA Inc. | 32 | - | Datasheet | 7 Weeks | Surface Mount | 24-VFQFN Exposed Pad | YES | 8 | -40°C~85°C | Tray | 2003 | e4 | Obsolete | 1 (Unlimited) | 24 | - | NICKEL PALLADIUM GOLD | IT ALSO OPERATES AT 3.3V SUPPLY | - | 2.3V~3.6V | QUAD | - | 260 | - | 2.5V | 0.5mm | - | 30 | PCA9502 | 24 | S-PQCC-N24 | - | Push-Pull | 2.5/3.3V | I2C, SPI | 1 | PARALLEL IO PORT, GENERAL PURPOSE | 8 | 400kHz | - | - | - | No | - | - | 1mm | 4mm | 4mm | ROHS3 Compliant | ||
![]() PCA9674D,512 NXP USA Inc. | In Stock | - | Datasheet | 7 Weeks | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 8 | -40°C~85°C | Tube | 2003 | e4 | Obsolete | 2 (1 Year) | 16 | - | NICKEL PALLADIUM GOLD | - | - | 2.3V~5.5V | DUAL | GULL WING | 260 | - | 3V | 1.27mm | - | 30 | PCA9674 | 16 | R-PDSO-G16 | Not Qualified | Push-Pull | 2.3/5.5V | I2C | 1 | - | 8 | 1MHz | - | - | - | Yes | 100μA 25mA | POR | 2.65mm | 10.3mm | 7.5mm | ROHS3 Compliant | ||
![]() PCA9538D,112 NXP USA Inc. | In Stock | - | Datasheet | 7 Weeks | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 8 | -40°C~85°C | Tube | 2003 | e4 | Obsolete | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2.3V~5.5V | DUAL | GULL WING | 260 | - | 3V | 1.27mm | - | 30 | PCA9538 | 16 | R-PDSO-G16 | Not Qualified | Push-Pull | 2.5/5V | I2C, SMBus | 1 | - | 8 | 400kHz | - | - | - | Yes | 10mA 25mA | POR | 2.65mm | 10.3mm | 7.5mm | ROHS3 Compliant | ||
![]() PCA8575DB,112 NXP USA Inc. | In Stock | - | Datasheet | 7 Weeks | Surface Mount | 24-SSOP (0.209, 5.30mm Width) | YES | 16 | -40°C~85°C | Tube | 2003 | e4 | Obsolete | 1 (Unlimited) | 24 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.39.00.01 | 2.3V~5.5V | DUAL | GULL WING | 260 | - | - | 0.65mm | - | 30 | PCA8575 | 24 | R-PDSO-G24 | Not Qualified | Push-Pull | 2.5/5V | I2C | 1 | - | 16 | 400kHz | - | - | - | Yes | 100μA 25mA | POR | 2mm | 8.2mm | 5.3mm | ROHS3 Compliant | ||
![]() PCA9554ATS,112 NXP USA Inc. | In Stock | - | Datasheet | 7 Weeks | Surface Mount | 20-LSSOP (0.173, 4.40mm Width) | YES | 8 | -40°C~85°C | Tube | 2003 | e4 | Obsolete | 1 (Unlimited) | 20 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2.3V~5.5V | DUAL | GULL WING | 260 | - | 3V | 0.65mm | - | 30 | PCA9554 | 20 | R-PDSO-G20 | Not Qualified | Push-Pull | 2.5/5V | I2C, SMBus | 1 | - | 8 | 400kHz | - | - | - | Yes | 10mA 25mA | POR | 1.5mm | 6.5mm | 4.4mm | ROHS3 Compliant | ||
![]() PCA9675DB,118 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 24-SSOP (0.209, 5.30mm Width) | YES | 16 | -40°C~85°C | Tape & Reel (TR) | 2003 | e4 | Obsolete | 1 (Unlimited) | 24 | EAR99 | NICKEL PALLADIUM GOLD | - | 8542.39.00.01 | 2.3V~5.5V | DUAL | GULL WING | 260 | - | - | 0.65mm | - | 30 | PCA9675 | 24 | R-PDSO-G24 | Not Qualified | Push-Pull | - | I2C | 1 | - | - | 1MHz | - | - | 2013-06-14 00:00:00 | Yes | 100μA 25mA | POR | 2mm | 8.2mm | 5.3mm | ROHS3 Compliant | ||
![]() PCA9555HF,118 NXP USA Inc. | In Stock | - | Datasheet | 7 Weeks | Surface Mount | 24-WFQFN Exposed Pad | YES | 16 | -40°C~85°C | Tape & Reel (TR) | 2003 | e4 | Obsolete | 1 (Unlimited) | 24 | - | NICKEL PALLADIUM GOLD | - | 8542.39.00.01 | 2.3V~5.5V | QUAD | NO LEAD | 260 | - | 3V | 0.5mm | - | 40 | PCA9555 | 24 | S-PQCC-N24 | Not Qualified | Push-Pull | 2.5/5V | I2C, SMBus | 2 | - | 16 | 400kHz | - | - | - | Yes | 10mA 25mA | POR | 0.8mm | 4mm | 4mm | ROHS3 Compliant | ||
![]() PCA9675D,112 NXP USA Inc. | In Stock | - | Datasheet | 7 Weeks | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | YES | 16 | -40°C~85°C | Tube | 2003 | e4 | Obsolete | 1 (Unlimited) | 24 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.39.00.01 | 2.3V~5.5V | DUAL | GULL WING | 260 | - | - | 1.27mm | - | 30 | PCA9675 | 24 | R-PDSO-G24 | Not Qualified | Push-Pull | 2.3/5.5V | I2C | 1 | - | 16 | 1MHz | - | - | - | Yes | 100μA 25mA | POR | 2.65mm | 15.4mm | 7.5mm | ROHS3 Compliant | ||
![]() PCA9534PW,112 NXP USA Inc. | 500 | - | Datasheet | 7 Weeks | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 8 | -40°C~85°C | Tube | 2003 | e4 | Obsolete | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2.3V~5.5V | DUAL | GULL WING | 260 | - | 3V | 0.65mm | - | 30 | PCA9534 | 16 | R-PDSO-G16 | Not Qualified | Push-Pull | 2.5/5V | I2C, SMBus | 1 | - | 8 | 400kHz | - | - | - | Yes | 10mA 25mA | POR | 1.1mm | 5mm | 4.4mm | ROHS3 Compliant | ||
![]() PCA9701D,112 NXP USA Inc. | In Stock | - | Datasheet | 7 Weeks | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | YES | 16 (Input Only) | -40°C~125°C | Tube | 2008 | e4 | Obsolete | 1 (Unlimited) | 24 | - | NICKEL PALLADIUM GOLD | - | 8542.39.00.01 | 2.5V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 1.27mm | - | 30 | PCA9701 | 24 | R-PDSO-G24 | Not Qualified | Push-Pull | - | SPI Serial | - | - | - | 5MHz | - | - | - | Yes | - | - | 2.65mm | 15.4mm | 7.5mm | ROHS3 Compliant | ||
![]() PCF8574AT/3,512 NXP USA Inc. | In Stock | - | Datasheet | 7 Weeks | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 8 | -40°C~85°C | Tube | 1997 | e4 | Obsolete | 2 (1 Year) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2.5V~6V | DUAL | GULL WING | 260 | - | 5V | 1.27mm | - | 30 | PCF8574 | 16 | R-PDSO-G16 | Not Qualified | Push-Pull | 3/5V | I2C | 1 | - | 8 | 100kHz | 0.1mA | 1 | - | Yes | 300μA 25mA | POR | 2.65mm | 10.3mm | 7.5mm | ROHS3 Compliant | ||
![]() PCA8574N,112 NXP USA Inc. | In Stock | - | Datasheet | - | Through Hole | 16-DIP (0.300, 7.62mm) | NO | 8 | -40°C~85°C | Tube | 2003 | e4 | Obsolete | 1 (Unlimited) | 16 | EAR99 | NICKEL PALLADIUM GOLD | - | - | 2.3V~5.5V | DUAL | - | 245 | - | 3V | 2.54mm | unknown | 40 | PCA8574 | 16 | R-PDIP-T16 | Not Qualified | Push-Pull | 2.5/5V | I2C | 1 | - | 8 | 400kHz | - | - | - | Yes | 100μA 25mA | POR | 4.7mm | 21.6mm | 7.62mm | ROHS3 Compliant | ||
![]() PCA9702PW,112 NXP USA Inc. | In Stock | - | Datasheet | 10 Weeks | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 8 (Input Only) | -40°C~125°C | Tube | 2005 | e4 | Obsolete | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.39.00.01 | 2.5V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | 30 | PCA9702 | 16 | R-PDSO-G16 | Not Qualified | Push-Pull | - | SPI Serial | - | - | - | 5MHz | - | - | - | Yes | - | - | 1.1mm | 5mm | 4.4mm | ROHS3 Compliant | ||
![]() PCA9554U,029 NXP USA Inc. | In Stock | - | - | - | Surface Mount | Die | YES | 8 | -40°C~85°C | Bulk | 2011 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 2.3V~5.5V | UPPER | NO LEAD | - | - | 3V | - | - | - | PCA9554 | - | X-XUUC-N | - | - | - | I2C, SMBus | 1 | PARALLEL IO PORT, GENERAL PURPOSE | - | 400kHz | - | - | 2013-10-15 00:00:00 | Yes | - | - | - | - | - | Non-RoHS Compliant | ||
![]() PCA9501PW,118 NXP USA Inc. | 24 |
| Datasheet | 7 Weeks | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | YES | 8 | -40°C~85°C | Tape & Reel (TR) | 2003 | e4 | Active | 1 (Unlimited) | 20 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2.5V~3.6V | DUAL | GULL WING | 260 | - | 3.3V | 0.65mm | - | 30 | PCA9501 | 20 | R-PDSO-G20 | Not Qualified | Push-Pull | 3.3V | I2C, SMBus | 1 | PARALLEL IO PORT, GENERAL PURPOSE | 8 | 400kHz | - | - | - | Yes | 100μA 25mA | EEPROM | 1.1mm | 6.5mm | 4.4mm | ROHS3 Compliant | ||
![]() PCA9554D,118 NXP USA Inc. | In Stock |
| Datasheet | 7 Weeks | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 8 | -40°C~85°C | Tape & Reel (TR) | 2003 | e4 | Active | 1 (Unlimited) | 16 | - | NICKEL PALLADIUM GOLD | - | - | 2.3V~5.5V | DUAL | GULL WING | 260 | - | 3V | 1.27mm | - | 30 | PCA9554 | 16 | R-PDSO-G16 | Not Qualified | Push-Pull | 2.5/5V | I2C, SMBus | 1 | - | 8 | 400kHz | - | - | - | Yes | 10mA 25mA | POR | 2.65mm | 10.3mm | 7.5mm | ROHS3 Compliant | ||
![]() PCA9574HR,115 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 16-XFQFN Exposed Pad | - | 8 | -40°C~85°C | Tape & Reel (TR) | 2003 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 1.1V~3.6V | - | - | - | - | - | - | - | - | PCA9574 | - | - | - | Push-Pull | - | I2C, SMBus | - | - | - | 400kHz | - | - | - | Yes | 1mA 3mA | POR | - | - | - | ROHS3 Compliant |