- Clock Frequency
- Interface
- Interrupt Output
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of I/Os
- Output Type
- Package / Case
- Packaging
- Part Status
- Peak Reflow Temperature (Cel)
- Published
Attribute column
Manufacturer
NXP Interface - I/O Expanders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Number of I/Os | Operating Temperature (Max.) | Operating Temperature (Min.) | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Output Type | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Interface | Number of Ports | uPs/uCs/Peripheral ICs Type | Number of Bits | Clock Frequency | Source Url Status Check Date | Interrupt Output | Current - Output Source/Sink | Features | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PCA9534PW/DG,118 NXP USA Inc. | In Stock | - | Datasheet | - | - | - | YES | 8 | 85°C | -40°C | - | - | Tape & Reel (TR) | 2003 | - | e4 | - | Obsolete | 1 (Unlimited) | 16 | - | NICKEL PALLADIUM GOLD | - | - | DUAL | GULL WING | - | - | 3V | 0.65mm | - | - | - | 16 | R-PDSO-G16 | - | - | 5.5V | - | INDUSTRIAL | 2.3V | - | 1 | PARALLEL IO PORT, GENERAL PURPOSE | - | - | 2013-06-14 00:00:00 | - | - | - | 1.1mm | 5mm | 4.4mm | ROHS3 Compliant | ||
![]() PCA9574PW,112 NXP USA Inc. | In Stock | - | Datasheet | 10 Weeks | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 8 | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2003 | - | e4 | - | Obsolete | 1 (Unlimited) | 16 | - | NICKEL PALLADIUM GOLD | - | 1.1V~3.6V | DUAL | GULL WING | 260 | 1 | 2.3V | 0.65mm | - | 30 | PCA9574 | 16 | R-PDSO-G16 | Not Qualified | Push-Pull | - | - | - | - | I2C, SMBus | - | - | - | 400kHz | - | Yes | 1mA 3mA | POR | 1.1mm | 5mm | 4.4mm | ROHS3 Compliant | ||
![]() PCA9535CPW,112 NXP USA Inc. | In Stock | - | Datasheet | 7 Weeks | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | YES | 16 | - | - | - | -40°C~85°C | Tube | 2003 | - | e4 | - | Obsolete | 1 (Unlimited) | 24 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.39.00.01 | 2.3V~5.5V | DUAL | GULL WING | 260 | - | 3V | 0.65mm | - | 30 | PCA9535 | 24 | R-PDSO-G24 | Not Qualified | Open Drain | - | 2.5/5V | - | - | I2C, SMBus | 2 | - | 16 | 400kHz | - | Yes | 10mA 25mA | POR | 1.1mm | 7.8mm | 4.4mm | ROHS3 Compliant | ||
![]() PCA9671BQ,118 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 24-VFQFN Exposed Pad | YES | 16 | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2003 | - | e4 | - | Obsolete | 1 (Unlimited) | 24 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.39.00.01 | 2.3V~5.5V | QUAD | - | 260 | - | 3V | 0.5mm | - | 40 | PCA9671 | 24 | R-PQCC-N24 | - | Push-Pull | - | 2.3/5.5V | - | - | I2C | 1 | - | 16 | 1MHz | - | No | 100μA 25mA | POR | 1mm | 5.5mm | 3.5mm | ROHS3 Compliant | ||
![]() PCA9674AN,112 NXP USA Inc. | In Stock | - | Datasheet | - | Through Hole | 16-DIP (0.300, 7.62mm) | NO | 8 | - | - | - | -40°C~85°C | Tube | 2003 | - | e4 | - | Obsolete | 1 (Unlimited) | 16 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 2.3V~5.5V | DUAL | - | NOT SPECIFIED | - | 3V | 2.54mm | unknown | NOT SPECIFIED | PCA9674 | 16 | R-PDIP-T16 | Not Qualified | Push-Pull | - | 2.3/5.5V | - | - | I2C | 1 | - | 8 | 1MHz | - | Yes | 100μA 25mA | POR | 4.7mm | 21.6mm | 7.62mm | ROHS3 Compliant | ||
![]() PCA9536D,112 NXP USA Inc. | In Stock | - | Datasheet | 7 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 4 | - | - | - | -40°C~85°C | Tube | 2003 | - | e4 | - | Obsolete | 1 (Unlimited) | 8 | - | NICKEL PALLADIUM GOLD | - | 2.3V~5.5V | DUAL | GULL WING | 260 | - | 3V | 1.27mm | - | 30 | PCA9536 | 8 | R-PDSO-G8 | - | Push-Pull | - | 2.5/5V | - | - | I2C, SMBus | 1 | - | 4 | 400kHz | - | No | 10mA 25mA | POR | 1.75mm | - | 3.9mm | ROHS3 Compliant | ||
![]() PCA8574AN,112 NXP USA Inc. | In Stock | - | Datasheet | - | Through Hole | 16-DIP (0.300, 7.62mm) | NO | 8 | - | - | - | -40°C~85°C | Tube | 2003 | - | e4 | - | Obsolete | 1 (Unlimited) | 16 | EAR99 | NICKEL PALLADIUM GOLD | - | 2.3V~5.5V | DUAL | - | 245 | - | 3V | 2.54mm | unknown | 40 | PCA8574 | 16 | R-PDIP-T16 | Not Qualified | Push-Pull | - | 2.5/5V | - | - | I2C | 1 | - | 8 | 400kHz | - | Yes | 100μA 25mA | POR | 4.7mm | 21.6mm | 7.62mm | ROHS3 Compliant | ||
![]() PCA9673BQ,118 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 24-VFQFN Exposed Pad | YES | 16 | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2003 | - | e4 | - | Obsolete | 1 (Unlimited) | 24 | EAR99 | NICKEL PALLADIUM GOLD | 8542.39.00.01 | 2.3V~5.5V | QUAD | NO LEAD | 260 | - | - | 0.5mm | unknown | 40 | PCA9673 | 24 | R-PQCC-N24 | Not Qualified | Push-Pull | - | - | - | - | I2C | 1 | - | - | 1MHz | 2013-06-14 00:00:00 | Yes | 100μA 25mA | POR | 1mm | 4.1mm | 3.5mm | ROHS3 Compliant | ||
![]() PCA9674AD,518 NXP USA Inc. | In Stock | - | Datasheet | 7 Weeks | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 8 | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2003 | - | e4 | - | Obsolete | 2 (1 Year) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 2.3V~5.5V | DUAL | GULL WING | 260 | - | 3V | 1.27mm | - | 30 | PCA9674 | 16 | R-PDSO-G16 | Not Qualified | Push-Pull | - | 2.3/5.5V | - | - | I2C | 1 | - | 8 | 1MHz | - | Yes | 100μA 25mA | POR | 2.65mm | 10.3mm | 7.5mm | ROHS3 Compliant | ||
![]() PCA9554TS,112 NXP USA Inc. | In Stock | - | Datasheet | 7 Weeks | Surface Mount | 20-LSSOP (0.173, 4.40mm Width) | YES | 8 | - | - | - | -40°C~85°C | Tube | 2003 | - | e4 | - | Obsolete | 1 (Unlimited) | 20 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 2.3V~5.5V | DUAL | GULL WING | 260 | - | 3V | 0.65mm | - | 30 | PCA9554 | 20 | R-PDSO-G20 | Not Qualified | Push-Pull | - | 2.5/5V | - | - | I2C, SMBus | 1 | - | 8 | 400kHz | - | Yes | 10mA 25mA | POR | 1.5mm | 6.5mm | 4.4mm | ROHS3 Compliant | ||
![]() PCA9574PW,118 NXP USA Inc. | 79 |
| Datasheet | 7 Weeks | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 8 | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2003 | - | e4 | - | Active | 1 (Unlimited) | 16 | - | NICKEL PALLADIUM GOLD | - | 1.1V~3.6V | DUAL | GULL WING | 260 | 1 | 2.3V | 0.65mm | - | 30 | PCA9574 | 16 | R-PDSO-G16 | Not Qualified | Push-Pull | - | - | - | - | I2C, SMBus | - | - | - | 400kHz | - | Yes | 1mA 3mA | POR | 1.1mm | 5mm | 4.4mm | ROHS3 Compliant | ||
![]() PCA9554AN,112 NXP USA Inc. | In Stock | - | Datasheet | - | Through Hole | 16-DIP (0.300, 7.62mm) | NO | 8 | - | - | - | -40°C~85°C | Tube | 2003 | - | e4 | - | Obsolete | 1 (Unlimited) | 16 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 2.3V~5.5V | DUAL | - | NOT SPECIFIED | - | 3V | 2.54mm | - | NOT SPECIFIED | PCA9554 | 16 | R-PDIP-T16 | Not Qualified | Push-Pull | - | 2.5/5V | - | - | I2C, SMBus | 1 | - | 8 | 400kHz | - | Yes | 10mA 25mA | POR | 4.2mm | 19.025mm | 7.62mm | ROHS3 Compliant | ||
![]() PCA9539RPW,112 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | YES | 16 | - | - | - | -40°C~85°C | Tube | 2003 | - | e4 | - | Obsolete | 1 (Unlimited) | 24 | - | NICKEL PALLADIUM GOLD | 8542.39.00.01 | 2.3V~5.5V | DUAL | GULL WING | 260 | - | 3V | 0.65mm | - | 30 | PCA9539 | 24 | R-PDSO-G24 | Not Qualified | Push-Pull | - | 2.5/5V | - | - | I2C, SMBus | 2 | - | 16 | 400kHz | - | Yes | 10mA 25mA | POR | 1.1mm | 7.8mm | 4.4mm | ROHS3 Compliant | ||
![]() PCA9674PW/S911,118 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 8 | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2009 | - | e4 | - | Active | 1 (Unlimited) | 16 | - | NICKEL PALLADIUM GOLD | - | 2.3V~5.5V | DUAL | GULL WING | - | - | 3V | 0.65mm | - | - | PCA9674 | 16 | R-PDSO-G16 | Not Qualified | Push-Pull | - | - | - | - | I2C | 1 | - | - | 1MHz | - | Yes | 100μA 25mA | POR | 1.1mm | 5mm | 4.4mm | ROHS3 Compliant | ||
![]() PCA9500D,118 NXP USA Inc. | In Stock | - | Datasheet | 7 Weeks | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 8 | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2003 | - | e4 | - | Obsolete | 1 (Unlimited) | 16 | - | NICKEL PALLADIUM GOLD | - | 2.5V~3.6V | DUAL | GULL WING | 260 | - | 3.3V | 1.27mm | - | 30 | PCA9500 | 16 | R-PDSO-G16 | - | Push-Pull | - | 3.3V | - | - | I2C, SMBus | 1 | PARALLEL IO PORT, GENERAL PURPOSE | 8 | 400kHz | - | No | 100μA 25mA | EEPROM, POR | 2.65mm | 10.3mm | 7.5mm | ROHS3 Compliant | ||
![]() PCA9704PW/Q900J NXP USA Inc. | 1357 |
| Datasheet | 7 Weeks | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 8 (Input Only) | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2010 | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | 16 | - | - | Open Drain | - | - | - | - | SPI | - | - | - | 5MHz | - | Yes | - | - | - | - | - | ROHS3 Compliant | ||
![]() PCA9557D,112 NXP USA Inc. | In Stock | - | Datasheet | 7 Weeks | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | - | -40°C~85°C | Tube | 2002 | - | e4 | - | Obsolete | 1 (Unlimited) | 16 | - | NICKEL PALLADIUM GOLD | - | 2.3V~5.5V | DUAL | GULL WING | 260 | - | - | 1.27mm | - | 30 | PCA9557 | 16 | R-PDSO-G16 | - | Open Drain, Push-Pull | - | 2.5/5V | - | - | I2C, SMBus | 1 | - | 8 | 400kHz | - | No | 10mA 20mA | POR | 1.75mm | 9.9mm | 3.9mm | ROHS3 Compliant | ||
![]() PCA9674PW,112 NXP USA Inc. | In Stock | - | Datasheet | 10 Weeks | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 8 | - | - | - | -40°C~85°C | Tube | 2003 | - | e4 | - | Obsolete | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 2.3V~5.5V | DUAL | GULL WING | 260 | - | 3V | 0.65mm | - | 30 | PCA9674 | 16 | R-PDSO-G16 | Not Qualified | Push-Pull | - | 2.3/5.5V | - | - | I2C | 1 | - | 8 | 1MHz | - | Yes | 100μA 25mA | POR | 1.1mm | 5mm | 4.4mm | ROHS3 Compliant | ||
![]() PCA9557BSHP NXP USA Inc. | In Stock | - | Datasheet | 7 Weeks | Surface Mount | 16-VQFN Exposed Pad | - | 8 | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2003 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 2.3V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | Open Drain | - | - | - | - | I2C, SMBus | - | - | - | 400kHz | - | No | 10mA 20mA | POR | - | - | - | - | ||
![]() PCAL9538ABS,128 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 16-VFQFN Exposed Pad | YES | 8 | - | - | - | -40°C~85°C | Cut Tape (CT) | 2015 | Agile | - | yes | Obsolete | 1 (Unlimited) | 16 | - | - | - | 1.65V~5.5V | QUAD | NO LEAD | - | - | 1.8V | 0.5mm | - | - | PCAL9538 | - | S-PQCC-N16 | - | Open Drain, Push-Pull | - | - | - | - | I2C | 1 | - | - | 400kHz | - | Yes | 10mA 25mA | POR | 1mm | 3mm | 3mm | ROHS3 Compliant |