- Clock Frequency
- Interface
- Interrupt Output
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of I/Os
- Output Type
- Package / Case
- Packaging
- Part Status
- Peak Reflow Temperature (Cel)
- Published
Attribute column
Manufacturer
NXP Interface - I/O Expanders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Number of I/Os | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Output Type | Power Supplies | Interface | Number of Ports | Number of Bits | Clock Frequency | Number of Segments | Multiplexed Display Capability | Data Input Mode | Source Url Status Check Date | Interrupt Output | Current - Output Source/Sink | Features | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PCA9621D,118 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 8 | - | -40°C~85°C | Tape & Reel (TR) | 2003 | - | - | Obsolete | 1 (Unlimited) | 16 | - | - | - | 2.7V~5.5V | DUAL | GULL WING | - | 1 | 5.5V | 1.27mm | - | - | PCA9621 | 16 | R-PDSO-G16 | - | Open Drain | 5.5V | I2C, SMBus | - | - | 1MHz | 3 | NO | SERIAL | 2013-06-14 00:00:00 | No | 65mA | - | 1.75mm | 9.9mm | 3.9mm | ROHS3 Compliant | ||
![]() PCA9674N,112 NXP USA Inc. | In Stock | - | Datasheet | - | Through Hole | 16-DIP (0.300, 7.62mm) | NO | 8 | - | -40°C~85°C | Tube | 2003 | - | e4 | Obsolete | 1 (Unlimited) | 16 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 2.3V~5.5V | DUAL | - | NOT SPECIFIED | - | 3V | 2.54mm | unknown | NOT SPECIFIED | PCA9674 | 16 | R-PDIP-T16 | Not Qualified | Push-Pull | 2.3/5.5V | I2C | 1 | 8 | 1MHz | - | - | - | - | Yes | 100μA 25mA | POR | 4.7mm | 21.6mm | 7.62mm | ROHS3 Compliant | ||
![]() PCA9673DK,118 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 24-SSOP (0.154, 3.90mm Width) | YES | 16 | - | -40°C~85°C | Tape & Reel (TR) | 2003 | - | e4 | Obsolete | 1 (Unlimited) | 24 | EAR99 | NICKEL PALLADIUM GOLD | 8542.39.00.01 | 2.3V~5.5V | DUAL | GULL WING | 260 | - | - | 0.635mm | - | 40 | PCA9673 | 24 | R-PDSO-G24 | Not Qualified | Push-Pull | - | I2C | 1 | - | 1MHz | - | - | - | 2013-06-14 00:00:00 | Yes | 100μA 25mA | POR | 1.73mm | 8.7mm | 3.9mm | ROHS3 Compliant | ||
![]() PCA9674ATS,112 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 20-LSSOP (0.173, 4.40mm Width) | YES | 8 | - | -40°C~85°C | Tube | 2003 | - | e4 | Obsolete | 1 (Unlimited) | 20 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 2.3V~5.5V | DUAL | GULL WING | 260 | - | 3V | 0.65mm | unknown | 30 | PCA9674 | 20 | R-PDSO-G20 | Not Qualified | Push-Pull | 2.3/5.5V | I2C | 1 | 8 | 1MHz | - | - | - | - | Yes | 100μA 25mA | POR | 1.5mm | 6.5mm | 4.4mm | ROHS3 Compliant | ||
![]() PCA9557D/DG,118 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 8 | - | -40°C~85°C | Tape & Reel (TR) | 2003 | - | e4 | Obsolete | 1 (Unlimited) | 16 | - | NICKEL PALLADIUM GOLD | - | 2.3V~5.5V | DUAL | GULL WING | - | - | - | 1.27mm | - | - | PCA9557 | 16 | R-PDSO-G16 | - | Open Drain, Push-Pull | - | I2C, SMBus | 1 | - | 400kHz | - | - | - | 2013-06-14 00:00:00 | No | 10mA 25mA | POR | 1.75mm | 9.9mm | 3.9mm | ROHS3 Compliant | ||
![]() PCA9534D,518 NXP USA Inc. | In Stock | - | Datasheet | 7 Weeks | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 8 | - | -40°C~85°C | Tape & Reel (TR) | 2003 | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | 2.3V~5.5V | - | - | - | - | - | - | - | - | PCA9534 | - | - | - | Open Drain | - | I2C, SMBus | - | - | 400kHz | - | - | - | - | Yes | - | POR | - | - | - | ROHS3 Compliant | ||
![]() PCA9534D,512 NXP USA Inc. | In Stock | - | Datasheet | 7 Weeks | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 8 | - | -40°C~85°C | - | 2003 | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | 2.3V~5.5V | - | - | - | - | - | - | - | - | PCA9534 | - | - | - | Open Drain | - | I2C, SMBus | - | - | 400kHz | - | - | - | - | Yes | - | POR | - | - | - | ROHS3 Compliant | ||
![]() PCA9671DB,118 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 24-SSOP (0.209, 5.30mm Width) | YES | 16 | - | -40°C~85°C | Tape & Reel (TR) | 2003 | - | e4 | Obsolete | 1 (Unlimited) | 24 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.39.00.01 | 2.3V~5.5V | DUAL | GULL WING | 260 | - | 3V | 0.65mm | - | 30 | PCA9671 | 24 | R-PDSO-G24 | - | Push-Pull | 2.3/5.5V | I2C | 1 | 16 | 1MHz | - | - | - | - | No | 100μA 25mA | POR | 2mm | 8.2mm | 5.3mm | ROHS3 Compliant | ||
![]() PCA9554N,112 NXP USA Inc. | In Stock | - | Datasheet | - | Through Hole | 16-DIP (0.300, 7.62mm) | NO | 8 | - | -40°C~85°C | Tube | 2003 | - | e4 | Obsolete | 1 (Unlimited) | 16 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 2.3V~5.5V | DUAL | - | 245 | - | 3V | 2.54mm | - | 40 | PCA9554 | 16 | R-PDIP-T16 | Not Qualified | Push-Pull | 2.5/5V | I2C, SMBus | 1 | 8 | 400kHz | - | - | - | - | Yes | 10mA 25mA | POR | 4.2mm | 19.025mm | 7.62mm | ROHS3 Compliant | ||
![]() PCA9555N,112 NXP USA Inc. | In Stock | - | Datasheet | - | Through Hole | 24-DIP (0.600, 15.24mm) | NO | 16 | - | -40°C~85°C | Tube | 2003 | - | e3 | Obsolete | 1 (Unlimited) | 24 | EAR99 | Matte Tin (Sn) | 8542.39.00.01 | 2.3V~5.5V | DUAL | - | NOT SPECIFIED | - | 3V | 2.54mm | - | NOT SPECIFIED | PCA9555 | 24 | R-PDIP-T24 | Not Qualified | Push-Pull | 2.5/5V | I2C, SMBus | 2 | 16 | 400kHz | - | - | - | - | Yes | 10mA 25mA | POR | 5.1mm | 31.7mm | 15.24mm | ROHS3 Compliant | ||
![]() PCA8575DK,118 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 24-SSOP (0.154, 3.90mm Width) | YES | 16 | - | -40°C~85°C | Tape & Reel (TR) | 2003 | - | e4 | Obsolete | 1 (Unlimited) | 24 | - | NICKEL PALLADIUM GOLD | 8542.39.00.01 | 2.3V~5.5V | DUAL | GULL WING | 260 | - | - | 0.635mm | - | 40 | PCA8575 | 24 | R-PDSO-G24 | Not Qualified | Push-Pull | - | I2C | 1 | - | 400kHz | - | - | - | - | Yes | 100μA 25mA | POR | 1.73mm | 8.7mm | 3.9mm | ROHS3 Compliant | ||
![]() PCA9671D,112 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | YES | 16 | - | -40°C~85°C | Tube | 2003 | - | e4 | Obsolete | 1 (Unlimited) | 24 | - | NICKEL PALLADIUM GOLD | 8542.39.00.01 | 2.3V~5.5V | DUAL | GULL WING | 260 | - | 3V | 1.27mm | - | 30 | PCA9671 | 24 | R-PDSO-G24 | - | Push-Pull | 2.3/5.5V | I2C | 1 | 16 | 1MHz | - | - | - | - | No | 100μA 25mA | POR | 2.65mm | 15.4mm | 7.5mm | ROHS3 Compliant | ||
![]() PCA9673DB,118 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 24-SSOP (0.209, 5.30mm Width) | YES | 16 | - | -40°C~85°C | Tape & Reel (TR) | 2003 | - | e4 | Obsolete | 1 (Unlimited) | 24 | EAR99 | NICKEL PALLADIUM GOLD | 8542.39.00.01 | 2.3V~5.5V | DUAL | GULL WING | 260 | - | - | 0.65mm | unknown | 30 | PCA9673 | 24 | R-PDSO-G24 | Not Qualified | Push-Pull | - | I2C | 1 | - | 1MHz | - | - | - | 2013-06-14 00:00:00 | Yes | 100μA 25mA | POR | 2mm | 8.2mm | 5.3mm | ROHS3 Compliant | ||
![]() PCA9554AD,112 NXP USA Inc. | 5000 | - | Datasheet | 7 Weeks | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 8 | - | -40°C~85°C | Tube | 2003 | - | e4 | Obsolete | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 2.3V~5.5V | DUAL | GULL WING | 260 | - | 3V | 1.27mm | - | 30 | PCA9554 | 16 | R-PDSO-G16 | Not Qualified | Push-Pull | 2.5/5V | I2C, SMBus | 1 | 8 | 400kHz | - | - | - | - | Yes | 10mA 25mA | POR | 2.65mm | 10.3mm | 7.5mm | ROHS3 Compliant | ||
![]() PCA9671DK,118 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 24-SSOP (0.154, 3.90mm Width) | YES | 16 | - | -40°C~85°C | Tape & Reel (TR) | 2003 | - | e4 | Obsolete | 1 (Unlimited) | 24 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.39.00.01 | 2.3V~5.5V | DUAL | GULL WING | 260 | - | 3V | 0.635mm | - | 40 | PCA9671 | 24 | R-PDSO-G24 | - | Push-Pull | 2.3/5.5V | I2C | 1 | 16 | 1MHz | - | - | - | - | No | 100μA 25mA | POR | 1.73mm | 8.7mm | 3.9mm | ROHS3 Compliant | ||
![]() PCA9671DB,112 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 24-SSOP (0.209, 5.30mm Width) | YES | 16 | - | -40°C~85°C | Tube | 2003 | - | e4 | Obsolete | 1 (Unlimited) | 24 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.39.00.01 | 2.3V~5.5V | DUAL | GULL WING | 260 | - | 3V | 0.65mm | - | 30 | PCA9671 | 24 | R-PDSO-G24 | - | Push-Pull | 2.3/5.5V | I2C | 1 | 16 | 1MHz | - | - | - | - | No | 100μA 25mA | POR | 2mm | 8.2mm | 5.3mm | ROHS3 Compliant | ||
![]() PCA8574AD,512 NXP USA Inc. | In Stock | - | Datasheet | 7 Weeks | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 8 | - | -40°C~85°C | Tube | 2003 | - | e4 | Obsolete | 2 (1 Year) | 16 | - | NICKEL PALLADIUM GOLD | - | 2.3V~5.5V | DUAL | GULL WING | 260 | - | 3V | 1.27mm | - | 30 | PCA8574 | 16 | R-PDSO-G16 | Not Qualified | Push-Pull | 2.5/5V | I2C | 1 | 8 | 400kHz | - | - | - | - | Yes | 100μA 25mA | POR | 2.65mm | 10.3mm | 7.5mm | ROHS3 Compliant | ||
![]() PCA9674APW,112 NXP USA Inc. | In Stock | - | Datasheet | 10 Weeks | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 8 | - | -40°C~85°C | Tube | 2003 | - | e4 | Obsolete | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 2.3V~5.5V | DUAL | GULL WING | 260 | - | 3V | 0.65mm | - | 30 | PCA9674 | 16 | R-PDSO-G16 | Not Qualified | Push-Pull | 2.3/5.5V | I2C | 1 | 8 | 1MHz | - | - | - | - | Yes | 100μA 25mA | POR | 1.1mm | 5mm | 4.4mm | ROHS3 Compliant | ||
![]() PCAL9554CBS,128 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 16-VFQFN Exposed Pad | - | 8 | - | -40°C~85°C | Cut Tape (CT) | 2014 | Agile | - | Obsolete | 1 (Unlimited) | - | - | - | - | 1.65V~5.5V | - | - | - | - | - | - | - | - | PCAL9554 | - | - | - | Open Drain, Push-Pull | - | I2C, SMBus | - | - | 400kHz | - | - | - | - | Yes | 10mA 25mA | POR | - | - | - | ROHS3 Compliant | ||
![]() PCAL6534EVJ NXP USA Inc. | 3869 | - | Datasheet | 7 Weeks | Surface Mount | 42-VFBGA | - | 34 | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | Agile | - | Active | 1 (Unlimited) | - | - | - | - | 1.65V~5.5V | - | - | 260 | - | - | - | - | NOT SPECIFIED | - | - | - | - | Open Drain, Push-Pull | - | I2C | - | - | 1MHz | - | - | - | - | Yes | - | POR | - | - | - | ROHS3 Compliant |