- Clock Frequency
- Interface
- Interrupt Output
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of I/Os
- Output Type
- Package / Case
- Packaging
- Part Status
- Peak Reflow Temperature (Cel)
- Published
Attribute column
Manufacturer
NXP Interface - I/O Expanders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Number of I/Os | Operating Temperature | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Output Type | Power Supplies | Interface | Number of Ports | Number of Bits | Clock Frequency | Supply Current-Max | External Data Bus Width | Interrupt Output | Current - Output Source/Sink | Features | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PCF8574P,112 NXP USA Inc. | 3000 | - | Datasheet | - | Through Hole | 16-DIP (0.300, 7.62mm) | NO | 8 | -40°C~85°C | Tube | 2002 | e4 | Obsolete | 1 (Unlimited) | 16 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 2.5V~6V | DUAL | - | 245 | 5V | 2.54mm | 40 | PCF8574 | 16 | R-PDIP-T16 | Not Qualified | Push-Pull | 3/5V | I2C | 1 | 8 | 100kHz | 0.1mA | 1 | Yes | 300μA 25mA | POR | 4.2mm | 19.025mm | 7.62mm | ROHS3 Compliant | ||
![]() PCA9670D,518 NXP USA Inc. | 438 | - | Datasheet | 7 Weeks | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 8 | -40°C~85°C | Tape & Reel (TR) | 2003 | e4 | Obsolete | 2 (1 Year) | 16 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 2.3V~5.5V | DUAL | GULL WING | 260 | 3V | 1.27mm | 30 | PCA9670 | 16 | R-PDSO-G16 | - | Push-Pull | 2.5/5V | I2C | 1 | 8 | 1MHz | - | - | No | 100μA 25mA | POR | 2.65mm | 10.3mm | 7.5mm | ROHS3 Compliant | ||
![]() PCA9554ATS,118 NXP USA Inc. | In Stock | - | Datasheet | 7 Weeks | Surface Mount | 20-LSSOP (0.173, 4.40mm Width) | YES | 8 | -40°C~85°C | Tape & Reel (TR) | 2003 | e4 | Obsolete | 1 (Unlimited) | 20 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 2.3V~5.5V | DUAL | GULL WING | 260 | 3V | 0.65mm | 30 | PCA9554 | 20 | R-PDSO-G20 | Not Qualified | Push-Pull | 2.5/5V | I2C, SMBus | 1 | 8 | 400kHz | - | - | Yes | 10mA 25mA | POR | 1.5mm | 6.5mm | 4.4mm | ROHS3 Compliant | ||
![]() PCA9535CD,112 NXP USA Inc. | In Stock | - | Datasheet | 7 Weeks | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | YES | 16 | -40°C~85°C | Tube | 2003 | e4 | Obsolete | 1 (Unlimited) | 24 | NICKEL PALLADIUM GOLD | 8542.39.00.01 | 2.3V~5.5V | DUAL | GULL WING | 260 | 3V | 1.27mm | 30 | PCA9535 | 24 | R-PDSO-G24 | Not Qualified | Push-Pull | 2.5/5V | I2C, SMBus | 2 | 16 | 400kHz | - | - | Yes | 10mA 25mA | POR | 2.65mm | 15.4mm | 7.5mm | ROHS3 Compliant |