- Clock Frequency
- Interface
- Interrupt Output
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of I/Os
- Output Type
- Package / Case
- Packaging
- Part Status
- Peak Reflow Temperature (Cel)
- Published
Attribute column
Manufacturer
NXP Interface - I/O Expanders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Number of I/Os | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Output Type | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Number of Ports | uPs/uCs/Peripheral ICs Type | Number of Bits | Clock Frequency | Output Characteristics | Output Polarity | Logic IC Type | Interrupt Output | Current - Output Source/Sink | Features | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PCA6408ABSHP NXP USA Inc. | 62 |
| Datasheet | 7 Weeks | Surface Mount | 16-VFQFN Exposed Pad | YES | 8 | Industrial grade | -40°C~85°C | Cut Tape (CT) | 2010 | - | - | Active | 1 (Unlimited) | 16 | - | - | - | 1.65V~5.5V | QUAD | NO LEAD | NOT SPECIFIED | - | 1.8V | 0.5mm | NOT SPECIFIED | PCA6408 | 16 | S-PQCC-N16 | Not Qualified | Push-Pull | - | - | - | I2C, SMBus | 1 | - | 8 | 400kHz | - | - | - | Yes | 10mA 25mA | POR | 1mm | 3mm | 3mm | ROHS3 Compliant | ||
![]() PCF8574ATS/3,118 NXP USA Inc. | 1059 |
| Datasheet | 7 Weeks | Surface Mount | 20-LSSOP (0.173, 4.40mm Width) | YES | 8 | - | -40°C~85°C | Tape & Reel (TR) | 1997 | - | e4 | Active | 1 (Unlimited) | 20 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 2.5V~6V | DUAL | GULL WING | 260 | - | 5V | 0.65mm | 40 | PCF8574 | 20 | R-PDSO-G20 | Not Qualified | Push-Pull | - | 3/5V | - | I2C | 1 | - | 8 | 100kHz | - | - | - | Yes | 300μA 25mA | POR | 1.5mm | 6.5mm | 4.4mm | ROHS3 Compliant | ||
![]() PCA8574APW,118 NXP USA Inc. | In Stock | - | Datasheet | 7 Weeks | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 8 | - | -40°C~85°C | Tape & Reel (TR) | 2003 | - | e4 | Active | 1 (Unlimited) | 16 | - | NICKEL/PALLADIUM/GOLD (NI/PD/AU) | - | 2.3V~5.5V | DUAL | GULL WING | 260 | - | 3V | 0.65mm | 30 | PCA8574 | 16 | R-PDSO-G16 | Not Qualified | Push-Pull | - | 2.5/5V | - | I2C | 1 | - | 8 | 400kHz | - | - | - | Yes | 100μA 25mA | POR | 1.1mm | 5mm | 4.4mm | ROHS3 Compliant | ||
![]() PCA9555AHF,128 NXP USA Inc. | 6000 |
| Datasheet | 7 Weeks | Surface Mount | 24-WFQFN Exposed Pad | YES | 16 | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2003 | - | - | Active | 1 (Unlimited) | 24 | - | - | - | 1.65V~5.5V | QUAD | NO LEAD | NOT SPECIFIED | - | 1.8V | 0.5mm | NOT SPECIFIED | PCA9555 | 24 | S-PQCC-N24 | Not Qualified | Push-Pull | - | 1.8/5V | - | I2C, SMBus | 2 | - | 16 | 400kHz | - | - | - | Yes | 10mA 25mA | POR | 0.8mm | 4mm | 4mm | ROHS3 Compliant | ||
![]() PCA9535D,112 NXP USA Inc. | 7500 |
| Datasheet | 7 Weeks | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | YES | 16 | - | -40°C~85°C | Tube | 2003 | - | e4 | Active | 1 (Unlimited) | 24 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.39.00.01 | 2.3V~5.5V | DUAL | GULL WING | 260 | - | 3V | 1.27mm | 30 | PCA9535 | 24 | R-PDSO-G24 | Not Qualified | Push-Pull | - | 2.5/5V | - | I2C, SMBus | 2 | - | 16 | 400kHz | - | - | - | Yes | 10mA 25mA | POR | 2.65mm | 15.4mm | 7.5mm | ROHS3 Compliant | ||
![]() PCA9555DB,112 NXP USA Inc. | In Stock | - | Datasheet | 7 Weeks | Surface Mount | 24-SSOP (0.209, 5.30mm Width) | YES | 16 | - | -40°C~85°C | Tube | 2002 | - | e4 | Obsolete | 1 (Unlimited) | 24 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.39.00.01 | 2.3V~5.5V | DUAL | GULL WING | 260 | - | 3V | 0.65mm | 30 | PCA9555 | 24 | R-PDSO-G24 | Not Qualified | Push-Pull | - | 2.5/5V | - | I2C, SMBus | 2 | - | 16 | 400kHz | - | - | - | Yes | 10mA 25mA | POR | 2mm | 8.2mm | 5.3mm | ROHS3 Compliant | ||
![]() PCAL9554BPWJ NXP USA Inc. | 3544 |
| Datasheet | 7 Weeks | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 8 | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2010 | Agile | - | Active | 1 (Unlimited) | 16 | - | - | - | 1.65V~5.5V | DUAL | GULL WING | NOT SPECIFIED | - | 1.8V | 0.65mm | NOT SPECIFIED | PCAL9554 | 16 | R-PDSO-G16 | Not Qualified | Open Drain, Push-Pull | - | - | - | I2C, SMBus | 1 | - | 8 | 400kHz | - | - | - | Yes | 10mA 25mA | POR | 1.1mm | 5mm | 4.4mm | ROHS3 Compliant | ||
![]() PCA9500PW,112 NXP USA Inc. | In Stock | - | Datasheet | 7 Weeks | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 8 | - | -40°C~85°C | Tube | 1998 | - | e4 | Obsolete | 1 (Unlimited) | 16 | EAR99 | NICKEL PALLADIUM GOLD | - | 2.5V~3.6V | DUAL | GULL WING | 260 | - | 3.3V | 0.65mm | 30 | PCA9500 | 16 | R-PDSO-G16 | - | Push-Pull | - | 3/3.3V | - | I2C, SMBus | 1 | PARALLEL IO PORT, GENERAL PURPOSE | 8 | 400kHz | - | - | - | No | 100μA 25mA | EEPROM, POR | 1.1mm | 5mm | 4.4mm | ROHS3 Compliant | ||
![]() PCA9557D,118 NXP USA Inc. | 500 | - | Datasheet | 7 Weeks | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 8 | - | -40°C~85°C | Tape & Reel (TR) | 2003 | - | e4 | Active | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 2.3V~5.5V | DUAL | GULL WING | 260 | - | - | 1.27mm | 30 | PCA9557 | 16 | R-PDSO-G16 | - | Open Drain, Push-Pull | - | 2.5/5V | - | I2C, SMBus | 1 | - | 8 | 400kHz | - | - | - | No | 10mA 25mA | POR | 1.75mm | 9.9mm | 3.9mm | ROHS3 Compliant | ||
![]() PCA9670PW,118 NXP USA Inc. | 2500 |
| Datasheet | 7 Weeks | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 8 | - | -40°C~85°C | Tape & Reel (TR) | 2003 | - | e4 | Active | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 2.3V~5.5V | DUAL | GULL WING | 260 | - | 3V | 0.65mm | 30 | PCA9670 | 16 | R-PDSO-G16 | - | Push-Pull | - | 2.5/5V | - | I2C | 1 | - | 8 | 1MHz | - | - | - | No | 100μA 25mA | POR | 1.1mm | 5mm | 4.4mm | ROHS3 Compliant | ||
![]() PCA9674APW,118 NXP USA Inc. | 504 |
| Datasheet | 7 Weeks | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 8 | - | -40°C~85°C | Tape & Reel (TR) | 2003 | - | e4 | Active | 1 (Unlimited) | 16 | - | NICKEL PALLADIUM GOLD | - | 2.3V~5.5V | DUAL | GULL WING | 260 | - | 3V | 0.65mm | 30 | PCA9674 | 16 | R-PDSO-G16 | Not Qualified | Push-Pull | - | 2.3/5.5V | - | I2C | 1 | - | 8 | 1MHz | - | - | - | Yes | 100μA 25mA | POR | 1.1mm | 5mm | 4.4mm | ROHS3 Compliant | ||
![]() PCA8575DB,118 NXP USA Inc. | 1000 |
| Datasheet | 7 Weeks | Surface Mount | 24-SSOP (0.209, 5.30mm Width) | YES | 16 | - | -40°C~85°C | Tape & Reel (TR) | 2003 | - | e4 | Active | 1 (Unlimited) | 24 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.39.00.01 | 2.3V~5.5V | DUAL | GULL WING | 260 | - | - | 0.65mm | 30 | PCA8575 | 24 | R-PDSO-G24 | Not Qualified | Push-Pull | - | - | - | I2C | 1 | - | - | 400kHz | - | - | - | Yes | 100μA 25mA | POR | 2mm | 8.2mm | 5.3mm | ROHS3 Compliant | ||
![]() PCA9539BSHP NXP USA Inc. | 11 |
| Datasheet | 7 Weeks | Surface Mount | 24-VFQFN Exposed Pad | YES | 16 | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2013 | - | - | Active | 1 (Unlimited) | 24 | EAR99 | - | 8542.39.00.01 | 2.3V~5.5V | QUAD | NO LEAD | NOT SPECIFIED | - | 3V | 0.5mm | NOT SPECIFIED | PCA9539 | 24 | S-PQCC-N24 | - | Open Drain | - | - | - | I2C | 2 | - | - | 400kHz | - | - | - | Yes | 50mA | POR | 1mm | 4mm | 4mm | ROHS3 Compliant | ||
![]() PCA8575BS,118 NXP USA Inc. | 3 |
| Datasheet | 7 Weeks | Surface Mount | 24-VFQFN Exposed Pad | YES | 16 | - | -40°C~85°C | Tape & Reel (TR) | 2003 | - | e4 | Active | 1 (Unlimited) | 24 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.39.00.01 | 2.3V~5.5V | QUAD | NO LEAD | 260 | - | - | 0.5mm | 40 | PCA8575 | 24 | S-PQCC-N24 | Not Qualified | Push-Pull | - | - | - | I2C | 1 | - | - | 400kHz | - | - | - | Yes | 100μA 25mA | POR | 1mm | 4mm | 4mm | ROHS3 Compliant | ||
![]() PCA9535APW,118 NXP USA Inc. | 100 |
| Datasheet | 7 Weeks | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | YES | 16 | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2003 | - | - | Active | 1 (Unlimited) | 24 | - | - | - | 1.65V~5.5V | DUAL | GULL WING | NOT SPECIFIED | - | 1.8V | 0.65mm | NOT SPECIFIED | PCA9535 | 24 | R-PDSO-G24 | Not Qualified | Push-Pull | - | 1.8/5V | - | I2C, SMBus | 2 | - | 16 | 400kHz | - | - | - | Yes | 10mA 25mA | POR | 1.1mm | 7.8mm | 4.4mm | ROHS3 Compliant | ||
![]() PCA9575PW1,118 NXP USA Inc. | 150 |
| Datasheet | 7 Weeks | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | YES | 16 | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2003 | - | e4 | Active | 1 (Unlimited) | 24 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.39.00.01 | 1.1V~3.6V | DUAL | GULL WING | 260 | 1 | 2.3V | 0.65mm | 30 | PCA9575 | 24 | R-PDSO-G24 | Not Qualified | Push-Pull | 3.6V | - | 1.1V | I2C, SMBus | 2 | - | 1 | 400kHz | 3-STATE | TRUE | BUS DRIVER | Yes | 1mA 3mA | POR | 1.1mm | 7.8mm | 4.4mm | ROHS3 Compliant | ||
![]() PCA9554APW,112 NXP USA Inc. | In Stock | - | Datasheet | 10 Weeks | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 8 | - | -40°C~85°C | Tube | 2002 | - | e4 | Obsolete | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 2.3V~5.5V | DUAL | GULL WING | 260 | - | 3V | 0.65mm | 30 | PCA9554 | 16 | R-PDSO-G16 | Not Qualified | Push-Pull | - | 2.5/5V | - | I2C, SMBus | 1 | - | 8 | 400kHz | - | - | - | Yes | 10mA 25mA | POR | 1.1mm | 5mm | 4.4mm | ROHS3 Compliant | ||
![]() PCA9675PW,118 NXP USA Inc. | 2000 | - | Datasheet | 7 Weeks | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | YES | 16 | - | -40°C~85°C | Tape & Reel (TR) | 2005 | - | e4 | Active | 1 (Unlimited) | 24 | - | NICKEL PALLADIUM GOLD | 8542.39.00.01 | 2.3V~5.5V | DUAL | GULL WING | 260 | - | - | 0.65mm | 30 | PCA9675 | 24 | R-PDSO-G24 | Not Qualified | Push-Pull | - | 2.3/5.5V | - | I2C | 1 | - | 16 | 1MHz | - | - | - | Yes | 100μA 25mA | POR | 1.1mm | 7.8mm | 4.4mm | ROHS3 Compliant | ||
![]() PCAL6524EVJ NXP USA Inc. | 10000 | - | Datasheet | 7 Weeks | Surface Mount | 36-VFBGA | - | 24 | - | -40°C~85°C | Tape & Reel (TR) | 2010 | - | - | Active | 1 (Unlimited) | - | - | - | - | 1.65V~5.5V | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | - | - | Open Drain, Push-Pull | - | - | - | I2C | - | - | - | 1MHz | - | - | - | Yes | - | POR | - | - | - | ROHS3 Compliant | ||
![]() PCAL6416AEX1Z NXP USA Inc. | 3500 | - | Datasheet | 10 Weeks | Surface Mount | 24-XFLGA | YES | 16 | - | -40°C~85°C | Tape & Reel (TR) | 2010 | Agile | - | Active | 1 (Unlimited) | 24 | - | - | - | 1.65V~5.5V | BOTTOM | BU | NOT SPECIFIED | - | 1.8V | 0.4mm | NOT SPECIFIED | - | - | S-PBGA-B24 | - | Open Drain, Push-Pull | - | - | - | I2C, SMBus | 2 | - | - | 400kHz | - | - | - | Yes | 10mA 25mA | POR | 0.4mm | 2mm | 2mm | ROHS3 Compliant |