- Base Product Number
- Body Finish
- Body Material
- Built-in IF Amplifier
- Cable Group
- Center Contact Material
- Center Contact Plating
- Connector Style
- Connector Type
- Consumer IC Type
- Contact Termination
- Dielectric Material
Attribute column
Manufacturer
NXP Interface - Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Surface Mount | Mounting Feature | Dielectric Material | Body Material | Number of Terminals | Center Contact Plating | Center Contact Material | Base Product Number | Frequency-Max | Ihs Manufacturer | Mfr | Noise Figure-Nom | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | Rohs Code | Voltage, Rating | Operating Temperature | Series | ECCN Code | Connector Type | HTS Code | Fastening Type | Terminal Position | Terminal Form | Number of Functions | Ingress Protection | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Housing Color | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Impedance | Connector Style | Number of Ports | Mating Cycles | Contact Termination | Seated Height-Max | Includes | Insertion Loss | Body Finish | Consumer IC Type | Cable Group | Shield Termination | Number of Bands | Features | Built-in IF Amplifier | Input Frequency-Min (RF) | Input Frequency-Max (RF) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC145010DWR2 NXP | 5 | - | - | Free Hanging (In-Line) | - | - | Polytetrafluoroethylene (PTFE) | Brass | - | Silver | Brass | 31-12 | 4 GHz | - | Amphenol RF | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | 500 V | -65°C ~ 165°C | - | - | Plug, Male Pin | - | Bayonet Lock | - | - | - | - | - | - | - | - | - | Silver | - | - | - | 50Ohm | BNC | 1 | 500 | Solder | - | 7 pcs - 1 Connector, 1 Braid Clamp, 1 Clamp, 1 Contact, 1 Gasket, 1 Insulator, 1 Washer | 0.2dB | Nickel | - | RG-59, 59B, 62, 140, 210, Belden 8241, 8263, 8279, 9209 | Clamp | - | - | - | - | - | - | - | ||
![]() TDA6509ATT NXP Semiconductors | 22075 | - | Datasheet | - | YES | - | - | - | 32 | - | - | - | - | NXP SEMICONDUCTORS | - | 8 dB | 85 °C | -20 °C | - | PLASTIC/EPOXY | TSSOP | TSSOP, | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | - | Yes | - | - | - | EAR99 | - | 8542.39.00.01 | - | DUAL | GULL WING | 1 | - | 0.65 mm | unknown | 32 | R-PDSO-G32 | Not Qualified | - | 5.5 V | COMMERCIAL EXTENDED | 4.5 V | - | - | - | - | - | 1.1 mm | - | - | - | VIDEO TUNER | - | - | 3 | - | YES | 40 MHz | 900 MHz | 11 mm | 6.1 mm |