- Type
- Packaging
- Applications
- Mounting Type
- Number of Channels
- Operating Temperature
- Package / Case
- Current - Supply
- Voltage - Supply
- Part Status
- RoHS Status
- Data Rate (Max)
Attribute column
Manufacturer
NXP Interface - Signal Buffers, Repeaters, Splitters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Interface Standards | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Additional Feature | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Number of Ports | Number of Bits | Current - Supply | Input | Max I(ol) | Driver Number of Bits | Receiver Number of Bits | Power Supply Current-Max (ICC) | Data Rate (Max) | Count Direction | Supply Voltage1-Nom | Translation | Delay Time | Capacitance - Input | Signal Conditioning | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PCA9617ADPJ NXP USA Inc. | In Stock | - | Datasheet | 7 Weeks | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2010 | - | Active | 1 (Unlimited) | 8 | - | Buffer, ReDriver | - | I2C | ALSO OPERATES WITH 2.2 V TO 5.5 V | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 0.95V | 0.65mm | NOT SPECIFIED | PCA9617 | 2-Wire Bus | 8 | S-PDSO-G8 | - | - | - | - | 1 | - | - | 8μA | 2-Wire Bus | - | - | - | - | 1MHz | - | - | - | - | 10pF | - | - | 3mm | 3mm | ROHS3 Compliant | ||
![]() PCA9515ADP,118 NXP USA Inc. | 1 | - | Datasheet | 7 Weeks | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | I2C | - | -40°C~85°C | Tape & Reel (TR) | 2003 | e4 | Active | 1 (Unlimited) | 8 | EAR99 | Buffer, ReDriver | Nickel/Palladium/Gold (Ni/Pd/Au) | I2C | - | - | 2.3V~3.6V | DUAL | GULL WING | 260 | 2 | 3.3V | 0.65mm | 30 | PCA9515A | 2-Wire Bus | 8 | S-PDSO-G8 | Not Qualified | - | 2.5/3.3V | - | 1 | - | - | 800μA | 2-Wire Bus | - | 2 | 2 | - | 400kHz | - | - | - | - | 6pF | - | - | 3mm | 3mm | ROHS3 Compliant | ||
![]() PCA9615DPJ NXP USA Inc. | 3000 | - | Datasheet | 7 Weeks | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | YES | - | - | -40°C~85°C | Tape & Reel (TR) | 2010 | - | Active | 1 (Unlimited) | 10 | - | Buffer, ReDriver | - | I2C | - | - | 2.3V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 3.3V | 0.5mm | NOT SPECIFIED | PCA9615 | 2-Wire Bus | 10 | S-PDSO-G10 | - | - | - | - | 2 | - | - | 16μA | 2-Wire Bus | - | - | - | - | 400kHz | - | 5V | - | - | 7pF | - | 1.1mm | 3mm | 3mm | ROHS3 Compliant | ||
![]() PCA9517ADP,118 NXP USA Inc. | 180 | - | Datasheet | 7 Weeks | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | - | -40°C~85°C | Tape & Reel (TR) | 2003 | e4 | Active | 1 (Unlimited) | 8 | - | Buffer, ReDriver | Nickel/Palladium/Gold (Ni/Pd/Au) | I2C | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 1.2V | 0.65mm | 30 | PCA9517A | 2-Wire Bus | 8 | S-PDSO-G8 | Not Qualified | - | 3/5V | - | 2 | - | - | 5mA | 2-Wire Bus | - | - | - | - | 400kHz | - | 3.3V | - | - | 6pF | - | 1.1mm | 3mm | 3mm | ROHS3 Compliant | ||
![]() P82B96TD,118 NXP USA Inc. | 39 | - | Datasheet | 7 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | GENERAL PURPOSE | - | -40°C~85°C | Tape & Reel (TR) | 2003 | e4 | Active | 1 (Unlimited) | 8 | EAR99 | Buffer, ReDriver | NICKEL PALLADIUM GOLD | I2C | - | - | 2V~15V | DUAL | GULL WING | 260 | 2 | 5V | - | 30 | P82B96 | 2-Wire Bus | 8 | R-PDSO-G8 | Not Qualified | - | - | - | 2 | - | - | 900μA | 2-Wire Bus | - | 2 | 2 | - | 400kHz | - | - | - | - | 7pF | - | 1.75mm | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() PCA9600DP,118 NXP USA Inc. | 44 | - | Datasheet | 7 Weeks | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | - | -40°C~85°C | Tape & Reel (TR) | 2003 | - | Active | 1 (Unlimited) | 8 | - | Buffer, ReDriver | - | I2C | - | - | 2.5V~15V | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | 30 | PCA9600 | 2-Wire Bus | 8 | S-PDSO-G8 | Not Qualified | - | - | - | 1 | - | - | 5.2mA | 2-Wire Bus | - | - | - | - | 400kHz | - | - | - | - | 10pF | - | - | 3mm | 3mm | ROHS3 Compliant | ||
![]() P82B96DP,118 NXP USA Inc. | 46 | - | Datasheet | 7 Weeks | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | GENERAL PURPOSE | - | -40°C~85°C | Cut Tape (CT) | 2003 | e4 | Active | 1 (Unlimited) | 8 | - | Buffer, ReDriver | NICKEL PALLADIUM GOLD | I2C | - | - | 2V~15V | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | 40 | P82B96 | 2-Wire Bus | 8 | S-PDSO-G8 | Not Qualified | - | - | - | 2 | - | - | 900μA | 2-Wire Bus | - | 2 | 2 | - | 400kHz | - | - | - | - | 7pF | - | 1.1mm | 3mm | 3mm | ROHS3 Compliant | ||
![]() PCA9517DP,118 NXP USA Inc. | 10000 | - | Datasheet | 7 Weeks | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | - | -40°C~85°C | Tape & Reel (TR) | 2004 | e4 | Active | 1 (Unlimited) | 8 | - | Buffer, ReDriver | Nickel/Palladium/Gold (Ni/Pd/Au) | I2C | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | 30 | PCA9517 | 2-Wire Bus | 8 | S-PDSO-G8 | Not Qualified | - | 3/3.3V | - | 2 | - | - | 5mA | 2-Wire Bus | - | - | - | - | 400kHz | - | - | - | - | 6pF | - | 1.1mm | 3mm | 3mm | ROHS3 Compliant | ||
![]() PCA9511ADP,118 NXP USA Inc. | 438 |
| Datasheet | 7 Weeks | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | - | -40°C~85°C | Tape & Reel (TR) | 2003 | e4 | Active | 1 (Unlimited) | 8 | - | Buffer, Accelerator | NICKEL PALLADIUM GOLD | I2C - Hotswap | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | 30 | PCA9511A | 2-Wire Bus | 8 | S-PDSO-G8 | Not Qualified | - | 3/5V | - | 1 | - | - | 6mA | 2-Wire Bus | - | - | - | - | 400kHz | - | - | - | - | 7pF | - | - | 3mm | 3mm | ROHS3 Compliant | ||
![]() PCA9512ADP,118 NXP USA Inc. | 12302 | - | Datasheet | 7 Weeks | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | - | -40°C~85°C | Tape & Reel (TR) | 2005 | e4 | Active | 1 (Unlimited) | 8 | - | Buffer, Accelerator | NICKEL PALLADIUM GOLD | I2C - Hotswap | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | 30 | PCA9512A | 2-Wire Bus | 8 | S-PDSO-G8 | Not Qualified | - | 3/5V | - | 1 | - | - | 1.8mA | 2-Wire Bus | - | - | - | - | 400kHz | - | - | - | - | 10pF | - | - | 3mm | 3mm | ROHS3 Compliant | ||
![]() PCA9509DP,118 NXP USA Inc. | 3000 |
| Datasheet | 7 Weeks | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | - | -40°C~85°C | Tape & Reel (TR) | 2003 | e3 | Active | 1 (Unlimited) | 8 | - | Buffer, ReDriver | TIN | I2C | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | 30 | PCA9509 | 2-Wire Bus | 8 | S-PDSO-G8 | Not Qualified | - | 1/4.53.3/5V | - | 2 | - | - | 3mA | 2-Wire Bus | - | - | - | - | 400kHz | - | - | - | - | 2pF | - | 1.1mm | 3mm | 3mm | ROHS3 Compliant | ||
![]() PCA9515AD,118 NXP USA Inc. | In Stock | - | Datasheet | 7 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | I2C | - | -40°C~85°C | Tape & Reel (TR) | 2003 | e4 | Active | 1 (Unlimited) | 8 | - | Buffer, ReDriver | NICKEL PALLADIUM GOLD | I2C | - | - | 2.3V~3.6V | DUAL | GULL WING | 260 | 2 | 3.3V | - | 30 | PCA9515A | 2-Wire Bus | 8 | R-PDSO-G8 | Not Qualified | - | 2.5/3.3V | - | 1 | - | - | 800μA | 2-Wire Bus | - | 2 | 2 | - | 400kHz | - | - | - | - | 6pF | - | - | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() PCA9516APW,118 NXP USA Inc. | 22 | - | Datasheet | 7 Weeks | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | GENERAL PURPOSE | - | -40°C~85°C | Tape & Reel (TR) | 2003 | e4 | Active | 1 (Unlimited) | 16 | - | Buffer, ReDriver | Nickel/Palladium/Gold (Ni/Pd/Au) | I2C | SUPPLY VOLTAGE 3.3 V ALSO POSSIBLE | - | 2.3V~3.6V | DUAL | GULL WING | 260 | 10 | 2.5V | - | 30 | PCA9516A | 2-Wire Bus | 16 | R-PDSO-G16 | Not Qualified | - | - | - | 5 | - | - | 2.1mA | 2-Wire Bus | - | 10 | 10 | - | 400kHz | - | - | - | - | 6pF | - | 1.1mm | - | 4.4mm | ROHS3 Compliant | ||
![]() PCA9617ATPZ NXP USA Inc. | 100 |
| Datasheet | 7 Weeks | Surface Mount | 8-WFDFN Exposed Pad | YES | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2010 | - | Active | 1 (Unlimited) | 8 | - | Buffer, ReDriver | - | I2C | ALSO OPERATES WITH 2.2 V TO 5.5 V | - | 0.8V~5.5V 2.2V~5.5V | DUAL | NO LEAD | NOT SPECIFIED | 1 | 0.95V | 0.5mm | NOT SPECIFIED | PCA9617 | 2-Wire Bus | 8 | R-PDSO-N8 | - | - | - | - | 1 | - | - | 50μA | 2-Wire Bus | - | - | - | - | 1MHz | - | 2.5V | - | - | 7pF | - | 0.8mm | 3mm | 2mm | ROHS3 Compliant | ||
![]() PCA9507DP,118 NXP USA Inc. | 1 | - | Datasheet | 7 Weeks | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | - | -40°C~85°C | Tape & Reel (TR) | 2003 | e4 | Active | 1 (Unlimited) | 8 | - | Buffer, Accelerator | NICKEL PALLADIUM GOLD | HDMI, I2C | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 3.6V | 0.65mm | 30 | PCA9507 | 2-Wire Bus | 8 | S-PDSO-G8 | Not Qualified | - | 3/5V | - | 1 | - | - | 1mA | 2-Wire Bus | - | - | - | - | 400kHz | - | - | - | - | 6pF | - | - | 3mm | 3mm | ROHS3 Compliant | ||
![]() PTN36001HXZ NXP USA Inc. | 30000 |
| Datasheet | 7 Weeks | Surface Mount | 12-XFQFN | - | - | Industrial grade | 0°C~85°C | Tape & Reel (TR) | 2010 | - | Active | 3 (168 Hours) | - | - | Buffer, ReDriver | - | USB 3.0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Input Equalization, Output De-Emphasis | - | - | - | ROHS3 Compliant | ||
![]() PCA9600D,112 NXP USA Inc. | 1907 | - | Datasheet | 7 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | -40°C~85°C | Tube | 2003 | - | Active | 1 (Unlimited) | 8 | - | Buffer, ReDriver | - | I2C | - | - | 2.5V~15V | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | - | NOT SPECIFIED | PCA9600 | 2-Wire Bus | 8 | R-PDSO-G8 | Not Qualified | - | - | - | 1 | - | - | 5.2mA | 2-Wire Bus | - | - | - | - | 400kHz | - | - | - | - | 10pF | - | - | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() PCA9646PW,118 NXP USA Inc. | 2300 |
| Datasheet | 7 Weeks | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | - | - | -40°C~85°C | Tape & Reel (TR) | 2003 | - | Active | 1 (Unlimited) | 16 | - | Buffer, ReDriver | - | I2C | - | TR, 13 INCH | 2.7V~5.5V | DUAL | GULL WING | - | 1 | - | 0.65mm | - | PCA9646 | 2-Wire Bus | 16 | R-PDSO-G16 | - | 5.5V | - | 2.7V | 4 | 4 | 1 | 1μA | 2-Wire Bus | 0.03 A | - | - | 0.001mA | 1MHz | BIDIRECTIONAL | - | N/A | 100ns | - | - | 1.1mm | 5mm | - | ROHS3 Compliant | ||
![]() PCA9509ADP,118 NXP USA Inc. | In Stock | - | Datasheet | 7 Weeks | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | - | -40°C~85°C | Tape & Reel (TR) | 2003 | - | Active | 1 (Unlimited) | 8 | - | Buffer, ReDriver | - | I2C | - | - | 2.3V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.1V | 0.65mm | NOT SPECIFIED | PCA9509A | 2-Wire Bus | 8 | S-PDSO-G8 | - | - | - | - | 2 | - | - | 5μA | 2-Wire Bus | - | - | - | - | 400kHz | - | - | - | - | 2pF | - | 1.1mm | 3mm | 3mm | ROHS3 Compliant | ||
![]() PTN36241GHXZ NXP USA Inc. | 41 | - | Datasheet | 7 Weeks | Surface Mount | 12-XFQFN | YES | - | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | 2010 | - | Active | 3 (168 Hours) | 12 | - | Buffer, ReDriver | - | USB 3.0 | - | - | 1.7V~1.9V | QUAD | NO LEAD | NOT SPECIFIED | 1 | - | 0.4mm | NOT SPECIFIED | - | - | - | - | - | 1.9V | - | 1.7V | 2 | - | - | 105mA | - | - | - | - | - | 5Gbps | - | - | - | 500ps | - | Input Equalization, Output De-Emphasis | 0.4mm | - | - | ROHS3 Compliant |