- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Published
- Voltage - Supply
- Applications
- Factory Lead Time
- Interface
- JESD-30 Code
Attribute column
Manufacturer
NXP Interface - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature (Max.) | Operating Temperature (Min.) | Usage Level | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Applications | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Interface | Analog IC - Other Type | Adjustable Threshold | Supply Current-Max | Data Rate | Number of Inputs | Differential Output | Output Polarity | Logic IC Type | Input Characteristics | Driver Number of Bits | Propagation Delay (tpd) | Telecom IC Type | Receiver Number of Bits | Number of Transceivers | Consumer IC Type | Receive Delay-Max | Transmit Delay-Max | Source Url Status Check Date | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC33972ATEWR2 NXP USA Inc. | 10000 | - | - | 12 Weeks | Surface Mount | 32-BSSOP (0.295, 7.50mm Width) | - | - | - | - | Tape & Reel (TR) | 2003 | e3 | - | Active | 3 (168 Hours) | - | EAR99 | Matte Tin (Sn) | Switch Monitoring | - | 8542.39.00.01 | 3.1V~5.25V | - | - | 260 | - | - | - | 40 | MC33972 | - | - | - | - | - | - | - | - | - | SPI Serial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MC33660BEFR2 NXP USA Inc. | 4950 | - | Datasheet | 12 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 125°C | -40°C | Automotive grade | Tape & Reel (TR) | 2006 | - | - | Active | 3 (168 Hours) | 8 | EAR99 | - | Automotive | - | 8542.39.00.01 | 8V~18V | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | NOT SPECIFIED | - | - | R-PDSO-G8 | - | - | - | - | - | - | - | Serial Link Bus Interface | - | - | - | - | - | - | - | - | - | - | - | TELECOM CIRCUIT | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() MC33972ATEW NXP USA Inc. | 10000 |
| - | 12 Weeks | Surface Mount | 32-BSSOP (0.295, 7.50mm Width) | - | - | - | - | Tube | 2003 | e3 | - | Active | 3 (168 Hours) | - | EAR99 | Matte Tin (Sn) | Switch Monitoring | - | 8542.39.00.01 | 3.1V~5.25V | - | - | 260 | - | - | - | 40 | MC33972 | - | - | - | - | - | - | - | - | - | SPI Serial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MC33742PEGR2 NXP USA Inc. | 3200 | - | - | 12 Weeks | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | YES | 125°C | -40°C | - | Tape & Reel (TR) | 2003 | e3 | - | Active | 3 (168 Hours) | 28 | - | Matte Tin (Sn) | Automotive | - | 8542.39.00.01 | 5.5V~18V | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | 40 | MC33742 | - | R-PDSO-G28 | - | Not Qualified | - | 5.5/18V | - | - | - | SPI Serial | - | - | 0.045mA | 1000 Mbps | - | - | - | - | - | - | - | TELECOM CIRCUIT | - | 1 | - | - | - | - | 2.65mm | 17.925mm | 7.5mm | ROHS3 Compliant | ||
![]() MC33689DPEW NXP USA Inc. | 80 |
| - | 12 Weeks | Surface Mount | 32-BSSOP (0.295, 7.50mm Width) | - | - | - | - | Tube | 2003 | e3 | - | Active | 3 (168 Hours) | - | EAR99 | MATTE TIN | Automotive Mirror Control | - | 8542.39.00.01 | 5.5V~18V | - | - | 260 | - | - | - | 40 | MC33689 | - | - | - | - | - | - | - | - | - | SPI Serial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PCA9544APW,118 NXP USA Inc. | 70 |
| Datasheet | 10 Weeks | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | YES | 85°C | -40°C | - | Tape & Reel (TR) | 2003 | e4 | - | Active | 1 (Unlimited) | 20 | - | NICKEL PALLADIUM GOLD | Translating Switch | ALSO OPERATES WITH 3.6 TO 5.5V SUPPLY | 8542.39.00.01 | 2.3V~3.6V 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | 30 | PCA9544A | 20 | R-PDSO-G20 | 1 | Not Qualified | 3.6V | - | INDUSTRIAL | 2.3V | - | I2C, SMBus | - | - | - | - | 2 | - | TRUE | MULTIPLEXER | - | - | 0.3 ns | - | - | - | - | - | - | - | 1.1mm | 6.5mm | 4.4mm | ROHS3 Compliant | ||
![]() MC33660EFR2 NXP USA Inc. | 2500 | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 125°C | -40°C | - | Tape & Reel (TR) | 2002 | e3 | - | Obsolete | 3 (168 Hours) | 8 | EAR99 | MATTE TIN | Automotive | - | 8542.39.00.01 | 8V~18V | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | 40 | MC33660 | - | R-PDSO-G8 | - | - | - | - | - | - | - | Serial Link Bus Interface | - | - | - | - | - | - | - | - | - | - | - | TELECOM CIRCUIT | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() MCZ33905DS5EK NXP USA Inc. | 856 |
| Datasheet | 16 Weeks | Surface Mount | 32-SSOP (0.295, 7.50mm Width) Exposed Pad | YES | 125°C | -40°C | - | Tube | 2004 | - | - | Active | 3 (168 Hours) | 32 | EAR99 | - | System Basis Chip | - | 8542.39.00.01 | 5.5V~28V | DUAL | GULL WING | NOT SPECIFIED | 1 | 10.5V | 0.65mm | NOT SPECIFIED | - | - | R-PDSO-G32 | - | - | 28V | - | AUTOMOTIVE | 5.5V | 1 | CAN, LIN | POWER SUPPLY MANAGEMENT CIRCUIT | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.45mm | 11mm | 7.5mm | ROHS3 Compliant | ||
![]() MC33660BEF NXP USA Inc. | 1460 |
| Datasheet | 12 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 125°C | -40°C | Automotive grade | Tube | 2006 | - | - | Active | 3 (168 Hours) | 8 | EAR99 | - | Automotive | - | 8542.39.00.01 | 8V~18V | DUAL | NO LEAD | 260 | 1 | 5V | 1.27mm | NOT SPECIFIED | - | - | R-PDSO-N8 | - | - | - | - | - | - | - | Serial Link Bus Interface | - | - | - | - | - | - | - | - | - | - | - | TELECOM CIRCUIT | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() PCA9542APW,118 NXP USA Inc. | 90 |
| Datasheet | 7 Weeks | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | 85°C | -40°C | - | Tape & Reel (TR) | 2003 | e4 | - | Active | 1 (Unlimited) | 14 | - | NICKEL PALLADIUM GOLD | 2-Channel I2C Multiplexer | - | 8542.39.00.01 | 2.3V~5.5V | DUAL | GULL WING | 260 | 2 | 2.5V | 0.65mm | 30 | PCA9542 | 14 | R-PDSO-G14 | - | Not Qualified | - | - | INDUSTRIAL | - | - | I2C, SMBus | - | - | - | - | - | NO | - | - | STANDARD | 2 | - | - | 2 | - | - | 0.3 ns | 0.3 ns | - | 1.1mm | 5mm | 4.4mm | ROHS3 Compliant | ||
![]() MC33978AEK NXP USA Inc. | 2375 |
| Datasheet | 18 Weeks | Surface Mount | 32-SSOP (0.295, 7.50mm Width) Exposed Pad | YES | 125°C | -40°C | - | Tube | 2009 | - | - | Active | 3 (168 Hours) | 32 | EAR99 | - | Multiple Switch Detection | - | 8542.39.00.01 | 3V~5.25V | DUAL | GULL WING | NOT SPECIFIED | 1 | 3.3V | 0.65mm | NOT SPECIFIED | - | - | R-PDSO-G32 | - | - | - | - | AUTOMOTIVE | - | - | SPI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.45mm | 11mm | 7.5mm | ROHS3 Compliant | ||
![]() MC33989PEG NXP USA Inc. | 12900 |
| - | 12 Weeks | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | YES | 125°C | -40°C | - | Tube | 2003 | e3 | - | Active | 3 (168 Hours) | 28 | EAR99 | Matte Tin (Sn) | Automotive | - | 8542.39.00.01 | 5.5V~18V | DUAL | GULL WING | 260 | 1 | 13.5V | 1.27mm | 40 | MC33989 | - | R-PDSO-G28 | - | Not Qualified | - | 5.5/18V | - | - | - | CAN | - | - | - | 1000 Mbps | - | - | - | - | - | - | - | INTERFACE CIRCUIT | - | 1 | - | - | - | - | 2.65mm | 17.925mm | 7.5mm | ROHS3 Compliant | ||
![]() PTN3460IBS/F2MP NXP USA Inc. | 1256 |
| Datasheet | 7 Weeks | Surface Mount | 56-VFQFN Exposed Pad | YES | 85°C | -40°C | Industrial grade | Tape & Reel (TR) | 2014 | - | - | Active | 3 (168 Hours) | 56 | - | - | LVDS | ALSO REQUIRES 3.0 TO 3.6 | 8542.39.00.01 | 3.3V | QUAD | NO LEAD | NOT SPECIFIED | 1 | - | 0.4mm | NOT SPECIFIED | - | 56 | S-PQCC-N56 | - | - | 1.9V | - | INDUSTRIAL | 1.7V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONSUMER CIRCUIT | - | - | - | 1mm | 7mm | 7mm | ROHS3 Compliant | ||
![]() MC33CD1030AE NXP USA Inc. | 138 |
| Datasheet | 14 Weeks | Surface Mount | 48-LQFP Exposed Pad | - | - | - | - | Tray | 2008 | - | yes | Active | 3 (168 Hours) | - | - | - | Switch Monitoring | - | - | 4.5V~36V | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | SPI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PCA9547BS,118 NXP USA Inc. | 6002 |
| Datasheet | 7 Weeks | Surface Mount | 24-VFQFN Exposed Pad | YES | 85°C | -40°C | - | Tape & Reel (TR) | 2003 | e4 | - | Active | 1 (Unlimited) | 24 | - | NICKEL PALLADIUM GOLD | Translating Multiplexer | ALSO OPERATES AT 4.5V TO 5.5V SUPPLY | 8542.39.00.01 | 2.3V~3.6V 4.5V~5.5V | QUAD | NO LEAD | 260 | 1 | 2.5V | 0.5mm | 30 | PCA9547 | 24 | S-PQCC-N24 | 1 | Not Qualified | 3.6V | - | INDUSTRIAL | 2.3V | - | I2C, SMBus | - | - | - | - | 8 | - | TRUE | - | - | - | 0.3 ns | - | - | - | - | - | - | - | 1mm | 4mm | 4mm | ROHS3 Compliant | ||
![]() MC33989PEGR2 NXP USA Inc. | 18 |
| - | 12 Weeks | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | YES | 125°C | -40°C | - | Tape & Reel (TR) | 2003 | e3 | - | Active | 3 (168 Hours) | 28 | EAR99 | Matte Tin (Sn) | Automotive | - | 8542.39.00.01 | 5.5V~18V | DUAL | GULL WING | 260 | 1 | 13.5V | 1.27mm | 40 | MC33989 | - | R-PDSO-G28 | - | Not Qualified | - | 5.5/18V | - | - | - | CAN | - | - | - | 1000 Mbps | - | - | - | - | - | - | - | INTERFACE CIRCUIT | - | 1 | - | - | - | - | 2.65mm | 17.925mm | 7.5mm | ROHS3 Compliant | ||
![]() MC33978AES NXP USA Inc. | 2426 | - | Datasheet | 18 Weeks | Surface Mount, Wettable Flank | 32-VFQFN Exposed Pad | YES | 125°C | -40°C | - | Tray | 2009 | - | - | Active | 3 (168 Hours) | 32 | EAR99 | - | Multiple Switch Detection | - | 8542.39.00.01 | 3V~5.25V | QUAD | NO LEAD | NOT SPECIFIED | 1 | 3.3V | 0.5mm | NOT SPECIFIED | - | - | S-XQCC-N32 | - | - | - | - | AUTOMOTIVE | - | - | SPI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.9mm | 5mm | 5mm | ROHS3 Compliant | ||
![]() MC33978AEKR2 NXP USA Inc. | 191 | - | Datasheet | 17 Weeks | Surface Mount | 32-SSOP (0.295, 7.50mm Width) Exposed Pad | YES | 125°C | -40°C | - | Tape & Reel (TR) | 2009 | - | - | Active | 3 (168 Hours) | 32 | EAR99 | - | Multiple Switch Detection | - | 8542.39.00.01 | 3V~5.25V | DUAL | GULL WING | NOT SPECIFIED | 1 | 3.3V | 0.65mm | NOT SPECIFIED | - | - | R-PDSO-G32 | - | - | - | - | AUTOMOTIVE | - | - | SPI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.45mm | 11mm | 7.5mm | ROHS3 Compliant | ||
![]() MC33660EF NXP USA Inc. | 5 | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 125°C | -40°C | - | Tube | 2006 | - | - | Obsolete | 3 (168 Hours) | 8 | EAR99 | - | Automotive | - | 8542.39.00.01 | 8V~18V | DUAL | NO LEAD | - | 1 | 5V | 1.27mm | - | MC33660 | - | R-PDSO-N8 | - | - | - | - | - | - | - | Serial Link Bus Interface | - | - | - | - | - | - | - | - | - | - | - | TELECOM CIRCUIT | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() TDA8035HN/C1,118 NXP USA Inc. | 15000 |
| Datasheet | 8 Weeks | Surface Mount | 32-VFQFN Exposed Pad | - | - | - | - | Tape & Reel (TR) | 2011 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | TDA8035 | 32 | - | - | - | - | - | - | - | - | Analog | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2013-06-14 00:00:00 | - | - | - | ROHS3 Compliant |