- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Published
- Voltage - Supply
- Applications
- Factory Lead Time
- Interface
- JESD-30 Code
Attribute column
Manufacturer
NXP Interface - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Applications | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Interface | Analog IC - Other Type | Load Capacitance | Adjustable Threshold | Number of Inputs | Output Characteristics | Differential Output | Output Polarity | Logic IC Type | Max I(ol) | Interface IC Type | Driver Number of Bits | Prop. Delay@Nom-Sup | Propagation Delay (tpd) | Receiver Number of Bits | Receive Delay-Max | Transmit Delay-Max | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PCA9543BPW,118 NXP USA Inc. | In Stock | - | Datasheet | 7 Weeks | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | - | - | Tape & Reel (TR) | 2003 | - | e4 | Obsolete | 1 (Unlimited) | 14 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 2-Channel I2C Multiplexer | - | 8542.39.00.01 | 2.3V~3.6V 4.5V~5.5V | DUAL | GULL WING | 260 | - | - | 0.65mm | - | 30 | PCA9543 | 14 | R-PDSO-G14 | - | Not Qualified | - | - | INDUSTRIAL | - | - | I2C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.1mm | 5mm | 4.4mm | ROHS3 Compliant | ||
![]() PCA9544AD,112 NXP USA Inc. | 1838 |
| Datasheet | 7 Weeks | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | 85°C | -40°C | Tube | 2001 | - | e4 | Obsolete | 1 (Unlimited) | 20 | - | NICKEL PALLADIUM GOLD | Translating Switch | ALSO OPERATES WITH 3.6 TO 5.5V SUPPLY | 8542.39.00.01 | 2.3V~3.6V 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 1.27mm | - | 30 | PCA9544A | 20 | R-PDSO-G20 | 1 | Not Qualified | 3.6V | - | INDUSTRIAL | 2.3V | - | I2C, SMBus | - | - | - | 2 | - | - | TRUE | MULTIPLEXER | - | - | - | - | 0.3 ns | - | - | - | 2.65mm | 12.8mm | 7.5mm | ROHS3 Compliant | ||
![]() TDA8034T/C1,118 NXP USA Inc. | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | - | Tape & Reel (TR) | 2010 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 3V 5V | - | - | - | - | - | - | - | - | TDA8034 | 16 | - | - | - | - | - | - | - | - | Analog | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PCA9518PW,112 NXP USA Inc. | 55 |
| Datasheet | 7 Weeks | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | YES | 85°C | -40°C | Tube | 2003 | - | e4 | Obsolete | 1 (Unlimited) | 20 | - | NICKEL PALLADIUM GOLD | Buffer | - | 8542.39.00.01 | 3V~3.6V | DUAL | GULL WING | NOT SPECIFIED | 1 | 3.3V | 0.65mm | - | NOT SPECIFIED | PCA9518 | 20 | R-PDSO-G20 | - | Not Qualified | - | - | INDUSTRIAL | - | - | I2C, SMBus | - | - | - | - | - | NO | - | - | - | - | 5 | - | - | 5 | 389 ns | 389 ns | 1.1mm | 6.5mm | 4.4mm | ROHS3 Compliant | ||
![]() MC34978AESR2 NXP USA Inc. | 5000 |
| Datasheet | 18 Weeks | Surface Mount, Wettable Flank | 32-VFQFN Exposed Pad | YES | 105°C | -40°C | Tape & Reel (TR) | 2009 | - | - | Active | 3 (168 Hours) | 32 | EAR99 | - | Multiple Switch Detection | - | 8542.39.00.01 | 4.5V~36V | QUAD | NO LEAD | NOT SPECIFIED | 1 | 3.3V | 0.5mm | - | NOT SPECIFIED | - | - | S-XQCC-N32 | - | - | - | - | INDUSTRIAL | - | - | - | - | - | - | - | - | - | - | - | - | INTERFACE CIRCUIT | - | - | - | - | - | - | 0.9mm | 5mm | 5mm | ROHS3 Compliant | ||
![]() PCA9546AD,112 NXP USA Inc. | In Stock | - | Datasheet | 7 Weeks | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 85°C | -40°C | Tube | 2002 | - | e4 | Obsolete | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | Translating Switch | ALSO OPERATES AT 4.5V TO 5.5V SUPPLY | 8542.39.00.01 | 2.3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 1.27mm | - | 30 | PCA9546 | 16 | R-PDSO-G16 | 1 | Not Qualified | 3.6V | - | INDUSTRIAL | 2.3V | - | I2C, SMBus | - | - | - | 4 | - | - | TRUE | MULTIPLEXER | - | - | - | - | 0.3 ns | - | - | - | 1.75mm | 9.9mm | 3.9mm | ROHS3 Compliant | ||
![]() MC34978AEKR2 NXP USA Inc. | 1000 |
| Datasheet | 18 Weeks | Surface Mount | 32-SSOP (0.295, 7.50mm Width) Exposed Pad | YES | 105°C | -40°C | Tape & Reel (TR) | 2004 | - | - | Active | 3 (168 Hours) | 32 | EAR99 | - | Multiple Switch Detection | - | 8542.39.00.01 | 4.5V~36V | DUAL | GULL WING | NOT SPECIFIED | 1 | 3.3V | 0.65mm | - | NOT SPECIFIED | - | - | R-PDSO-G32 | - | - | - | - | INDUSTRIAL | - | - | - | - | - | - | - | - | - | - | - | - | INTERFACE CIRCUIT | - | - | - | - | - | - | 2.45mm | 11mm | 7.5mm | ROHS3 Compliant | ||
![]() UJA1169LTKZ NXP USA Inc. | 3800 | - | Datasheet | 18 Weeks | Surface Mount | 20-VFDFN Exposed Pad | - | - | - | Tape & Reel (TR) | 2013 | - | - | Active | 1 (Unlimited) | - | - | - | System Basis Chip | - | - | 5V | - | - | 260 | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | CAN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MCZ33905BD5EK NXP USA Inc. | 6688 | - | Datasheet | - | Surface Mount | 54-SSOP (0.295, 7.50mm Width) Exposed Pad | YES | 125°C | -40°C | Tube | - | - | - | Obsolete | 3 (168 Hours) | 54 | EAR99 | - | System Basis Chip | - | 8542.39.00.01 | 5.5V~28V | DUAL | GULL WING | - | 1 | 10.5V | 0.65mm | - | - | MCZ33905 | - | R-PDSO-G54 | - | - | 28V | - | AUTOMOTIVE | 5.5V | 1 | CAN, LIN | POWER SUPPLY MANAGEMENT CIRCUIT | - | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.45mm | 17.9mm | 7.5mm | ROHS3 Compliant | ||
![]() PCA9542APW,112 NXP USA Inc. | In Stock | - | Datasheet | 7 Weeks | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | - | - | Tube | 2003 | - | - | Obsolete | 1 (Unlimited) | - | - | - | 2-Channel I2C Multiplexer | - | 8542.39.00.01 | 2.3V~5.5V | - | - | - | - | - | - | - | - | PCA9542 | 14 | - | - | - | - | - | - | - | - | I2C, SMBus | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PCA9560D,112 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | 85°C | -40°C | Tube | 2003 | - | e4 | Obsolete | 1 (Unlimited) | 20 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | Network, Telecom | 5-BIT 3-TO-1 MULTIPLEXER, 1-BIT LATCH | 8542.39.00.01 | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | 1.27mm | unknown | 30 | PCA9560 | 20 | R-PDSO-G20 | 1 | Not Qualified | 3.6V | 3.3V | INDUSTRIAL | 3V | - | I2C, SMBus | - | 50pF | - | 3 | OPEN-DRAIN | - | TRUE | MULTIPLEXER | 0.006 A | - | - | 40 ns | 40 ns | - | - | - | 2.65mm | 12.8mm | 7.5mm | ROHS3 Compliant | ||
![]() PCA9540BDP/Q900J NXP USA Inc. | 6 | - | Datasheet | 7 Weeks | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | - | Tape & Reel (TR) | 2004 | Automotive, AEC-Q100 | - | Active | 1 (Unlimited) | - | - | - | 2-Channel I2C Multiplexer | - | - | 2.3V~5.5V | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | I2C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MCZ33903D5EKR2 NXP USA Inc. | 19 |
| Datasheet | 16 Weeks | Surface Mount | 32-SSOP (0.295, 7.50mm Width) Exposed Pad | YES | 125°C | -40°C | Tape & Reel (TR) | 2004 | - | - | Active | 3 (168 Hours) | 32 | EAR99 | - | System Basis Chip | - | 8542.39.00.01 | 5.5V~28V | DUAL | GULL WING | NOT SPECIFIED | 1 | 10.5V | 0.65mm | - | NOT SPECIFIED | - | - | R-PDSO-G32 | - | - | 28V | - | AUTOMOTIVE | 5.5V | 1 | CAN, LIN | POWER SUPPLY MANAGEMENT CIRCUIT | - | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.45mm | 11mm | 7.5mm | ROHS3 Compliant | ||
![]() TDA8026ET/C3E NXP USA Inc. | 12000 |
| Datasheet | 8 Weeks | Surface Mount | 64-TFBGA | - | - | - | Tray | 2010 | - | - | Active | 2 (1 Year) | - | - | - | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | - | TDA8026 | - | - | - | - | - | - | - | - | - | I2C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MC33972EW NXP USA Inc. | In Stock | - | - | - | Surface Mount | 32-BSSOP (0.295, 7.50mm Width) | - | - | - | Tube | 2005 | - | - | Obsolete | 2 (1 Year) | - | - | - | Switch Monitoring | - | - | 3.1V~5.25V | - | - | - | - | - | - | - | - | MC33972 | - | - | - | - | - | - | - | - | - | SPI Serial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PCA9541APW/03,112 NXP USA Inc. | In Stock | - | Datasheet | 7 Weeks | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | - | - | Tube | 2003 | - | - | Obsolete | 1 (Unlimited) | - | - | - | 2-Channel I2C Multiplexer | - | - | 2.3V~5.5V | - | - | - | - | - | - | - | - | PCA9541 | 16 | - | - | - | - | - | - | - | - | I2C, SMBus | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() IP4855CX25/P,135 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 25-XFBGA, CSPBGA | - | - | - | Tape & Reel (TR) | 2012 | - | - | Obsolete | 1 (Unlimited) | - | - | - | Digital Cameras, Mobile Phones, Portable Video | - | - | 2.5V~5.5V | - | - | - | - | - | - | - | - | IP4855 | 25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() TDA8026ET/C3Y NXP USA Inc. | 32000 |
| Datasheet | 8 Weeks | Surface Mount | 64-TFBGA | - | - | - | Tape & Reel (TR) | 2010 | - | - | Active | 2 (1 Year) | - | - | - | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | - | TDA8026 | 64 | - | - | - | - | - | - | - | - | I2C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PCA9543CPW,118 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | 85°C | -40°C | Tape & Reel (TR) | 2003 | - | e4 | Obsolete | 1 (Unlimited) | 14 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 2-Channel I2C Multiplexer | ALSO OPERATES WITH 4.5 TO 5.5V SUPPLY | 8542.39.00.01 | 2.3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | 30 | PCA9543 | 14 | R-PDSO-G14 | 1 | Not Qualified | 3.6V | - | INDUSTRIAL | 2.3V | - | I2C, SMBus | - | - | - | 2 | OPEN-DRAIN | - | TRUE | - | - | - | - | - | 0.3 ns | - | - | - | 1.1mm | 5mm | 4.4mm | ROHS3 Compliant | ||
![]() TDA8034HN/C2J NXP USA Inc. | 126000 |
| Datasheet | 8 Weeks | Surface Mount | 24-VFQFN Exposed Pad | - | - | - | Tape & Reel (TR) | 2010 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 1.8V 3V 5V | - | - | - | - | - | - | - | - | - | 24 | - | - | - | - | - | - | - | - | Analog | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant |